- Manufacturer
- Type
- Length
- Packaging
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product
- Product Category
- Product Type
- RoHS
- Subcategory
- Outside Diameter
Attribute column
Categories
Board Spacers, Standoffs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Material | Weight | Insert Material | Material - Insulation | Terminal Screw Material | Surface Mount Land Size | Panel Cutout Shape | Cable Types | Contact Sizes | For Use With/Related Products | Lead Free Status / RoHS Status | Lifetime @ Temp. | Mfr | Number of Elements | Number of SCRs/Diodes | Package | Product Status | Screw, Thread Size | Voltage Rated | Voltage-Off State | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Number of Positions | Color | Applications | Number of Rows | Gender | Capacitance | Fastening Type | Contact Type | Pitch | Voltage - Supply | Orientation | Shielding | Ingress Protection | Current Rating | Base Part Number | Shell Finish | Shell Size - Insert | Termination Style | Function | Housing Color | Output Type | ESR (Equivalent Series Resistance) | Lead Spacing | Panel Cutout Dimensions | Wire Gauge | Note | Voltage | Number of Circuits | Plating | Polarization | Impedance | Current | Ripple Current @ Low Frequency | Shell Size, MIL | Accessory Type | Viewing Angle | Ripple Current @ High Frequency | Clock Frequency | Cable Opening | Current - Quiescent (Iq) | Current - Output High, Low | Terminal Block Type | Bottom Termination | Barrier Type | Top Termination | Thread Size | Millicandela Rating | Lens Transparency | Wavelength - Peak | Includes | Terminal Screw Finish | Lens Color | Number of Bits per Element | Max Propagation Delay @ V, Max CL | Trigger Type | Threaded/Unthreaded | Number of Wire Entries | Cable Exit | Voltage - Gate Trigger (Vgt) (Max) | Current - Non Rep. Surge 50, 60Hz (Itsm) | Current - Gate Trigger (Igt) (Max) | Lamp Color | Current - Hold (Ih) (Max) | Current - On State (It (RMS)) (Max) | Structure | Current - On State (It (AV)) (Max) | Hardware | Features | Lens Style/Size | Height Seated (Max) | Length - Overall | Diameter - Outside | Diameter - Inside | Between Board Height | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | Aluminum | - | - | - | - | - | - | - | - | - | - | - | RAF Electronic Hardware | 1 | - | Bulk | Active | #4-40 | - | - | - | 0°C ~ 70°C (TA) | Tube | 74F | - | - | Obsolete | - | - | D-Type | - | - | - | - | Female, Swage | - | - | - | - | 4.5 V ~ 5.5 V | - | - | - | - | 74F174 | - | - | - | Master Reset | - | Non-Inverted | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100MHz | - | 45mA | 1mA, 20mA | - | - | - | - | - | - | - | - | - | - | - | 6 | 10ns @ 5V, 50pF | Positive Edge | Threaded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.665 (16.89mm) | 0.375 (9.53mm) | - | 0.500 (12.70mm) 1/2 | - | - | ||
![]() 2255-632-AL RAF | In Stock | - | - | - | - | - | - | - | Aluminum | - | - | - | - | - | - | - | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | Active | #6-32 | - | - | - | - | - | * | - | - | Active | - | - | Hex Standoff | - | - | - | - | Female, Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.563 (39.69mm) | 0.375 (9.53mm) Hex | - | 1.563 (39.69mm) | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | - | - | Steel | - | - | Polyamide (PA), Nylon | Steel | - | - | - | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | Active | #10-32 | - | - | 300V | -40°C ~ 105°C | Bulk | NC6, Buchanan | - | - | Active | - | - | Round Standoff | - | Black | - | 1 | Female, Swage | - | - | - | 0.375 (9.53mm) | - | - | - | - | 20A | - | - | - | - | - | - | - | - | - | - | 12-22 AWG | - | - | 17 | - | - | - | - | - | - | - | - | - | - | - | - | - | Barrier Block | PC Pin | 2 Wall (Dual) | Screws with Captive Plate | - | - | - | - | - | Zinc | - | - | - | - | Threaded | 17 | - | - | - | - | - | - | - | - | - | - | -- | - | - | 0.978 (24.83mm) | 0.313 (7.94mm) | - | 0.813 (20.65mm) 13/16 | UL94 V-0 | - | ||
![]() 1465-25-B RAF | In Stock | - | - | Through Hole | Axial, Can | - | - | - | Brass | - | - | - | - | -- | - | - | - | - | -- | 4000 Hrs @ 125°C | RAF Electronic Hardware | - | - | Bulk | Active | - | 25V | - | - | -40°C ~ 125°C | Tape & Box (TB) | 118 AHT | 0.394 Dia x 0.984 L (10.00mm x 25.00mm) | ±20% | Active | -- | - | Hex Spacer | - | - | Automotive | - | Female, Female | 470µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 610 mOhm | -- | - | - | - | - | - | - | Polar | 570 mOhms | - | - | - | - | - | 392.4mA @ 10kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unthreaded | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | 0.813 (20.64mm) | 0.625 (15.88mm) Hex | 0.252 (6.40mm) | 0.813 (20.65mm) 13/16 | - | -- | ||
Tiny WHSL | In Stock | - | - | Through Hole | Radial, Can | - | - | - | Aluminum | - | - | - | - | -- | - | - | - | - | -- | 1500 Hrs @ 85°C | RAF Electronic Hardware | - | - | Bulk | Active | #10-32 | 50V | - | - | -40°C ~ 85°C | Tape & Box (TB) | 097 RLP 7 | 0.248 Dia (6.30mm) | ±20% | Active | -- | - | Hex Standoff | - | - | General Purpose | - | Female, Swage | 10µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | 0.197 (5.00mm) | - | - | - | - | - | - | Polar | 5.5 Ohms | - | 34mA @ 120Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.315 (8.00mm) | 1.011 (25.69mm) | 0.313 (7.94mm) Hex | - | 0.781 (19.84mm) 25/32 | - | -- | ||
Tiny WHSL | In Stock | - | - | Through Hole | Radial, Can | - | - | - | Steel | - | - | - | - | -- | - | - | - | - | -- | 3000 Hrs @ 85°C | RAF Electronic Hardware | - | - | Bulk | Active | #10-32 | 35V | - | - | -40°C ~ 85°C | Tape & Box (TB) | 038 RSU | 0.394 Dia (10.00mm) | ±20% | Active | -- | - | Round Standoff | - | Yellow | General Purpose | - | Female, Female | 330µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | 0.197 (5.00mm) | - | - | - | - | - | Zinc, Yellow Chromate | Polar | - | - | 490mA @ 100Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.532 (13.50mm) | 0.625 (15.88mm) | 0.313 (7.94mm) | - | 0.625 (15.88mm) 5/8 | - | -- | ||
Tiny WHSL | In Stock | - | - | Through Hole | Radial, Can | - | - | - | Steel | - | - | - | - | -- | - | - | - | - | -- | 1000 Hrs @ 105°C | RAF Electronic Hardware | - | - | Bulk | Active | #10-32 | 63V | - | - | -55°C ~ 105°C | Bulk | EKB | 0.197 Dia (5.00mm) | ±20% | Active | -- | - | Hex Standoff | - | - | General Purpose | - | Female, Swage | 10µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13.26 Ohm @ 120Hz | 0.079 (2.00mm) | - | - | - | - | - | - | Polar | - | - | 56mA @ 120Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.492 (12.50mm) | 0.355 (9.02mm) | 0.375 (9.53mm) Hex | - | 0.125 (3.18mm) 1/8 | - | -- | ||
![]() 1542T-B-3-S RAF | In Stock | - | - | Through Hole | Radial, Can | - | - | - | Steel | - | - | - | - | -- | - | - | - | - | -- | 3000 Hrs @ 105°C | RAF Electronic Hardware | - | - | Bulk | Active | - | 25V | - | - | -40°C ~ 105°C | Bulk | 148 RUS | 0.492 Dia (12.50mm) | ±20% | Active | -- | - | Round Spacer | - | - | General Purpose | - | Female, Swage | 1500µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | 0.197 (5.00mm) | - | - | - | - | - | - | Polar | 100 mOhms | - | 850mA @ 100Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unthreaded | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.866 (22.00mm) | 0.949 (24.10mm) | 0.250 (6.35mm) 1/4 | 0.101 (2.57mm) | 0.844 (21.43mm) | - | -- | ||
Tiny WHSL | In Stock | - | - | Through Hole | Radial, Can | - | - | - | Steel | - | - | - | - | -- | - | - | - | - | -- | 3000 Hrs @ 105°C | RAF Electronic Hardware | - | - | Bulk | Active | M5x0.8 | 63V | - | - | -40°C ~ 105°C | Bulk | 148 RUS | 0.492 Dia (12.50mm) | ±20% | Active | -- | - | Round Standoff | - | - | General Purpose | - | Female, Swage | 470µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | 0.197 (5.00mm) | - | - | - | - | - | - | Polar | 130 mOhms | - | 540mA @ 100Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.866 (22.00mm) | 0.461 (11.70mm) | 0.394 (10.00mm) | 0.201 (5.10mm) | 0.594 (15.08mm) | - | -- | ||
![]() 1186T-8-S RAF | In Stock | - | - | Through Hole | Radial, Can | - | - | - | Steel | - | - | - | - | -- | - | - | - | - | -- | 2500 Hrs @ 105°C | RAF Electronic Hardware | - | - | Bulk | Active | - | 25V | - | - | -40°C ~ 105°C | Tape & Box (TB) | 142 RHS | 0.630 Dia (16.00mm) | ±20% | Active | -- | - | Round Spacer | - | - | General Purpose | - | Female, Female | 3300µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | 0.295 (7.50mm) | - | - | - | - | - | - | -- | - | - | - | - | - | - | 1.656A @ 10kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unthreaded | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.063 (27.00mm) | 0.281 (7.14mm) | 0.375 (9.53mm) | 0.166 (4.22mm) | 0.281 (7.14mm) 9/32 | - | -- | ||
![]() 1298-38-S RAF | In Stock | - | - | Through Hole | Axial, Can | - | - | - | Steel | - | - | - | - | -- | - | - | - | - | -- | 20000 Hrs @ 125°C | RAF Electronic Hardware | - | - | Bulk | Active | - | 40V | - | - | -55°C ~ 125°C | Tape & Box (TB) | 123 SAL-A | 0.264 Dia x 0.602 L (6.70mm x 15.30mm) | ±20% | Obsolete | -- | - | Round Spacer | - | - | General Purpose | - | Female, Female | 3.3µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 73 Ohm @ 100Hz | -- | - | - | - | - | - | - | Polar | 7.5 Ohms | - | 16mA @ 100Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unthreaded | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | 1.438 (36.51mm) | 0.750 (19.05mm) 3/4 | 0.380 (9.65mm) | 1.438 (36.53mm) 1 7/16 | - | -- | ||
Tiny WHSL | In Stock | - | - | Through Hole | Radial, Can | - | - | - | Steel | - | - | - | - | -- | - | - | - | - | -- | 7000 Hrs @ 105°C | RAF Electronic Hardware | - | - | Bulk | Active | #10-32 | 25V | - | - | -55°C ~ 105°C | Bulk | 136 RVI | 0.709 Dia (18.00mm) | ±20% | Active | -- | - | Round Standoff | - | - | General Purpose | - | Female, Swage | 2200µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | 0.295 (7.50mm) | - | - | - | - | - | - | Polar | 28 mOhms | - | 1.159A @ 100Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.866 (22.00mm) | 0.978 (24.83mm) | 0.313 (7.94mm) | - | 0.750 (19.05mm) 3/4 | - | -- | ||
![]() 1518-E-2-B RAF | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | - | - | Brass | - | - | - | - | -- | - | - | - | - | -- | 2000 Hrs @ 105°C | RAF Electronic Hardware | - | - | Bulk | Active | - | 35V | - | - | -40°C ~ 105°C | Bulk | EYH | 0.866 Dia (22.00mm) | ±20% | Last Time Buy | -- | - | Round Spacer | - | - | General Purpose | - | Female, Swage | 4700µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 103 mOhm @ 120Hz | -- | - | - | - | - | - | - | Polar | - | - | 2.14A @ 120Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unthreaded | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.457 (37.00mm) | 0.480 (12.19mm) | 0.188 (4.78mm) 3/16 | 0.090 (2.29mm) | 0.250 (6.35mm) 1/4 | - | -- | ||
Tiny WHSL | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | - | - | Aluminum | - | - | - | - | -- | - | - | - | - | -- | 2000 Hrs @ 105°C | RAF Electronic Hardware | - | - | Bulk | Active | #4-40 | - | - | - | -40°C ~ 105°C | Bulk | EYH | -- | ±20% | Last Time Buy | -- | - | Round Standoff | - | - | General Purpose | - | Female, Swage | 220µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | - | - | - | - | Polar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | 0.886 (22.50mm) | 0.250 (6.35mm) 1/4 | - | 0.781 (19.84mm) 25/32 | - | -- | ||
![]() 1296-12-PH RAF | In Stock | - | - | - | - | - | - | - | Phenolic | - | - | - | - | - | Round | - | - | - | -- | - | RAF Electronic Hardware | - | - | Bulk | Active | - | - | - | - | - | - | MPC12-1 | - | - | Active | -- | - | -- | - | - | - | - | Female, Female | - | - | - | - | - | - | - | IP54 | - | - | - | - | Quick Connect - 0.110 (2.8mm) | - | - | - | - | - | 0.47 (11.94mm) | - | - | 24V | - | - | - | - | -- | - | - | - | 45° | - | - | - | - | - | - | - | - | - | - | 415mcd | Diffused | -- | - | - | -- | - | - | - | Unthreaded | - | - | - | - | - | Yellow | - | - | - | - | - | -- | Round with Domed Top | - | 1.313 (33.34mm) | 0.750 (19.05mm) 3/4 | 0.218 (5.54mm) | 1.313 (33.35mm) 1 5/16 | - | -- | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | TO-240AA | - | - | - | Steel | - | - | - | - | - | - | - | - | - | -- | - | RAF Electronic Hardware | - | 2 SCRs | Bulk | Active | #10-32 | - | 1.4kV | - | -40°C ~ 140°C (TJ) | Bulk | -- | - | - | Active | -- | - | Round Standoff | - | - | - | - | Female, Swage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | 1.5V | 2400A, 2590A | 150mA | - | 200mA | 220A | Series Connection - All SCRs | 140A | - | - | - | - | 1.000 (25.40mm) | 0.313 (7.94mm) | - | 0.594 (15.08mm) | - | - | ||
![]() 1279-12-AL RAF | In Stock | - | - | - | - | - | - | - | Aluminum | - | - | - | - | - | - | Round | - | - | -- | - | RAF Electronic Hardware | - | - | Bulk | Active | - | - | - | - | - | - | MDM | - | - | Active | - | - | Round Spacer | 21 | -- | - | - | Female, Female | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yellow Chromate over Cadmium | - | - | - | - | - | One Piece Backshell | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unthreaded | - | 180° | - | - | - | - | - | - | - | - | -- | Spring Clip, Mating Screws | - | - | 0.250 (6.35mm) 1/4 | 0.750 (19.05mm) 3/4 | 0.218 (5.54mm) | 0.250 (6.35mm) 1/4 | - | - | ||
![]() 4586-1032-B RAF | In Stock | - | - | Panel Mount | - | Flange | Circular | Aluminum Alloy | Brass | - | -- | - | - | - | - | - | 22D | - | -- | - | RAF Electronic Hardware | - | - | Bulk | Active | #10-32 | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series I, LJT | - | - | Active | -- | Receptacle Housing | For Female Sockets | 37 | - | - | - | Male, Female | - | Bayonet Lock | Crimp | - | - | N (Normal) | Unshielded | Environment Resistant | - | - | Cadmium over Nickel | 15-35 | - | - | Olive Drab | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | 1.563 (39.69mm) | 0.313 (7.94mm) Hex | - | 0.594 (15.08mm) | -- | - | ||
![]() 4152-1032-AL RAF | In Stock | - | - | Free Hanging (In-Line) | - | -- | Circular | Aluminum Alloy | Aluminum | - | Plastic | - | - | - | - | - | 16 (1), 20 (14) | - | -- | - | RAF Electronic Hardware | - | - | Bulk | Active | #10-32 | - | - | - | -55°C ~ 175°C | Bulk | Military, MIL-DTL-26482 G Series II, AFD | - | - | Active | -- | Plug Housing | For Male Pins | 15 | - | - | - | Male, Female | - | Bayonet Lock | Crimp | - | - | X | Unshielded | Environment Resistant | - | - | Chromate over Cadmium | 14-15 | - | - | Olive Drab | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | Coupling Nut | - | - | 2.875 (73.03mm) | 0.375 (9.53mm) | - | 2.500 (63.50mm) 2 1/2 | -- | - | ||
![]() 7473-A-632-B RAF | In Stock | - | - | - | - | - | - | - | Aluminum Alloy | - | - | - | - | - | - | - | - | MIL-DTL-38999 Series III, IV | -- | - | RAF Electronic Hardware | - | - | Bulk | Active | #6-32 | - | - | - | - | - | Military, SAE AS85049 | - | - | Active | -- | - | Backshell, Cable Clamp | - | Olive Drab | - | - | Female, Swage | - | - | - | - | - | - | Shielded | Environment Resistant | - | - | - | 13, C | - | - | - | - | - | - | - | - | - | - | - | Cadmium | - | - | - | - | - | - | - | - | - | 0.250 ~ 0.375 (6.35mm ~ 9.52mm) | - | - | - | - | - | - | -- | - | - | - | -- | - | - | - | - | - | Threaded | - | 90° | - | - | - | - | - | - | - | - | - | Clamp Screws | - | - | 1.325 (33.66mm) | 1.000 (25.40mm) | - | 0.594 (15.08mm) | -- | - |