- Manufacturer
- Type
- Length
- Packaging
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product
- Product Category
- Product Type
- RoHS
- Subcategory
- Outside Diameter
Attribute column
Categories
Board Spacers, Standoffs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Material | Weight | Number of Terminals | Base/Housing Material | Body Orientation | Capacitance Tolerance | Contact Materials | Maximum Input Frequency | Mfr | Minimum Input Frequency | Mounting | Number of Elements per Chip | Output Frequency Range | Package | Pole Throw Configuration | Product Status | Screw, Thread Size | Standard Frequency | Supplier Package | Suppression Class | Termination Method | Usage Level | Operating Temperature | Series | Type | Color | Gender | Capacitance | Pitch | Frequency Stability | Pin Count | Number of Contacts | Housing Color | Operating Supply Voltage | Lead Spacing | Ripple Current | Plating | Number of Ports | ESR | Screening Level | Threaded/Unthreaded | Speed Grade | Output Level | Features | Product Length | Product Width | Length - Overall | Diameter - Outside | Diameter - Inside | Between Board Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | Aluminum | - | - | - | - | - | - | - | RAF Electronic Hardware | - | - | - | - | Bulk | - | Active | #4-40 | - | - | - | - | - | - | - | Round Standoff | - | Female, Swage | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | 1.625 (41.28mm) | 0.250 (6.35mm) 1/4 | - | 0.594 (15.08mm) | ||
Tiny WHSL | In Stock | - | - | - | Brass | - | - | - | - | - | - | - | RAF Electronic Hardware | - | - | - | - | Bulk | - | Active | #4-40 | - | - | - | - | - | -20 to 70 °C | - | Hex Standoff | - | Female, Swage | - | 2.5400 | - | 6 | - | - | - | - | - | Copper, Tin | - | - | - | Threaded | - | - | - | 5 | 3.2 mm | 0.353 (8.97mm) | 0.250 (6.35mm) 1/4 Hex | - | 0.188 (4.78mm) 3/16 | ||
![]() 2813-2520-S RAF | In Stock | - | - | - | Steel | - | - | - | - | - | - | - | RAF Electronic Hardware | - | - | - | - | Bulk | - | Active | 1/4-20 | - | - | - | - | - | -20 to 70 °C | - | Square Standoff | - | Female, Female | - | 2.5400 | - | 6 | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | 5 | 3.2 mm | 1.188 (30.16mm) | - | - | 1.188 (30.18mm) 1 3/16 | ||
![]() 4715-1032-SS RAF | In Stock | - | - | Tin-Lead | Stainless Steel | - | - | Nylon | Right Angle | - | Copper Alloy | - | RAF Electronic Hardware | - | Cable Mount | - | - | Bulk | - | Active | #10-32 | - | - | - | IDT | - | - | - | Hex Standoff | - | Receptacle | - | 2.5400 mm | - | - | - | White | - | - | - | - | - | - | - | Threaded | - | - | - | 40.64 mm | - | 5.875 (149.23mm) | 0.500 (12.70mm) 1/2 Hex | - | 0.594 (15.08mm) | ||
![]() 2815-3716-S RAF | In Stock | - | - | - | Steel | - | - | - | - | - | - | - | RAF Electronic Hardware | - | - | - | - | Bulk | - | Active | M3.5 | - | - | - | - | - | -40 to 85 °C | - | Square Standoff | - | Female, Female | - | 2.5400 | - | 6 | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | 7 | 5 mm | 1.313 (33.34mm) | - | - | 1.313 (33.35mm) 1 5/16 | ||
![]() 7808-B-440-B RAF | In Stock | - | - | - | Brass | - | - | - | - | - | - | - | RAF Electronic Hardware | - | - | - | - | Bulk | - | Active | #4-40 | - | - | - | - | - | -20 to 70 °C | - | Round Standoff | - | Female, Swage | - | 2.5400 | - | 6 | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | 5 | 3.2 mm | 0.980 (24.89mm) | 0.188 (4.78mm) 3/16 | - | 0.594 (15.08mm) | ||
![]() 4126-1224-B RAF | In Stock | - | - | - | Brass | - | - | - | - | - | - | - | RAF Electronic Hardware | - | Surface Mount | - | - | Bulk | - | Active | #12-24 | - | QCS5P | - | - | - | -10 to 85 °C | - | Round Standoff | - | Male, Female | - | - | - | 5 | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | 1.4 mm | - | 1.000 (25.40mm) | 0.375 (9.53mm) | - | 0.625 (15.88mm) 5/8 | ||
![]() 4535T-832-B RAF | In Stock | - | - | - | Brass | - | - | - | - | 10% | - | - | RAF Electronic Hardware | - | - | - | - | Bulk | - | Active | #8-32 | - | - | X1 | - | - | - | - | Hex Standoff | - | Male, Female | 0.22 uF | - | - | - | - | - | - | 15 mm | - | - | - | - | - | Threaded | - | - | - | - | - | 0.969 (24.61mm) | 0.250 (6.35mm) 1/4 Hex | - | 0.594 (15.08mm) | ||
![]() 3068-F-348-B RAF | In Stock | - | - | Gold | Brass | - | - | Diallyl | - | - | Silver Alloy | - | RAF Electronic Hardware | - | Panel Mount | - | - | Bulk | DPDT | Active | #3-48 | - | - | - | - | - | - | - | Round Standoff | - | Female, Swage | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | 1.853 (47.05mm) | 0.250 (6.35mm) 1/4 | - | 1.563 (39.69mm) | ||
Tiny WHSL | In Stock | - | - | - | Steel | - | - | - | - | - | - | - | RAF Electronic Hardware | - | - | - | - | Bulk | - | Active | #4-40 | - | - | - | - | - | - | - | Hex Standoff | - | Male, Female | - | - | - | - | - | - | - | - | - | Chrome over Nickel | - | - | - | Threaded | - | - | - | - | - | 0.594 (15.08mm) | 0.250 (6.35mm) 1/4 Hex | - | 0.406 (10.32mm) | ||
![]() 7379-B-632-S RAF | In Stock | - | - | - | Steel | - | - | - | - | - | - | - | RAF Electronic Hardware | - | Surface Mount | - | - | Bulk | - | Active | #6-32 | 212.5 MHz | CLCC | - | - | - | -20 to 70 °C | - | Round Standoff | - | Female, Swage | - | 2.5400 | 100 ppm | 6 | - | - | - | - | - | - | - | - | - | Threaded | - | LVDS | - | 5 | 3.2 mm | 1.188 (30.16mm) | 0.313 (7.94mm) | - | 0.594 (15.08mm) | ||
Tiny WHSL | In Stock | - | - | Gold | Aluminum | - | - | Aluminum | Straight | - | Beryllium Copper | - | RAF Electronic Hardware | - | Panel Mount | - | - | Bulk | - | Active | #2-56 | - | - | - | Solder Cup | - | -55 to 150 °C | - | Hex Standoff | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | 30.01 mm | - | 0.978 (24.83mm) | 0.250 (6.35mm) 1/4 Hex | - | 0.688 (17.48mm) 11/16 | ||
Tiny WHSL | In Stock | - | - | Gold | Aluminum | - | - | Diallyl | - | - | Silver Alloy | - | RAF Electronic Hardware | - | Panel Mount | - | - | Bulk | - | Active | #0-80 | - | - | - | - | - | - | - | Hex Standoff | - | Female, Swage | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | 0.415 (10.54mm) | 0.156 (3.97mm) Hex | - | 0.250 (6.35mm) 1/4 | ||
Tiny WHSL | In Stock | - | - | - | Aluminum | - | - | - | - | - | - | - | RAF Electronic Hardware | - | - | - | - | Bulk | - | Active | #2-56 | - | - | - | - | - | -20 to 70 °C | - | Hex Standoff | - | Female, Swage | - | 2.5400 | - | 6 | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | 5 | 3.2 mm | 0.605 (15.37mm) | 0.188 (4.78mm) 3/16 Hex | - | 0.500 (12.70mm) 1/2 | ||
![]() 7601-A-440-B RAF | In Stock | - | - | - | Brass | - | - | - | - | - | - | - | RAF Electronic Hardware | - | - | - | - | Bulk | - | Active | #4-40 | - | - | - | - | - | - | - | Round Standoff | - | Female, Swage | 10 uF | - | - | - | - | - | - | - | 1050 mA | - | - | 5.5 Ohm | - | Threaded | - | - | - | 11.51 mm | - | 1.500 (38.10mm) 1 1/2 | 0.250 (6.35mm) 1/4 | - | 0.594 (15.08mm) | ||
![]() 1114-4-PH RAF | In Stock | - | - | - | Phenolic | - | - | - | - | - | - | - | RAF Electronic Hardware | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | Lock Plate | - | Female, Female | - | - | - | - | - | - | - | - | - | - | - | - | - | Unthreaded | - | - | - | 13 mm | - | 0.563 (14.29mm) | 0.188 (4.78mm) 3/16 | 0.115 (2.92mm) | 0.563 (14.30mm) 9/16 | ||
Tiny WHSL | In Stock | - | - | - | Stainless Steel | - | - | - | - | - | - | 200 MHz | RAF Electronic Hardware | 1 MHz | Surface Mount | 1 | 1, 200 MHz | Bulk | - | Active | #4-40 | - | VFQFPN | - | - | Industrial grade | -40 to 85 °C | - | Programmable PLL Clock Generator | - | Female, Swage | - | - | - | 24 | - | - | 1.8, 2.5, 3.3 V | - | - | - | - | - | Industrial | Threaded | - | - | - | - | - | 0.938 (23.81mm) | 0.250 (6.35mm) 1/4 | - | 0.594 (15.08mm) | ||
Tiny WHSL | In Stock | - | - | - | Stainless Steel | - | - | - | - | - | - | - | RAF Electronic Hardware | - | - | - | - | Bulk | - | Active | #6-32 | - | - | - | - | - | - | - | Round Standoff | - | Female, Swage | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | 6 | - | - | - | - | 0.313 (7.94mm) | 0.375 (9.53mm) | - | 0.594 (15.08mm) | ||
![]() 1548T-A-2-SS RAF | In Stock | - | - | - | Stainless Steel | - | - | - | - | - | - | - | RAF Electronic Hardware | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | Hex Spacer | - | Female, Swage | - | - | - | - | - | - | - | - | - | - | - | - | - | Unthreaded | 6 | - | - | - | - | 0.356 (9.05mm) | 0.188 (4.78mm) 3/16 Hex | 0.090 (2.29mm) | 0.281 (7.14mm) 9/32 | ||
![]() M0947-A-25-B RAF | In Stock | - | - | - | Brass | - | 8 | PPO (Polyphenylene Oxide) | Right Angle | - | - | - | RAF Electronic Hardware | - | Panel Mount | - | - | Bulk | - | Active | M2.5 | - | - | - | IDT | - | - | - | Modular Jack | - | Receptacle | - | - | - | - | 8 POS | - | - | - | - | - | 1 | - | - | Unthreaded | - | - | - | 42.49 mm | - | 0.587 (14.90mm) | 0.236 (6.00mm) | 0.106 (2.70mm) | 0.594 (15.08mm) |