- Manufacturer
- Type
- Length
- Packaging
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product
- Product Category
- Product Type
- RoHS
- Subcategory
- Outside Diameter
Attribute column
Categories
Board Spacers, Standoffs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Material | Weight | Body Material | Base/Housing Material | Body Orientation | Brand | Cable Types | Capacitance Tolerance | Category | Contact Materials | Intensity | LED Material | Lens Dimensions | Lens Shape Type | Manufacturer | Maximum Forward Current | Mfr | Mounting | Mounting Orientation | Package | Product Status | Qualification | RoHS | Screw, Thread Size | Supplier Package | Tab Size | Termination Method | Wire Size | Operating Temperature | Series | Connector Type | Type | Resistance | Color | Number of Rows | Gender | Capacitance | Subcategory | Power Rating | Contact Type | Pitch | Pin Count | Contact Gender | Housing Color | Ripple Current | Plating | Cable Length | Viewing Angle | Manufacturer Size Code | Thread Size | Product Type | Shielded | ESR | Luminous Flux | Screening Level | Threaded/Unthreaded | Number of LEDs | Speed Grade | Resistance Tolerance | Outside Diameter | Peak Wavelength | Dominant Wavelength | Product | Features | Product Category | Product Length | Product Width | Length | Length - Overall | Diameter - Outside | Diameter - Inside | Between Board Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | Active | - | - | #6-32 | - | - | - | - | - | - | - | Hex Standoff | - | - | - | Female, Swage | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | 1.6 mm | 1.6 x 0.81 x 0.9 | - | 1.010 (25.65mm) | 0.313 (7.94mm) Hex | - | 0.875 (22.23mm) 7/8 | ||
![]() 1409-10-SS RAF | In Stock | - | - | - | Stainless Steel | - | - | - | - | - | - | - | Chip LED | - | 21800 mcd | InGaAlP | 1.1(Max) x 1.1(Max) mm | Square | - | 1000 mA | RAF Electronic Hardware | Surface Mount | Top Mount | Bulk | Active | - | - | - | SMD | - | - | - | -40 to 125 °C | - | - | Uni-Color | - | Yellow | - | Female, Female | - | - | - | - | - | 3 | - | - | - | - | - | 120 ° | - | - | - | - | - | 61(Max) lm | Extended Industrial | Unthreaded | 1 | - | - | - | 645 nm | 590 nm | - | - | - | - | - | - | 1.188 (30.16mm) | 0.375 (9.53mm) Hex | 0.192 (4.88mm) | 1.188 (30.18mm) 1 3/16 | ||
![]() M0983-B-2-AL RAF | In Stock | - | - | - | Aluminum | - | - | - | - | - | - | 20% | - | - | - | - | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | Active | - | - | M2 | - | - | - | - | - | - | - | Round Spacer | - | - | - | Female, Swage | 10 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.2 mOhm | - | - | Unthreaded | - | - | - | - | - | - | - | - | - | 1.6 mm | 3.2 x 1.6 x 1.6 mm | - | 0.657 (16.70mm) | 0.315 (8.00mm) | 0.087 (2.20mm) | 0.594 (15.08mm) | ||
![]() 1427-25-AL RAF | In Stock | - | - | Tin | Aluminum | - | - | - | Straight | - | - | - | - | Brass | - | - | - | - | - | - | RAF Electronic Hardware | Cable Mount | - | Bulk | Active | - | - | - | - | - | Crimp | - | - | - | Connector Headers and PCB Receptacles | Hex Spacer | - | - | - | Receptacle | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | Unthreaded | - | - | - | - | - | - | - | - | - | - | - | - | 0.375 (9.53mm) | 0.500 (12.70mm) 1/2 Hex | 0.252 (6.40mm) | 0.375 (9.53mm) 3/8 | ||
Tiny WHSL | In Stock | - | - | - | Aluminum | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | Active | - | - | #10-32 | - | 2.41 mm² | - | 20 to 16, 20 AWG | - | - | - | Hex Standoff | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | - | 1.355 (34.42mm) | 0.375 (9.53mm) Hex | - | 1.125 (28.58mm) 1 1/8 | ||
![]() 7468-B-632-B RAF | In Stock | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | Active | - | - | #6-32 | - | - | - | - | - | - | - | Round Standoff | - | - | - | Female, Swage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | - | 1.043 (26.50mm) | 0.250 (6.35mm) 1/4 | - | 0.594 (15.08mm) | ||
Tiny WHSL | In Stock | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | Active | - | - | #10-32 | - | - | - | - | - | - | - | Round Standoff | - | - | - | Female, Swage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | - | 0.313 (7.94mm) | 0.375 (9.53mm) | - | 0.594 (15.08mm) | ||
Tiny WHSL | In Stock | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | Active | - | - | M3x0.5 | - | - | - | - | - | - | - | Round Standoff | - | - | - | Female, Swage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | - | 1.020 (25.91mm) | 0.236 (6.00mm) | 0.150 (3.80mm) | 0.594 (15.08mm) | ||
Tiny WHSL | In Stock | - | - | - | Brass | - | - | - | - | - | Round | - | - | - | - | - | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | Active | - | - | #6-32 | - | - | - | - | - | - | 40POS Rectangular | Round Standoff | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | Tin | 0.508 m | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | - | 0.500 (12.70mm) 1/2 | 0.250 (6.35mm) 1/4 | - | 0.594 (15.08mm) | ||
![]() 2312T-2520-N RAF | In Stock | - | - | - | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | Active | - | - | 1/4-20 | - | - | - | - | - | - | - | Hex Standoff | - | - | - | Female, Female | 109 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | 116 x 160 | - | 0.969 (24.60mm) | 0.500 (12.70mm) 1/2 Hex | - | 0.969 (24.61mm) | ||
![]() 2374-832-SS RAF | In Stock | - | - | Gold | Stainless Steel | - | - | Thermoplastic | Right Angle | RAF Electronic Hardware | - | - | - | Phosphor Bronze | - | - | - | - | RAF Electronic Hardware | - | RAF Electronic Hardware | Through Hole | - | Bulk | Active | - | Details | #8-32 | - | - | Solder | - | -65 to 105 °C | - | - | Unshrouded Header | - | - | 1 | Header | - | Hardware | - | - | 2.5400 mm | - | - | Black | - | - | - | - | - | 8-32 | Standoffs, Spacers & Supports | - | - | - | - | Threaded | - | - | - | 5/8 in | - | - | Standoffs | - | Standoffs & Spacers | 50.39 mm | - | 5/8 in | 0.625 (15.88mm) | 0.625 (15.88mm) Hex | - | 0.625 (15.88mm) 5/8 | ||
Tiny WHSL | In Stock | - | - | Pre-Tin | Steel | - | - | - | Straight | - | - | - | - | Brass | - | - | - | - | - | - | RAF Electronic Hardware | Cable Mount | - | Bulk | Active | - | - | M6x1 | - | - | Crimp | - | -55 to 105 °C | - | Connector Power | Hex Standoff | - | Clear | - | Receptacle | - | - | - | Power | - | - | - | - | - | Zinc, Clear Chromate | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | 19.81 mm | - | - | 0.748 (19.00mm) | 0.512 (13.00mm) Hex | - | 0.594 (15.08mm) | ||
Tiny WHSL | In Stock | - | - | - | Steel | - | - | - | - | - | - | 20% | - | - | - | - | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | Active | - | - | M3.5x0.6 | - | - | - | - | - | - | - | Round Standoff | - | - | - | Female, Swage | 68 uF | - | - | - | - | - | - | - | 408 mA | - | - | - | D | - | - | - | 0.9 mOhm | - | - | Threaded | - | - | - | - | - | - | - | - | - | 7.3 mm | 7.3 x 4.3 x 2.9 mm | - | 1.091 (27.70mm) | 0.394 (10.00mm) | - | 0.594 (15.08mm) | ||
![]() 2002-3118-N RAF | In Stock | - | - | - | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | Active | AEC-Q200 | - | 5/16-18 | - | - | - | - | - | - | - | Round Standoff | 220 kOhm | - | - | Female, Female | - | - | 0.4 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | 2 | - | - | - | - | - | - | - | - | - | 7.500 (190.50mm) 7 1/2 | 0.625 (15.88mm) | - | 7.500 (190.50mm) 7 1/2 | ||
Tiny WHSL | In Stock | - | - | - | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | Active | - | - | #2-56 | - | - | - | - | - | - | - | Round Standoff | - | - | - | Female, Swage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | - | 1.980 (50.29mm) | 0.250 (6.35mm) 1/4 | - | 1.875 (47.63mm) 1 7/8 | ||
![]() 4631-832-AL RAF | In Stock | - | - | - | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | Active | MIL-PRF-55681/8 | - | #8-32 | - | - | - | - | - | - | - | Hex Standoff | - | - | - | Male, Female | 0.039 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | 3.2 mm | 3.2 x 1.6 x 1.3 | - | 1.313 (33.34mm) | 0.375 (9.53mm) Hex | - | 0.594 (15.08mm) | ||
Tiny WHSL | In Stock | - | - | - | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | Active | - | - | #2-56 | - | - | - | - | - | - | - | Round Standoff | - | - | - | Female, Swage | 100 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | 1 mm | 1 x 0.5 x 0.56 | - | 1.293 (32.83mm) | 0.250 (6.35mm) 1/4 | - | 1.188 (30.18mm) 1 3/16 | ||
Tiny WHSL | In Stock | - | - | Gold | Steel | - | - | Thermoplastic | Right Angle | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | RAF Electronic Hardware | Surface Mount | - | Bulk | Active | - | - | M3x0.5 | - | - | Solder | - | - | - | - | Hex Standoff | - | Yellow | - | Male, Female | - | - | - | - | 0.5000 mm | - | Socket | Natural | - | Zinc, Yellow Chromate | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | 18.43 mm | - | - | 0.739 (18.76mm) | 0.236 (6.00mm) Hex | - | 0.594 (15.08mm) | ||
Tiny WHSL | In Stock | - | - | - | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | Active | - | - | #4-40 | - | - | - | - | - | - | - | Round Standoff | - | - | - | Female, Swage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | - | 0.688 (17.46mm) | 0.188 (4.78mm) 3/16 | - | 0.594 (15.08mm) | ||
![]() 1810-1032-PH RAF | In Stock | - | - | - | Phenolic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | Active | - | - | #10-32 | - | - | - | - | - | - | - | Round Standoff | - | - | - | Female, Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | 7 | - | - | - | - | - | - | - | - | - | - | 9.750 (247.65mm) 9 3/4 | 0.313 (7.94mm) | - | 9.750 (247.65mm) |