- Manufacturer
- Type
- Length
- Packaging
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product
- Product Category
- Product Type
- RoHS
- Subcategory
- Outside Diameter
Attribute column
Categories
Board Spacers, Standoffs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Material | Weight | Body Material | Base/Housing Material | Body Orientation | Contact Materials | Maximum Data Rate | Maximum Input Voltage | Mfr | Mounting | Number of Channels per Chip | Package | Product Status | Qualification | Screw, Thread Size | Standard Frequency | Supplier Package | Switching Regulator | SwitchingFrequency | Termination Method | Transmitter and Receiver FIFO Counter | Usage Level | Voltage, Rating | Wire Size | Operating Temperature | Series | Temperature Coefficient | Type | Resistance | Color | Number of Rows | Gender | Capacitance | Power Rating | Pitch | Resistor Type | Frequency Stability | Pin Count | Number of Outputs | Number of Contacts | Output Voltage | Housing Color | Output Type | Operating Supply Voltage | Failure Rate | Plating | Operating Supply Current | Output Current | Manufacturer Size Code | Family | Shielded | ESR | Screening Level | Threaded/Unthreaded | Speed Grade | Resistance Tolerance | Load Regulation | Output Level | Features | Product Length | Product Width | Length - Overall | Diameter - Outside | Diameter - Inside | Length (in) | Between Board Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3358-B-440-B RAF | In Stock | - | - | - | Brass | - | - | - | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | Active | - | #4-40 | - | - | - | - | - | - | - | - | - | - | - | - | Hex Standoff | - | - | - | Female, Swage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NECTOR M Power System | - | - | - | Threaded | - | - | - | - | - | - | - | 1.918 (48.71mm) | 0.250 (6.35mm) 1/4 Hex | - | - | 1.813 (46.04mm) | ||
![]() 1541T-F-3-B RAF | In Stock | - | - | - | Brass | - | - | - | - | - | - | - | RAF Electronic Hardware | Surface Mount | - | Bulk | Active | - | - | 100 MHz | CLCC | - | - | - | - | - | - | - | -40 to 85 °C | - | - | Round Spacer | - | - | - | Female, Swage | - | - | 5.0800 | - | 25 ppm | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unthreaded | - | - | - | HCMOS | - | 7 | 5 mm | 1.071 (27.20mm) | 0.250 (6.35mm) 1/4 | 0.101 (2.57mm) | - | 0.781 (19.84mm) 25/32 | ||
![]() 4066-440-SS RAF | In Stock | - | - | - | Stainless Steel | - | - | - | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | Active | - | #4-40 | - | - | - | - | - | - | - | - | - | - | - | - | Round Standoff | - | - | - | Male, Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | 3.188 (80.96mm) | 0.250 (6.35mm) 1/4 | - | - | 3.000 (76.20mm) 3 | ||
![]() 1110-2-S-12 RAF | In Stock | - | - | - | Steel | - | - | - | - | - | - | 16 V | RAF Electronic Hardware | Surface Mount | - | Bulk | Active | - | - | - | TSOT-23 | Yes | 200 to 2000 kHz | - | - | - | - | - | -40 to 125 °C | - | - | Step Down | - | Clear | - | Female, Female | - | - | - | - | - | 8 | 1 | - | 0.8 to 13 V | - | Adjustable | 1.5 V | - | Zinc, Clear Chromate | - | 3 A | - | - | - | - | Extended Industrial | Unthreaded | - | - | 3 % | - | - | - | - | 0.313 (7.94mm) | 0.188 (4.78mm) 3/16 | 0.090 (2.29mm) | - | 0.313 (7.94mm) | ||
Tiny WHSL | In Stock | - | - | Pre-Tin | Brass | - | - | - | Straight | Brass | - | - | RAF Electronic Hardware | Cable Mount | - | Bulk | Active | - | #2-56 | - | - | - | - | Crimp | - | - | - | 20 to 17, 12 AWG | - | - | - | Hex Standoff | - | - | - | SKT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | Threaded | - | - | - | - | - | 17.7 mm | - | 0.666 (16.92mm) | 0.188 (4.78mm) 3/16 Hex | - | - | 0.531 (13.49mm) 17/32 | ||
![]() 4648-632-S RAF | In Stock | - | - | Tin | Steel | - | - | PPO (Polyphenylene Oxide) | Straight | Copper Alloy | - | - | RAF Electronic Hardware | Cable Mount | - | Bulk | Active | - | #6-32 | - | - | - | - | Screw | - | - | - | 26 to 14, 26 AWG | - | - | - | Terminal Block | - | - | 1 | Receptacle | - | - | 5.0800 mm | - | - | - | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | 30.48 mm | - | 2.250 (57.15mm) 2 1/4 | 0.375 (9.53mm) Hex | - | - | 0.594 (15.08mm) | ||
![]() 7776-B-832-S RAF | In Stock | - | - | - | Steel | - | - | - | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | Active | - | #8-32 | - | - | - | - | - | - | - | - | - | - | - | - | Round Standoff | - | - | - | Female, Swage | 470 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | 3.81 mm | 3.81 x 2.54 x 3.81 | 0.918 (23.31mm) | 0.375 (9.53mm) | - | - | 0.594 (15.08mm) | ||
![]() 1858-1224-SS RAF | In Stock | - | - | - | Stainless Steel | - | - | - | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | Active | - | #12-24 | - | - | - | - | - | - | - | - | - | - | - | - | Round Standoff | - | - | - | Female, Female | 0.01 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | 3.2 mm | 3.2 x 2.5 x 0.94 | 5.000 (127.00mm) | 0.375 (9.53mm) | - | - | 5.000 (127.00mm) 5 | ||
Tiny WHSL | In Stock | - | - | Tin-Lead | Aluminum | - | - | - | Straight | Phosphor Bronze | - | - | RAF Electronic Hardware | Cable Mount | - | Bulk | Active | - | #2-56 | - | - | - | - | Crimp | - | - | - | - | -65 to 105 °C | - | - | Round Standoff | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | Threaded | - | - | - | - | - | 15.03 mm | - | 0.446 (11.34mm) | 0.250 (6.35mm) 1/4 | - | - | 0.281 (7.14mm) 9/32 | ||
Tiny WHSL | In Stock | - | - | - | Brass | - | - | - | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | Active | - | #4-40 | - | TFBGA | - | - | - | - | - | - | - | -25 to 85 °C | - | - | Round Standoff | - | - | - | Female, Swage | - | - | - | - | - | - | - | - | - | - | - | 3, 3.3 V | - | Electro Tin, Solder | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | 0.563 (14.29mm) | 0.250 (6.35mm) 1/4 | - | - | 0.594 (15.08mm) | ||
![]() 1557T-C-3-AL RAF | In Stock | - | - | - | Aluminum | - | Cross-Linked Polyvinylidene Fluoride | - | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Floating Shield Insulator | - | Transparent Blue | - | Female, Swage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unthreaded | - | - | - | - | - | - | - | 0.979 (24.86mm) | 0.188 (4.78mm) 3/16 Hex | 0.101 (2.57mm) | - | 0.844 (21.43mm) | ||
Tiny WHSL | In Stock | - | - | - | Stainless Steel | - | - | - | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | Active | - | #4-40 | - | - | - | - | - | - | - | - | - | - | - | - | Hex Standoff | - | - | - | Female, Female | - | - | - | - | - | - | - | - | - | - | - | - | - | Passivation | - | - | - | - | - | - | - | Threaded | 4 | - | - | - | - | - | - | 0.938 (23.81mm) | 0.188 (4.78mm) 3/16 Hex | - | 15/16 | 0.938 (23.83mm) 15/16 | ||
Tiny WHSL | In Stock | - | - | - | Steel | - | - | - | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | Active | - | M3x0.5 | - | - | - | - | - | - | - | - | - | - | - | - | Hex Standoff | - | - | - | Male, Female | 1.5 uF | - | - | - | - | - | - | - | - | - | - | - | B | - | - | - | F | - | - | 4 Ohm | - | Threaded | - | - | - | - | - | 5.59 mm | 5.59 x 3.43 x 1.78 | 1.172 (29.76mm) | 0.236 (6.00mm) Hex | - | - | 0.594 (15.08mm) | ||
![]() 1169-10-AL RAF | In Stock | - | - | - | Aluminum | - | - | - | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | 25 V | - | - | - | ± 10ppm/°C | Round Spacer | 4.99 kOhm | - | - | Female, Female | - | 63 mW | - | High Precision/High Stability | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unthreaded | - | ± 0.1% | - | - | - | 1 mm | 0.5 mm | 1.125 (28.58mm) 1 1/8 | 0.313 (7.94mm) | 0.192 (4.88mm) | - | 1.125 (28.58mm) 1 1/8 | ||
![]() 2394-2520-S RAF | In Stock | - | - | - | Steel | - | - | - | - | - | 5 Mbps | - | RAF Electronic Hardware | Surface Mount | 4 | Bulk | Active | - | 1/4-20 | - | LQFP | - | - | - | No | Industrial grade | - | - | -40 to 85 °C | - | - | Hex Standoff | - | - | - | Female, Female | - | - | - | - | - | 80 | - | - | - | - | - | 2.5, 3.3, 5 V | - | - | 4.5 mA | - | - | - | - | - | Industrial | Threaded | - | - | - | - | - | - | - | 1.875 (47.63mm) | 0.625 (15.88mm) Hex | - | - | 1.875 (47.63mm) 1 7/8 | ||
Tiny WHSL | In Stock | - | - | - | Steel | - | - | - | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | Active | MIL-PRF-55681 | #2-56 | - | - | - | - | - | - | - | - | - | - | - | - | Hex Standoff | - | - | - | Female, Swage | 4.7 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | 2.79 mm | 2.79 x 2.79 x 2.59 | 0.949 (24.10mm) | 0.250 (6.35mm) 1/4 Hex | - | - | 0.719 (18.26mm) | ||
![]() M0655-35-S RAF | In Stock | - | - | Gold | Steel | - | - | PBT (Polybutylene Terephthalate) | Straight | Phosphor Bronze | - | - | RAF Electronic Hardware | Through Hole | - | Bulk | Active | - | M3.5 | - | - | - | - | Solder | - | - | - | - | -55 to 125 °C | - | - | DIN 41612 | - | - | 2 | Receptacle | - | - | 2.5400 mm | - | - | 64 | - | 10 POS | - | Gray | - | - | - | - | - | - | - | - | - | - | - | Unthreaded | - | - | - | - | - | 94.8 mm | - | 0.236 (6.00mm) | 0.394 (10.00mm) | 0.146 (3.70mm) | - | 0.594 (15.08mm) | ||
![]() 7642-D-832-B RAF | In Stock | - | - | - | Brass | - | - | - | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | Active | - | #8-32 | - | - | - | - | - | - | - | - | - | - | - | ± 100ppm/°C | Round Standoff | 680 mOhm | - | - | Female, Swage | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | ± 1% | - | - | - | 3.1 mm | 2.6 mm | 0.188 (4.76mm) | 0.375 (9.53mm) | - | - | 0.594 (15.08mm) | ||
Tiny WHSL | In Stock | - | - | - | Steel | - | - | - | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | Active | - | M3.5x0.6 | - | - | - | - | - | - | - | - | - | - | - | - | Round Standoff | - | - | - | Female, Swage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | 0.441 (11.20mm) | 0.236 (6.00mm) | - | - | 0.594 (15.08mm) | ||
![]() M1477-6010-B RAF | In Stock | - | - | - | Brass | - | - | - | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | Active | - | M6x1 | - | - | - | - | - | - | - | - | - | - | - | - | Hex Standoff | - | - | - | Female, Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | 1.575 (40.00mm) | 0.512 (13.00mm) Hex | - | - | 0.594 (15.08mm) |