- Manufacturer
- Type
- Length
- Packaging
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product
- Product Category
- Product Type
- RoHS
- Subcategory
- Outside Diameter
Attribute column
Categories
Board Spacers, Standoffs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Material | Weight | Insert Material | Backshell Material, Plating | Base Product Number | Contact Finish Mating | Contact Materials | Contact Sizes | Current - Output 4 | Data Converters | Mfr | Number of I/Os | Package | Primary Material | Product Status | Screw, Thread Size | Standard Number | Voltage - Output 5 | Voltage - Output 6 | Voltage-Input | Voltage-Output 1 | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Gender | Power (Watts) | Fastening Type | Contact Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Frequency | Frequency Stability | Shell Finish | Shell Size - Insert | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Housing Color | ESR (Equivalent Series Resistance) | Failure Rate | Note | Plating | Oscillator Type | Load Capacitance | Speed | RAM Size | Operating Mode | Shell Size, MIL | Voltage - Supply (Vcc/Vdd) | Core Processor | Frequency Tolerance | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Cable Opening | Voltage - Output 2 | Current - Output 1 | Voltage - Output 3 | Includes | EEPROM Size | Voltage - Output 4 | Minimum Load Required | Threaded/Unthreaded | Convert From (Adapter End) | Convert To (Adapter End) | Current - Output 2 | Current - Output 3 | Features | Height Seated (Max) | Contact Finish Thickness - Mating | Length - Overall | Diameter - Outside | Diameter - Inside | Between Board Height | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1365T-6-SS RAF | In Stock | - | - | - | 1210 (3225 Metric) | - | - | - | 1210 | Stainless Steel | - | - | - | SG73P2 | - | - | - | - | - | KOA Speer Electronics, Inc. | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | -55°C ~ 155°C | SG73P-RT | 0.126 L x 0.102 W (3.20mm x 2.60mm) | ±0.5% | 2 | - | ±200ppm/°C | - | Hex Spacer | 6.04 kOhms | - | Thick Film | - | - | Female, Female | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unthreaded | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding | 0.028 (0.70mm) | - | 0.406 (10.32mm) | 0.313 (7.94mm) Hex | 0.140 (3.56mm) | 0.406 (10.32mm) | - | AEC-Q200 | ||
![]() M0953-C-3-S RAF | In Stock | - | - | Panel Mount, Through Hole | - | Bulkhead - Front Side Nut | - | Composite | - | Steel | - | - | - | CTV07RF | Gold | Copper Alloy | - | - | - | Amphenol Aerospace Operations | - | Bulk | Composite | Active | M3 | - | - | - | - | - | - | -65°C ~ 175°C | MIL-DTL-38999 Series III, Tri-Start™ HD | - | - | - | Solder | - | Receptacle, Male Pins | Round Spacer | - | 55 | - | Silver | Military | Female, Swage | - | Threaded | - | - | B | Shielded | Environment Resistant | - | - | Electroless Nickel | 15-55 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unthreaded | - | - | - | - | - | - | 50.0µin (1.27µm) | 0.882 (22.40mm) | 0.236 (6.00mm) | 0.126 (3.20mm) | 0.594 (15.08mm) | - | - | ||
![]() 2288-832-N RAF | In Stock | - | - | - | - | - | - | - | - | Nylon | - | - | - | MB89601 | - | - | - | - | - | Infineon Technologies | 33 | Tray | - | Obsolete | #8-32 | - | - | - | - | - | - | -40°C ~ 85°C (TA) | F²MC-8L MB89601R | - | - | - | - | - | - | Hex Standoff | - | - | - | - | - | Female, Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External | - | 8MHz | 80 x 8 | - | - | 2.2V ~ 6V | F²MC-8L | - | POR, PWM, WDT | Mask ROM | 8-Bit | 4KB (4K x 8) | Serial I/O | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | 7.500 (190.50mm) 7 1/2 | 0.375 (9.53mm) Hex | - | 7.500 (190.50mm) 7 1/2 | - | - | ||
Tiny WHSL | In Stock | - | - | Panel Mount | - | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | Switchcraft Inc. | - | Bulk | - | Active | #6-32 | - | - | - | - | - | - | - | EH | - | - | - | - | - | - | Hex Standoff | - | - | - | Clear | - | Female, Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Zinc, Clear Chromate | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | DisplayPort Mini Receptacle | DisplayPort Mini Receptacle | - | - | - | - | - | 1.063 (26.99mm) | 0.250 (6.35mm) 1/4 Hex | - | 1.063 (27.00mm) 1 1/16 | - | - | ||
![]() 2412-3118-AL RAF | In Stock | - | - | - | - | - | - | - | - | Aluminum | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | Tape & Reel (TR) | - | Active | 5/16-18 | - | - | - | - | - | - | - | * | - | - | - | - | - | - | Hex Standoff | - | - | - | - | - | Female, Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | 5.000 (127.00mm) | 0.625 (15.88mm) Hex | - | 5.000 (127.00mm) 5 | - | - | ||
![]() 2796-4314-SS RAF | In Stock | - | - | - | - | - | - | - | - | Stainless Steel | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | Bulk | - | Active | 7/16-14 | - | - | - | - | - | - | - | * | - | - | - | - | - | - | Square Standoff | - | - | - | - | - | Female, Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | 0.125 (3.18mm) 1/8 | - | - | 0.125 (3.18mm) 1/8 | - | - | ||
![]() 2725-832-AL RAF | In Stock | - | - | Panel Mount | - | Flange | - | Aluminum Alloy | - | Aluminum | - | - | - | MS27496E13B | Gold | Copper Alloy | - | - | - | Amphenol Aerospace Operations | - | Bulk | Metal | Active | #8-32 | - | - | - | - | - | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series I, LJT | - | - | - | Crimp | - | Receptacle, Female Sockets | Square Standoff | - | 8 | - | Olive Drab | Aviation, Marine, Military | Female, Female | - | Bayonet Lock | - | - | B | Unshielded | Environment Resistant | - | - | Olive Drab Cadmium over Nickel | 13-8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | 50.0µin (1.27µm) | 9.250 (234.95mm) 9 1/4 | - | - | 9.250 (234.95mm) 9 1/4 | - | - | ||
![]() 2168-440-AL RAF | In Stock | - | - | - | Axial | - | - | - | Axial | Aluminum | - | - | - | - | - | - | - | - | - | Stackpole Electronics Inc | - | Bulk | - | Active | #4-40 | - | - | - | - | - | - | -55°C ~ 155°C | RNF | 0.093 Dia x 0.250 L (2.35mm x 6.35mm) | ±1% | 2 | - | ±100ppm/°C | - | Hex Standoff | 10.7 kOhms | - | Metal Film | - | - | Female, Female | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | Flame Retardant Coating, Safety | - | - | 0.313 (7.94mm) | 0.313 (7.94mm) Hex | - | 0.313 (7.94mm) | - | - | ||
![]() 2149-440-SS RAF | In Stock | - | - | Free Hanging (In-Line) | - | - | Circular | Aluminum | - | Stainless Steel | - | - | - | TV06RQW | - | - | 12 (1), 22D (12), 8 Quadrax (2) | - | - | Amphenol Aerospace Operations | - | Bulk | - | Active | #4-40 | - | - | - | - | - | - | -65°C ~ 175°C | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | - | - | Plug Housing | For Female Sockets | - | 15 (13 + 2 Quadrax) | - | - | - | Female, Female | - | Threaded | Crimp | - | C | Shielded | Environment Resistant | - | - | Cadmium | 19-31 | - | - | - | - | Olive Drab | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | Coupling Nut, Self Locking | - | - | 6.250 (158.75mm) 6 1/4 | 0.250 (6.35mm) 1/4 Hex | - | 6.250 (158.75mm) 6 1/4 | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Aluminum | - | - | - | - | - | - | - | - | - | Knowles Syfer | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | Round Spacer | - | - | - | Clear | - | Female, Swage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unthreaded | - | - | - | - | - | - | - | 0.263 (6.67mm) | 0.250 (6.35mm) 1/4 | 0.115 (2.92mm) | 0.188 (4.78mm) 3/16 | - | - | ||
Tiny WHSL | In Stock | - | - | Panel Mount | - | Bulkhead - Front Side Nut | - | Aluminum | - | Stainless Steel | - | Thermoplastic | - | TVS07RF | Gold | Copper Alloy | - | - | - | Amphenol Aerospace Operations | - | Bulk | Metal | Active | #6-32 | - | - | - | - | - | - | -65°C ~ 200°C | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | Crimp | - | Receptacle, Female Sockets | Round Standoff | - | 41 | - | Silver | Aviation, Marine, Military | Female, Swage | - | Threaded | - | - | N (Normal) | Shielded | Environment Resistant | - | - | Electroless Nickel | 21-41 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | 50.0µin (1.27µm) | 1.313 (33.34mm) | 0.250 (6.35mm) 1/4 | - | 0.594 (15.08mm) | - | - | ||
Tiny WHSL | In Stock | - | - | - | 0805 (2012 Metric) | - | - | - | 0805 | Stainless Steel | - | - | - | RN73R2A | - | - | - | - | - | KOA Speer Electronics, Inc. | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | #4-40 | - | - | - | - | - | - | -55°C ~ 155°C | RN73R | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.1% | 2 | - | ±25ppm/°C | - | Hex Standoff | 277 kOhms | - | Thin Film | - | - | Female, Swage | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | 0.024 (0.60mm) | - | 1.230 (31.24mm) | 0.313 (7.94mm) Hex | - | 1.125 (28.58mm) 1 1/8 | - | AEC-Q200 | ||
![]() M1064-3005-N RAF | In Stock | - | - | - | - | - | - | - | - | Nylon | - | - | - | - | - | - | - | - | - | Siemens | - | Bulk | - | Active | M3x0.5 | - | - | - | - | - | - | - | * | - | - | - | - | - | - | Round Standoff | - | - | - | - | - | Female, Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | 0.669 (17.00mm) | 0.236 (6.00mm) | - | 0.594 (15.08mm) | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | Souriau-Sunbank by Eaton | - | Bulk | - | Active | M3x0.5 | - | - | - | - | - | - | - | * | - | - | - | - | - | - | Hex Standoff | - | - | - | Yellow | - | Male, Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cadmium, Yellow Chromate | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | 0.542 (13.76mm) | 0.236 (6.00mm) Hex | - | 0.594 (15.08mm) | - | - | ||
Tiny WHSL | In Stock | - | - | - | 2512 (6432 Metric) | - | - | - | 2512 | Brass | - | - | - | - | - | - | - | - | - | Stackpole Electronics Inc | - | Bulk | - | Active | #10-32 | - | - | - | - | - | - | -55°C ~ 155°C | RMEF | 0.248 L x 0.126 W (6.30mm x 3.20mm) | ±1% | 2 | - | ±100ppm/°C | - | Round Standoff | 5.36 kOhms | - | Thick Film | - | - | Female, Swage | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | Automotive AEC-Q200 | 0.026 (0.65mm) | - | 1.138 (28.89mm) | 0.375 (9.53mm) | - | 0.594 (15.08mm) | - | AEC-Q200 | ||
Tiny WHSL | In Stock | - | - | Free Hanging (In-Line) | - | - | - | Aluminum Alloy | - | Aluminum | - | Polyphenylene Sulfide (PPS) | - | 2M803-002 | Gold | Copper Alloy | - | - | - | Amphenol Aerospace Operations | - | Bulk | Metal | Active | #2-56 | - | - | - | - | - | - | -65°C ~ 150°C | 2M | - | - | - | Crimp | - | Plug, Male Pins | Round Standoff | - | 12 | - | Black | - | Female, Swage | - | Bayonet Lock | - | 5A, 23A | N (Normal) | Shielded | - | - | - | Black Zinc Nickel | 12-201 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | Coupling Nut | - | 50.0µin (1.27µm) | 0.853 (21.65mm) | 0.250 (6.35mm) 1/4 | - | 0.563 (14.30mm) 9/16 | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | Stainless Steel | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | Bulk | - | Active | #3-48 | - | - | - | - | - | - | -30°C ~ 85°C | SXT224 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | - | Female, Swage | - | - | - | - | - | - | - | 30 MHz | ±30ppm | - | - | - | - | - | - | - | 60 Ohms | - | - | - | - | 8pF | - | - | Fundamental | - | - | - | ±10ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | 0.026 (0.65mm) | - | 2.165 (55.00mm) | 0.250 (6.35mm) 1/4 | - | 2.000 (50.80mm) 2 | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | Bulk | - | Active | 1/4-20 | - | - | - | - | - | - | - | * | - | - | - | - | - | - | Hex Standoff | - | - | - | - | - | Female, Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | 1.250 (31.75mm) 1 1/4 | 0.500 (12.70mm) 1/2 Hex | - | 1.250 (31.75mm) 1 1/4 | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Steel | - | - | - | MC425D2412 | - | - | - | 1 A | - | SL Power Electronics Manufacture of Condor/Ault Brands | - | Box | - | Last Time Buy | M2.5x0.45 | 60601-1 | - | - | 90 ~ 264 VAC | 24V | - | -10°C ~ 70°C (With Derating) | - | 6.20 L x 3.40 W x 2.68 H (157.4mm x 86.0mm x 68.0mm) | - | - | - | - | - | Enclosed | - | - | - | - | Medical | Female, Swage | - | - | - | - | - | - | - | - | - | - | - | 4 | CE, CSA, cURus, DEMKO, EN, IEC, UL | 88% | 4.5 kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5V | 15.7 A | 12V | - | - | 12V | - | Threaded | - | - | 2 A | 8 A | Adjustable Output, PFC, Remote Sense, Standby Output, Universal Input | - | - | 0.843 (21.40mm) | 0.177 (4.50mm) | - | 0.594 (15.08mm) | - | - | ||
![]() 1319T-4-B RAF | In Stock | - | - | - | 1210 (3225 Metric) | - | - | - | 1210 | Brass | - | - | - | RN73H2E | - | - | - | - | - | KOA Speer Electronics, Inc. | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | - | - | - | -55°C ~ 155°C | RN73H | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±0.5% | 2 | - | ±25ppm/°C | - | Hex Spacer | 6.04 kOhms | - | Metal Film | - | - | Female, Female | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unthreaded | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | 0.028 (0.70mm) | - | 0.406 (10.32mm) | 0.188 (4.78mm) 3/16 Hex | 0.115 (2.92mm) | 0.406 (10.32mm) | - | AEC-Q200 |