- Manufacturer
- Type
- Length
- Packaging
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product
- Product Category
- Product Type
- RoHS
- Subcategory
- Outside Diameter
Attribute column
Categories
Board Spacers, Standoffs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Material | Weight | Insert Material | Backshell Material, Plating | Base Product Number | Cable Types | Contact Finish Mating | Contact Materials | Impedance (Max) (Zzt) | Mfr | Package | Primary Material | Product Status | Screw, Thread Size | Voltage Rated | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Gender | Power (Watts) | Capacitance | Fastening Type | Current Rating (Amps) | Voltage - Supply | Orientation | Shielding | Ingress Protection | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Function | Base Resonator | Current - Supply (Max) | Number of Outputs | Output Type | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Current - Supply (Disable) (Max) | Plating | Load Capacitance | Output Configuration | Current - Reverse Leakage @ Vr | Operating Mode | Shell Size, MIL | Voltage - Forward (Vf) (Max) @ If | Lead Style | Voltage - Supply (Vcc/Vdd) | Frequency Tolerance | Spread Spectrum Bandwidth | Power - Max | Control Features | Cable Opening | Topology | Frequency - Switching | Synchronous Rectifier | Voltage - Zener (Nom) (Vz) | Threaded/Unthreaded | Absolute Pull Range (APR) | Duty Cycle (Max) | Serial Interfaces | Clock Sync | Output Phases | Features | Height Seated (Max) | Thickness (Max) | Contact Finish Thickness - Mating | Length - Overall | Diameter - Outside | Diameter - Inside | Between Board Height | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4074T-832-S RAF | In Stock | - | - | - | 0805 (2012 Metric) | - | - | 0805 | Steel | - | - | - | - | - | - | - | - | Stackpole Electronics Inc | Bulk | - | Active | #8-32 | - | - | -55°C ~ 155°C | RMEF | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±5% | 2 | - | ±100ppm/°C | - | Round Standoff | 11 Ohms | - | Thick Film | - | - | Male, Female | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | Automotive AEC-Q200 | 0.026 (0.65mm) | - | - | 0.844 (21.43mm) | 0.313 (7.94mm) | - | 0.469 (11.91mm) | - | AEC-Q200 | ||
Tiny WHSL | In Stock | - | - | Surface Mount, MLCC, Epoxy | 0805 (2012 Metric) | - | - | - | Stainless Steel | - | - | - | - | - | - | - | - | KYOCERA AVX | Tape & Reel (TR) | - | Active | #6-32 | 100V | - | -55°C ~ 125°C | - | 0.079 L x 0.049 W (2.01mm x 1.25mm) | ±5% | - | - | C0G, NP0 | - | Round Standoff | - | - | - | - | General Purpose | Female, Swage | - | 39 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | Epoxy Mountable | - | 0.037 (0.94mm) | - | 1.438 (36.51mm) | 0.250 (6.35mm) 1/4 | - | 0.594 (15.08mm) | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Stainless Steel | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | #2-56 | - | - | - | * | - | - | - | - | - | - | Round Standoff | - | - | - | - | - | Female, Swage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | 0.888 (22.54mm) | 0.188 (4.78mm) 3/16 | - | 0.594 (15.08mm) | - | - | ||
![]() 7770-C-832-B RAF | In Stock | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | Knowles Syfer | Tape & Reel (TR) | - | Active | #8-32 | - | - | - | * | - | - | - | - | - | - | Round Standoff | - | - | - | - | - | Female, Swage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | 0.573 (14.54mm) | 0.375 (9.53mm) | - | 0.594 (15.08mm) | - | - | ||
![]() 1488-38-AL RAF | In Stock | - | - | - | 0402 (1005 Metric) | - | - | 0402 | Aluminum | - | - | - | SG73P1 | - | - | - | - | KOA Speer Electronics, Inc. | Tape & Reel (TR) | - | Active | - | - | - | -55°C ~ 155°C | SG73P | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | - | ±100ppm/°C | - | Hex Spacer | 78.7 kOhms | - | Thick Film | - | - | Female, Female | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unthreaded | - | - | - | - | - | Automotive AEC-Q200, Pulse Withstanding | 0.016 (0.40mm) | - | - | 0.313 (7.94mm) | 0.750 (19.05mm) 3/4 Hex | 0.380 (9.65mm) | 0.313 (7.94mm) | - | AEC-Q200 | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | Aluminum | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | Bulk | - | Active | #2-56 | - | - | -20°C ~ 70°C | SXT214 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | - | Female, Swage | - | - | - | - | - | - | - | - | 26 MHz | ±50ppm | - | - | - | - | - | - | - | - | 100 Ohms | - | - | - | - | 16pF | - | - | Fundamental | - | - | - | - | ±30ppm | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | 0.020 (0.50mm) | - | - | 0.884 (22.45mm) | 0.250 (6.35mm) 1/4 | - | 0.594 (15.08mm) | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Stainless Steel | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | M3.5x0.6 | - | - | - | * | - | - | - | - | - | - | Round Standoff | - | - | - | - | - | Female, Swage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | 1.150 (29.21mm) | 0.236 (6.00mm) | - | 0.594 (15.08mm) | - | - | ||
![]() 1279-31-PH RAF | In Stock | - | - | - | - | - | - | - | Phenolic | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | Round Spacer | - | - | - | - | - | Female, Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unthreaded | - | - | - | - | - | - | - | - | - | 0.250 (6.35mm) 1/4 | 0.750 (19.05mm) 3/4 | 0.315 (8.00mm) | 0.250 (6.35mm) 1/4 | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Aluminum | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | #6-32 | - | - | - | * | - | - | - | - | - | - | Round Standoff | - | - | - | Clear | - | Female, Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Iridite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | 6.000 (152.40mm) | 0.250 (6.35mm) 1/4 | - | 6.000 (152.40mm) 6 | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Brass | - | - | - | KJB7T | - | - | - | - | ITT Cannon, LLC | Bulk | - | Active | #6-32 | - | - | - | * | - | - | - | - | - | - | Round Standoff | - | - | - | Clear | - | Female, Swage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Zinc, Clear Chromate | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | 0.293 (7.43mm) | 0.250 (6.35mm) 1/4 | - | 0.188 (4.78mm) 3/16 | - | - | ||
![]() M0773-4-S-42 RAF | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum | - | Steel | - | - | - | D38999/26TD | - | Gold | Copper Alloy | - | Amphenol Aerospace Operations | Bulk | Metal | Active | M4 | - | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | Crimp | - | Plug, Female Sockets | Round Spacer | - | 12 | - | - | Aviation, Marine, Military | Female, Female | - | - | Threaded | - | - | N (Normal) | Shielded | Environment Resistant | - | - | - | Durmalon™ | 15-97 | - | - | - | - | - | - | - | - | - | Zinc | - | - | - | - | D | - | - | - | - | - | - | - | - | - | - | - | - | Unthreaded | - | - | - | - | - | Coupling Nut, Self Locking | - | - | 50.0µin (1.27µm) | 0.157 (4.00mm) | 0.630 (16.00mm) | 0.169 (4.30mm) | 0.594 (15.08mm) | - | - | ||
![]() 3129-A-632-B RAF | In Stock | - | - | Chassis, Stud Mount | DO-203AB, DO-5, Stud | - | - | DO-5 | Brass | - | - | - | 1N3306 | - | - | - | 0.3 Ohms | Microchip Technology | Bulk | - | Active | #6-32 | - | - | -65°C ~ 175°C | - | - | ±5% | - | - | - | - | Round Standoff | - | - | - | - | - | Female, Swage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 µA @ 5 V | - | - | 1.5 V @ 10 A | - | - | - | - | 50 W | - | - | - | - | - | 7.5 V | Threaded | - | - | - | - | - | - | - | - | - | 1.575 (40.00mm) | 0.375 (9.53mm) | - | 1.500 (38.10mm) 1 1/2 | - | - | ||
![]() 3027-A-256-B RAF | In Stock | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | Huber+Suhner, Inc. | Bulk | - | Active | #2-56 | - | - | - | SMA | - | - | - | - | - | - | Rebore Tool | - | - | - | - | - | Female, Swage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | 0.950 (24.13mm) | 0.156 (3.97mm) | - | 0.875 (22.23mm) 7/8 | - | - | ||
![]() 1974-1032-PH RAF | In Stock | - | - | - | - | - | - | - | Phenolic | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | #10-32 | - | - | - | * | - | - | - | - | - | - | Round Standoff | - | - | - | - | - | Female, Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | 1.875 (47.63mm) | 0.625 (15.88mm) | - | 1.875 (47.63mm) 1 7/8 | - | - | ||
![]() 1533T-F-3-B RAF | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | Brass | - | - | - | SG-8101 | - | - | - | - | EPSON | Tape & Reel (TR) | - | Active | - | - | - | -40°C ~ 85°C | SG-8101 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | Female, Swage | - | - | - | - | 1.8V ~ 3.3V | - | - | - | 35.2512 MHz | ±15ppm | CMOS | - | - | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | - | - | - | 3.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unthreaded | - | - | - | - | - | - | 0.051 (1.30mm) | - | - | 0.571 (14.50mm) | 0.250 (6.35mm) 1/4 | 0.101 (2.57mm) | 0.281 (7.14mm) 9/32 | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | Stainless Steel | - | - | - | - | - | - | - | - | SiTime | Tape & Reel (TR) | - | Active | #10-32 | - | - | -40°C ~ 85°C | SiT8208 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | Female, Swage | - | - | - | - | 2.5V | - | - | - | 66.66 MHz | ±10ppm | LVCMOS, LVTTL | - | - | Standby (Power Down) | MEMS | 33mA | - | - | - | - | - | 70µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | 0.039 (1.00mm) | - | - | 0.938 (23.81mm) | 0.313 (7.94mm) | - | 0.594 (15.08mm) | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | #10-32 | - | - | - | * | - | - | - | - | - | - | Hex Standoff | - | - | - | - | - | Female, Swage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | 1.978 (50.23mm) | 0.313 (7.94mm) Hex | - | 1.688 (42.86mm) | - | - | ||
![]() 4224-1032-AL RAF | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum Alloy | - | Aluminum | - | - | - | MS3101E22 | - | Silver | - | - | ITT Cannon, LLC | Bulk | Metal | Active | #10-32 | - | 500VAC, 700VDC | -55°C ~ 125°C | Military, MIL-DTL-5015, MS | - | - | - | Solder Cup | - | Receptacle, Male Pins | Round Standoff | - | 8 | - | Olive Drab | - | Male, Female | - | - | Threaded | 41A | - | N (Normal) | - | Environment Resistant | - | - | - | Olive Drab Cadmium | 22-23 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | Cable Clamp | - | - | - | 8.125 (206.38mm) 8 1/8 | 0.500 (12.70mm) 1/2 | - | 7.750 (196.85mm) 7 3/4 | - | - | ||
![]() 1573T-E-2-B RAF | In Stock | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | Hex Spacer | - | - | - | - | - | Female, Swage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unthreaded | - | - | - | - | - | - | - | - | - | 1.136 (28.86mm) | 0.250 (6.35mm) 1/4 Hex | 0.090 (2.29mm) | 0.906 (23.01mm) 29/32 | - | - | ||
![]() 7406-D-832-S RAF | In Stock | - | - | Surface Mount | 48-LQFP | - | - | 48-LQFP (7x7) | Steel | - | - | - | MB39A123 | - | - | - | - | Infineon Technologies | Tray | - | Obsolete | #8-32 | - | - | -30°C ~ 85°C (TA) | - | - | - | - | - | - | - | Round Standoff | - | - | - | - | - | Female, Swage | - | - | - | - | - | - | - | - | - | - | - | - | - | Step-Down | - | - | 6 | Transistor Driver | - | - | - | - | - | - | Positive or Negative, Isolation Capable | - | - | - | - | - | 1.7V ~ 11V | - | - | - | Dead Time Control, Soft Start | - | Buck | 1MHz | Yes | - | Threaded | - | 100% | - | No | 1 | - | - | - | - | 0.938 (23.81mm) | 0.375 (9.53mm) | - | 0.594 (15.08mm) | - | - |