- Manufacturer
- Type
- Length
- Packaging
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product
- Product Category
- Product Type
- RoHS
- Subcategory
- Outside Diameter
Attribute column
Categories
Board Spacers, Standoffs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Mounting Feature | Material | Weight | Approvals | Mfr | Package | Product Status | Screw, Thread Size | Voltage-Input | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Temperature Coefficient | Type | Resistance | Composition | Color | Applications | Gender | Power (Watts) | Efficiency | Failure Rate | Plating | Polarization | Current - Output (Max) | Lead Style | Input Type | Voltage - Output | Form | Region Utilized | Cord Length | Coating, Housing Type | Input Connector | Output Connector | Threaded/Unthreaded | No Load Power Consumption | Features | Height Seated (Max) | Length - Overall | Diameter - Outside | Diameter - Inside | Between Board Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Radial, Tubular | Brackets (not included) | Brass | - | - | RAF Electronic Hardware | Bulk | Active | #6-32 | - | -55°C ~ 350°C | Bulk | FVTS | 0.313 Dia x 1.000 L (7.94mm x 25.40mm) | ±5% | Active | ±260ppm/°C | Round Standoff | 1.25 kOhms | Wirewound | - | - | Female, Swage | 5W | - | -- | - | - | - | Combo Leads | - | - | - | - | - | Vitreous Enamel Coated | - | - | Threaded | - | -- | -- | 0.669 (16.99mm) | 0.250 (6.35mm) 1/4 | - | 0.594 (15.08mm) | ||
![]() 2850-1032-AL RAF | In Stock | - | - | - | - | Aluminum | 0.353 lb (160.12g) | CB, CE, cURus, GS, TUV | RAF Electronic Hardware | Bulk | Active | #10-32 | 85 ~ 264 VAC | 0°C ~ 60°C | - | FWE030 | 3.53 L x 1.92 W x 0.99 H (89.6mm x 48.8mm x 25.2mm) | - | Active | - | Square Standoff | - | - | - | ITE (Commercial) | Female, Female | 30W | Level VI | - | - | Positive Center | 2.5A | - | Cord (Sold Separately) | 12V | Desktop (Class I) | International | 48 (1.22m) | - | IEC 320-C6 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | Threaded | 300mW (Max) | - | - | 7.000 (177.80mm) | - | - | 7.000 (177.80mm) 7 | ||
Tiny WHSL | In Stock | - | - | - | - | Steel | 0.4 lb (181.44g) | CB, CE, cTUVus | RAF Electronic Hardware | Bulk | Active | #8-32 | 85 ~ 264 VAC | 0°C ~ 60°C | - | FWE050 | 4.50 L x 2.26 W x 1.44 H (114.2mm x 57.5mm x 36.5mm) | - | Active | - | Hex Standoff | - | - | Clear | ITE (Commercial) | Female, Female | 51W | Level VI | - | Zinc, Clear Chromate | Positive Center | 4.25A | - | Cord (Sold Separately) | 12V | Desktop (Class I) | International | 48 (1.22m) | - | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | Threaded | 100mW (Max) | - | - | 0.188 (4.76mm) | 0.250 (6.35mm) 1/4 Hex | - | 0.188 (4.78mm) 3/16 | ||
![]() 2727-2520-B RAF | In Stock | - | - | - | - | Brass | 1.6 lbs (725.7g) | CB, CE, cTUVus | RAF Electronic Hardware | Bulk | Active | 1/4-20 | 85 ~ 264 VAC | 0°C ~ 60°C | - | FWC080 | 7.09 L x 2.27 W x 1.52 H (180.2mm x 57.5mm x 38.6mm) | - | Obsolete | - | Square Standoff | - | - | - | ITE (Commercial) | Female, Female | 79W | Level V | - | - | -- | 6.6A | - | Cord | 12V | Desktop (Class I) | North America | 72 (1.83m) | - | IEC 320-C14 | DIN, 8 Pin | Threaded | 500mW (Max) | - | - | 9.750 (247.65mm) 9 3/4 | - | - | 9.750 (247.65mm) | ||
![]() 7779-C-632-S RAF | In Stock | - | - | - | - | Steel | 1.3 lbs (589.7g) | CB, CE, cTUVus | RAF Electronic Hardware | Bulk | Active | #6-32 | 85 ~ 264 VAC | 0°C ~ 60°C | - | FWA065 | 5.02 L x 2.20 W x 1.37 H (127.6mm x 55.9mm x 34.8mm) | - | Active | - | Round Standoff | - | - | - | ITE (Commercial) | Female, Swage | 72W | Level VI | - | - | -- | 6A | - | Cord (Sold Separately) | 12V | Desktop (Class I) | International | 48 (1.22m) | - | IEC 320-C14 | DIN, 5 Pin | Threaded | 500mW (Max) | - | - | 1.135 (28.83mm) | 0.375 (9.53mm) | - | 0.594 (15.08mm) | ||
![]() 3312-A-256-S RAF | In Stock | - | - | - | - | Steel | 1.6 lbs (725.7g) | CB, CE, cTUVus | RAF Electronic Hardware | Bulk | Active | #2-56 | 85 ~ 264 VAC | 0°C ~ 60°C | - | FWC100 | 7.09 L x 2.27 W x 1.52 H (180.2mm x 57.5mm x 38.6mm) | - | Active | - | Hex Standoff | - | - | - | ITE (Commercial) | Female, Swage | 99W | Level VI | - | - | -- | 5.5A | - | Cord (Sold Separately) | 18V | Desktop (Class I) | International | 48 (1.22m) | - | IEC 320-C14 | DIN, 5 Pin | Threaded | 200mW (Max) | - | - | 0.950 (24.13mm) | 0.188 (4.78mm) 3/16 Hex | - | 0.875 (22.23mm) 7/8 | ||
![]() M1373-5008-N RAF | In Stock | - | - | - | - | Nylon | 1.6 lbs (725.7g) | CB, CE, cTUVus | RAF Electronic Hardware | Bulk | Active | M5x0.8 | 85 ~ 264 VAC | 0°C ~ 60°C | - | FWA120 | 7.56 L x 2.45 W x 1.52 H (192.0mm x 62.2mm x 38.7mm) | - | Active | - | Hex Standoff | - | - | - | ITE (Commercial) | Female, Female | 121W | Level V | - | - | -- | 6.7A | - | Cord (Sold Separately) | 18V | Desktop (Class I) | International | 72 (1.83m) | - | IEC 320-C14 | DIN, 8 Pin | Threaded | 500mW (Max) | - | - | 1.102 (28.00mm) | 0.315 (8.00mm) Hex | - | 0.594 (15.08mm) | ||
Tiny WHSL | In Stock | - | - | - | - | Brass | 1.6 lbs (725.7g) | CB, CE, cTUVus | RAF Electronic Hardware | Bulk | Active | M3.5x0.6 | 85 ~ 264 VAC | 0°C ~ 60°C | - | FWA150 | 7.56 L x 2.45 W x 1.52 H (192.0mm x 62.2mm x 38.7mm) | - | Active | - | Round Standoff | - | - | - | ITE (Commercial) | Female, Swage | 149W | Level V | - | - | -- | 8.3A | - | Cord (Sold Separately) | 18V | Desktop (Class I) | International | 72 (1.83m) | - | IEC 320-C14 | DIN, 8 Pin | Threaded | 500mW (Max) | - | - | 0.862 (21.90mm) | 0.236 (6.00mm) | - | 0.594 (15.08mm) | ||
![]() 1431T-25-AL RAF | In Stock | - | - | - | - | Aluminum | 2.5 lbs (1.1kg) | CE | RAF Electronic Hardware | Bulk | Active | - | 100 ~ 240 VAC | 0°C ~ 60°C | - | FW72 | 6.50 L x 3.85 W x 2.60 H (165.0mm x 98.0mm x 66.0mm) | - | Obsolete | - | Hex Spacer | - | - | - | ITE (Commercial) | Female, Female | 72W | 80% | - | - | -- | 3A | - | Cord (Sold Separately) | 24V | Desktop (Class I) | International | -- | - | IEC 320-C14 | DIN, 5 Pin | Unthreaded | -- | - | - | 0.656 (16.67mm) | 0.500 (12.70mm) 1/2 Hex | 0.252 (6.40mm) | 0.656 (16.67mm) 21/32 | ||
Tiny WHSL | In Stock | - | - | - | - | Aluminum | 2.5 lbs (1.1kg) | CE | RAF Electronic Hardware | Bulk | Active | #10-32 | 100 ~ 240 VAC | 0°C ~ 60°C | - | FW72 | 6.50 L x 3.85 W x 2.60 H (165.0mm x 98.0mm x 66.0mm) | - | Obsolete | - | Round Standoff | - | - | - | ITE (Commercial) | Female, Swage | 72W | 80% | - | - | -- | 3A | - | Cord | 24V | Desktop (Class I) | North America | -- | - | IEC 320-C14 | DIN, 5 Pin | Threaded | -- | - | - | 0.563 (14.29mm) | 0.313 (7.94mm) | - | 0.594 (15.08mm) | ||
![]() 3305-D-256-B RAF | In Stock | - | - | - | - | Brass | 2.4 lbs (1.1kg) | CB, CE | RAF Electronic Hardware | Bulk | Active | #2-56 | 100 ~ 240 VAC | 0°C ~ 40°C | - | FWP100 | 7.36 L x 4.33 W x 2.32 H (187.0mm x 110.0mm x 59.0mm) | - | Obsolete | - | Hex Standoff | - | - | - | ITE (Commercial) | Female, Swage | 100W | 80% | - | - | -- | 4.15A | - | Cord (Sold Separately) | 24V | Desktop (Class II) | International | -- | - | -- | DIN, 5 Pin | Threaded | -- | - | - | 0.603 (15.30mm) | 0.188 (4.78mm) 3/16 Hex | - | 0.438 (11.13mm) 7/16 | ||
Tiny WHSL | In Stock | - | - | - | - | Aluminum | 0.75 lb (340.19g) | CCC, CE, cULus, TUVgs | RAF Electronic Hardware | Bulk | Active | M6x1 | 85 ~ 264 VAC | 0°C ~ 60°C | - | FW50 | 5.00 L x 3.00 W x 1.30 H (127.0mm x 76.2mm x 33.0mm) | - | Obsolete | - | Round Standoff | - | - | - | ITE (Commercial) | Female, Female | 50W | 83% | - | - | Positive Center | 2.1A | - | Cord | 24V | Desktop (Class I) | North America | 72 (1.83m) | - | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | Threaded | 300mW (Max) | - | - | 1.220 (31.00mm) | 0.512 (13.00mm) | - | 0.594 (15.08mm) | ||
![]() M0847-4-S RAF | In Stock | - | - | - | - | Steel | 1.6 lbs (725.7g) | CB, CE, cTUVus | RAF Electronic Hardware | Bulk | Active | M4 | 85 ~ 264 VAC | 0°C ~ 60°C | - | FWC100 | 7.09 L x 2.27 W x 1.52 H (180.2mm x 57.5mm x 38.6mm) | - | Obsolete | - | Round Spacer | - | - | - | ITE (Commercial) | Female, Female | 99W | Level VI | - | - | -- | 5.5A | - | Cord | 18V | Desktop (Class I) | North America | 48 (1.22m) | - | IEC 320-C14 | DIN, 5 Pin | Unthreaded | 200mW (Max) | - | - | 0.709 (18.00mm) | 0.748 (19.00mm) | 0.169 (4.30mm) | 0.594 (15.08mm) | ||
Tiny WHSL | In Stock | - | - | - | - | Aluminum | - | - | RAF Electronic Hardware | Bulk | Active | M5x0.8 | - | - | - | * | - | - | Active | - | Round Standoff | - | - | - | - | Female, Swage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | 0.984 (25.00mm) | 0.394 (10.00mm) | - | 0.594 (15.08mm) | ||
Tiny WHSL | In Stock | - | - | - | - | Stainless Steel | - | - | RAF Electronic Hardware | Bulk | Active | M4x0.7 | - | - | - | * | - | - | Active | - | Round Standoff | - | - | - | - | Female, Swage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | 0.815 (20.70mm) | 0.315 (8.00mm) | - | 0.594 (15.08mm) | ||
![]() 4151-440-SS RAF | In Stock | - | - | - | - | Stainless Steel | - | - | RAF Electronic Hardware | Bulk | Active | #4-40 | - | - | - | * | - | - | Active | - | Round Standoff | - | - | - | - | Male, Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | 2.563 (65.09mm) | 0.375 (9.53mm) | - | 2.375 (60.33mm) | ||
![]() 1286-25-SS RAF | In Stock | - | - | - | - | Stainless Steel | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | * | - | - | Active | - | Round Spacer | - | - | - | - | Female, Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unthreaded | - | - | - | 0.688 (17.46mm) | 0.750 (19.05mm) 3/4 | 0.252 (6.40mm) | 0.688 (17.48mm) 11/16 | ||
Tiny WHSL | In Stock | - | - | - | - | Aluminum | - | - | RAF Electronic Hardware | Bulk | Active | #10-32 | - | - | - | * | - | - | Active | - | Round Standoff | - | - | - | - | Female, Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | 0.781 (19.84mm) | 0.375 (9.53mm) | - | 0.781 (19.84mm) 25/32 | ||
![]() 2781-832-AL RAF | In Stock | - | - | - | - | Aluminum | - | - | RAF Electronic Hardware | Bulk | Active | #8-32 | - | - | - | * | - | - | Active | - | Square Standoff | - | - | - | - | Female, Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | 6.500 (165.10mm) 6 1/2 | - | - | 6.500 (165.10mm) 6 1/2 | ||
Tiny WHSL | In Stock | - | - | - | - | Steel | - | - | RAF Electronic Hardware | Bulk | Active | #10-32 | - | - | - | * | - | - | Active | - | Round Standoff | - | - | - | - | Female, Swage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | 0.625 (15.88mm) | 0.313 (7.94mm) | - | 0.594 (15.08mm) |