- Manufacturer
- Type
- Length
- Packaging
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product
- Product Category
- Product Type
- RoHS
- Subcategory
- Outside Diameter
Attribute column
Categories
Board Spacers, Standoffs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Material | Weight | Mfr | Package | Product Status | Screw, Thread Size | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Color | Gender | Power (Watts) | Failure Rate | Plating | Threaded/Unthreaded | Features | Height Seated (Max) | Length - Overall | Diameter - Outside | Diameter - Inside | Between Board Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1517-C-3-S RAF | In Stock | - | - | Axial | Axial | Steel | - | RAF Electronic Hardware | Bulk | Active | - | -65°C ~ 150°C | Tape & Reel (TR) | Military, MIL-PRF-39017/01, RLR07 | 0.090 Dia x 0.250 L (2.29mm x 6.35mm) | ±1% | Active | 2 | ±100ppm/°C | Round Spacer | 1.47 MOhms | Metal Film | - | Female, Swage | 0.25W, 1/4W | S (0.001%) | - | Unthreaded | Military, Moisture Resistant, Weldable | -- | 0.323 (8.19mm) | 0.188 (4.78mm) 3/16 | 0.101 (2.57mm) | 0.188 (4.78mm) 3/16 | ||
Tiny WHSL | In Stock | - | - | Axial | Axial | Aluminum | - | RAF Electronic Hardware | Bulk | Active | #8-32 | -65°C ~ 150°C | Tape & Reel (TR) | Military, MIL-PRF-39017/02, RLR20 | 0.138 Dia x 0.375 L (3.51mm x 9.53mm) | ±1% | Active | 2 | ±100ppm/°C | Hex Standoff | 309 kOhms | Metal Film | - | Female, Swage | 0.5W, 1/2W | R (0.01%) | - | Threaded | Military, Moisture Resistant, Weldable | -- | 0.853 (21.65mm) | 0.375 (9.53mm) Hex | - | 0.688 (17.48mm) 11/16 | ||
![]() M1076-3005-N RAF | In Stock | - | - | Axial | Axial | Nylon | - | RAF Electronic Hardware | Bulk | Active | M3x0.5 | -65°C ~ 250°C | Tape & Reel (TR) | RS | 0.312 Dia x 0.875 L (7.92mm x 22.23mm) | ±1% | Active | 2 | ±20ppm/°C | Round Standoff | 4.7 kOhms | Wirewound | - | Female, Female | 5W | -- | - | Threaded | Moisture Resistant | -- | 1.457 (37.00mm) | 0.236 (6.00mm) | - | 0.594 (15.08mm) | ||
Tiny WHSL | In Stock | - | - | Axial | Axial | Aluminum | - | RAF Electronic Hardware | Bulk | Active | #3-48 | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±0.5% | Active | 2 | ±50ppm/°C | Hex Standoff | 10 kOhms | Metal Film | - | Female, Swage | 0.1W, 1/10W | R (0.01%) | - | Threaded | Military, Moisture Resistant, Weldable | -- | 1.011 (25.69mm) | 0.250 (6.35mm) 1/4 Hex | - | 0.781 (19.84mm) 25/32 | ||
Tiny WHSL | In Stock | - | - | Axial | Axial | Stainless Steel | - | RAF Electronic Hardware | Bulk | Active | #3-48 | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | Active | 2 | ±25ppm/°C | Hex Standoff | 39 Ohms | Metal Film | - | Female, Swage | 0.125W, 1/8W | S (0.001%) | - | Threaded | Military, Moisture Resistant, Weldable | -- | 0.981 (24.92mm) | 0.250 (6.35mm) 1/4 Hex | - | 0.906 (23.01mm) 29/32 | ||
Tiny WHSL | In Stock | - | - | Axial | Axial | Stainless Steel | - | RAF Electronic Hardware | Bulk | Active | #10-32 | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | Active | 2 | ±25ppm/°C | Round Standoff | 152 Ohms | Metal Film | - | Female, Swage | 0.125W, 1/8W | S (0.001%) | - | Threaded | Military, Moisture Resistant, Weldable | -- | 1.418 (36.01mm) | 0.313 (7.94mm) | - | 1.313 (33.35mm) 1 5/16 | ||
![]() 9003-62-S RAF | In Stock | - | - | Axial | Axial | Steel | - | RAF Electronic Hardware | Bulk | Active | - | -65°C ~ 150°C | Tape & Reel (TR) | Military, MIL-PRF-39017/02, RLR20 | 0.138 Dia x 0.375 L (3.51mm x 9.53mm) | ±1% | Active | 2 | ±100ppm/°C | Round Spacer | 54.9 Ohms | Metal Film | - | Female, Female | 0.5W, 1/2W | R (0.01%) | - | Unthreaded | Military, Moisture Resistant, Weldable | -- | 0.563 (14.29mm) | 1.000 (25.40mm) 1 | 0.625 (15.88mm) | 0.594 (15.08mm) | ||
![]() 3521-C-080-S RAF | In Stock | - | - | Axial | Axial | Steel | - | RAF Electronic Hardware | Bulk | Active | #0-80 | -65°C ~ 150°C | Tape & Reel (TR) | Military, MIL-PRF-39017/02, RLR20 | 0.138 Dia x 0.375 L (3.51mm x 9.53mm) | ±1% | Active | 2 | ±100ppm/°C | Hex Standoff | 649 Ohms | Metal Film | - | Female, Swage | 0.5W, 1/2W | R (0.01%) | - | Threaded | Military, Moisture Resistant, Weldable | -- | 0.635 (16.13mm) | 0.156 (3.97mm) Hex | 0.098 (2.49mm) | 0.500 (12.70mm) 1/2 | ||
![]() 1718-832-PH RAF | In Stock | - | - | Axial | Axial | Phenolic | - | RAF Electronic Hardware | Bulk | Active | #8-32 | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | Active | 2 | ±25ppm/°C | Round Standoff | 68 Ohms | Metal Film | - | Female, Female | 0.125W, 1/8W | S (0.001%) | - | Threaded | Military, Moisture Resistant, Weldable | -- | 3.500 (88.90mm) 3 1/2 | 0.250 (6.35mm) 1/4 | - | 3.500 (88.90mm) 3 1/2 | ||
![]() 1305-50-SS RAF | In Stock | - | - | Axial | Axial | Stainless Steel | - | RAF Electronic Hardware | Bulk | Active | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | Active | 2 | ±25ppm/°C | Round Spacer | 777 Ohms | Metal Film | - | Female, Female | 0.125W, 1/8W | S (0.001%) | - | Unthreaded | Military, Moisture Resistant, Weldable | -- | 1.875 (47.63mm) | 0.750 (19.05mm) 3/4 | 0.505 (12.83mm) | 1.875 (47.63mm) 1 7/8 | ||
Tiny WHSL | In Stock | - | - | Axial | Axial | Stainless Steel | - | RAF Electronic Hardware | Bulk | Active | 7/16-14 | -65°C ~ 150°C | Tape & Reel (TR) | Military, MIL-PRF-39017/02, RLR20 | 0.138 Dia x 0.375 L (3.51mm x 9.53mm) | ±1% | Active | 2 | ±100ppm/°C | Hex Standoff | 604 Ohms | Metal Film | - | Female, Female | 0.5W, 1/2W | M (1%) | - | Threaded | Military, Moisture Resistant, Weldable | -- | 0.781 (19.84mm) | 0.625 (15.88mm) Hex | - | 0.781 (19.84mm) 25/32 | ||
Tiny WHSL | In Stock | - | - | Axial | Axial | Steel | - | RAF Electronic Hardware | Bulk | Active | M6x1 | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±0.5% | Active | 2 | ±50ppm/°C | Hex Standoff | 22.9 kOhms | Metal Film | Clear | Female, Female | 0.1W, 1/10W | S (0.001%) | Zinc, Clear Chromate | Threaded | Military, Moisture Resistant, Weldable | -- | 0.512 (13.00mm) | 0.512 (13.00mm) Hex | - | 0.594 (15.08mm) | ||
Tiny WHSL | In Stock | - | - | Axial | Axial | Aluminum | - | RAF Electronic Hardware | Bulk | Active | M3.5x0.6 | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±0.5% | Active | 2 | ±50ppm/°C | Round Standoff | 3.12 kOhms | Metal Film | - | Female, Swage | 0.1W, 1/10W | S (0.001%) | - | Threaded | Military, Moisture Resistant, Weldable | -- | 1.051 (26.70mm) | 0.394 (10.00mm) | 0.201 (5.10mm) | 0.594 (15.08mm) | ||
![]() M0954-A-3-SS RAF | In Stock | - | - | Axial | Axial | Stainless Steel | - | RAF Electronic Hardware | Bulk | Active | M3 | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.1% | Active | 2 | ±25ppm/°C | Round Spacer | 549 kOhms | Metal Film | - | Female, Swage | 0.125W, 1/8W | -- | - | Unthreaded | Flame Retardant Coating, Military, Moisture Resistant, Safety | -- | 0.862 (21.90mm) | 0.236 (6.00mm) | 0.126 (3.20mm) | 0.594 (15.08mm) | ||
Tiny WHSL | In Stock | - | - | Axial | Axial | Aluminum | - | RAF Electronic Hardware | Bulk | Active | #6-32 | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.1% | Active | 2 | ±25ppm/°C | Round Standoff | 920 kOhms | Metal Film | - | Female, Swage | 0.125W, 1/8W | -- | - | Threaded | Flame Retardant Coating, Military, Moisture Resistant, Safety | -- | 1.250 (31.75mm) 1 1/4 | 0.313 (7.94mm) | - | 0.594 (15.08mm) | ||
![]() 1728-832-PH RAF | In Stock | - | - | Axial | Axial | Phenolic | - | RAF Electronic Hardware | Bulk | Active | #8-32 | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.5% | Active | 2 | ±25ppm/°C | Round Standoff | 1.4 MOhms | Metal Film | - | Female, Female | 0.125W, 1/8W | -- | - | Threaded | Flame Retardant Coating, Military, Moisture Resistant, Safety | -- | 6.000 (152.40mm) | 0.250 (6.35mm) 1/4 | - | 6.000 (152.40mm) 6 | ||
Tiny WHSL | In Stock | - | - | Axial | Axial | Brass | - | RAF Electronic Hardware | Bulk | Active | M3x0.5 | -65°C ~ 150°C | Tape & Reel (TR) | Military, MIL-PRF-39017/02, RLR20 | 0.138 Dia x 0.375 L (3.51mm x 9.53mm) | ±1% | Active | 2 | ±100ppm/°C | Round Standoff | 1.1 kOhms | Metal Film | - | Female, Swage | 0.5W, 1/2W | R (0.01%) | - | Threaded | Military, Moisture Resistant, Weldable | -- | 0.941 (23.90mm) | 0.236 (6.00mm) | 0.150 (3.80mm) | 0.594 (15.08mm) | ||
Tiny WHSL | In Stock | - | - | Axial | Axial | Aluminum | - | RAF Electronic Hardware | Bulk | Active | #4-40 | -65°C ~ 150°C | Tape & Reel (TR) | Military, MIL-PRF-39017/02, RLR20 | 0.138 Dia x 0.375 L (3.51mm x 9.53mm) | ±1% | Active | 2 | ±100ppm/°C | Round Standoff | 2.15 kOhms | Metal Film | Clear | Female, Swage | 0.5W, 1/2W | R (0.01%) | Iridite | Threaded | Military, Moisture Resistant, Weldable | -- | 0.544 (13.81mm) | 0.250 (6.35mm) 1/4 | - | 0.469 (11.91mm) | ||
![]() 1200-12-B RAF | In Stock | - | - | Axial | Axial | Brass | - | RAF Electronic Hardware | Bulk | Active | - | -65°C ~ 150°C | Tape & Reel (TR) | Military, MIL-PRF-39017/02, RLR20 | 0.138 Dia x 0.375 L (3.51mm x 9.53mm) | ±1% | Active | 2 | ±100ppm/°C | Round Spacer | 10 kOhms | Metal Film | - | Female, Female | 0.5W, 1/2W | M (1%) | - | Unthreaded | Military, Moisture Resistant, Weldable | -- | 1.125 (28.58mm) 1 1/8 | 0.375 (9.53mm) | 0.218 (5.54mm) | 1.125 (28.58mm) 1 1/8 | ||
![]() 2615-832-B RAF | In Stock | - | - | Axial | Axial | Brass | - | RAF Electronic Hardware | Bulk | Active | #8-32 | -65°C ~ 150°C | Tape & Reel (TR) | Military, MIL-PRF-39017/02, RLR20 | 0.138 Dia x 0.375 L (3.51mm x 9.53mm) | ±1% | Active | 2 | ±100ppm/°C | Square Standoff | 340 Ohms | Metal Film | - | Female, Female | 0.5W, 1/2W | R (0.01%) | - | Threaded | Military, Moisture Resistant, Weldable | -- | 1.375 (34.93mm) | - | - | 1.375 (34.93mm) 1 3/8 |