- Manufacturer
- Type
- Length
- Packaging
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product
- Product Category
- Product Type
- RoHS
- Subcategory
- Outside Diameter
Attribute column
Categories
Board Spacers, Standoffs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Weight | Angle | Approvals | Cable Style | Characteristic | Class | Grip Type | Interrupt Rating | Manufacturer | Manufacturer Part Number | Maximum Cable Diameter (mm) | Mfr | Minimum Cable Diameter (mm) | Mounting | Package | Package Type | PowerSupply | Product Status | RoHS | Screw, Thread Size | Shaft Type | Operating Temperature | Series | Termination | Type | Composition | Color | Gender | Depth | Style | Current Rating | Plating | Thread Size | Terminal Type | Display Type | Max Frequency | Threaded/Unthreaded | Legend | Outside Diameter | Background Color | VA Rating | Product | Language | Features | Display Digits | Nominal Input Voltage (AC) | Input Voltage | Phase | IP Rating | Length | Width | Length - Overall | Diameter - Outside | Diameter - Inside | Length (mm) | Between Board Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Polystyrene | - | - | - | - | - | - | - | - | Brady | 38609 | - | RAF Electronic Hardware | - | - | Bulk | - | - | Active | - | M3x0.5 | - | - | - | - | Security/Admittance Signs | - | Clear | Male, Female | - | - | - | Zinc, Clear Chromate | - | - | - | - | Threaded | Keep Out | - | White | - | - | English;Spanish | - | - | - | - | - | - | - | - | 2.117 (53.76mm) | 0.236 (6.00mm) Hex | - | - | 0.594 (15.08mm) | ||
![]() 3304-A-256-B RAF | In Stock | - | - | Brass | - | - | - | - | - | - | - | - | Dongan Electric Manufacturing | HL12-1035SH | - | RAF Electronic Hardware | - | Wall | Bulk | - | - | Active | - | #2-56 | - | - | - | - | Control | - | - | Female, Swage | - | - | - | - | - | - | - | - | Threaded | - | - | - | 1,000 VA | - | - | - | - | - | - | 1 | - | - | - | 0.450 (11.43mm) | 0.188 (4.78mm) 3/16 Hex | - | - | 0.375 (9.53mm) 3/8 | ||
Tiny WHSL | In Stock | - | - | Polyamide | - | 90 Degrees | - | Round | - | - | Bushing Grip | - | Mencom | - | 7.01 mm | RAF Electronic Hardware | 5 mm | - | Bulk | - | - | Active | - | #4-40 | - | - | - | - | Hex Standoff | Non-Metallic | - | Female, Swage | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | IP68 | - | - | 0.231 (5.87mm) | 0.250 (6.35mm) 1/4 Hex | - | - | 0.156 (3.96mm) 5/32 | ||
![]() 1693-832-SS RAF | In Stock | - | - | Stainless Steel | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | D2PA7 | - | RAF Electronic Hardware | - | - | Bulk | - | - | Active | - | #8-32 | - | - | - | - | Round Standoff | - | - | Female, Female | - | - | - | - | 8-32 | - | - | - | Threaded | - | 1/4 in | - | - | Standoffs | - | - | - | - | - | - | - | 1 1/16 in | - | 1.063 (26.99mm) | 0.250 (6.35mm) 1/4 | - | - | 1.063 (27.00mm) 1 1/16 | ||
Tiny WHSL | In Stock | - | - | Steel | - | - | - | - | - | - | - | - | Cooper | 78101151402 | - | RAF Electronic Hardware | - | - | Bulk | - | - | Active | - | M5x0.8 | - | - | - | - | Hex Standoff | - | Black | Male, Female | - | - | - | Oxide, Black | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.651 (16.54mm) | 0.512 (13.00mm) Hex | - | - | 0.594 (15.08mm) | ||
![]() 3602-A-440-B RAF | In Stock | - | - | Brass | - | - | CE;cULus | - | - | - | - | - | Sick | DFS60B-THAM03600 | - | RAF Electronic Hardware | - | - | Bulk | - | - | Active | - | #4-40 | Thru-Hollow | -40 to 100 Degrees C | - | 5 m Cable | Hex Standoff | - | - | Female, Swage | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | 4.5~5.5 VDC | - | IP65;IP67 | - | - | 1.825 (46.36mm) | 0.313 (7.94mm) Hex | - | - | 1.750 (44.45mm) 1 3/4 | ||
Tiny WHSL | In Stock | - | - | Aluminum | - | - | UL | - | - | - | - | - | Hubbell | NSJ5ER24 | - | RAF Electronic Hardware | - | - | Bulk | - | - | Active | Yes | #6-32 | - | - | - | - | Cat 5e | - | Red | Female, Swage | - | Jack | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.638 (16.19mm) | 0.313 (7.94mm) | - | - | 0.594 (15.08mm) | ||
Tiny WHSL | In Stock | - | - | Aluminum | - | - | - | - | - | - | - | - | ABB | - | - | RAF Electronic Hardware | - | DIN Rail | Bulk | - | - | Active | - | #2-56 | - | - | - | - | Round Standoff | - | - | Female, Swage | - | - | 125 A | - | - | Screw | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.480 (12.19mm) | 0.250 (6.35mm) 1/4 | - | - | 0.250 (6.35mm) 1/4 | ||
Tiny WHSL | In Stock | - | - | Steel | - | - | - | - | - | - | - | - | GE - General Electric | - | - | RAF Electronic Hardware | - | DRAWOUT | Bulk | - | - | Active | No | M3.5x0.6 | - | - | - | - | Round Standoff | - | - | Female, Swage | - | - | 225 | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.461 (11.70mm) | 0.315 (8.00mm) | 0.201 (5.10mm) | - | 0.594 (15.08mm) | ||
![]() 4058-632-SS RAF | In Stock | - | - | Stainless Steel | - | - | UL;IEC | - | General Purpose | gR | - | 200kA @ 690V | Bussmann | - | - | RAF Electronic Hardware | - | - | Bulk | Cartridge | - | Active | No | #6-32 | - | - | - | - | Round Standoff | - | - | Male, Female | - | - | 32 | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.250 (57.15mm) 2 1/4 | 0.250 (6.35mm) 1/4 | - | 51 MilliMeters | 2.000 (50.80mm) 2 | ||
![]() 2563-632-SS RAF | In Stock | - | - | Stainless Steel | - | - | - | - | - | - | - | - | SSAC | - | - | RAF Electronic Hardware | - | - | Bulk | - | - | Active | - | #6-32 | - | - | - | - | Square Standoff | - | - | Female, Female | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.625 (66.68mm) | - | - | - | 2.625 (66.68mm) | ||
Tiny WHSL | In Stock | - | - | Aluminum | - | - | CE;cULus | - | - | - | - | - | Sick | DFS60B-S1EA10000 | - | RAF Electronic Hardware | - | - | Bulk | - | - | Active | - | #4-40 | Solid | -40 to 100 Degrees C | - | M23 12 Pin Radial | Round Standoff | - | - | Female, Swage | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | 10~32 VDC | - | IP65 | - | - | 0.888 (22.54mm) | 0.188 (4.78mm) 3/16 | - | - | 0.594 (15.08mm) | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | - | - | cUL, UL | - | - | - | - | - | Simpson Electric | H335321222 | - | RAF Electronic Hardware | - | - | Bulk | - | 9-36 VDC | Active | - | M3.5 | - | 32-122 °F | - | - | Round Spacer | - | - | Female, Swage | - | - | - | - | - | - | LED | - | Unthreaded | - | - | - | - | - | - | - | 3.5 | - | - | - | - | - | - | 0.815 (20.70mm) | 0.315 (8.00mm) | 0.146 (3.70mm) | - | 0.594 (15.08mm) | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | - | - | - | - | - | - | - | - | GE - General Electric | - | - | RAF Electronic Hardware | - | DRAWOUT | Bulk | - | - | Active | No | #4-40 | - | - | - | - | Hex Standoff | - | - | Female, Swage | - | - | 1,600 Amps | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.573 (14.54mm) | 0.250 (6.35mm) 1/4 Hex | - | - | 0.438 (11.13mm) 7/16 | ||
![]() 1125-4-S-43 RAF | In Stock | - | - | Plastic | - | - | - | - | - | - | - | - | Brady | 38797 | - | RAF Electronic Hardware | - | - | Bulk | - | - | Active | - | - | - | - | - | - | Exit Signs | - | Blue | Female, Female | - | - | - | Zinc | - | - | - | - | Unthreaded | Exit/Salida | - | White | - | - | English;Spanish | - | - | - | - | - | - | - | - | 0.313 (7.94mm) | 0.250 (6.35mm) 1/4 | 0.115 (2.92mm) | - | 0.313 (7.94mm) | ||
Tiny WHSL | In Stock | - | - | Aluminum | - | - | - | - | - | - | - | - | Miscellaneous | - | - | RAF Electronic Hardware | - | - | Bulk | - | - | Active | - | #3-48 | - | - | - | - | Round Standoff | - | - | Female, Swage | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.071 (27.20mm) | 0.188 (4.78mm) 3/16 | - | - | 0.781 (19.84mm) 25/32 | ||
![]() 1458T-8-S RAF | In Stock | - | - | Steel | - | - | - | - | - | - | - | - | Thomas & Betts | B16788R | - | RAF Electronic Hardware | - | - | Bulk | - | - | Active | - | - | - | - | - | - | Hex Spacer | - | - | Female, Female | - | - | - | - | - | - | - | - | Unthreaded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.406 (10.32mm) | 0.625 (15.88mm) Hex | 0.166 (4.22mm) | - | 0.406 (10.32mm) | ||
![]() 1453-6-S RAF | In Stock | - | - | Steel | - | - | - | - | - | - | - | - | Johnson Controls | VS240422B-0P3L3 | - | RAF Electronic Hardware | - | Panel | JHSN_DRIV_VSD-II | - | - | Active | - | - | - | - | - | - | Hex Spacer | - | - | Female, Female | 21.3125 | - | - | - | - | - | - | 320 Hz | Unthreaded | - | - | - | - | - | - | - | - | 480 VAC | - | - | - | - | 40 | 2.000 (50.80mm) | 0.500 (12.70mm) 1/2 Hex | 0.140 (3.56mm) | - | 2.000 (50.80mm) 2 | ||
![]() 1340-6-S RAF | In Stock | - | - | Steel | - | - | - | - | - | - | - | - | Miscellaneous | - | - | RAF Electronic Hardware | - | - | Bulk | - | - | Active | - | - | - | - | - | - | Hex Spacer | - | - | Female, Female | - | - | - | - | - | - | - | - | Unthreaded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.750 (19.05mm) 3/4 | 0.250 (6.35mm) 1/4 Hex | 0.140 (3.56mm) | - | 0.750 (19.05mm) 3/4 | ||
Tiny WHSL | In Stock | - | - | Brass | - | - | CE;cULus | - | - | - | - | - | Sick | DFS60B-S4EK10000 | - | RAF Electronic Hardware | - | - | Bulk | - | - | Active | - | #4-40 | Solid | -40 to 100 Degrees C | - | 1.5 m Cable | Round Standoff | - | - | Female, Female | - | - | - | Electro Tin, Solder | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | 10~32 VDC | - | IP65 | - | - | 0.438 (11.11mm) | 0.188 (4.78mm) 3/16 | - | - | 0.438 (11.13mm) 7/16 |