- Manufacturer
- Type
- Length
- Packaging
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product
- Product Category
- Product Type
- RoHS
- Subcategory
- Outside Diameter
Attribute column
Categories
Board Spacers, Standoffs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Material | Weight | Mfr | Package | Product Status | Screw, Thread Size | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Color | Gender | Power (Watts) | Failure Rate | Plating | Threaded/Unthreaded | Features | Height Seated (Max) | Length - Overall | Diameter - Outside | Diameter - Inside | Between Board Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Axial | Axial | Stainless Steel | - | RAF Electronic Hardware | Bulk | Active | #4-40 | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | Active | 2 | ±25ppm/°C | Hex Standoff | 4.32 kOhms | Metal Film | - | Male, Female | 0.125W, 1/8W | R (0.01%) | Passivated | Threaded | Military, Moisture Resistant, Weldable | -- | 0.969 (24.61mm) | 0.188 (4.78mm) 3/16 Hex | - | 0.781 (19.84mm) 25/32 | ||
Tiny WHSL | In Stock | - | - | Axial | Axial | Aluminum | - | RAF Electronic Hardware | Bulk | Active | #4-40 | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | Active | 2 | ±25ppm/°C | Round Standoff | 459 Ohms | Metal Film | - | Female, Swage | 0.125W, 1/8W | S (0.001%) | - | Threaded | Military, Moisture Resistant, Weldable | -- | 2.103 (53.40mm) | 0.313 (7.94mm) | - | 1.938 (49.21mm) | ||
![]() 1756T-832-B RAF | In Stock | - | - | Axial | Axial | Brass | - | RAF Electronic Hardware | Bulk | Active | #8-32 | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | Active | 2 | ±25ppm/°C | Round Standoff | 487 Ohms | Metal Film | - | Female, Female | 0.125W, 1/8W | S (0.001%) | - | Threaded | Military, Moisture Resistant, Weldable | -- | 0.844 (21.43mm) | 0.313 (7.94mm) | - | 0.844 (21.43mm) | ||
![]() 1234-8-S RAF | In Stock | - | - | Axial | Axial | Steel | - | RAF Electronic Hardware | Bulk | Active | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | Active | 2 | ±25ppm/°C | Round Spacer | 6.49 kOhms | Metal Film | - | Female, Female | 0.125W, 1/8W | S (0.001%) | - | Unthreaded | Military, Moisture Resistant, Weldable | -- | 1.313 (33.34mm) | 0.500 (12.70mm) 1/2 | 0.166 (4.22mm) | 1.313 (33.35mm) 1 5/16 | ||
Tiny WHSL | In Stock | - | - | Axial | Axial | Stainless Steel | - | RAF Electronic Hardware | Bulk | Active | M3x0.5 | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | Active | 2 | ±25ppm/°C | Round Standoff | 61.2 Ohms | Metal Film | - | Female, Swage | 0.125W, 1/8W | S (0.001%) | - | Threaded | Military, Moisture Resistant, Weldable | -- | 0.882 (22.40mm) | 0.177 (4.50mm) | 0.115 (2.92mm) | 0.594 (15.08mm) | ||
Tiny WHSL | In Stock | - | - | Axial | Axial | Aluminum | - | RAF Electronic Hardware | Bulk | Active | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | Active | 2 | ±25ppm/°C | Round Spacer | 5.17 kOhms | Metal Film | Black | Female, Female | 0.125W, 1/8W | S (0.001%) | Anodized | Unthreaded | Military, Moisture Resistant, Weldable | -- | 0.750 (19.05mm) 3/4 | 0.750 (19.05mm) 3/4 | 0.440 (11.18mm) | 0.750 (19.05mm) 3/4 | ||
![]() 4031-440-B-5 RAF | In Stock | - | - | Axial | Axial | Brass | - | RAF Electronic Hardware | Bulk | Active | #4-40 | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | Active | 2 | ±25ppm/°C | Round Standoff | 542 Ohms | Metal Film | - | Male, Female | 0.125W, 1/8W | S (0.001%) | Nickel | Threaded | Military, Moisture Resistant, Weldable | -- | 0.500 (12.70mm) 1/2 | 0.250 (6.35mm) 1/4 | - | 0.313 (7.94mm) | ||
Tiny WHSL | In Stock | - | - | Axial | Axial | Aluminum | - | RAF Electronic Hardware | Bulk | Active | M4x0.7 | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | Active | 2 | ±25ppm/°C | Round Standoff | 6.19 kOhms | Metal Film | - | Female, Swage | 0.125W, 1/8W | S (0.001%) | - | Threaded | Military, Moisture Resistant, Weldable | -- | 0.717 (18.20mm) | 0.394 (10.00mm) | - | 0.594 (15.08mm) | ||
Tiny WHSL | In Stock | - | - | Axial | Axial | Stainless Steel | - | RAF Electronic Hardware | Bulk | Active | #8-32 | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | Active | 2 | ±25ppm/°C | Hex Standoff | 73.2 kOhms | Metal Film | - | Female, Swage | 0.125W, 1/8W | S (0.001%) | - | Threaded | Military, Moisture Resistant, Weldable | -- | 2.168 (55.06mm) | 0.375 (9.53mm) Hex | - | 1.938 (49.21mm) | ||
![]() 1686T-1032-B RAF | In Stock | - | - | Axial | Axial | Brass | - | RAF Electronic Hardware | Bulk | Active | #10-32 | -55°C ~ 150°C | Tape & Reel (TR) | RNX | 0.140 Dia x 0.420 L (3.56mm x 10.67mm) | ±5% | Active | 2 | ±200ppm/°C | Round Standoff | 3 MOhms | Metal Oxide Film | - | Female, Female | 1W | -- | - | Threaded | Flame Retardant Coating, High Voltage, Safety | -- | 0.656 (16.67mm) | 0.250 (6.35mm) 1/4 | - | 0.656 (16.67mm) 21/32 | ||
Tiny WHSL | In Stock | - | - | Axial | Axial | Aluminum | - | RAF Electronic Hardware | Bulk | Active | #6-32 | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | Active | 2 | ±25ppm/°C | Round Standoff | 75.9 Ohms | Metal Film | - | Female, Swage | 0.125W, 1/8W | S (0.001%) | - | Threaded | Military, Moisture Resistant, Weldable | -- | 0.875 (22.23mm) | 0.313 (7.94mm) | - | 0.594 (15.08mm) | ||
![]() M0651-5-S RAF | In Stock | - | - | Axial | Axial | Steel | - | RAF Electronic Hardware | Bulk | Active | M5 | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | Active | 2 | ±25ppm/°C | Round Spacer | 750 Ohms | Metal Film | - | Female, Female | 0.125W, 1/8W | S (0.001%) | - | Unthreaded | Military, Moisture Resistant, Weldable | -- | 0.079 (2.00mm) | 0.394 (10.00mm) | 0.209 (5.30mm) | 0.594 (15.08mm) | ||
![]() 1286T-43-AL RAF | In Stock | - | - | Axial | Axial | Aluminum | - | RAF Electronic Hardware | Bulk | Active | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | Active | 2 | ±25ppm/°C | Round Spacer | 88.7 kOhms | Metal Film | - | Female, Female | 0.125W, 1/8W | S (0.001%) | - | Unthreaded | Military, Moisture Resistant, Weldable | -- | 0.719 (18.26mm) | 0.750 (19.05mm) 3/4 | 0.440 (11.18mm) | 0.719 (18.26mm) | ||
![]() 3581-C-632-B RAF | In Stock | - | - | Axial | Axial | Brass | - | RAF Electronic Hardware | Bulk | Active | #6-32 | -65°C ~ 150°C | Tape & Reel (TR) | Military, MIL-PRF-39017/01, RLR07 | 0.090 Dia x 0.250 L (2.29mm x 6.35mm) | ±1% | Active | 2 | ±100ppm/°C | Hex Standoff | 3.32 Ohms | Metal Film | - | Female, Swage | 0.25W, 1/4W | M (1%) | - | Threaded | Military, Moisture Resistant, Weldable | -- | 0.573 (14.54mm) | 0.313 (7.94mm) Hex | - | 0.438 (11.13mm) 7/16 | ||
![]() 1903-832-S RAF | In Stock | - | - | Axial | Axial | Steel | - | RAF Electronic Hardware | Bulk | Active | #8-32 | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±1% | Active | 2 | ±50ppm/°C | Round Standoff | 22.6 Ohms | Metal Film | - | Female, Female | 0.1W, 1/10W | S (0.001%) | - | Threaded | Military, Moisture Resistant, Weldable | -- | 1.625 (41.28mm) | 0.500 (12.70mm) 1/2 | - | 1.625 (41.28mm) 1 5/8 | ||
![]() 2753-832-B RAF | In Stock | - | - | Axial | Axial | Brass | - | RAF Electronic Hardware | Bulk | Active | #8-32 | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±0.1% | Active | 2 | ±50ppm/°C | Square Standoff | 19.6 kOhms | Metal Film | - | Female, Female | 0.1W, 1/10W | R (0.01%) | - | Threaded | Military, Moisture Resistant, Weldable | -- | 1.625 (41.28mm) | - | - | 1.625 (41.28mm) 1 5/8 | ||
![]() 4629-440-N RAF | In Stock | - | - | Axial | Axial | Nylon | - | RAF Electronic Hardware | Bulk | Active | #4-40 | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±0.1% | Active | 2 | ±50ppm/°C | Hex Standoff | 19.1 kOhms | Metal Film | - | Male, Female | 0.1W, 1/10W | S (0.001%) | - | Threaded | Military, Moisture Resistant, Weldable | -- | 1.000 (25.40mm) | 0.375 (9.53mm) Hex | - | 0.594 (15.08mm) | ||
Tiny WHSL | In Stock | - | - | Axial | Axial | Aluminum | - | RAF Electronic Hardware | Bulk | Active | #6-32 | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±0.1% | Active | 2 | ±50ppm/°C | Round Standoff | 81.6 kOhms | Metal Film | - | Female, Swage | 0.1W, 1/10W | S (0.001%) | - | Threaded | Military, Moisture Resistant, Weldable | -- | 0.355 (9.02mm) | 0.375 (9.53mm) | - | 0.125 (3.18mm) 1/8 | ||
Tiny WHSL | In Stock | - | - | Axial | Axial | Stainless Steel | - | RAF Electronic Hardware | Bulk | Active | 1/4-20 | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.5% | Active | 2 | ±50ppm/°C | Hex Standoff | 12.7 Ohms | Metal Film | - | Female, Female | 0.125W, 1/8W | S (0.001%) | - | Threaded | Military, Moisture Resistant, Weldable | -- | 0.469 (11.91mm) | 0.500 (12.70mm) 1/2 Hex | - | 0.469 (11.91mm) | ||
![]() M1355-5008-S RAF | In Stock | - | - | Axial | Axial | Steel | - | RAF Electronic Hardware | Bulk | Active | M5x0.8 | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±0.1% | Active | 2 | ±50ppm/°C | Hex Standoff | 590 Ohms | Metal Film | - | Female, Female | 0.1W, 1/10W | S (0.001%) | - | Threaded | Military, Moisture Resistant, Weldable | -- | 0.315 (8.00mm) | 0.315 (8.00mm) Hex | - | 0.594 (15.08mm) |