- Manufacturer
- Type
- Length
- Packaging
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product
- Product Category
- Product Type
- RoHS
- Subcategory
- Outside Diameter
Attribute column
Categories
Board Spacers, Standoffs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Material | Housing Material | Weight | Approvals | Insulator Material | Manufacturer | Manufacturer Part Number | Maximum Voltage | Mfr | Mounting | NEMA Rating | Number of Outlets | Package | Product Status | Screw, Thread Size | Series | Type | Composition | Color | Gender | Current Rating | Plating | Protections | Terminal Type | Threaded/Unthreaded | Legend | Features | Contacts | IP Rating | Length | Length - Overall | Diameter - Outside | Diameter - Inside | Between Board Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Front Mount | 12 | Aluminum | - | - | UL | - | Turck | UX14125 | 300 VAC, 300 VDC | RAF Electronic Hardware | - | - | - | Bulk | Active | #2-56 | - | Round Standoff | - | - | Female, Swage | 6 A | - | - | - | Threaded | - | - | - | IP67 | 0.3 m | 1.888 (47.94mm) | 0.188 (4.78mm) 3/16 | - | 0.594 (15.08mm) | ||
Tiny WHSL | In Stock | - | - | Front Mount | 5 | Aluminum | - | - | CSA, UL | - | Turck | UX14359 | 600 VAC, 600 VDC | RAF Electronic Hardware | - | - | - | Bulk | Active | #10-32 | - | Hex Standoff | - | - | Male, Female | 9 A | Alodine | - | - | Threaded | - | - | - | IP67 | 1.2 m | 2.375 (60.33mm) | 0.375 (9.53mm) Hex | - | 0.594 (15.08mm) | ||
Tiny WHSL | In Stock | - | - | - | - | Stainless Steel | - | - | - | - | SolaHD | S10H167S | - | RAF Electronic Hardware | - | - | - | Bulk | Active | - | - | Round Spacer | - | - | Female, Swage | - | Passivated | - | - | Unthreaded | - | - | - | - | - | 0.388 (9.84mm) | 0.250 (6.35mm) 1/4 | 0.115 (2.92mm) | 0.313 (7.94mm) | ||
![]() 1454T-6-SS RAF | In Stock | - | - | - | - | Stainless Steel | - | - | UL;cUL | PLASTIC | Crouse-Hinds Commercial Products | HGLS10 250 | - | RAF Electronic Hardware | Set Screw | - | - | Bulk | Active | - | - | Hex Spacer | Iron | - | Female, Female | - | - | - | - | Unthreaded | - | - | - | - | - | 0.156 (3.97mm) | 0.625 (15.88mm) Hex | 0.140 (3.56mm) | 0.156 (3.96mm) 5/32 | ||
![]() 7704-A-632-S RAF | In Stock | - | - | - | - | Steel | - | - | - | - | Miscellaneous | - | - | RAF Electronic Hardware | - | - | - | Bulk | Active | #6-32 | - | Round Standoff | - | - | Female, Swage | - | - | - | - | Threaded | - | - | - | - | - | 0.188 (4.76mm) | 0.250 (6.35mm) 1/4 | - | 0.594 (15.08mm) | ||
![]() 2255-1032-N RAF | In Stock | - | - | - | - | Nylon | - | - | - | - | Cooper | 79903843657 | - | RAF Electronic Hardware | - | - | - | Bulk | Active | #10-32 | - | Hex Standoff | - | - | Female, Female | - | - | - | - | Threaded | - | - | - | - | - | 1.563 (39.69mm) | 0.375 (9.53mm) Hex | - | 1.563 (39.69mm) | ||
![]() M0904-B-2-SS RAF | In Stock | - | - | - | - | Stainless Steel | - | - | UL;CSA | NYLON | Thomas & Betts | 1227 | - | RAF Electronic Hardware | Threaded | - | - | Bulk | Active | M2 | - | Round Spacer | Iron | - | Female, Swage | - | - | - | - | Unthreaded | - | - | - | - | - | 0.303 (7.70mm) | 0.177 (4.50mm) | 0.087 (2.20mm) | 0.594 (15.08mm) | ||
![]() 1788-832-N RAF | In Stock | - | - | - | - | Nylon | - | - | BV, CSA, GL, RINA, UL | - | Square D | 532795 | - | RAF Electronic Hardware | - | NEMA 13;NEMA 4X | - | Bulk | Active | #8-32 | - | Round Standoff | - | - | Female, Female | - | - | - | Screw | Threaded | - | - | 1NO, 1NC | - | - | 4.250 (107.95mm) 4 1/4 | 0.313 (7.94mm) | - | 4.250 (107.95mm) 4 1/4 | ||
![]() 1920-1224-PH RAF | In Stock | - | - | - | - | Phenolic | Aluminum | - | - | - | Grace Technologies | P-R33-H3RP0 | - | RAF Electronic Hardware | - | - | (1) IEC 320 Female Power Entry Module | Bulk | Active | #12-24 | - | Round Standoff | - | - | Female, Female | - | - | - | - | Threaded | - | - | - | IP65 | - | 3.750 (95.25mm) 3 3/4 | 0.500 (12.70mm) 1/2 | - | 3.750 (95.25mm) 3 3/4 | ||
Tiny WHSL | In Stock | - | - | - | - | Aluminum | - | - | - | - | Mencom | - | - | RAF Electronic Hardware | - | - | - | Bulk | Active | #4-40 | - | Round Standoff | - | - | Male, Female | - | Alodine | - | - | Threaded | - | - | - | - | - | 1.938 (49.21mm) | 0.188 (4.78mm) 3/16 | - | 1.750 (44.45mm) 1 3/4 | ||
![]() 3121-E-632-B RAF | In Stock | - | - | - | - | Brass | - | - | - | - | - | - | - | RAF Electronic Hardware | - | - | - | Bulk | Active | #6-32 | - | Round Standoff | - | - | Female, Swage | - | - | - | - | Threaded | - | - | - | - | - | 1.230 (31.24mm) | 0.375 (9.53mm) | - | 1.000 (25.40mm) 1 | ||
![]() 1490-50-B RAF | In Stock | - | - | - | - | Brass | - | - | - | - | Brady | 122562 | - | RAF Electronic Hardware | - | - | - | Bulk | Active | - | - | Warning Signs | - | - | Female, Female | - | - | - | - | Unthreaded | Contains Asbestos Fibers | - | - | - | - | 0.438 (11.11mm) | 0.750 (19.05mm) 3/4 Hex | 0.505 (12.83mm) | 0.438 (11.13mm) 7/16 | ||
Tiny WHSL | In Stock | - | - | - | - | Aluminum | - | - | CSA, IEC, UL | - | ABB | XT4SU3175AFF000XXX | - | RAF Electronic Hardware | Panel | - | - | Bulk | Active | #6-32 | - | Round Standoff | - | - | Female, Swage | 175 A | - | Branch Circuit | Bolt-On | Threaded | - | - | - | - | - | 0.761 (19.34mm) | 0.375 (9.53mm) | - | 0.656 (16.67mm) 21/32 | ||
Tiny WHSL | In Stock | - | - | - | - | Aluminum | - | - | CE, CSA, UL | - | Cutler Hammer, Div of Eaton Corp | PDG43G0800E4CJ | - | RAF Electronic Hardware | Panel | - | - | Bulk | Active | M8x1.25 | - | Hex Standoff | - | - | Male, Female | 800 A | - | - | - | Threaded | - | - | - | - | - | 2.075 (52.70mm) | 0.512 (13.00mm) Hex | - | 0.594 (15.08mm) | ||
![]() 2768-1224-SS RAF | In Stock | - | - | - | - | Stainless Steel | - | - | - | - | ABB | ACH580-BCR-02A1-4+E213+J429+L501 | - | RAF Electronic Hardware | - | - | - | Bulk | Active | #12-24 | - | Square Standoff | - | - | Female, Female | - | - | - | - | Threaded | - | - | - | - | - | 3.250 (82.55mm) 3 1/4 | - | - | 3.250 (82.55mm) 3 1/4 | ||
Tiny WHSL | In Stock | - | - | - | - | Aluminum | - | - | - | - | Thomas & Betts | B16779CR | - | RAF Electronic Hardware | - | - | - | Bulk | Active | #4-40 | - | Round Standoff | Neoprene | - | Female, Swage | - | - | - | - | Threaded | - | - | - | - | - | 0.636 (16.16mm) | 0.313 (7.94mm) | - | 0.406 (10.32mm) | ||
![]() 1819-632-AL RAF | In Stock | - | - | - | - | Aluminum | - | - | - | - | Thomas & Betts | 200011 | - | RAF Electronic Hardware | - | - | - | Bulk | Active | #6-32 | - | Round Standoff | Neoprene | - | Female, Female | - | - | - | - | Threaded | - | - | - | - | - | 0.563 (14.29mm) | 0.375 (9.53mm) | - | 0.563 (14.30mm) 9/16 | ||
Tiny WHSL | In Stock | - | - | - | - | Brass | - | - | - | - | Arrow-Hart | AHIGL1620R | - | RAF Electronic Hardware | - | - | - | Bulk | Active | #6-32 | - | Hex Standoff | - | - | Female, Swage | - | - | - | - | Threaded | - | - | - | - | - | 0.571 (14.50mm) | 0.250 (6.35mm) 1/4 Hex | - | 0.281 (7.14mm) 9/32 | ||
![]() 1549T-B-3-B RAF | In Stock | - | - | - | - | Brass | - | - | - | - | - | - | - | RAF Electronic Hardware | - | - | - | Bulk | Active | - | - | Hex Spacer | - | - | Female, Swage | - | - | - | - | Unthreaded | - | - | - | - | - | 0.449 (11.40mm) | 0.188 (4.78mm) 3/16 Hex | 0.101 (2.57mm) | 0.344 (8.74mm) 11/32 | ||
Tiny WHSL | In Stock | - | - | - | - | Aluminum | - | - | - | - | Cully-Minerallac | MED14 | - | RAF Electronic Hardware | - | - | - | Bulk | Active | #8-32 | - | Round Standoff | - | - | Female, Swage | - | - | - | - | Threaded | - | - | - | - | - | 1.575 (40.00mm) | 0.375 (9.53mm) | - | 1.500 (38.10mm) 1 1/2 |