- Manufacturer
- Type
- Length
- Packaging
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product
- Product Category
- Product Type
- RoHS
- Subcategory
- Outside Diameter
Attribute column
Categories
Board Spacers, Standoffs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Housing Material | Weight | Material - Insulation | Terminal Screw Material | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | For Use With/Related Products | Lead Free Status / RoHS Status | Mfr | Package | Product Status | Screw, Thread Size | Torque-Screw | Voltage-UL | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Termination | Connector Type | Type | Number of Positions | Color | Applications | Number of Rows | Gender | Contact Type | Pitch | Ingress Protection | Insulation Height | Current Rating | Pitch - Mating | Contact Finish | Termination Style | Contact Finish - Post | Contact Resistance | Wire Gauge | Row Spacing | Voltage | Contact Tail Length | Number of Circuits | Plating | Number of Levels | Current | Power - Max | Contact Mating Finish | Wire Gauge or Range - AWG | Terminal Block Type | Bottom Termination | Barrier Type | Positions Per Level | Top Termination | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Mating Orientation | Wire Termination | Screw Thread | Terminal Screw Finish | Gain | Screw Size | Frequency Range | Threaded/Unthreaded | Termination Post Length | Pitch - Post | Number of Wire Entries | Antenna Type | VSWR | Outside Diameter | Number of Bands | Frequency Group | Frequency (Center/Band) | Label Size | Label Type | Return Loss | Product | Features | Length | Contact Finish Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Overall | Diameter - Outside | Diameter - Inside | Height (Max) | Between Board Height | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7753-B-832-S RAF | In Stock | - | - | Through Hole | Steel | Polyamide (PA46), Nylon 4/6 | - | - | - | - | - | - | 21 (1 x 21) | Beryllium Copper | Brass | Gold | - | - | - | - | - | RAF Electronic Hardware | Bulk | Active | #8-32 | - | - | - | -55°C ~ 105°C | Bulk | 508 | Active | Wire Wrap | - | SIP | - | - | - | - | Female, Swage | - | - | - | - | 3A | 0.100 (2.54mm) | - | - | Tin | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | 0.360 (9.14mm) | -- | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | 10.0µin (0.25µm) | 200.0µin (5.08µm) | 1.313 (33.34mm) | 0.313 (7.94mm) | - | - | 0.594 (15.08mm) | UL94 V-0 | ||
![]() 4640-1224-N RAF | In Stock | - | - | Through Hole | Nylon | Polyamide (PA46), Nylon 4/6, Glass Filled | - | - | - | - | - | - | 24 (2 x 12) | Beryllium Copper | Brass | Gold | - | - | - | - | - | RAF Electronic Hardware | Bulk | Active | #12-24 | - | - | - | -55°C ~ 105°C | Bulk | 508 | Active | Wire Wrap | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | Male, Female | - | - | - | - | 3A | 0.100 (2.54mm) | - | - | Tin | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | 0.360 (9.14mm) | 0.100 (2.54mm) | - | - | - | - | - | - | - | - | - | - | - | Open Frame | - | - | 30.0µin (0.76µm) | 200.0µin (5.08µm) | 1.875 (47.63mm) | 0.375 (9.53mm) Hex | - | - | 0.594 (15.08mm) | UL94 V-0 | ||
![]() 1126-8-B-13 RAF | In Stock | - | - | Through Hole, Right Angle, Horizontal | Brass | Polyamide (PA46), Nylon 4/6 | - | - | - | - | - | - | 20 (2 x 10) | Phosphor Bronze | Phosphor Bronze | Gold | - | - | - | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | -- | Bulk | Vertisockets™ 800 | Active | Solder | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | Female, Female | - | - | - | - | 1.5A | 0.100 (2.54mm) | - | - | Gold | -- | - | - | - | - | - | Bright Dipped | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unthreaded | 0.145 (3.68mm) | 0.100 (2.54mm) | - | - | - | - | - | - | - | - | - | - | - | Closed Frame | - | - | 10.0µin (0.25µm) | 10.0µin (0.25µm) | 0.375 (9.53mm) | 0.250 (6.35mm) 1/4 | 0.166 (4.22mm) | - | 0.375 (9.53mm) 3/8 | UL94 V-0 | ||
![]() 1162-10-S-12 RAF | In Stock | - | - | Through Hole | Steel | Polyamide (PA46), Nylon 4/6, Glass Filled | - | - | - | - | - | - | 20 (2 x 10) | Beryllium Copper | Brass | Gold | - | - | - | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | -- | Bulk | 518 | Active | Solder | - | DIP, 0.3 (7.62mm) Row Spacing | - | Clear | - | - | Female, Female | - | - | - | - | 3A | 0.100 (2.54mm) | - | - | Gold | -- | - | - | - | - | - | Zinc, Clear Chromate | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unthreaded | 0.125 (3.18mm) | 0.100 (2.54mm) | - | - | - | 5/16 in | - | - | - | - | - | - | Spacers | Open Frame | 11/16 in | - | 10.0µin (0.25µm) | 10.0µin (0.25µm) | 0.688 (17.46mm) | 0.313 (7.94mm) | 0.192 (4.88mm) | - | 0.688 (17.48mm) 11/16 | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | Through Hole | Aluminum | Polyamide (PA46), Nylon 4/6, Glass Filled | - | - | - | - | - | - | 24 (2 x 12) | Beryllium Copper | Brass | Gold | - | - | - | - | - | RAF Electronic Hardware | Bulk | Active | #2-56 | - | - | - | -- | Bulk | 518 | Active | Solder | - | DIP, 0.4 (10.16mm) Row Spacing | - | - | - | - | Female, Swage | - | - | - | - | 3A | 0.100 (2.54mm) | - | - | Gold | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | 0.125 (3.18mm) | 0.100 (2.54mm) | - | - | - | - | - | - | - | - | - | - | - | Open Frame | - | - | 10.0µin (0.25µm) | 10.0µin (0.25µm) | 0.574 (14.57mm) | 0.156 (3.97mm) Hex | - | - | 0.344 (8.74mm) 11/32 | UL94 V-0 | ||
![]() 3856-F-256-S RAF | In Stock | - | - | Through Hole, Right Angle | Steel | - | - | Thermoplastic | Steel | - | - | - | - | - | - | - | - | - | - | - | - | RAF Electronic Hardware | Bulk | Active | #2-56 | - | - | 300V | 105°C | Bulk | JC6, Buchanan | Active | - | - | Hex Standoff | - | Black | - | 1 | Female, Swage | - | 0.375 (9.53mm) | - | - | 20A | - | - | - | - | - | 12-22 AWG | - | - | - | 3 | - | - | - | - | - | - | Barrier Block | PC Pin | 2 Wall (Dual) | - | Screws | - | - | - | - | - | - | - | Zinc | - | - | - | Threaded | - | - | 3 | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | 0.790 (20.07mm) | 0.250 (6.35mm) 1/4 Hex | - | - | 0.500 (12.70mm) 1/2 | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | Through Hole, Right Angle, Horizontal | Aluminum | Polyamide (PA46), Nylon 4/6 | - | - | - | - | - | - | 20 (2 x 10) | Phosphor Bronze | Phosphor Bronze | Tin | - | - | - | - | - | RAF Electronic Hardware | Bulk | Active | #10-32 | - | - | - | -- | Bulk | Vertisockets™ 800 | Active | Solder | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | Female, Swage | - | - | - | - | 1.5A | 0.100 (2.54mm) | - | - | Tin | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | 0.145 (3.68mm) | 0.100 (2.54mm) | - | - | - | - | - | - | - | - | - | - | - | Closed Frame | - | - | 200.0µin (5.08µm) | 200.0µin (5.08µm) | 1.668 (42.36mm) | 0.313 (7.94mm) Hex | - | - | 1.563 (39.69mm) | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | Through Hole | Aluminum | Polyamide (PA46), Nylon 4/6, Glass Filled | - | - | - | - | - | - | 24 (2 x 12) | Beryllium Copper | Brass | Gold | - | - | - | - | - | RAF Electronic Hardware | Bulk | Active | #3-48 | - | - | - | -- | Bulk | 518 | Active | Solder | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | Female, Swage | - | - | - | - | 3A | 0.100 (2.54mm) | - | - | Tin | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | 0.125 (3.18mm) | 0.100 (2.54mm) | - | - | - | - | - | - | - | - | - | - | - | Open Frame | - | - | 10.0µin (0.25µm) | 200.0µin (5.08µm) | 0.969 (24.60mm) | 0.188 (4.78mm) 3/16 Hex | - | - | 0.969 (24.61mm) | UL94 V-0 | ||
![]() M2115-2545-B RAF | In Stock | - | - | Through Hole | Brass | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | Copper Alloy | -- | 12A | - | - | RAF Electronic Hardware | Bulk | Active | M2.5x0.45 | -- | 300V | - | -40°C ~ 110°C | Bulk | Buchanan | Obsolete | - | - | Header, Male Pins, Shrouded (4 Side) | 44 | Green | - | - | Male, Female | - | 0.200 (5.08mm) | -- | 0.902 (22.90mm) | - | - | - | Solder | - | - | - | - | - | 0.138 (3.50mm) | - | - | 2 | - | - | Tin | -- | - | - | - | 22 | - | -- | 90°, Right Angle | -- | -- | - | - | - | - | - | -- | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | - | - | Interlocking (Side) | - | - | - | - | 0.944 (23.97mm) | 0.177 (4.50mm) Hex | - | - | 0.594 (15.08mm) | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | Through Hole | Aluminum | Polyamide (PA66), Nylon 6/6 | - | - | - | Brass - Tin Plated | Brass - Nickel Plated | Brass - Nickel Plated | - | - | - | - | - | - | - | - | - | RAF Electronic Hardware | Bulk | Active | #8-32 | 0.79 Nm (7.0 Lb-In) | - | - | -40°C ~ 105°C | Bulk | Buchanan | Obsolete | - | - | Round Standoff | - | Black | - | - | Female, Swage | - | 0.200 (5.08mm) | - | - | - | - | - | - | - | - | 12-30 AWG | - | 300V | - | - | - | 1 | 17.5A | - | - | - | - | - | - | 21 | - | - | - | - | - | 35° (145°) Angle with Board | Screw - Rising Cage Clamp | M3 | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | - | - | Interlocking (Side) | - | - | - | - | 1.250 (31.75mm) 1 1/4 | 0.313 (7.94mm) | - | - | 0.594 (15.08mm) | - | ||
![]() 1428T-12-S RAF | In Stock | - | - | Through Hole | Steel | Polyamide (PA66), Nylon 6/6 | - | - | - | Brass - Tin Plated | Brass - Nickel Plated | Brass - Nickel Plated | - | - | - | - | - | - | - | - | - | RAF Electronic Hardware | Bulk | Active | - | 0.68 Nm (6 Lb-In) | - | - | -- | Bulk | Buchanan | Obsolete | - | - | Hex Spacer | - | Green | - | - | Female, Female | - | 0.197 (5.00mm) | - | - | - | - | - | - | - | - | 16-30 AWG | - | 300V | - | - | - | 1 | 13.5A | - | - | - | - | - | - | 21 | - | - | - | - | - | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | - | - | - | Unthreaded | - | - | - | - | - | - | - | - | - | - | - | - | - | Interlocking (Side) | - | - | - | - | 0.469 (11.91mm) | 0.500 (12.70mm) 1/2 Hex | 0.218 (5.54mm) | - | 0.469 (11.91mm) | - | ||
![]() 1401T-6-S RAF | In Stock | - | - | Panel Mount | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | Bulk | Phantom Elite® | Active | Connector, N Female | - | Hex Spacer | - | - | -- | - | Female, Female | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3dBi | - | 450MHz ~ 470MHz | Unthreaded | - | - | - | Whip, Straight | 2 | - | 1 | UHF (300 MHz ~ 1 GHz) | 460MHz | - | - | -- | - | -- | - | - | - | - | 0.719 (18.26mm) | 0.375 (9.53mm) Hex | 0.140 (3.56mm) | 4.025 (102.24mm) | 0.719 (18.26mm) | - | ||
Tiny WHSL | In Stock | - | - | Base Mount | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RAF Electronic Hardware | Bulk | Active | #8-32 | - | - | - | - | Bulk | Phantom Elite® | Active | Connector, NMO | - | Round Standoff | - | - | -- | - | Female, Swage | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3dBi | - | 450MHz ~ 470MHz | Threaded | - | - | - | Whip, Straight | -- | - | 1 | UHF (300 MHz ~ 1 GHz) | 460MHz | - | - | -- | - | -- | - | - | - | - | 0.438 (11.11mm) | 0.313 (7.94mm) | - | 3.400 (86.36mm) | 0.594 (15.08mm) | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RAF Electronic Hardware | Bulk | Active | M4x0.7 | - | - | - | - | Bulk | 0625 | Active | Solder | Header Strip | Hex Standoff | 25 | Black | - | 1 | Male, Female | Solder Cup | 0.100 (2.54mm) | - | - | - | - | Tin | - | - | - | - | -- | - | - | - | Nickel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | 200.0µin (5.08µm) | - | - | 0.930 (23.62mm) | 0.315 (8.00mm) Hex | - | - | 0.594 (15.08mm) | - | ||
![]() M1126-3005-N RAF | In Stock | - | - | - | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RAF Electronic Hardware | Bulk | Active | M3x0.5 | - | - | - | - | - | * | Active | - | - | Round Standoff | - | - | - | - | Female, Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.457 (37.00mm) | 0.315 (8.00mm) | - | - | 0.594 (15.08mm) | - | ||
![]() M0979-A-3-B RAF | In Stock | - | - | Connector Mount | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RAF Electronic Hardware | Bulk | Active | M3 | - | - | - | - | Bulk | EXE | Active | Connector, BNX | - | Round Spacer | - | - | -- | - | Female, Swage | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | 821MHz ~ 902MHz | Unthreaded | - | - | - | Whip, Straight | 1.5 | - | 1 | UHF (300 MHz ~ 1 GHz) | 861MHz | - | - | -- | - | -- | - | - | - | - | 0.469 (11.90mm) | 0.315 (8.00mm) | 0.126 (3.20mm) | 8.000 (203.20mm) | 0.594 (15.08mm) | - | ||
Tiny WHSL | In Stock | - | - | Connector Mount | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | Bulk | EXH | Active | Connector, SMA Male | - | Round Spacer | - | - | -- | - | Female, Swage | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | Electro Tin, Solder | - | - | 50W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | 165MHz ~ 170MHz | Unthreaded | - | - | - | Whip, Straight | 2 | - | 1 | VHF (f | 167MHz | - | - | -- | - | -- | - | - | - | - | 0.355 (9.02mm) | 0.250 (6.35mm) 1/4 | 0.115 (2.92mm) | 10.500 (266.70mm) | 0.250 (6.35mm) 1/4 | - | ||
Tiny WHSL | In Stock | - | - | Connector Mount | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RAF Electronic Hardware | Bulk | Active | #2-56 | - | - | - | - | Bulk | EXB | Active | Connector, BNX | - | Hex Standoff | - | Clear | -- | - | Male, Female | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | Iridite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0dBi | - | 136MHz ~ 144MHz | Threaded | - | - | - | Whip, Straight | 1.5 | - | 1 | VHF (f | 140MHz | - | - | -- | - | -- | - | - | - | - | 0.969 (24.60mm) | 0.188 (4.78mm) 3/16 Hex | - | 7.300 (185.42mm) | 0.969 (24.61mm) | - | ||
Tiny WHSL | In Stock | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | RAF Electronic Hardware | Bulk | Active | #10-32 | - | - | - | -- | -- | D-SCE | Active | - | - | Round Standoff | - | -- | - | - | Female, Swage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | -- | Heat Shrinkable | - | - | - | - | - | - | - | 0.635 (16.13mm) | 0.375 (9.53mm) | - | - | 0.500 (12.70mm) 1/2 | - | ||
![]() 1245-25-S-28 RAF | In Stock | - | - | Connector Mount | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | Bulk | EXB | Active | Connector, MX | - | Round Spacer | - | Yellow | -- | - | Female, Female | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | Zinc, Yellow Chromate | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0dBi | - | 155MHz ~ 164MHz | Unthreaded | - | - | - | Whip, Straight | 1.5 | - | 1 | VHF (f | 159MHz | - | - | -- | - | -- | - | - | - | - | 2.000 (50.80mm) | 0.500 (12.70mm) 1/2 | 0.252 (6.40mm) | 6.300 (160.02mm) | 2.000 (50.80mm) 2 | - |