- Manufacturer
- Series
- Material
- Color
- RoHS
- Mfr
- Package
- Product Status
- Length
- Product
- Type
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
Attribute column
Categories
Board Supports
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Mounting Hole Diameter | Brand | Country of Origin | ECCN | Factory Pack QuantityFactory Pack Quantity | Head Diameter (mm) | Manufacturer | Mounting Hole Diameter mm | Mounting Hole Size | Part # Aliases | RoHS | Tradename | Unit Weight | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Gender | Subcategory | Orientation | Style | Thread Size | Product Type | Wire/Cable Diameter | Temperature Range | Hole Diameter | Outside Diameter | Holding Type | Support Hole Diameter | Product | Features | Product Category | Diameter | Height | Length | Width | Thickness | Length - Overall | Width (in) | Width (mm) | PCB Thickness | Between Board Height | Head Height | Support Panel Thickness | Mounting Panel Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UDD-300-D Bivar, Inc. | In Stock | - | - | - | - | - | - | Nylon | - | - | - | - | - | 1000 | - | - | - | 0.25 in x 0.18 in | - | Details | - | - | Bulk | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | Card Guides | - | - | - | - | 3 in | 0.31 in | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UDD-400-D Bivar, Inc. | In Stock | - | - | - | - | - | - | Nylon | - | - | - | - | - | 1000 | - | - | - | 0.25 in x 0.18 in | - | Details | - | - | Bulk | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | Card Guides | - | - | - | - | 4 in | 0.31 in | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LCBS-3-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Snap in | Snap Lock | - | Nylon | 4.535924g | 0.187 (4.75mm) 3/16 | - | - | - | - | - | - | - | - | - | - | - | - | - | 2002 | Richco, LCBS | Active | Not Applicable | - | - | - | Natural | - | - | - | - | - | - | 7.1 mm | - | 3.9878 mm | - | Snap Lock | 0.157 (3.99mm) | - | Winged | - | 4.7498mm | 4.8mm | 23.2918mm | 7.1mm | - | 0.921 23.40mm | - | - | 1.57mm | 0.188 4.78mm 3/16 | - | 0.062 1.57mm 1/16 | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | No SVHC | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() LP-36 BE Bivar, Inc. | In Stock | - | - | - | - | - | - | Nylon | - | - | - | - | - | 100 | - | - | - | 2 mm, 2.4 mm | - | Details | - | - | Bulk | - | LP-36 | - | - | - | - | - | Blue | - | - | - | - | Unthreaded | - | - | - | - | - | - | - | Card Ejectors | - | - | - | - | 28.6 mm | 7.9 mm | - | - | 62 | 1.6 | - | - | - | - | - | - | - | - | - | - | ||
![]() LP-36 OE Bivar, Inc. | In Stock | - | - | - | - | - | - | Nylon | - | - | - | - | - | 100 | - | - | - | - | - | Details | - | - | Bulk | - | LP-36 | - | - | - | - | - | Orange | - | - | - | - | Unthreaded | - | - | - | - | - | - | - | Card Ejectors | - | - | - | - | 28.6 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TO-203-050H Bivar, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | 0.035 in | - | Details | - | - | Bulk | - | - | - | - | Wash Away Spacer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Component Mounts | - | - | - | - | 7.4 mm | 2.4 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9021 Heyco | In Stock | - | Datasheet | - | - | - | - | Nylon 6 UL V-2 | - | - | Heyco | - | EAR99 | 5000 | 5.1 | Heyco | 2.6 | 2.6 mm | - | Details | HEYClip | 0.035274 oz | Bulk | - | HEYClip Snap Rivets | - | - | Snap Rivet | - | - | White | - | Hardware | - | 2 | - | Screws & Fasteners | - | -40C to +115C | - | 5 mm | - | - | Rivets | - | Screws & Fasteners | - | - | 0.13 | - | - | - | - | - | - | - | 0.06 | - | - | - | - | - | - | - | ||
![]() CP-06 RD Bivar, Inc. | In Stock | - | - | - | - | - | - | Nylon | - | - | - | USA | EAR99 | 100 | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | Red | - | - | - | - | Unthreaded | - | - | - | - | - | - | - | Card Ejectors | - | - | - | - | 28.6 mm | 16.3 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() N-600-2 YW Bivar, Inc. | In Stock | - | - | - | - | - | - | Nylon | - | - | - | - | - | 100 | - | - | - | - | - | Details | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | Unthreaded | - | - | - | - | - | - | - | Card Guides | - | - | - | - | 152.4 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() N-600-2 GY Bivar, Inc. | In Stock | - | - | - | - | - | - | Nylon | - | - | - | - | - | 100 | - | - | - | - | - | Details | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | Unthreaded | - | - | - | - | - | - | - | Card Guides | - | - | - | - | 152.4 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() N-600-2 RD Bivar, Inc. | In Stock | - | - | - | - | - | - | Nylon | - | - | - | - | - | 100 | - | - | - | - | - | Details | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | Unthreaded | - | - | - | - | - | - | - | Card Guides | - | - | - | - | 152.4 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CI-192-050-3 Bivar, Inc. | In Stock | - | - | - | - | - | - | Polyester | - | - | - | - | - | 1000 | - | - | - | - | - | Details | - | - | Bulk | - | - | - | - | Crystal | - | - | - | - | - | - | - | Unthreaded | - | - | - | - | - | - | - | Insulators | - | - | - | - | 11.8 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SSC-33 Bivar, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | Details | - | 0.307637 oz | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | Unthreaded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() .LP-36 VT Bivar, Inc. | In Stock | - | - | - | - | - | - | Nylon | - | - | - | - | - | 100 | - | - | - | - | - | Details | - | - | - | - | LP-36 | - | - | - | - | - | - | - | - | - | - | Unthreaded | - | - | - | - | - | - | - | Card Ejectors | - | - | - | - | 28.6 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TECH-CLIP-KIT Leader Tech Inc. | In Stock | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | 1 | - | - | - | - | KIT TECH CLIP | Details | - | 3.051727 oz | Bulk | - | - | - | - | Clip Kit | - | - | - | - | - | - | - | Unthreaded | - | - | - | - | - | - | - | Clips | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() N-600-2-CI Bivar, Inc. | In Stock | - | - | - | - | - | - | Nylon | - | - | - | - | - | 100 | - | - | - | - | - | Details | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | Unthreaded | - | - | - | - | - | - | - | Card Guides | - | - | - | - | 152.4 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBP50-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Hardware | Snap Lock | - | Nylon | 56.699046g | 0.156 (3.96mm) 5/32 | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2002 | CBP | Active | Not Applicable | - | 85°C | -40°C | - | Male | - | Straight | - | - | - | - | - | 3.9624 mm | - | Snap Fit | 0.156 (3.96mm) 5/32 | - | - | - | - | 12.7mm | 19.8mm | - | - | 0.780 19.81mm | - | - | - | 0.500 12.70mm 1/2 | - | 0.060 1.50mm | 0.060 1.50mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() DLCBST-2-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | PCB | Snap Lock | 125 | Nylon | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | Richco, DLCBST | Active | Not Applicable | - | - | - | Clear | - | - | - | - | - | - | - | - | 2.54 mm | - | Snap Lock | 0.100 (2.54mm) | - | - | - | 2.54mm | 3.175mm | 10.4648mm | 4.4mm | - | 0.412 10.46mm | - | - | 1.63mm | 0.125 3.18mm 1/8 | - | 0.064 1.63mm | 0.064 1.63mm | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 8848 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | External | Snap Lock | - | Nylon | - | 0.157 (4.00mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | 2007 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 3.9878 mm | 6 mm | Snap Lock | 0.157 (3.99mm) | - | - | - | - | 3.18mm | 21.59mm | 6mm | 1.57mm | 0.850 21.60mm | - | - | - | 0.472 12.00mm | - | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() LCBS-8-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Snap in | Snap Lock | - | Nylon | 9.071847g | 0.187 (4.75mm) 3/16 | - | - | - | - | - | - | - | - | - | - | - | - | - | 2002 | Richco, LCBS-8 | Active | Not Applicable | - | - | - | Natural | - | - | - | - | - | - | - | - | 3.9878 mm | - | Snap Lock | 0.157 (3.99mm) | - | Winged | - | 7.112mm | 12.7mm | 31.2166mm | 7.1mm | - | 1.232 31.30mm | - | - | 1.57mm | 0.500 12.70mm 1/2 | - | 0.062 1.57mm 1/16 | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | No SVHC | RoHS Compliant | UL94 V-2 | Lead Free |