- Manufacturer
- Series
- Material
- Color
- RoHS
- Mfr
- Package
- Product Status
- Length
- Product
- Type
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
Attribute column
Categories
Board Supports
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Shape | Mounting Hole Diameter | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Color | Thread Size | Wire/Cable Diameter | Hole Diameter | Outside Diameter | Holding Type | Support Hole Diameter | Features | Diameter | Height | Length | Width | Length - Overall | Diameter - Inside | PCB Thickness | Between Board Height | Board Thickness | Support Panel Thickness | Mounting Panel Thickness | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRS8-2-3-01 Essentra Components | In Stock | - | Datasheet | 10 Weeks | Screw | Screw Mount | Nylon | - | 0.232 (5.90mm) | 2011 | Richco, SRS8-2 | Active | 1 (Unlimited) | - | - | - | 5.8928 mm | - | Snap Lock | 0.232 (5.90mm) | - | - | - | 8.6614mm | - | 0.341 8.65mm | - | - | 0.188 4.78mm 3/16 | - | 0.062 1.57mm 1/16 | 0.087 2.20mm | - | RoHS Compliant | - | - | ||
![]() SSRS6-12-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Screw | Resting Mount | Nylon | - | 0.234 (5.94mm) | 2011 | Richco, SSRS6 | Active | Not Applicable | - | - | - | 5.8928 mm | - | Snap Lock | 0.232 (5.90mm) | Stackable | - | - | 22.3012mm | - | 0.878 22.30mm | - | - | 0.750 19.05mm 3/4 | - | 0.062 1.57mm 1/16 | - | - | RoHS Compliant | - | Lead Free | ||
![]() SRS6-8-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Screw | Screw Mount | Nylon | - | 0.232 (5.90mm) | 2007 | Richco, SRS6 | Active | Not Applicable | Natural | M3.5 | 7.1 mm | 5.8928 mm | 7.1 mm | Snap Lock | 0.232 (5.90mm) | - | 3.8862mm | - | 15.9004mm | 100mm | 0.626 15.90mm | - | 1.57mm | 0.500 12.70mm 1/2 | - | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() R6535-00 Harwin Inc. | In Stock | - | Datasheet | 8 Weeks | Screw | Screw Mount | Nylon | - | 0.142 (3.60mm) | 2003 | - | Active | 1 (Unlimited) | - | - | - | 3.9878 mm | - | Snap Lock | 0.157 (3.99mm) | - | - | - | - | - | - | - | - | 1.378 35.00mm | - | 0.063 1.60mm | - | - | ROHS3 Compliant | - | - | ||
![]() SSRS4-7-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Screw | Resting Mount | Nylon | - | 0.187 (4.75mm) 3/16 | 2011 | Richco, SSRS4 | Active | Not Applicable | - | - | - | 4.7498 mm | - | Snap Lock | 0.187 (4.75mm) 3/16 | Stackable | 4.7498mm | - | 14.3002mm | - | 0.563 14.30mm | - | - | 0.438 11.13mm 7/16 | - | 0.062 1.57mm 1/16 | - | - | RoHS Compliant | - | Lead Free | ||
![]() SRS8-2-14-01 Essentra Components | In Stock | - | Datasheet | 10 Weeks | Screw | Screw Mount | Nylon | - | 0.232 (5.90mm) | 2011 | Richco, SRS8-2 | Active | 1 (Unlimited) | - | - | - | 5.8928 mm | - | Snap Lock | 0.232 (5.90mm) | - | - | - | 26.0604mm | - | 1.026 26.05mm | - | - | 0.875 22.23mm 7/8 | - | 0.062 1.57mm 1/16 | 0.087 2.20mm | - | RoHS Compliant | - | - | ||
![]() SRSCBS-7-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Rivet | Snap Rivet | Nylon | - | 0.157 ~ 0.161 (4.00 ~ 4.10mm) | 2009 | Richco, SRSCBS | Active | Not Applicable | - | - | - | 4.0894 mm | - | Threaded Stud | - | 6-32 Thread | - | - | 18.6944mm | - | 0.736 18.70mm | - | - | 0.438 11.13mm 7/16 | - | 0.299 7.60mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() 8826 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | Snap Lock | Nylon | - | 0.187 (4.75mm) 3/16 | - | - | Active | 1 (Unlimited) | - | - | - | 4.7498 mm | 7.112 mm | Resting Mount | - | Winged | - | 15.87mm | 22.987mm | 7.11mm | 0.905 22.99mm | - | - | 0.625 15.88mm 5/8 | 1.5748mm | - | 0.062 1.57mm 1/16 | - | ROHS3 Compliant | - | Lead Free | ||
![]() SCBSM-632-8-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Stud | Threaded Stud | Nylon | - | - | 2006 | Richco, SCBSM | Active | Not Applicable | - | - | - | 3.175 mm | - | Snap Lock | 0.125 (3.18mm) 1/8 | 6-32 Thread | - | - | 27.7876mm | - | 1.094 27.80mm | - | - | 0.500 12.70mm 1/2 | - | 0.062 1.57mm 1/16 | 0.250 6.35mm 1/4 | - | Non-RoHS Compliant | - | Lead Free | ||
![]() DLCBSAT-8-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | Nylon | - | 0.125 (3.18mm) 1/8 | - | Richco, DLCBSAT | Active | Not Applicable | - | - | - | 2.54 mm | - | Snap Lock | 0.100 (2.54mm) | Winged | - | - | 22.3012mm | - | 0.878 22.30mm | - | - | 0.500 12.70mm 1/2 | - | 0.064 1.63mm | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | RoHS Compliant | - | Lead Free | ||
![]() DLCBS-10-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Chassis | Snap Lock | Nylon | - | 0.156 (3.96mm) 5/32 | 2004 | Richco, DLCBS | Active | Not Applicable | - | - | - | 3.9624 mm | - | Snap Lock | 0.156 (3.96mm) 5/32 | Winged | 3.9624mm | 15.875mm | 32.6898mm | 3.963mm | 1.287 32.70mm | - | 1.98mm | 0.625 15.88mm 5/8 | - | 0.031 ~ 0.078 0.79mm ~ 1.98mm | 0.031 ~ 0.078 0.79mm ~ 1.98mm | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() LCBS-5-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Chassis | Snap Lock | Nylon | - | 0.187 (4.75mm) 3/16 | 2006 | Richco, LCBS-5 | Active | Not Applicable | Clear | - | - | 3.9878 mm | - | Snap Lock | 0.157 (3.99mm) | Winged | - | - | 26.4922mm | - | 1.043 26.50mm | - | 1.57mm | 0.313 7.95mm 5/16 | - | 0.062 1.57mm 1/16 | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 9083 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Adhesive | Adhesive | Nylon | - | - | - | - | Active | 1 (Unlimited) | - | - | - | 3.9624 mm | - | Snap Lock | 0.156 (3.96mm) 5/32 | - | - | - | 22.86mm | - | 0.900 22.86mm | - | - | 0.500 12.70mm 1/2 | - | 0.062 1.57mm 1/16 | - | - | ROHS3 Compliant | - | - | ||
![]() SP1-10-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | Nylon | - | 0.157 (4.00mm) | 2002 | Richco, SP1 | Active | Not Applicable | - | - | - | 3.9878 mm | - | Snap Lock | 0.157 (3.99mm) | - | 3.9624mm | - | 23.8506mm | - | 0.939 23.85mm | - | - | 0.625 15.88mm 5/8 | - | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | - | RoHS Compliant | - | Lead Free | ||
![]() DLCBS-4-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Chassis | Snap Lock | Nylon | Round | 0.156 (3.96mm) 5/32 | 2003 | Richco, DLCBS | Active | Not Applicable | - | - | - | 3.9624 mm | - | Snap Lock | 0.156 (3.96mm) 5/32 | Winged | - | - | 23.1902mm | 7.1mm | 0.913 23.20mm | 4 mm | 1.98mm | 0.250 6.35mm 1/4 | - | 0.031 ~ 0.078 0.79mm ~ 1.98mm | 0.031 ~ 0.078 0.79mm ~ 1.98mm | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 1931B Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | Snap Lock | Nylon | - | 0.187 (4.75mm) 3/16 | - | - | Active | 1 (Unlimited) | - | - | - | 3.9624 mm | 6.985 mm | Snap Lock | 0.156 (3.96mm) 5/32 | Winged | - | - | 34.8742mm | - | 1.373 34.88mm | - | - | 0.750 19.05mm 3/4 | 1.5748mm | 0.062 1.57mm 1/16 | 0.070 1.78mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() 1930B Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | Snap Lock | Nylon | - | 0.187 (4.75mm) 3/16 | - | - | Active | 1 (Unlimited) | - | - | - | 3.9624 mm | 6.985 mm | Snap Lock | 0.156 (3.96mm) 5/32 | Winged | 3.9624mm | - | 15.875mm | - | 1.248 31.70mm | - | - | 0.625 15.88mm 5/8 | 1.5748mm | 0.062 1.57mm 1/16 | 0.070 1.78mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() 1930A Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | Snap Lock | Nylon | - | 0.187 (4.75mm) 3/16 | - | - | Active | 1 (Unlimited) | - | - | - | 3.9624 mm | 6.985 mm | Snap Fit | 0.156 (3.96mm) 5/32 | Winged | - | - | 32.9692mm | - | 1.298 32.97mm | - | - | 0.625 15.88mm 5/8 | 1.5748mm | 0.062 1.57mm 1/16 | 0.070 1.78mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() 8832 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Screw | Snap Lock | Nylon | - | 0.187 (4.75mm) 3/16 | - | - | Active | 1 (Unlimited) | Natural | - | - | 4.7498 mm | 6.604 mm | Snap Fit | 0.187 (4.75mm) 3/16 | Stackable | - | - | 9.525mm | - | 0.500 12.70mm 1/2 | 3.175 mm | - | 0.375 9.53mm 3/8 | 1.5748mm | 0.062 1.57mm 1/16 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 8821 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | PCB | Snap Lock | Nylon | - | 0.156 (3.96mm) 5/32 | - | - | Active | 1 (Unlimited) | - | - | - | 3.9624 mm | 7.112 mm | Snap Lock | 0.156 (3.96mm) 5/32 | Winged | - | - | 22.225mm | - | 1.435 36.44mm | - | - | 0.875 22.23mm 7/8 | 1.5748mm | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | - | ROHS3 Compliant | - | Lead Free |