- Manufacturer
- Series
- Material
- Color
- RoHS
- Mfr
- Package
- Product Status
- Length
- Product
- Type
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
Attribute column
Categories
Board Supports
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Mounting Hole Diameter | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Color | Gender | Orientation | Thread Size | Wire/Cable Diameter | Hole Diameter | Outside Diameter | Holding Type | Support Hole Diameter | Features | Diameter | Height | Length | Width | Length - Overall | Diameter - Inside | PCB Thickness | Between Board Height | Board Thickness | Support Panel Thickness | Mounting Panel Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SP2-16-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | - | Nylon | - | 0.187 (4.75mm) 3/16 | - | 2002 | Richco, SP2 | Active | Not Applicable | - | - | - | - | - | 4.7498 mm | - | Snap Lock | 0.187 (4.75mm) 3/16 | - | - | - | 33.3502mm | - | 1.313 33.34mm | - | - | 1.000 25.40mm 1 | - | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 1929A Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | Snap Lock | - | Nylon | - | 0.187 (4.75mm) 3/16 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 3.9624 mm | 6.985 mm | Snap Fit | 0.156 (3.96mm) 5/32 | Winged | - | - | 29.7942mm | - | 1.173 29.80mm | - | - | 0.500 12.70mm 1/2 | 1.5748mm | 0.062 1.57mm 1/16 | 0.070 1.78mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() RLCBSR-6-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Reverse | Snap Lock | 015 | Nylon | - | 0.187 (4.75mm) 3/16 | - | 2002 | Richco, RLCBSR | Active | Not Applicable | Clear | - | - | - | - | 4.7498 mm | - | Snap Lock | 0.125 (3.18mm) 1/8 | Locking, Reverse Mounting | 9.52mm | 9.5mm | 21.3106mm | 4.4mm | 0.839 21.30mm | - | - | 0.375 9.53mm 3/8 | - | 0.062 1.57mm 1/16 | 0.059 ~ 0.063 1.50mm ~ 1.60mm | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() SRS4-10-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Screw | Screw Mount | - | Nylon | - | 0.187 (4.75mm) 3/16 | - | 2007 | Richco, SRS4 | Active | Not Applicable | Clear | - | - | M3 | 6.4 mm | 4.7498 mm | 6.4 mm | Snap Lock | 0.187 (4.75mm) 3/16 | - | 6.35mm | 15.9mm | 19.1008mm | 100mm | 0.752 19.10mm | - | 1.57mm | 0.625 15.88mm 5/8 | - | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 8833 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Screw | Screw Mount | - | Nylon | - | 0.187 (4.75mm) 3/16 | - | - | - | Active | 1 (Unlimited) | Natural | - | - | - | - | 4.7498 mm | 6.604 mm | Snap Fit | 0.187 (4.75mm) 3/16 | Stackable | - | - | 15.875mm | - | 0.625 15.88mm 5/8 | 3.175 mm | - | 0.500 12.70mm 1/2 | 1.5748mm | 0.062 1.57mm 1/16 | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() SRS4-8-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Screw | Screw Mount | - | Nylon | - | 0.187 (4.75mm) 3/16 | - | 2011 | Richco, SRS4 | Active | Not Applicable | Clear | - | - | M3 | 6.4 mm | 4.7498 mm | 6.4 mm | Snap Lock | 0.187 (4.75mm) 3/16 | - | - | 12.7mm | 15.9004mm | 100mm | 0.626 15.90mm | - | 1.57mm | 0.500 12.70mm 1/2 | - | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 8810 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | External | Snap Lock | - | Nylon | - | 0.187 (4.75mm) 3/16 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 3.9624 mm | 7.112 mm | Snap Lock | 0.156 (3.96mm) 5/32 | Winged | - | 15.9mm | 12.7mm | - | 1.180 29.97mm | - | - | 0.500 12.70mm 1/2 | 1.5748mm | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() SRLCBS-12-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Rivet | Snap Rivet | - | Nylon | - | 0.157 ~ 0.161 (4.00 ~ 4.10mm) | - | 2009 | Richco, SRLCBS | Active | Not Applicable | Natural | - | - | - | - | 3.9878 mm | - | Snap Lock | 0.157 (3.99mm) | - | - | 19.05mm | 29.3116mm | 7.1mm | 1.154 29.30mm | - | 1.6mm | 0.750 19.05mm 3/4 | - | 0.063 1.60mm | - | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 1928B Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | Snap Lock | - | Nylon | - | 0.187 (4.75mm) 3/16 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 3.9624 mm | 6.985 mm | Snap Lock | 0.156 (3.96mm) 5/32 | Winged | - | - | 25.3492mm | - | 0.998 25.35mm | - | - | 0.375 9.53mm 3/8 | 1.5748mm | 0.062 1.57mm 1/16 | 0.070 1.78mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 1929B Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | PCB | Snap Lock | - | Nylon | - | 0.187 (4.75mm) 3/16 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 3.9624 mm | 6.985 mm | Snap Lock | 0.156 (3.96mm) 5/32 | Winged | - | - | 12.7mm | - | 1.123 28.53mm | - | - | 0.500 12.70mm 1/2 | 1.5748mm | 0.062 1.57mm 1/16 | 0.070 1.78mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() SSRS8-10-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Screw | Resting Mount | - | Nylon | - | 0.234 (5.94mm) | - | 2011 | Richco, SSRS8 | Active | Not Applicable | - | - | - | - | - | 5.8928 mm | - | Snap Lock | 0.232 (5.90mm) | Stackable | - | - | 19.1008mm | - | 0.752 19.10mm | - | - | 0.625 15.88mm 5/8 | - | 0.062 1.57mm 1/16 | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 9029 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Through Hole | Screw Mount | - | Nylon | - | 0.125 (3.18mm) 1/8 | - | - | - | Active | 1 (Unlimited) | Natural | - | - | - | - | 4.7498 mm | 6.6 mm | Snap Lock | 0.187 (4.75mm) 3/16 | - | - | - | 9.525mm | - | 0.375 9.53mm 3/8 | 3.17 mm | - | 0.250 6.35mm 1/4 | 1.57mm | 0.062 1.57mm 1/16 | - | - | - | ROHS3 Compliant | - | - | ||
![]() LCBS-4-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Snap in | Snap Lock | - | Nylon | 9.071847g | 0.187 (4.75mm) 3/16 | - | 2001 | Richco, LCBS-4 | Active | 1 (Unlimited) | Natural | - | - | - | - | 3.9878 mm | - | Snap Fit | 0.157 (3.99mm) | Winged | 4.7498mm | 6.4mm | 24.8666mm | 7.1mm | 0.984 25.00mm | - | 1.57mm | 0.250 6.35mm 1/4 | - | 0.062 1.57mm 1/16 | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | No SVHC | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() SCBSM-632-9-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Stud | Threaded Stud | - | Nylon | - | - | - | 2006 | Richco, SCBSM | Active | Not Applicable | - | - | - | - | - | 3.175 mm | - | Snap Lock | 0.125 (3.18mm) 1/8 | 6-32 Thread | 3.175mm | - | 29.3878mm | - | 1.157 29.40mm | - | - | 0.563 14.30mm 9/16 | - | 0.062 1.57mm 1/16 | 0.250 6.35mm 1/4 | - | - | Non-RoHS Compliant | - | Lead Free | ||
![]() 9044 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Screw | Screw Mount | - | Nylon | - | 3.9624 mm | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 3.9624 mm | - | Snap Lock | 0.156 (3.96mm) 5/32 | - | 7.9248mm | - | 26.035mm | - | 1.025 26.03mm | - | - | 0.625 15.88mm 5/8 | 1.57mm | 0.062 1.57mm 1/16 | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() SSRS6-4-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Screw | Resting Mount | - | Nylon | - | 0.234 (5.94mm) | - | 2011 | Richco, SSRS6 | Active | Not Applicable | - | - | - | - | - | 5.8928 mm | - | Snap Lock | 0.232 (5.90mm) | Stackable | - | - | 9.6012mm | - | 0.378 9.60mm | - | - | 0.250 6.35mm 1/4 | - | 0.062 1.57mm 1/16 | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() CBP100-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Hardware | Snap Lock | - | Nylon | 86.18255g | 0.156 (3.96mm) 5/32 | Bulk | 2002 | CBP | Active | Not Applicable | - | Male | Straight | - | - | 3.9624 mm | - | Snap Fit | 0.156 (3.96mm) 5/32 | - | - | 25.4mm | 32.5mm | - | 1.280 32.50mm | - | - | 1.000 25.40mm 1 | - | 0.060 1.50mm | 0.060 1.50mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 1222367 Essentra Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 27DMSP0100 Micro Plastics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9068 SparkFun | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |