- Manufacturer
- TE Internal #
- TE Internal Description
- Alias #
- Coloru2009
- Insulator Product Typeu2009
- Insulator Technologyu2009
- Top Fitting Typeu2009
- Equipmentu2009
- Residual Voltage (Nominal Current)u2009(kV)
- Surge Arrester Heightu2009(mm)
- Surge Arrester Technologyu2009
- LV/MV Insulating Cover Technologyu2009
Attribute column
Categories
Component Insulators, Mounts, Spacers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Material | Shape | Alias # | Base/Housing Material | Body Orientation | Bottom Fitting Typeu2009 | Cantilever Strength -SSLu2009(kN) | Capacitance Tolerance | Coloru2009 | Contact Materials | Diameter Supplied/Recoveredu2009 | Electrical Heat Shrink Tubing Product Availabilityu2009 | Electrical Heat Shrink Tubing Technologyu2009 | Electrical Heat Shrink Tubing Voltage Classu2009(kV) | Equipmentu2009 | Insulator Application Typeu2009 | Insulator Product Typeu2009 | Insulator Technologyu2009 | Insulator Type/ANSIu2009 | LV/MV Insulating Cover Product Availabilityu2009 | LV/MV Insulating Cover Product Typeu2009 | LV/MV Insulating Cover Technologyu2009 | LV/MV Insulating Cover Voltage Classu2009(kV) | Mfr | Mounting | Nominal System Voltageu2009(kV) | Package | Product Availabilityu2009 | Product Status | Residual Voltage (Nominal Current)u2009(kV) | Short Circuit Currentu2009(kA) | Surge Arrester Classu2009 | Surge Arrester Heightu2009(mm) | Surge Arrester Product Availabilityu2009 | Surge Arrester Technologyu2009 | TE Internal # | TE Internal Description | Termination Method | Top Fitting Typeu2009 | Operating Temperature | Series | Temperature Coefficient | Type | Resistance | Gender | Capacitance | Power Rating | Pitch | Resistor Type | Housing Color | Ripple Current | Attachment Method | Manufacturer Size Code | Family | ESR | Resistance Tolerance | Platform | Features | Wick Type | Working Fluid | Power - Cooling | Product Length | Product Width | Thermal Resistance | Minimum Bend Radius | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EP4107-000 TE Connectivity | In Stock | - | - | Gold | - | - | - | Thermoplastic | Straight | M20-Stud Fitting (M20 Threads) | - | - | Gray | Phosphor Bronze | - | - | - | - | - | - | Line Post Insulator | Silicone | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | EP4107-000 | CLP-12.5-FM20-205-0915-O-02 | Solder | F-Neck | -55 to 125 °C | - | - | - | - | Header | - | - | 2.5400 mm | - | Blue | - | - | - | - | - | - | - | - | - | - | - | 62.48 mm | - | - | - | - | - | - | - | ||
![]() CM9738-000 TE Connectivity | In Stock | - | - | - | - | - | 8-1899450-8 | - | - | - | - | - | - | - | - | - | - | - | Conductors/Leads | - | - | - | - | Americas, ANZPAC, Asia, China, EMEA | Line Cover | Cold Applied | ≤ 25 | - | - | - | - | - | - | - | - | - | - | - | - | CM9738-000 | MVCC-G-25/1.0(B25) | - | - | - | - | 100 ppm/K | - | 2.74 kOhm | - | - | 1 W | - | Pulse Proof, High Power | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EN7560-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | 350 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 39.5 | 40 | - | 183 | - | Cage | EN7560-000 | HDA-12MA-B3-CHF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EN9604-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | 10% | Gray | - | - | - | - | - | - | - | Tension Insulator | Silicone | - | - | - | - | - | - | - | ≤ 66 | - | - | - | - | - | - | - | - | - | EN9604-000 | CS-70-BB-310-1435-M-01 | - | Ball | - | - | - | - | - | - | 100 uF | - | - | - | - | 856 mA | - | C | - | 0.15 mOhm | - | - | - | - | - | - | 6 mm | 6 x 3.2 x 2.6 mm | - | - | - | - | - | - | ||
![]() EP4095-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | OHL | Line Post Insulator | Silicone | - | - | - | - | - | - | - | - | - | Worldwide | - | - | - | - | - | - | - | EP4095-000 | TE-LP25-CS1-01 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial USB Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 590428-000 TE Connectivity | In Stock | - | - | - | - | - | 7-1194670-8 | - | - | - | - | - | - | - | 15 / 6u2009mmu2009[u2009.59 / .24u2009inu2009] | AMERICAS, ANZPAC, ASIA, China, EMEA | Heat Shrink | ≤ 25 | Bus Bars | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 590428-000 | BPTM-15/6-A/U-4(S30) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EP0992-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Socket | - | - | Gray | - | - | - | - | - | - | - | Tension Insulator | Silicone | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EP0992-000 | CS-70-BS-350-1255-M-01 | - | Ball | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CN6090-000 TE Connectivity | In Stock | - | - | - | - | - | EN-DCPT-18/6-45-SP | - | - | - | - | - | - | - | 18 / 6u2009mmu2009[u2009.71 / .24u2009inu2009] | Worldwide | Heat Shrink | ≤ 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CN6090-000 | EN-DCPT-18/6-45-SP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F74332-000 TE Connectivity | In Stock | - | - | - | - | - | 2-1202077-3 | - | - | - | 350 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 97.2 | - | - | 340 | AMERICAS, ANZPAC, ASIA, EMEA | Cage | F74332-000 | BOW-OCP2-30ML-NFF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LVA-440B-DS TE Connectivity | In Stock | - | - | - | - | - | 1202084-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6 | 40 | Type II | 56 | Worldwide | - | D46226-000 | LVA-440B-DS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EN7565-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | 350 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 78.5 | 40 | - | 316 | - | Cage | EN7565-000 | HDA-24MA-B3-CHF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HVCE-WA-206-01(B6) TE Connectivity | In Stock | - | - | - | - | - | 8-1899189-3 | - | - | - | - | - | - | - | - | - | - | - | Insulators/Bushings | - | - | - | - | Worldwide | Creepage Extender | Cold Applied | All | - | - | - | - | - | - | - | - | - | - | - | - | CB7962-000 | HVCE-WA-206-01 (b6) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EN9575-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | Tension Insulator | Silicone | - | - | - | - | - | - | - | ≤ 66 | - | - | - | - | - | - | - | - | - | EN9575-000 | CS-70-CT-245-1075-M-01 | - | Clevis | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HVCE-WA-216-01(B6) TE Connectivity | In Stock | - | - | - | - | - | 1197980-6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Porcelain | - | Creepage Extender | Cold Applied | All | - | - | - | - | - | - | - | - | - | - | - | - | 563594-000 | HVCE-WA-216-01 (b6) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 126150 Wakefield | In Stock | - | - | - | Copper | Flat | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wakefield-Vette | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | Heat Pipe | - | - | - | - | - | - | - | - | Epoxy or Solder | - | - | - | - | - | - | Sintered | Distilled Water | - | - | - | - | - | - | 0.126 (3.20mm) | 13.780 (350.00mm) | 0.546 (13.88mm) | ||
![]() EP1073-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Socket | - | - | Gray | - | - | - | - | - | - | - | Tension Insulator | Silicone | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EP1073-000 | CS-70-BS-290-1550-M-01 | - | Ball | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EP1096-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Ball | - | - | Gray | - | - | - | - | - | - | - | Tension Insulator | Silicone | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EP1096-000 | CS-70-BB-430-2520-M-11 | - | Ball | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 224624-000 TE Connectivity | In Stock | - | - | - | - | - | 6-1191654-6 | - | - | - | - | - | - | - | 50 / 20u2009mmu2009[u20091.97 / .79u2009inu2009] | AMERICAS | Heat Shrink | ≤ 25 | Bus Bars | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 224624-000 | BPTM-50/20-A/U-4(S30) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 126040 Wakefield | In Stock | - | - | - | Copper | Flat | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wakefield-Vette | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | Heat Pipe | - | - | - | - | - | - | - | - | Epoxy or Solder | - | - | - | - | - | - | Sintered | Distilled Water | - | - | - | - | - | - | 0.106 (2.70mm) | 7.874 (200.00mm) | 0.248 (6.31mm) | ||
![]() 126160 Wakefield | In Stock | - | - | - | Copper | Flat | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wakefield-Vette | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | Heat Pipe | - | - | - | - | - | - | - | - | Epoxy or Solder | - | - | - | - | - | - | Sintered | Distilled Water | - | - | - | - | - | - | 0.126 (3.20mm) | 9.843 (250.00mm) | 0.670 (17.02mm) |