- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Type
- Width
- Outer Diameter
- Material
- Inner Diameter
- Manufacturer
- Manufacturer Part Number
- Inside Diameter
Attribute column
Categories
Bearings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Dielectric Material | RoHS | Voltage Rating (DC) | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Capacitance | Max Power Dissipation | Depth | Military Standard | Case Code (Metric) | Case Code (Imperial) | Dielectric | Failure Rate | Polarity | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Number of Bits | Propagation Delay | Logic Function | High Level Output Current | Low Level Output Current | Number of Input Lines | Number of Output Lines | Features | Diameter | Height | Length | Width | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UKPX15 H SEIKO | In Stock | - | - | - | Surface Mount | - | Tantalum | Compliant | 100 V | 2 % | - | SMD/SMT | - | - | 125 °C | -55 °C | - | 15 pF | - | 1.25 mm | - | 2012 | 0805 | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.45 mm | 2 mm | 1.25 mm | - | Lead Free | ||
![]() UCP207 SEIKO | In Stock | - | - | - | - | 20 | - | Compliant | - | - | - | - | - | - | 125 °C | -40 °C | - | - | - | - | - | - | - | - | - | Non-Inverting | 1 | 5.5 V | 4.5 V | 8 | 4.3 ns | D-Type, Flip-Flop | -8 mA | 8 mA | 8 | 8 | - | - | - | - | - | - | Lead Free | ||
![]() UKP306 H SEIKO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UKPX10 H SEIKO | In Stock | - | - | Lead, Tin | - | - | - | Compliant | - | 1 % | 2 | - | 50 ppm/°C | 4.32 kΩ | 150 °C | -55 °C | Thin Film | - | 150 mW | - | MIL-PRF-55342 | 2012 | 0805 | - | 0.01 % | - | - | - | - | - | - | - | - | - | - | - | Military | - | 838.2 µm | 2.032 mm | 1.27 mm | No | - | ||
![]() CUCP202C SEIKO | In Stock | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UKP305 H SEIKO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CUCP305C SEIKO | In Stock | - | - | Tin | Through Hole | - | - | Non-Compliant | - | 1 % | - | - | 50 ppm/°C | 7.5 Ω | - | - | Metal Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.65 mm | - | 10.2 mm | - | - | Lead Free | ||
![]() UCP307 SEIKO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CUCP202CE SEIKO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UKP328 H SEIKO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CUCP205C SEIKO | In Stock | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() UCP209 SEIKO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UCP205C SEIKO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UCP203C SEIKO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UCP209C SEIKO | In Stock | - | - | Lead, Tin | Through Hole | - | - | Non-Compliant | - | 0.1 % | - | - | 25 ppm/°C | 505 Ω | 175 °C | -65 °C | Metal Film | - | - | - | MIL-PRF-55182 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.78 mm | - | 4.75 mm | - | - | - | ||
![]() UCP308 SEIKO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UCP320 SEIKO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UKP307 H SEIKO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CUCP218C SEIKO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CUCP209C SEIKO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |