- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Type
- Width
- Outer Diameter
- Material
- Inner Diameter
- Manufacturer
- Manufacturer Part Number
- RoHS
Attribute column
Categories
Bearings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Material | Appendant operation agent (Ex ia) | Appendant operation agent (Ex ib) | Base Product Number | Degree of protection (IP) | Degree of protection (NEMA) | Explosion safety category for dust | Explosion safety category for gas | Front built-in possible | Inner Diameter | Inside Diameter | Manufacturer Series | Mfr | Model | Package | Product Status | Rack-assembly possible | Rail mounting possible | RoHS | SIL according to IEC 61508 | Suitable for safety functions | System accessory | Type of output voltage | Wall mounting/direct mounting | Operating Temperature | Series | Size / Dimension | Type | Number of Rows | Voltage - Supply | Depth | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | ESR (Equivalent Series Resistance) | Current - Supply (Disable) (Max) | Load Capacitance | Operating Mode | Frequency Tolerance | Spread Spectrum Bandwidth | Absolute Pull Range (APR) | Outside Diameter | Static Load Rating | Dynamic Load Rating | Accuracy Class | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | 7 mm | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22 mm | 1.368kN | 3.297kN | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | 1.5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | 57N | 184N | - | - | - | - | - | - | ||
![]() R165131320 Robert Bosch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | R1651 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | H | - | - | - | - | - | ||
![]() R073222540 Robert Bosch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 25mm | 25mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40mm | - | - | - | - | - | - | - | - | ||
![]() 6308-2RS RS Pro | In Stock | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | 40mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90mm | 24kN | 41kN | - | - | - | - | - | - | ||
![]() 6003-2Z RS Pro | In Stock | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | 17mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35mm | 3.25kN | 1.05kN | - | - | - | - | - | - | ||
![]() 6210-2RS RS Pro | In Stock | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | 50mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90mm | 23.2kN | 35.1kN | - | - | - | - | - | - | ||
![]() 6801-2Z RS Pro | In Stock | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | 12mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 21mm | 670N | 1.43kN | - | - | - | - | - | - | ||
![]() SS61900-2RS RS Pro | In Stock | - | - | - | - | Stainless Steel | - | - | - | - | - | - | - | - | - | 10mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22mm | 1.04kN | 2.16kN | - | - | - | - | - | - | ||
![]() RHC32-PS Sintered Metal Company | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NU312-E-TVP3 RS Pro | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 130mm | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | 6mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10mm | 194N | 457N | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | 3mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10mm | 226N | 641N | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | 5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11mm | 276N | 714N | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | 10mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19mm | 985N | 2.123kN | - | - | - | - | - | - | ||
![]() R065822540 Robert Bosch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35mm | 1950N | 2930N | - | - | - | 40mm | - | - | ||
![]() 140079 Eaton | In Stock | - | - | - | - | - | No | No | - | - | - | None | None | No | - | - | - | - | - | - | - | No | Yes | - | None | No | Yes | DC | No | - | - | - | - | - | - | 117.6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 49.9 | - | - | 12.6 | - | ||
![]() 421250 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 140481 Eaton | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Steel | - | - | - | IP65 | Other | - | - | - | - | - | - | Suntsu Electronics, Inc. | Stop door | Bulk | Active | - | - | - | - | - | - | - | - | -40°C ~ 85°C | SXT224 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | MHz Crystal | - | - | 15 | 12 MHz | ±30ppm | - | - | - | - | 120 Ohms | - | 9pF | Fundamental | ±30ppm | - | - | - | - | - | - | 300 | 0.026 (0.65mm) | - | 200 | - | ||
![]() 140155 Eaton | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | SG-8101 | - | - | - | - | - | - | - | - | EPSON | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | -40°C ~ 105°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | - | 1.8V ~ 3.3V | - | 100.8 MHz | ±20ppm | CMOS | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | 1.1µA | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - |