- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Type
- Width
- Outer Diameter
- Material
- Inner Diameter
- Manufacturer
- Manufacturer Part Number
- Inside Diameter
Attribute column
Categories
Bearings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | O-Ring Material | Approvals | Built-in depth | Degree of protection (IP) | Inside Diameter | Manufacturer | Manufacturer Part Number | Model | Operation | RoHS | Type | Number of Rows | Depth | Input Type | Terminal Type | Depth Behind Panel | Outside Diameter | Connection Type | Lamp Type | Static Load Rating | Dynamic Load Rating | Contacts | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SS6301-2RS RS Pro | In Stock | - | - | Stainless Steel | - | - | - | - | 12mm | - | - | - | - | - | - | 1 | - | - | - | - | 37mm | - | - | 3.78kN | 8.73kN | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Metal | - | - | - | - | 7 mm | - | - | - | - | Compliant | - | 1 | - | - | - | - | 14 mm | - | - | 511N | 1.175kN | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Metal | - | - | - | - | 4 mm | - | - | - | - | Compliant | - | 1 | - | - | - | - | 7 mm | - | - | 106N | 250N | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Steel | - | - | - | - | 6mm | - | - | - | - | - | - | 1 | - | - | - | - | 19mm | - | - | 1.06kN | 2.085kN | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Metal | - | - | - | - | 4 mm | - | - | - | - | Compliant | - | 1 | - | - | - | - | 9 mm | - | - | 226N | 641N | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Metal | - | - | - | - | 5 mm | - | - | - | - | Compliant | - | 1 | - | - | - | - | 19 mm | - | - | 1.06kN | 2.085kN | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Metal | - | - | - | - | 7 mm | - | - | - | - | Compliant | - | 1 | - | - | - | - | 11 mm | - | - | 199N | 449N | - | - | - | - | - | ||
![]() EFOM-15 - 500pk igus | In Stock | - | - | Iglidur W300, Igumid G | - | - | - | - | 15mm | - | - | - | - | - | - | - | 15.5mm | - | - | - | - | - | - | - | - | - | - | - | 68.6mm | 36mm | ||
![]() 6207-2Z RS Pro | In Stock | - | - | Steel | - | - | - | - | 35mm | - | - | - | - | - | - | 1 | - | - | - | - | 72mm | - | - | 15.3kN | 25.5kN | - | - | - | - | - | ||
![]() 6004-2RS RS Pro | In Stock | - | - | Steel | - | - | - | - | 20mm | - | - | - | - | - | - | 1 | - | - | - | - | 42mm | - | - | 5kN | 9.63kN | - | - | - | - | - | ||
![]() 6007-2RS RS Pro | In Stock | - | - | Steel | - | - | - | - | 35mm | - | - | - | - | - | - | 1 | - | - | - | - | 62mm | - | - | 10.2kN | 15.9kN | - | - | - | - | - | ||
![]() 607-2Z RS Pro | In Stock | - | - | Steel | - | - | - | - | 7mm | - | - | - | - | - | - | 1 | - | - | - | - | 19mm | - | - | 896N | 2.336kN | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Steel | - | - | - | - | 4mm | - | - | - | - | - | - | 1 | - | - | - | - | 13mm | - | - | 487N | 1.306kN | - | - | - | - | - | ||
![]() R900357573 Robert Bosch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() O-3/4 Festo | In Stock | - | - | PVC | - | - | - | - | - | - | - | - | - | - | Sealing Ring | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 137564 Eaton | In Stock | - | - | Steel plate | - | - | 262 | IP30 | - | - | - | 1-story | - | - | - | - | 280 | - | - | - | - | - | - | - | - | - | - | 1275 | - | 815 | ||
![]() OL-1/2-100 Festo | In Stock | - | - | Aluminum | - | - | - | - | - | Grove Gear | EL-B813-10-R | - | - | - | - | - | - | Solid Shaft | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OL-1/4-200 Festo | In Stock | - | - | - | - | - | - | - | - | Brady | 44708 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EFOM-16 igus | In Stock | - | - | Iglidur W300, Igumid G | Fluroelastomer | - | - | - | 16mm | Dwyer Instruments | MV5-SF4 | - | - | - | - | - | 17.5mm | - | - | - | - | NPT | - | - | - | - | - | - | 72.6mm | 38mm | ||
![]() 3206A-2RS RS Pro | In Stock | - | - | Steel | - | CSA, IEC, UL | - | - | 30mm | ABB | G1MP3-62G11L8 | - | Momentary | - | - | 2 | - | - | Fingersafe Screw | 1.91 | 62mm | - | LED | 19.99N | 29.4N | 1NO, 1NC | IP66 | - | - | - |