- Manufacturer
- Type
- Length
- Packaging
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product
- Product Category
- Product Type
- RoHS
- Subcategory
- Outside Diameter
Attribute column
Categories
Board Spacers, Standoffs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Weight | Shape | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Color | Gender | Plating | Thread Size | Screw Thread | Threaded/Unthreaded | Features | Diameter | Height | Length | Width | Length - Overall | Diameter - Outside | Diameter - Inside | Between Board Height | Board Thickness | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1903C Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | PCB | - | Nylon | - | Hex | - | 2004 | - | Active | 1 (Unlimited) | Hex Standoff | - | Natural | Female, Female | - | - | #6-32 | Threaded | - | 6.35mm | - | 12.7mm | 6.35mm | 0.500 12.70mm 1/2 | 0.250 (6.35mm) 1/4 Hex | - | 0.500 12.70mm 1/2 | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() M2117-2545-SS RAF Electronic Hardware | In Stock | - | Datasheet | 7 Weeks | Hardware | - | Stainless Steel | - | - | - | 2010 | - | Active | Not Applicable | Hex Standoff | - | - | Male, Female | - | M2.5 | M2.5x0.45 | Threaded | - | - | - | 22mm | 4.5mm | 1.022 25.97mm | 0.177 (4.50mm) Hex | - | 0.866 22.00mm | - | Unknown | ROHS3 Compliant | - | - | ||
![]() R30-1001602 Harwin Inc. | 360 | - | Datasheet | 10 Weeks | External | - | Brass | - | - | - | 2005 | R30-100 | Active | Not Applicable | Hex Standoff | - | Silver | Female, Female | Nickel | M3 | M3x0.5 | Threaded | - | - | - | 16mm | 5mm | 0.630 16.00mm | 0.197 (5.00mm) Hex | - | 0.630 16.00mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 1589-2 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | 125 | Brass | - | - | Bulk | 2004 | - | Active | 1 (Unlimited) | Round Standoff | - | Natural | Female, Swage | Nickel | - | #2-56 | Threaded | - | 3.9624mm | 3.17mm | 3.175mm | - | 0.234 5.94mm | 0.156 (3.96mm) 5/32 | 3.175 mm | 0.125 3.18mm 1/8 | 1.5748mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() 1474B Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | External | - | Brass | - | Hex | - | - | - | Active | 1 (Unlimited) | Hex Standoff | - | Natural | Female, Female | Zinc | - | #8-32 | Threaded | - | 6.35mm | - | 9.525mm | 6.35mm | 0.375 9.53mm 3/8 | 0.250 (6.35mm) 1/4 Hex | - | 0.375 9.53mm 3/8 | - | - | ROHS3 Compliant | - | - | ||
![]() 9842.5300 Schurter Inc. | In Stock | - | Datasheet | 20 Weeks | External | - | Nylon, Brass Insert | - | - | - | - | Transipillar | Active | Vendor Undefined | Round Standoff | 80°C | Natural | Female, Female | Zinc | - | M4 | Threaded | - | - | 25mm | 25mm | 9.5mm | 0.984 25.00mm | 0.374 (9.50mm) | - | 0.984 25.00mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 9833.2300 Schurter Inc. | In Stock | - | Datasheet | 20 Weeks | External | - | Nylon, Brass Insert | 1.6g | - | - | - | Transipillar | Active | Vendor Undefined | Round Standoff | 80°C | Natural | Female, Female | Zinc | - | M3 | Threaded | - | 7mm | 32mm | 32mm | 7mm | 1.260 32.00mm | 0.276 (7.01mm) | - | 1.260 32.00mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 1546B Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | - | Brass | - | - | - | - | - | Active | 1 (Unlimited) | Round Standoff | - | Natural | Female, Swage | Nickel | - | #6-32 | Threaded | - | - | - | 9.906mm | - | 0.390 9.91mm | 0.250 (6.35mm) 1/4 | 4.7752 mm | 0.250 6.35mm 1/4 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 9913-125 Bivar Inc. | In Stock | - | Datasheet | 3 Weeks | Screw | 125 | Nylon | - | - | Bulk | 2004 | 99XX | Active | 1 (Unlimited) | Round Spacer | - | Natural | Female, Female | - | M2 | #2 | Unthreaded | - | 2.3114mm | 3.2mm | 3.175mm | 4.7mm | 0.125 3.18mm 1/8 | 0.188 (4.78mm) 3/16 | 0.091 (2.31mm) | 0.125 3.18mm 1/8 | - | Unknown | ROHS3 Compliant | UL94 V-2 | Lead Free | ||
![]() MSW1280A Essentra Components | In Stock | - | Datasheet | - | - | - | Nylon | - | - | - | 2014 | Alliance Plastics, MSW | Active | 1 (Unlimited) | Round Spacer | - | Natural | Female, Female | - | - | M10 | Unthreaded | - | - | - | 10.0076mm | - | 0.394 10.00mm | 0.591 (15.00mm) | 0.406 (10.30mm) | 0.394 10.00mm | - | - | RoHS Compliant | - | - | ||
![]() 911-110 Bivar Inc. | In Stock | - | - | 3 Weeks | - | 125 | Nylon | - | - | Bulk | 2011 | 900 | Active | 1 (Unlimited) | Round Spacer | - | Natural | Female, Female | - | - | - | Unthreaded | - | - | - | 2.794mm | - | 0.110 2.79mm | 0.250 (6.35mm) 1/4 | 0.125 (3.18mm) 1/8 | 0.110 2.79mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRS-2-440 Bivar Inc. | In Stock | - | - | 3 Weeks | Screw | - | PVC | - | - | - | 2009 | SRS | Active | 1 (Unlimited) | Round Spacer | - | Gray | Female, Female | - | M3.5 | #6 | Unthreaded | Self Retaining | - | - | 11.176mm | - | 0.440 11.18mm | 0.250 (6.35mm) 1/4 | 0.125 (3.18mm) 1/8 | 0.440 11.18mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() SRS-4-720 Bivar Inc. | In Stock | - | Datasheet | 3 Weeks | Screw | - | PVC | - | - | - | 2009 | SRS | Active | 1 (Unlimited) | Round Spacer | - | Gray | Female, Female | - | M3 | M3 | Unthreaded | Self Retaining | - | - | 18.288mm | - | 0.720 18.29mm | 0.250 (6.35mm) 1/4 | 0.113 (2.87mm) | 0.720 18.29mm | - | - | ROHS3 Compliant | - | - | ||
![]() 902-945 Bivar Inc. | In Stock | - | Datasheet | 3 Weeks | - | 125 | Nylon | - | - | Bulk | 2011 | 900 | Active | 1 (Unlimited) | Round Spacer | - | Natural | Female, Female | - | - | - | Unthreaded | - | - | - | 24.003mm | - | 0.945 24.00mm | 0.125 (3.18mm) 1/8 | 0.032 (0.81mm) | 0.945 24.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() 908-920 Bivar Inc. | In Stock | - | Datasheet | 3 Weeks | - | 125 | Nylon | - | - | Bulk | 2011 | 900 | Active | 1 (Unlimited) | Round Spacer | - | Natural | Female, Female | - | - | - | Unthreaded | - | - | - | 23.368mm | - | 0.920 23.37mm | 0.188 (4.78mm) 3/16 | 0.125 (3.18mm) 1/8 | 0.920 23.37mm | - | - | ROHS3 Compliant | - | - | ||
![]() 913-775 Bivar Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | Nylon | - | - | Bulk | 2011 | 900 | Active | 1 (Unlimited) | Round Spacer | - | Natural | Female, Female | - | - | - | Unthreaded | - | - | - | 19.685mm | - | 0.775 19.69mm | 0.188 (4.78mm) 3/16 | 0.091 (2.31mm) | 0.775 19.69mm | - | - | ROHS3 Compliant | - | - | ||
![]() 24313 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | - | Brass | - | Hex | - | 2006 | - | Active | 1 (Unlimited) | Hex Standoff | - | Natural | Male, Female | Nickel | M3 | M3 | Threaded | - | 5.0038mm | - | 10mm | 5mm | 0.709 18.00mm | 0.197 (5.00mm) Hex | - | 0.394 10.00mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() R25-1000802 Harwin Inc. | 110 | - | Datasheet | 10 Weeks | External | 315 | Brass | - | - | - | 2008 | R25-100 | Active | Not Applicable | Hex Standoff | - | Natural, Silver | Female, Female | Nickel | M2.5 | M2.5x0.45 | Threaded | - | - | - | 8mm | 5mm | 0.315 8.00mm | 0.217 (5.50mm) Hex | - | 0.315 8.00mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRS-4-620 Bivar Inc. | In Stock | - | Datasheet | 3 Weeks | Screw | - | PVC | - | - | - | 2009 | SRS | Active | 1 (Unlimited) | Round Spacer | - | Gray | Female, Female | - | M3 | M3 | Unthreaded | Self Retaining | - | - | 15.748mm | - | 0.620 15.75mm | 0.250 (6.35mm) 1/4 | 0.113 (2.87mm) | 0.620 15.75mm | - | - | ROHS3 Compliant | - | - | ||
![]() 908-1.155 Bivar Inc. | In Stock | - | Datasheet | 3 Weeks | - | 125 | Nylon | - | - | Bulk | - | 900 | Active | 1 (Unlimited) | Round Spacer | - | Natural | Female, Female | - | - | - | Unthreaded | - | - | - | 29.337mm | - | 1.155 29.34mm | 0.188 (4.78mm) 3/16 | 0.125 (3.18mm) 1/8 | 1.155 29.34mm | - | - | ROHS3 Compliant | - | - |