- Manufacturer
- Type
- Length
- Packaging
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product
- Product Category
- Product Type
- RoHS
- Subcategory
- Outside Diameter
Attribute column
Categories
Board Spacers, Standoffs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Material | Weight | Body Material | Approvals | Manufacturer | Manufacturer Part Number | Maximum Voltage | Mfr | Mounting | Mounting Styles | Operation | Package | Product Status | Range | Screw, Thread Size | Shaft Type | Voltage, Rating | Operating Temperature | Series | Termination | Type | Color | Gender | Current Rating | Frequency | Output Voltage | Output Type | Voltage | Plating | Protections | Terminal Type | Threaded/Unthreaded | Depth Behind Panel | Connection Type | Lamp Type | Features | Input Voltage | Contacts | Bearings | IP Rating | Mating Connector | Diameter | Length | Length - Overall | Diameter - Outside | Diameter - Inside | Between Board Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1574-B-4-B RAF | In Stock | - | - | - | - | Brass | - | - | CSA, IEC, UL | ABB | XT4NE3040BFF000XXX | - | RAF Electronic Hardware | Panel | - | - | Bulk | Active | - | - | - | - | - | - | - | Hex Spacer | - | Female, Swage | 40 A | - | - | - | - | - | Branch Circuit | Bolt-On | Unthreaded | - | - | - | - | - | - | - | - | - | - | - | 1.043 (26.50mm) | 0.250 (6.35mm) 1/4 Hex | 0.115 (2.92mm) | 0.938 (23.83mm) 15/16 | ||
Tiny WHSL | In Stock | - | - | - | - | Aluminum | - | - | CSA, IEC, UL | ABB | MP2-62R02L8 | - | RAF Electronic Hardware | - | - | Maintained | Bulk | Active | - | M4x0.7 | - | - | - | - | - | Round Standoff | - | Female, Swage | - | - | - | - | - | - | - | Fingersafe Screw | Threaded | 1.91 | - | LED | - | - | 2NC | - | IP66 | - | - | - | 0.906 (23.00mm) | 0.394 (10.00mm) | - | 0.594 (15.08mm) | ||
![]() 2801-1224-S RAF | In Stock | - | - | - | - | Steel | - | - | - | Johnson Controls | VG7441CT+423AGC | - | RAF Electronic Hardware | - | - | - | Bulk | Active | - | #12-24 | - | - | - | - | - | Square Standoff | - | Female, Female | - | - | - | - | - | - | - | - | Threaded | - | Threaded | - | - | - | - | - | - | - | - | - | 0.438 (11.11mm) | - | - | 0.438 (11.13mm) 7/16 | ||
Tiny WHSL | In Stock | - | - | - | - | Aluminum | - | - | - | Turck | U-67189 | - | RAF Electronic Hardware | - | - | - | Bulk | Active | - | M4x0.7 | - | - | - | - | - | Round Standoff | - | Female, Swage | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | 0.630 (16.00mm) | 0.394 (10.00mm) | - | 0.594 (15.08mm) | ||
![]() 4156-1224-B RAF | In Stock | - | - | - | - | Brass | - | - | CSA, IEC, UL | ABB | XT4NE3040E6600HXXX | - | RAF Electronic Hardware | Panel | - | - | Bulk | Active | - | #12-24 | - | - | - | - | - | Round Standoff | - | Male, Female | 40 A | - | - | - | - | - | Branch Circuit | Bolt-On | Threaded | - | - | - | - | - | - | - | - | - | - | - | 3.375 (85.73mm) | 0.375 (9.53mm) | - | 3.000 (76.20mm) 3 | ||
![]() 1285T-10-SS RAF | In Stock | - | - | - | - | Stainless Steel | - | - | - | Johnson Controls | VH1241BG+943BGA | - | RAF Electronic Hardware | - | - | - | Bulk | Active | - | - | - | - | - | - | - | Round Spacer | - | Female, Female | - | - | - | - | - | - | - | - | Unthreaded | - | - | - | - | - | - | - | - | - | - | - | 0.656 (16.67mm) | 0.750 (19.05mm) 3/4 | 0.192 (4.88mm) | 0.656 (16.67mm) 21/32 | ||
Tiny WHSL | In Stock | - | - | - | - | Brass | - | - | - | Lumberg | - | - | RAF Electronic Hardware | - | - | - | Bulk | Active | - | M3x0.5 | - | - | - | - | - | Round Standoff | - | Female, Swage | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | 0.441 (11.20mm) | 0.236 (6.00mm) | - | 0.594 (15.08mm) | ||
![]() 1480-8-N RAF | In Stock | - | - | - | 3 | Nylon | - | Aluminum | UR | Turck | U2361 | - | RAF Electronic Hardware | - | - | - | Bulk | Active | - | - | - | 250 VAC/300 VDC | - | - | - | Hex Spacer | - | Female, Female | - | - | - | - | - | - | - | - | Unthreaded | - | - | - | - | - | - | - | IP67 | - | - | - | 1.750 (44.45mm) 1 3/4 | 0.625 (15.88mm) Hex | 0.166 (4.22mm) | 1.750 (44.45mm) 1 3/4 | ||
![]() 1515-43-S RAF | In Stock | - | - | - | - | Steel | - | - | CSA, IEC, UL | ABB | XT4NE3040FFF000XXX | - | RAF Electronic Hardware | Panel | - | - | Bulk | Active | - | - | - | - | - | - | - | Hex Spacer | - | Female, Female | 40 A | - | - | - | - | - | Branch Circuit | Bolt-On | Unthreaded | - | - | - | - | - | - | - | - | - | - | - | 2.000 (50.80mm) | 0.750 (19.05mm) 3/4 Hex | 0.440 (11.18mm) | 2.000 (50.80mm) 2 | ||
Tiny WHSL | In Stock | - | - | - | - | Aluminum | - | - | - | IDEAL Industries | - | - | RAF Electronic Hardware | - | - | - | Bulk | Active | - | #6-32 | - | - | - | - | - | Round Standoff | - | Female, Swage | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | 1.950 (49.53mm) | 0.375 (9.53mm) | - | 0.594 (15.08mm) | ||
![]() 7747-C-832-S RAF | In Stock | - | - | - | - | Steel | - | - | - | Pfannenberg | 23361103000 | - | RAF Electronic Hardware | - | - | - | Bulk | Active | 183 | #8-32 | - | - | -40-55 °F | - | - | Round Standoff | - | Female, Swage | - | 50/60 Hz | - | - | 230 VAC | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | 1.073 (27.24mm) | 0.313 (7.94mm) | - | 0.594 (15.08mm) | ||
![]() M0980-A-3-B RAF | In Stock | - | - | - | - | Brass | - | - | CE, CSA, UL | Altech | 1EU40 | - | RAF Electronic Hardware | DIN Rail | - | - | Bulk | Active | - | M3 | - | - | - | - | - | Round Spacer | - | Female, Swage | 40 A | - | - | - | - | - | Motor | Screw | Unthreaded | - | - | - | - | - | - | - | - | - | - | - | 0.508 (12.90mm) | 0.315 (8.00mm) | 0.126 (3.20mm) | 0.594 (15.08mm) | ||
![]() 7569-C-440-S RAF | In Stock | - | - | Front Mount | 4 | Steel | - | - | CSA, UL | Turck | UX03554 | 250 VAC, 250 VDC | RAF Electronic Hardware | - | - | - | Bulk | Active | - | #4-40 | - | - | - | - | - | Round Standoff | - | Female, Swage | 4 A | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | IP68 | - | - | 4 m | 1.573 (39.94mm) | 0.188 (4.78mm) 3/16 | - | 0.594 (15.08mm) | ||
Tiny WHSL | In Stock | - | - | - | - | Brass | - | - | - | - | - | - | RAF Electronic Hardware | - | - | - | Bulk | Active | - | #10-32 | - | - | - | - | - | Hex Standoff | - | Female, Swage | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | 0.540 (13.72mm) | 0.313 (7.94mm) Hex | - | 0.375 (9.53mm) 3/8 | ||
Tiny WHSL | In Stock | - | - | - | - | Stainless Steel | - | - | CE, CSA, UL | Altech | 1EU5 | - | RAF Electronic Hardware | DIN Rail | - | - | Bulk | Active | - | M4x0.7 | - | - | - | - | - | Round Standoff | - | Female, Female | 5 A | - | - | - | - | - | Motor | Screw | Threaded | - | - | - | - | - | - | - | - | - | - | - | 0.709 (18.00mm) | 0.315 (8.00mm) | - | 0.594 (15.08mm) | ||
Tiny WHSL | In Stock | - | - | - | - | Brass | - | - | - | Cooper B-Line | 78205117746 | - | RAF Electronic Hardware | - | - | - | Bulk | Active | - | #10-32 | - | - | - | - | - | Hex Standoff | - | Female, Swage | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | 0.261 (6.64mm) | 0.313 (7.94mm) Hex | - | 0.156 (3.96mm) 5/32 | ||
Tiny WHSL | In Stock | - | - | - | - | Brass | - | - | - | Dynapar | HA62505006141 | - | RAF Electronic Hardware | - | Shafted | - | Bulk | Active | - | M8x1.25 | Single Ended | - | 0 to 70 Degrees C | - | Side Mount Connector | Hex Standoff | Clear | Male, Female | - | - | 5~26 VDC | Single Ended | - | Zinc, Clear Chromate | - | - | Threaded | - | - | - | - | 5~26 VDC | - | Yes | IP66 | Not Included | - | - | 2.311 (58.70mm) | 0.512 (13.00mm) Hex | - | 0.594 (15.08mm) | ||
![]() 1246A-31-B RAF | In Stock | - | - | - | - | Brass | - | - | - | - | - | - | RAF Electronic Hardware | - | - | - | Bulk | Active | - | - | - | - | - | - | - | Round Spacer | - | Female, Female | - | - | - | - | - | - | - | - | Unthreaded | - | - | - | - | - | - | - | - | - | - | - | 0.094 (2.38mm) | 0.625 (15.88mm) | 0.315 (8.00mm) | 0.094 (2.38mm) | ||
![]() 1985-1032-SS RAF | In Stock | - | - | - | - | Stainless Steel | - | - | UL | Thomas & Betts | CG4X1-900S | - | RAF Electronic Hardware | - | - | - | Bulk | Active | - | #10-32 | - | - | - | - | - | Round Standoff | Orange | Female, Female | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | 1.65 | - | 3.250 (82.55mm) 3 1/4 | 0.625 (15.88mm) | - | 3.250 (82.55mm) 3 1/4 | ||
Tiny WHSL | In Stock | - | - | - | - | Aluminum | - | - | - | Weidmuller | 1787230000 | - | RAF Electronic Hardware | - | - | - | Bulk | Active | - | #2-56 | - | - | - | - | - | Round Standoff | - | Female, Swage | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | 1.168 (29.66mm) | 0.188 (4.78mm) 3/16 | - | 0.938 (23.83mm) 15/16 |