- Manufacturer
- Type
- Length
- Packaging
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product
- Product Category
- Product Type
- RoHS
- Subcategory
- Outside Diameter
Attribute column
Categories
Board Spacers, Standoffs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Material | Weight | Insert Material | Backshell Material, Plating | Base Product Number | Contact Finish Mating | Contact Materials | Contact Sizes | Memory Types | Mfr | Number of I/Os | Package | Primary Material | Product Status | Screw, Thread Size | Voltage Rated | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Gender | Power (Watts) | Fastening Type | Contact Type | Current Rating (Amps) | Technology | Voltage - Supply | Orientation | Shielding | Ingress Protection | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Contact Finish | Function | Base Resonator | Current - Supply (Max) | Housing Color | Failure Rate | Wire Gauge | Current - Supply (Disable) (Max) | Configuration | Note | Plating | Memory Size | Speed | RAM Size | Shell Size, MIL | Core Processor | Peripherals | Clock Frequency | Spread Spectrum Bandwidth | Connectivity | Cable Opening | Current - Test | Access Time | Memory Format | Memory Interface | Architecture | Contact Termination | Write Cycle Time - Word, Page | Includes | Gain | Threaded/Unthreaded | Power - Output | Pin or Socket | Absolute Pull Range (APR) | Primary Attributes | Noise Figure | Voltage - Test | Flash Size | Features | Memory Organization | Height Seated (Max) | Contact Finish Thickness | Contact Finish Thickness - Mating | Length - Overall | Diameter - Outside | Diameter - Inside | Between Board Height | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | TO-247-3 | - | - | - | TO-247CS | Stainless Steel | - | - | - | ARF460 | - | - | - | - | Microchip Technology | - | Tube | - | Active | #2-56 | 500 V | - | - | - | - | - | - | - | - | - | Hex Standoff | - | - | - | - | - | Female, Swage | - | - | - | 14A | MOSFET | - | - | - | - | 40.68MHz | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | - | - | - | - | - | - | - | - | - | - | - | - | 50 mA | - | - | - | - | - | - | - | 15dB | Threaded | - | - | - | - | - | 125 V | - | - | - | - | - | - | 1.075 (27.30mm) | 0.188 (4.78mm) 3/16 Hex | - | 1.000 (25.40mm) 1 | - | - | ||
Tiny WHSL | In Stock | - | - | - | 1206 (3216 Metric) | - | - | - | 1206 | Stainless Steel | - | - | - | RN73R2B | - | - | - | - | KOA Speer Electronics, Inc. | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | #8-32 | - | - | -55°C ~ 155°C | RN73R | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±0.5% | 2 | - | ±50ppm/°C | - | Round Standoff | 2.13 kOhms | - | Thin Film | - | - | Female, Swage | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | 0.028 (0.70mm) | - | - | 1.063 (26.99mm) | 0.313 (7.94mm) | - | 0.594 (15.08mm) | - | AEC-Q200 | ||
![]() 1350-2-AL RAF | In Stock | - | - | - | 2785-BFBGA | - | - | - | 2785-BGA (50x50) | Aluminum | - | - | - | - | - | - | - | - | AMD | 702 | Tray | - | Active | - | - | - | 0°C ~ 100°C (TJ) | Versal® Premium | - | - | - | - | - | - | Hex Spacer | - | - | - | - | - | Female, Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 450MHz, 1.08GHz | 256KB | - | Dual ARM® Cortex®-A72 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5F with CoreSight™ | DDR, DMA, PCIe | - | - | CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | - | - | - | MPU, FPGA | - | - | - | - | Unthreaded | - | - | - | Versal™ Premium FPGA, 3.7M Logic Cells | - | - | - | - | - | - | - | - | 1.375 (34.93mm) | 0.250 (6.35mm) 1/4 Hex | 0.090 (2.29mm) | 1.375 (34.93mm) 1 3/8 | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | Knowles Syfer | - | Tape & Reel (TR) | - | Active | #2-56 | - | - | - | * | - | - | - | - | - | - | Hex Standoff | - | - | - | - | - | Female, Swage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | - | 0.884 (22.45mm) | 0.250 (6.35mm) 1/4 Hex | - | 0.719 (18.26mm) | - | - | ||
Tiny WHSL | In Stock | - | - | Panel Mount, Through Hole | - | Flange | - | Composite | - | Stainless Steel | - | - | - | CTVP00RW | Gold | Copper Alloy | - | - | Amphenol Aerospace Operations | - | Bulk | Composite | Active | #3-48 | - | - | -65°C ~ 175°C | MIL-DTL-38999 Series III, Tri-Start™ HD | - | - | - | Solder | - | Receptacle, Female Sockets | Hex Standoff | - | 187 | - | Olive Drab | Military | Female, Swage | - | Threaded | - | - | - | - | A | Shielded | Environment Resistant | - | - | - | Olive Drab Cadmium | 25-187 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | Alignment Disc | - | - | - | 50.0µin (1.27µm) | 0.606 (15.40mm) | 0.250 (6.35mm) 1/4 Hex | - | 0.531 (13.49mm) 17/32 | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Aluminum | - | - | - | - | - | - | - | - | Knowles Syfer | - | Tape & Reel (TR) | - | Active | #0-80 | - | - | - | * | - | - | - | - | - | - | Round Standoff | - | - | - | - | - | Female, Swage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | - | 0.450 (11.43mm) | 0.156 (3.97mm) | - | 0.375 (9.53mm) 3/8 | - | - | ||
![]() 4724-3118-AL RAF | In Stock | - | - | - | - | - | - | - | - | Aluminum | - | - | - | - | - | - | - | - | PEI-Genesis | - | Bulk | - | Active | 5/16-18 | - | - | - | * | - | - | - | - | - | - | Hex Standoff | - | - | - | - | - | Male, Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | - | 8.250 (209.55mm) 8 1/4 | 0.500 (12.70mm) 1/2 Hex | - | 0.594 (15.08mm) | - | - | ||
![]() 7665-C-632-S RAF | In Stock | - | - | - | - | - | - | - | - | Steel | - | - | - | - | - | - | - | - | PEI-Genesis | - | Bulk | - | Active | #6-32 | - | - | - | * | - | - | - | - | - | - | Round Standoff | - | - | - | - | - | Female, Swage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | - | 1.625 (41.28mm) | 0.375 (9.53mm) | - | 0.594 (15.08mm) | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 8-WDFN Exposed Pad | - | - | - | 8-WSON (6x5) | Aluminum | - | - | - | - | - | - | - | Non-Volatile | Macronix | - | Tray | - | Active | #10-32 | - | - | -40°C ~ 85°C (TA) | MXSMIO™ | - | - | - | - | - | - | Hex Standoff | - | - | - | Black | - | Female, Female | - | - | - | - | FLASH - NOR (SLC) | 2.3V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anodized | 16Mbit | - | - | - | - | - | 80 MHz | - | - | - | - | 6 ns | FLASH | SPI | - | - | 180µs, 4ms | - | - | Threaded | - | - | - | - | - | - | - | - | 8M x 2, 16M x 1 | - | - | - | 1.563 (39.69mm) | 0.375 (9.53mm) Hex | - | 1.563 (39.69mm) | - | - | ||
![]() 3411-C-832-B RAF | In Stock | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | Knowles Syfer | - | Tape & Reel (TR) | - | Active | #8-32 | - | - | - | * | - | - | - | - | - | - | Hex Standoff | - | - | - | - | - | Female, Swage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | - | 1.385 (35.18mm) | 0.375 (9.53mm) Hex | - | 1.250 (31.75mm) 1 1/4 | - | - | ||
Tiny WHSL | In Stock | - | - | Free Hanging (In-Line), Right Angle | - | - | - | Aluminum Alloy | - | Brass | - | - | - | CA310 | Gold | - | - | - | ITT Cannon, LLC | - | Bulk | Metal | Active | #6-32 | - | 50V | -55°C ~ 125°C | MIL-DTL-5015, CA-B | - | - | - | Crimp | - | Plug, Female Sockets | Round Standoff | - | 35 | - | Black | - | Female, Swage | - | Reverse Bayonet Lock | - | 22A | - | - | W | - | IP67 - Dust Tight, Waterproof | - | - | - | Black Zinc Cobalt | 28-15 | - | - | - | - | - | - | - | - | - | - | Zinc, Yellow Chromate | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | Strain Relief | - | - | - | 19.7µin (0.50µm) | 1.293 (32.83mm) | 0.250 (6.35mm) 1/4 | - | 1.188 (30.18mm) 1 3/16 | - | - | ||
![]() 1950-2520-S RAF | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | Steel | - | - | - | - | - | - | - | - | SiTime | - | Strip | - | Active | 1/4-20 | - | - | -20°C ~ 70°C | SiT8008B | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | Female, Female | - | - | - | - | - | 2.5V ~ 3.3V | - | - | - | 8 MHz | ±25ppm | HCMOS, LVCMOS | - | - | - | Enable/Disable | MEMS | 4.5mA | - | - | - | 4.2mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | 0.375 (9.53mm) | 0.625 (15.88mm) | - | 0.375 (9.53mm) 3/8 | - | - | ||
![]() M0875-6-S RAF | In Stock | - | - | - | - | - | - | - | - | Steel | - | - | - | - | - | - | - | - | PEI-Genesis | - | Bulk | - | Active | M6 | - | - | - | * | - | - | - | - | - | - | Round Spacer | - | - | - | - | - | Female, Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unthreaded | - | - | - | - | - | - | - | - | - | - | - | - | 1.811 (46.00mm) | 0.748 (19.00mm) | 0.252 (6.40mm) | 0.594 (15.08mm) | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Steel | - | - | - | - | - | - | - | - | PEI-Genesis | - | Bulk | - | Active | M3.5x0.6 | - | - | - | * | - | - | - | - | - | - | Round Standoff | - | - | - | - | - | Female, Swage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | - | 0.587 (14.90mm) | 0.315 (8.00mm) | - | 0.594 (15.08mm) | - | - | ||
![]() 2352-1032-S RAF | In Stock | - | - | - | - | - | - | - | - | Steel | - | - | - | - | - | - | - | - | KYOCERA AVX | - | Bulk | - | Active | #10-32 | - | - | - | * | - | - | - | - | - | - | Hex Standoff | - | - | - | - | - | Female, Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | - | 6.750 (171.45mm) 6 3/4 | 0.500 (12.70mm) 1/2 Hex | - | 6.750 (171.45mm) 6 3/4 | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Stainless Steel | - | - | - | - | - | - | - | - | PEI-Genesis | - | Bulk | - | Active | #10-32 | - | - | - | * | - | - | - | - | - | - | Round Standoff | - | - | - | - | - | Female, Swage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | - | 0.250 (6.35mm) 1/4 | 0.313 (7.94mm) | - | 0.594 (15.08mm) | - | - | ||
Tiny WHSL | In Stock | - | - | - | 1206 (3216 Metric) | - | - | - | 1206 | Stainless Steel | - | - | - | RK73H2B | - | - | - | - | KOA Speer Electronics, Inc. | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | #10-32 | - | - | -55°C ~ 155°C | RK73H | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | - | ±100ppm/°C | - | Round Standoff | 698 Ohms | - | Thick Film | - | - | Female, Swage | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | 0.028 (0.70mm) | - | - | 1.938 (49.21mm) | 0.313 (7.94mm) | - | 0.594 (15.08mm) | - | AEC-Q200 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Brass | - | - | - | VN01016 | - | Brass | - | - | Amphenol Tuchel Industrial | - | Bulk | - | Active | #10-32 | - | - | - | ecomate® | - | - | - | - | - | - | Stamped | - | - | - | - | - | Female, Swage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | 16-20 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | Threaded | - | Pin | - | - | - | - | - | - | - | - | - | - | 1.040 (26.42mm) | 0.313 (7.94mm) | - | 0.594 (15.08mm) | - | - | ||
![]() 7406-C-832-S RAF | In Stock | - | - | Panel Mount | - | Flange | Circular | Aluminum | - | Steel | - | - | - | TVP00RQF | - | - | 16 (4), 20 (40), 8 Quadrax (2) | - | Amphenol Aerospace Operations | - | Bulk | - | Active | #8-32 | - | - | -65°C ~ 200°C | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | - | - | Receptacle Housing | For Male Pins | - | 46 (44 + 2 Quadrax) | - | - | - | Female, Swage | - | Threaded | Crimp | - | - | - | C | Shielded | Environment Resistant | - | - | - | Electroless Nickel | 25-46 | - | - | - | - | Silver | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | - | 0.938 (23.81mm) | 0.375 (9.53mm) | - | 0.594 (15.08mm) | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Steel | - | - | - | - | - | - | - | - | PEI-Genesis | - | Bulk | - | Active | #8-32 | - | - | - | * | - | - | - | - | - | - | Round Standoff | - | - | - | Black | - | Female, Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Oxide, Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | - | 0.500 (12.70mm) 1/2 | 0.250 (6.35mm) 1/4 | - | 0.500 (12.70mm) 1/2 | - | - |