- Manufacturer
- Type
- Length
- Packaging
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product
- Product Category
- Product Type
- RoHS
- Subcategory
- Outside Diameter
Attribute column
Categories
Board Spacers, Standoffs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Material | Dielectric Material | Weight | Insert Material | Backshell Material, Plating | Shell Material, Finish | Base Product Number | Contact Finish Mating | Contact Materials | Contact Sizes | Mfr | Package | Primary Material | Product Status | Screw, Thread Size | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Number of Rows | Gender | Power (Watts) | Fastening Type | Contact Type | Current Rating (Amps) | Voltage - Supply | Orientation | Shielding | Ingress Protection | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Contact Finish | Function | Base Resonator | Current - Supply (Max) | Number of Outputs | Housing Color | ESR (Equivalent Series Resistance) | Failure Rate | Wire Gauge | Current - Supply (Disable) (Max) | Note | Flange Feature | Interface | Plating | Load Capacitance | Connector Style | Operating Mode | Shell Size, MIL | Frequency Tolerance | Spread Spectrum Bandwidth | Cable Opening | Voltage - Output | Topology | Contact Form | Shell Size, Connector Layout | Includes | Current - Output / Channel | Internal Switch(s) | Fault Protection | Threaded/Unthreaded | Battery Chemistry | Backset Spacing | Number of Cells | Absolute Pull Range (APR) | Dimming | Voltage - Supply (Max) | Voltage - Supply (Min) | Lamp Type | Features | Height Seated (Max) | Contact Finish Thickness | Contact Finish Thickness - Mating | Length - Overall | Diameter - Outside | Diameter - Inside | Between Board Height | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | - | - | 8-TSSOP | Aluminum | - | - | - | - | - | S-8253 | - | - | - | ABLIC Inc. | Tape & Reel (TR) | - | Active | M4x0.7 | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | Round Standoff | - | - | - | - | - | - | Female, Swage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Battery Protection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Over Current, Short Circuit | Threaded | Lithium Ion/Polymer | - | 2 | - | - | - | - | - | - | - | - | - | 0.913 (23.20mm) | 0.394 (10.00mm) | 0.201 (5.10mm) | 0.594 (15.08mm) | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | Steel | - | - | - | - | - | SG3225VEN | - | - | - | EPSON | Tape & Reel (TR) | - | Active | #10-32 | - | -40°C ~ 85°C | SG3225VEN | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | XO (Standard) | - | - | - | Clear | - | - | Male, Female | - | - | - | - | 2.5V | - | - | - | 156.253906 MHz | ±25ppm | LVDS | - | - | - | Enable/Disable | Crystal | 25mA | - | - | - | - | - | 15mA | - | - | - | Zinc, Clear Chromate | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | 0.047 (1.20mm) | - | - | 1.000 (25.40mm) | 0.375 (9.53mm) Hex | - | 0.594 (15.08mm) | - | - | ||
![]() 4541-632-S-3 RAF | In Stock | - | - | - | - | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | KEMET | Box | - | Active | #6-32 | - | - | * | - | - | - | - | - | - | Hex Standoff | - | - | - | Yellow | - | - | Male, Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cadmium, Yellow Chromate | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | - | 1.188 (30.16mm) | 0.250 (6.35mm) 1/4 Hex | - | 0.594 (15.08mm) | - | - | ||
![]() M0986-C-2-AL RAF | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | Aluminum | - | - | - | - | - | - | - | - | - | Mercury United Electronics, Inc. | Strip | - | Active | M2 | - | -40°C ~ 85°C | QuikXO | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | TCXO | - | - | - | - | - | - | Female, Swage | - | - | - | - | 2.5V | - | - | - | 24.75 MHz | ±1ppm | PECL | - | - | - | Enable/Disable | Crystal | 36mA | - | - | - | - | - | 18mA (Typ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unthreaded | - | - | - | - | - | - | - | - | - | 0.067 (1.70mm) | - | - | 0.803 (20.40mm) | 0.315 (8.00mm) | 0.087 (2.20mm) | 0.594 (15.08mm) | - | - | ||
![]() 7617-C-632-S RAF | In Stock | - | - | - | - | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | KEMET | Bulk | - | Active | #6-32 | - | - | * | - | - | - | - | - | - | Round Standoff | - | - | - | - | - | - | Female, Swage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | - | 0.563 (14.29mm) | 0.313 (7.94mm) | - | 0.594 (15.08mm) | - | - | ||
![]() 9054-100-AL RAF | In Stock | - | - | - | - | - | - | - | - | Aluminum | - | - | - | - | - | - | - | - | - | KEMET | Bulk | - | Active | - | - | - | * | - | - | - | - | - | - | Round Spacer | - | - | - | - | - | - | Female, Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unthreaded | - | - | - | - | - | - | - | - | - | - | - | - | 0.625 (15.88mm) | 1.250 (31.75mm) 1 1/4 | 1.000 (25.40mm) | 0.594 (15.08mm) | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 20-VFQFN Exposed Pad | - | - | - | 20-QFN (4x4) | Stainless Steel | - | - | - | - | - | AS1390 | - | - | - | ams OSRAM | Tape & Reel (TR) | - | Obsolete | M5x0.8 | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | DC DC Controller | - | - | - | - | Backlight | - | Female, Swage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Step-Down (Buck), Step-Up (Boost) | - | - | - | - | No | - | Threaded | - | - | - | - | - | 30V | 10V | - | - | - | - | - | 0.941 (23.90mm) | 0.394 (10.00mm) | 0.201 (5.10mm) | 0.594 (15.08mm) | - | - | ||
![]() 1195-12-N RAF | In Stock | - | - | - | - | - | - | - | - | Nylon | - | - | - | - | - | - | - | - | - | United Chemi-Con | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | Round Spacer | - | - | - | - | - | - | Female, Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unthreaded | - | - | - | - | - | - | - | - | - | - | - | - | 0.813 (20.64mm) | 0.375 (9.53mm) | 0.218 (5.54mm) | 0.813 (20.65mm) 13/16 | - | - | ||
![]() 1237-8-N RAF | In Stock | - | - | - | - | - | - | - | - | Nylon | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | - | - | - | * | - | - | - | - | - | - | Round Spacer | - | - | - | - | - | - | Female, Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unthreaded | - | - | - | - | - | - | - | - | - | - | - | - | 1.500 (38.10mm) 1 1/2 | 0.500 (12.70mm) 1/2 | 0.166 (4.22mm) | 1.500 (38.10mm) 1 1/2 | - | - | ||
![]() 4093-1032-N RAF | In Stock | - | - | Panel Mount | - | Flange | - | Aluminum Alloy | - | Nylon | - | - | - | - | - | CA310 | Silver | - | - | ITT Cannon, LLC | Bulk | Metal | Active | #10-32 | 50V | -55°C ~ 125°C | MIL-DTL-5015, CA-B | - | - | - | Crimp | - | Receptacle, Male Pins | Round Standoff | - | 17 | - | Olive Drab | - | - | Male, Female | - | Reverse Bayonet Lock | - | 22A | - | N (Normal) | - | IP67 - Dust Tight, Waterproof | - | - | - | Olive Drab Cadmium | 20-29 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | - | 2.000 (50.80mm) | 0.313 (7.94mm) | - | 1.625 (41.28mm) 1 5/8 | - | - | ||
Tiny WHSL | In Stock | - | - | Panel Mount, Through Hole | - | Bulkhead - Front Side Nut | - | Stainless Steel | - | Brass | - | - | - | - | - | TV07RK | Gold | Copper Alloy | - | Amphenol Aerospace Operations | Bulk | Metal | Active | #6-32 | - | -65°C ~ 175°C | MIL-DTL-38999 Series III, Tri-Start™ HD | - | - | - | Solder | - | Receptacle, Female Sockets | Round Standoff | - | 151 | - | - | Military | - | Female, Swage | - | Threaded | - | - | - | N (Normal) | Shielded | Environment Resistant | - | - | - | Passivated | 23-151 | - | - | - | - | - | - | - | - | - | - | - | - | - | Bright Dipped | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | Firewall Usage | - | - | 50.0µin (1.27µm) | 0.355 (9.02mm) | 0.250 (6.35mm) 1/4 | - | 0.594 (15.08mm) | - | - | ||
Tiny WHSL | In Stock | - | - | Panel Mount, Through Hole, Right Angle | - | - | - | - | - | Steel | Polycyclohexylenedimethylene Terephthalate (PCT) | - | - | - | Steel, Yellow Chromate Plated Zinc | DDMM | - | Copper Alloy | - | ITT Cannon, LLC | Bulk | - | Active | #4-40 | - | -55°C ~ 150°C | 24308-Style, D*MM | - | - | - | Solder | - | Receptacle, Female Sockets | Hex Standoff | - | 50 | - | Black | - | 3 | Female, Swage | - | - | Signal | 7.5A | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Board Side (4-40) | - | - | - | D-Sub | - | - | - | - | - | - | - | Machined | 5 (DD, D) | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | Board Lock, Mounting Brackets | - | 50.0µin (1.27µm) | - | 0.446 (11.34mm) | 0.250 (6.35mm) 1/4 Hex | - | 0.156 (3.96mm) 5/32 | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | #10-32 | - | - | * | - | - | - | - | - | - | Round Standoff | - | - | - | - | - | - | Female, Swage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hot Tin Dip | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | - | 0.605 (15.37mm) | 0.313 (7.94mm) | - | 0.500 (12.70mm) 1/2 | - | - | ||
Tiny WHSL | In Stock | - | - | - | 1206 (3216 Metric) | - | - | - | 1206 | Steel | - | - | - | - | - | RN73R2B | - | - | - | KOA Speer Electronics, Inc. | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | M3.5x0.6 | - | -55°C ~ 155°C | RN73R | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | - | ±10ppm/°C | - | Round Standoff | 82 Ohms | - | Thin Film | - | - | - | Female, Swage | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | 0.028 (0.70mm) | - | - | 0.500 (12.70mm) 1/2 | 0.394 (10.00mm) | 0.201 (5.10mm) | 0.594 (15.08mm) | - | AEC-Q200 | ||
![]() M1225-5008-B RAF | In Stock | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | M5x0.8 | - | - | * | - | - | - | - | - | - | Round Standoff | - | - | - | - | - | - | Female, Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | - | 1.339 (34.00mm) | 0.512 (13.00mm) | - | 0.594 (15.08mm) | - | - | ||
![]() 4100-440-N RAF | In Stock | - | - | Panel Mount | - | Bulkhead - Front Side Nut | Circular | Aluminum | - | Nylon | - | - | - | - | - | D38999/24ZD | - | - | 20 | Amphenol Aerospace Operations | Bulk | - | Active | #4-40 | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | - | - | Receptacle Housing | For Male Pins | - | 18 | - | - | - | - | Male, Female | - | Threaded | Crimp | - | - | D | Shielded | Environment Resistant | - | - | - | Zinc Nickel | 15-18 | - | - | - | - | - | Black | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | D | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | - | 2.313 (58.74mm) | 0.313 (7.94mm) | - | 2.125 (53.98mm) | - | - | ||
![]() M0557-4-AL RAF | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | Aluminum | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | Bulk | - | Active | M4 | - | -40°C ~ 85°C | SXT214 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | Female, Female | - | - | - | - | - | - | - | - | 48 MHz | ±50ppm | - | - | - | - | - | - | - | - | - | 60 Ohms | - | - | - | - | - | - | - | 13pF | - | Fundamental | - | ±30ppm | - | - | - | - | - | - | - | - | - | - | Unthreaded | - | - | - | - | - | - | - | - | - | 0.020 (0.50mm) | - | - | 1.102 (28.00mm) | 0.236 (6.00mm) | 0.169 (4.30mm) | 0.594 (15.08mm) | - | - | ||
![]() 1746T-440-SS RAF | In Stock | - | - | - | - | - | - | - | - | Stainless Steel | - | - | - | - | - | - | - | - | - | Buyers Products | Box | - | Active | #4-40 | - | - | - | - | - | - | - | - | - | Round Standoff | - | - | - | - | - | - | Female, Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | LED | - | - | - | - | 0.219 (5.56mm) | 0.313 (7.94mm) | - | 0.219 (5.56mm) 7/32 | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | Knowles Syfer | Tape & Reel (TR) | - | Active | M4x0.7 | - | - | * | - | - | - | - | - | - | Round Standoff | - | - | - | - | - | - | Female, Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | - | 0.630 (16.00mm) | 0.315 (8.00mm) | - | 0.594 (15.08mm) | - | - | ||
![]() 4641-632-B RAF | In Stock | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | #6-32 | - | - | * | - | - | - | - | - | - | Hex Standoff | - | - | - | - | - | - | Male, Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | - | 1.813 (46.04mm) | 0.375 (9.53mm) Hex | - | 0.594 (15.08mm) | - | - |