- Manufacturer
- Type
- Length
- Packaging
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product
- Product Category
- Product Type
- RoHS
- Subcategory
- Outside Diameter
Attribute column
Categories
Board Spacers, Standoffs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Material | Housing Material | Weight | Actuator Material | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Base Product Number | Brand | Contact Materials | Current-IEC | Current-UL | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mfr | Package | Part # Aliases | Product Status | RoHS | Screw, Thread Size | Torque-Screw | Voltage-UL | Operating Temperature | Series | Size / Dimension | Type | Number of Positions | Color | Gender | Subcategory | Pitch | Voltage - Supply | Ingress Protection | Insulation Height | Frequency | Frequency Stability | Output | Termination Style | Function | Base Resonator | Current - Supply (Max) | Actuator Type | ESR (Equivalent Series Resistance) | Circuit | Switch Function | Wire Gauge | Current - Supply (Disable) (Max) | Illumination Voltage (Nominal) | Voltage | Illumination Type, Color | Contact Tail Length | Plating | Load Capacitance | Number of Levels | Current | Operating Mode | Illumination | Frequency Tolerance | Spread Spectrum Bandwidth | Mechanical Life | Contact Mating Finish | Wire Gauge or Range - AWG | Operating Force | Positions Per Level | Plug Wire Entry | Header Orientation | Thread Size | Wire Gauge or Range - mm² | Product Type | Wire Strip Length | Mating Orientation | Wire Termination | Screw Thread | Actuator Orientation | Screw Size | Threaded/Unthreaded | Outline | Contact Rating @ Voltage | Absolute Pull Range (APR) | Switch Travel | Outside Diameter | Actuator Height off PCB, Vertical | Product | Features | Product Category | Height Seated (Max) | Length | Length - Overall | Diameter - Outside | Diameter - Inside | Between Board Height | Actuator Length, Right Angle | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1334T-6-SS RAF | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | SiTime | Tape & Reel (TR) | - | Active | - | - | - | - | -20°C ~ 70°C | SiT8208 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | - | - | Female, Female | - | - | 1.8V | - | - | 4.096 MHz | ±10ppm | LVCMOS, LVTTL | - | Standby (Power Down) | MEMS | 31mA | - | - | - | - | - | 10µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unthreaded | - | - | - | - | - | - | - | - | - | 0.039 (1.00mm) | - | 0.406 (10.32mm) | 0.250 (6.35mm) 1/4 Hex | 0.140 (3.56mm) | 0.406 (10.32mm) | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | Bulk | - | Active | - | M3.5x0.6 | - | - | -30°C ~ 85°C | SXT224 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | MHz Crystal | - | - | Female, Swage | - | - | - | - | - | 26 MHz | ±30ppm | - | - | - | - | - | - | 80 Ohms | - | - | - | - | - | - | - | - | - | 8pF | - | - | Fundamental | - | ±15ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | 0.026 (0.65mm) | - | 0.606 (15.40mm) | 0.236 (6.00mm) | 0.150 (3.80mm) | 0.594 (15.08mm) | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | Tape & Box (TB) | - | Active | - | #6-32 | - | - | - | * | - | Round Standoff | - | Gold | Female, Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Iridite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | 0.313 (7.94mm) | 0.250 (6.35mm) 1/4 | - | 0.313 (7.94mm) | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | EDAC Inc. | Bulk | - | Active | - | #10-32 | - | - | - | * | - | Hex Standoff | - | Clear | Male, Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | 0.813 (20.64mm) | 0.375 (9.53mm) Hex | - | 0.594 (15.08mm) | - | - | - | ||
![]() M0980-A-2-S RAF | In Stock | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | Taitien | Bulk | - | Active | - | M2 | - | - | - | * | - | Round Spacer | - | - | Female, Swage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unthreaded | - | - | - | - | - | - | - | - | - | - | - | 0.508 (12.90mm) | 0.315 (8.00mm) | 0.087 (2.20mm) | 0.594 (15.08mm) | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | Bulk | - | Active | - | #4-40 | - | - | - | * | - | Round Standoff | - | - | Female, Swage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | 1.855 (47.12mm) | 0.375 (9.53mm) | - | 1.750 (44.45mm) 1 3/4 | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | - | #4-40 | - | - | - | * | - | Round Standoff | - | - | Female, Swage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | 0.573 (14.54mm) | 0.250 (6.35mm) 1/4 | - | 0.438 (11.13mm) 7/16 | - | - | - | ||
![]() 3098-D-440-B RAF | In Stock | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | - | #4-40 | - | - | - | * | - | Round Standoff | - | - | Female, Swage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | 1.665 (42.29mm) | 0.313 (7.94mm) | - | 1.500 (38.10mm) 1 1/2 | - | - | - | ||
![]() 1415-8-B RAF | In Stock | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | Retail Package | - | Active | - | - | - | - | - | * | - | Hex Spacer | - | - | Female, Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unthreaded | - | - | - | - | - | - | - | - | - | - | - | 1.563 (39.69mm) | 0.375 (9.53mm) Hex | 0.166 (4.22mm) | 1.563 (39.69mm) | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | - | M4x0.7 | - | - | - | * | - | Round Standoff | - | - | Female, Swage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | 0.906 (23.00mm) | 0.315 (8.00mm) | - | 0.594 (15.08mm) | - | - | - | ||
![]() 7876-A-832-B RAF | In Stock | - | - | Through Hole, Right Angle | - | Brass | - | - | - | - | - | - | 228ADS2 | - | - | - | - | - | - | CTS Electrocomponents | Tray | - | Active | - | #8-32 | - | - | -25°C ~ 70°C | 228A | - | Round Standoff | - | - | Female, Swage | - | - | - | - | - | - | - | - | PC Pin | - | - | - | Round Button | - | SPST-NO | Off-Mom | - | - | 1.9 VDC | - | LED, Green/Yellow | - | - | - | - | - | - | Illuminated | - | - | 100,000 Cycles | - | - | 160gf | - | - | - | - | - | - | - | - | - | - | Side Actuated | - | Threaded | 8.30mm x 9.60mm | 0.05A @ 12VDC | - | 0.25mm | - | - | - | - | - | - | - | 1.250 (31.75mm) 1 1/4 | 0.313 (7.94mm) | - | 0.594 (15.08mm) | 11.00mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | Retail Package | - | Active | - | #10-32 | - | - | - | * | - | Round Standoff | - | - | Female, Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | 0.531 (13.49mm) | 0.500 (12.70mm) 1/2 | - | 0.531 (13.49mm) 17/32 | - | - | - | ||
![]() 1478-12-S RAF | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | Bulk | - | Active | - | - | - | - | -10°C ~ 70°C | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | MHz Crystal | - | - | Female, Female | - | - | - | - | - | 12.288 MHz | ±25ppm | - | - | - | - | - | - | 100 Ohms | - | - | - | - | - | - | - | - | - | 17pF | - | - | Fundamental | - | ±25ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unthreaded | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | 1.625 (41.28mm) | 0.625 (15.88mm) Hex | 0.218 (5.54mm) | 1.625 (41.28mm) 1 5/8 | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | - | #2-56 | - | - | - | * | - | Hex Standoff | - | - | Female, Swage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | 1.043 (26.50mm) | 0.156 (3.97mm) Hex | - | 0.813 (20.65mm) 13/16 | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | Aluminum | Thermoplastic | - | - | - | - | - | V706 | - | Copper | - | 20 A | - | - | Amphenol Anytek | Bulk | - | Active | - | #10-32 | - | 300 V | -40°C ~ 115°C | V7 | - | Header, Female Sockets | 6 | Green | Female, Swage | - | 0.300 (7.62mm) | - | - | 0.748 (19.00mm) | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | 0.138 (3.50mm) | - | - | 1 | - | - | - | - | - | - | Tin | - | - | 6 | - | Vertical | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | Retention Latches | - | - | - | 1.665 (42.29mm) | 0.375 (9.53mm) Hex | - | 1.375 (34.93mm) 1 3/8 | - | UL94 V-0 | - | ||
![]() 1172-8-N RAF | In Stock | - | - | - | - | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | Retail Package | - | Active | - | - | - | - | - | * | - | Round Spacer | - | - | Female, Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unthreaded | - | - | - | - | - | - | - | - | - | - | - | 1.313 (33.34mm) | 0.313 (7.94mm) | 0.166 (4.22mm) | 1.313 (33.35mm) 1 5/16 | - | - | - | ||
![]() M0916-B-2-AL RAF | In Stock | - | - | - | - | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | EDAC Inc. | Bulk | - | Active | - | M2 | - | - | - | * | - | Round Spacer | - | - | Female, Swage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unthreaded | - | - | - | - | - | - | - | - | - | - | - | 0.776 (19.70mm) | 0.177 (4.50mm) | 0.087 (2.20mm) | 0.594 (15.08mm) | - | - | - | ||
![]() 1257T-12-N RAF | In Stock | - | - | - | - | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | Retail Package | - | Active | - | - | - | - | - | * | - | Round Spacer | - | - | Female, Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unthreaded | - | - | - | - | - | - | - | - | - | - | - | 0.844 (21.43mm) | 0.625 (15.88mm) | 0.218 (5.54mm) | 0.844 (21.43mm) | - | - | - | ||
![]() 4538T-440-SS RAF | In Stock | - | - | - | - | Stainless Steel | - | - | - | - | - | - | - | RAF Electronic Hardware | - | - | - | 100 | RAF Electronic Hardware | KYOCERA AVX | Bulk | 4538T-440-SS-0 | Active | Details | #4-40 | - | - | - | * | - | Hex Standoff | - | - | Male, Female | Hardware | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4-40 | - | Standoffs, Spacers & Supports | - | - | - | - | - | - | Threaded | - | - | - | - | 6.35 mm | - | Standoffs | - | Standoffs & Spacers | - | 19.84 mm | 0.969 (24.61mm) | 0.250 (6.35mm) 1/4 Hex | - | 0.594 (15.08mm) | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | Aluminum | Thermoplastic | - | - | - | Brass - Nickel Plated | Steel - Zinc Plated | VQ04 | - | - | - | - | - | - | Amphenol Anytek | Bulk | - | Active | - | #6-32 | 0.2 Nm (1.7 Lb-In) | - | -40°C ~ 115°C | VQ | - | Hex Standoff | - | Green | Female, Female | - | 0.138 (3.50mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16-30 AWG | - | - | 300 V | - | - | Anodized | - | 1 | 10 A | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | Horizontal with Board | Screw - Rising Cage Clamp | M2 | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | 0.813 (20.64mm) | 0.250 (6.35mm) 1/4 Hex | - | 0.813 (20.65mm) 13/16 | - | - | - |