- Manufacturer
- Type
- Length
- Packaging
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product
- Product Category
- Product Type
- RoHS
- Subcategory
- Outside Diameter
Attribute column
Categories
Board Spacers, Standoffs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Material | Weight | Insert Material | Backshell Material, Plating | Base Product Number | Contact Finish Mating | Contact Materials | Mfr | Package | Primary Material | Product Status | Screw, Thread Size | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Gender | Power (Watts) | Fastening Type | Current Rating (Amps) | Voltage - Supply | Orientation | Shielding | Ingress Protection | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Function | Base Resonator | Current - Supply (Max) | ESR (Equivalent Series Resistance) | Failure Rate | Current - Supply (Disable) (Max) | Plating | Load Capacitance | Operating Mode | Shell Size, MIL | Frequency Tolerance | Spread Spectrum Bandwidth | Cable Opening | Threaded/Unthreaded | Absolute Pull Range (APR) | Features | Height Seated (Max) | Contact Finish Thickness - Mating | Length - Overall | Diameter - Outside | Diameter - Inside | Between Board Height | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Stainless Steel | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | #3-48 | - | - | * | - | - | - | - | - | - | Hex Standoff | - | - | - | - | - | Female, Swage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | 0.416 (10.57mm) | 0.250 (6.35mm) 1/4 Hex | - | 0.281 (7.14mm) 9/32 | - | - | ||
![]() M0785-10-S RAF | In Stock | - | - | Panel Mount, Through Hole | - | Flange | Aluminum | - | Steel | - | - | - | - | Gold | Copper Alloy | Glenair | Retail Package | Metal | Active | M10 | - | -65°C ~ 175°C | 806 | - | - | - | Solder | - | Plug, Male Pins | Round Spacer | - | - | - | Black | - | Female, Female | - | Threaded | - | - | F | - | - | - | - | - | Black Zinc Nickel | 32-97 | - | - | - | - | - | - | - | - | - | - | - | - | - | Unthreaded | - | Ground | - | - | 0.630 (16.00mm) | 0.630 (16.00mm) | 0.413 (10.50mm) | 0.594 (15.08mm) | - | - | ||
![]() 3005-B-080-S RAF | In Stock | - | - | - | - | - | - | - | Steel | - | - | - | - | - | - | KYOCERA AVX | Tape & Reel (TR) | - | Obsolete | #0-80 | - | - | * | - | - | - | - | - | - | Round Standoff | - | - | - | - | - | Female, Swage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | 0.543 (13.78mm) | 0.125 (3.18mm) 1/8 | 0.063 (1.60mm) | 0.438 (11.13mm) 7/16 | - | - | ||
![]() 3120-E-832-B RAF | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum Alloy | - | Brass | - | - | - | JT06RE12 | Gold | Copper Alloy | Amphenol Aerospace Operations | Bulk | Metal | Active | #8-32 | - | -65°C ~ 175°C | MIL-DTL-38999 Series II, JT | - | - | - | Crimp | - | Plug, Female Sockets | Round Standoff | - | 4 | - | - | Aviation, Marine, Military | Female, Swage | - | Bayonet Lock | - | - | N (Normal) | Unshielded | Environment Resistant | - | - | - | Cadmium over Nickel | 12-4 | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | Coupling Nut | - | 50.0µin (1.27µm) | 0.938 (23.81mm) | 0.375 (9.53mm) | - | 0.938 (23.83mm) 15/16 | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Aluminum | - | - | - | - | - | - | Glenair | Retail Package | - | Active | #4-40 | - | - | * | - | - | - | - | - | - | Round Standoff | - | - | - | - | - | Female, Swage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | 0.886 (22.50mm) | 0.313 (7.94mm) | - | 0.656 (16.67mm) 21/32 | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | Brass | - | - | - | - | - | - | Suntsu Electronics, Inc. | Bulk | - | Active | #10-32 | - | -40°C ~ 85°C | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | MHz Crystal | - | - | - | Clear | - | Female, Female | - | - | - | - | - | - | - | 12.288 MHz | ±30ppm | - | - | - | - | - | - | 100 Ohms | - | - | Zinc, Clear Chromate | 9pF | Fundamental | - | ±20ppm | - | - | Threaded | - | - | 0.031 (0.80mm) | - | 1.250 (31.75mm) 1 1/4 | 0.375 (9.53mm) | - | 1.250 (31.75mm) 1 1/4 | - | - | ||
![]() 3125-A-440-B RAF | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | Brass | - | - | - | - | - | - | Suntsu Electronics, Inc. | Bulk | - | Active | #4-40 | - | -30°C ~ 70°C | SVC75C | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | VCXO | - | - | - | - | - | Female, Swage | - | - | - | 3.3V | - | - | - | 50 MHz | ±30ppm | CMOS | - | - | Enable/Disable | Crystal | 25mA | - | - | - | - | - | - | - | - | - | - | Threaded | ±50ppm | - | 0.067 (1.70mm) | - | 1.325 (33.66mm) | 0.375 (9.53mm) | - | 1.250 (31.75mm) 1 1/4 | - | - | ||
Tiny WHSL | In Stock | - | - | - | 0805 (2012 Metric) | - | - | 0805 | Aluminum | - | - | - | RK73H2A | - | - | KOA Speer Electronics, Inc. | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | #6-32 | - | -55°C ~ 155°C | RK73H | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.5% | 2 | - | ±100ppm/°C | - | Round Standoff | 16.9 Ohms | - | Thick Film | - | - | Female, Swage | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | Automotive AEC-Q200, Moisture Resistant | 0.024 (0.60mm) | - | 0.825 (20.96mm) | 0.375 (9.53mm) | - | 0.594 (15.08mm) | - | AEC-Q200 | ||
![]() 4551-256-S RAF | In Stock | - | - | - | - | - | - | - | Steel | - | - | - | - | - | - | Glenair | Retail Package | - | Active | #2-56 | - | - | * | - | - | - | - | - | - | Hex Standoff | - | - | - | - | - | Male, Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | 1.719 (43.66mm) | 0.250 (6.35mm) 1/4 Hex | - | 0.594 (15.08mm) | - | - | ||
![]() 903300 Littelfuse | In Stock | - | - | Free Hanging (In-Line) | - | - | Composite | - | - | - | - | - | D38999/26JD | Gold | Copper Alloy | Amphenol Aerospace Operations | Bulk | Composite | Active | - | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | Crimp | - | Plug, Male Pins | - | - | 5 | - | Olive Drab | Aviation, Marine, Military | - | - | Threaded | - | - | B | Shielded | Environment Resistant | - | - | - | Olive Drab Cadmium | 15-5 | - | - | - | - | - | - | - | - | - | D | - | - | - | - | - | Coupling Nut, Self Locking | - | 100.0µin (2.54µm) | - | - | - | - | - | - | ||
![]() 1918-832-AL RAF | In Stock | - | - | - | - | - | - | - | Aluminum | - | - | - | - | - | - | KEMET | Bulk | - | Active | #8-32 | - | - | * | - | - | - | - | - | - | Round Standoff | - | - | - | - | - | Female, Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | 3.250 (82.55mm) 3 1/4 | 0.500 (12.70mm) 1/2 | - | 3.250 (82.55mm) 3 1/4 | - | - | ||
![]() 3329-C-256-B RAF | In Stock | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | Glenair | Retail Package | - | Active | #2-56 | - | - | * | - | - | - | - | - | - | Hex Standoff | - | - | - | - | - | Female, Swage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | 2.073 (52.64mm) | 0.188 (4.78mm) 3/16 Hex | - | 1.938 (49.21mm) | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Steel | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | #6-32 | - | - | * | - | - | - | - | - | - | Round Standoff | - | - | - | Clear | - | Female, Swage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Zinc, Clear Chromate | - | - | - | - | - | - | Threaded | - | - | - | - | 0.250 (6.35mm) 1/4 | 0.250 (6.35mm) 1/4 | - | 0.594 (15.08mm) | - | - | ||
![]() 7399-C-832-B RAF | In Stock | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | KYOCERA AVX | Tape & Reel (TR) | - | Active | #8-32 | - | - | * | - | - | - | - | - | - | Round Standoff | - | - | - | - | - | Female, Swage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | 0.500 (12.70mm) 1/2 | 0.375 (9.53mm) | - | 0.594 (15.08mm) | - | - | ||
![]() 3620-E-832-S RAF | In Stock | - | - | - | - | - | - | - | Steel | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | #8-32 | - | - | * | - | - | - | - | - | - | Hex Standoff | - | - | - | - | - | Female, Swage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | 1.168 (29.66mm) | 0.375 (9.53mm) Hex | - | 0.938 (23.83mm) 15/16 | - | - | ||
![]() 9052-75-N RAF | In Stock | - | - | Panel Mount, Through Hole | - | Flange | Aluminum | - | Nylon | - | - | - | - | Gold | Copper Alloy | Glenair | Retail Package | Metal | Active | - | - | -65°C ~ 175°C | 806 | - | - | - | Solder | - | Receptacle, Female Sockets | Round Spacer | - | - | - | Silver | - | Female, Female | - | Threaded | - | - | D | - | - | - | - | - | Electroless Nickel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unthreaded | - | Ground | - | - | 0.500 (12.70mm) 1/2 | 1.250 (31.75mm) 1 1/4 | 0.748 (19.01mm) | 0.594 (15.08mm) | - | - | ||
![]() 1902-1032-N RAF | In Stock | - | - | - | - | - | - | - | Nylon | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | #10-32 | - | - | * | - | - | - | - | - | - | Round Standoff | - | - | - | - | - | Female, Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | 1.563 (39.69mm) | 0.500 (12.70mm) 1/2 | - | 1.563 (39.69mm) | - | - | ||
![]() 4717-1032-S RAF | In Stock | - | - | - | - | - | - | - | Steel | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | #10-32 | - | - | * | - | - | - | - | - | - | Hex Standoff | - | - | - | - | - | Male, Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | 6.375 (161.93mm) | 0.500 (12.70mm) 1/2 Hex | - | 0.594 (15.08mm) | - | - | ||
![]() 1490T-38-S RAF | In Stock | - | - | - | 0805 (2012 Metric) | - | - | 0805 | Steel | - | - | - | RN73R2A | - | - | KOA Speer Electronics, Inc. | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | -55°C ~ 155°C | RN73R | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.5% | 2 | - | ±100ppm/°C | - | Hex Spacer | 27 Ohms | - | Thin Film | - | - | Female, Female | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unthreaded | - | Automotive AEC-Q200, Moisture Resistant | 0.024 (0.60mm) | - | 0.469 (11.91mm) | 0.750 (19.05mm) 3/4 Hex | 0.380 (9.65mm) | 0.469 (11.91mm) | - | AEC-Q200 | ||
![]() 1538T-F-3-AL RAF | In Stock | - | - | - | - | - | - | - | Aluminum | - | - | - | - | - | - | Glenair | Retail Package | - | Active | - | - | - | * | - | - | - | - | - | - | Round Spacer | - | - | - | - | - | Female, Swage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unthreaded | - | - | - | - | 0.884 (22.45mm) | 0.250 (6.35mm) 1/4 | 0.101 (2.57mm) | 0.594 (15.08mm) | - | - |