- Manufacturer
- Type
- Length
- Packaging
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product
- Product Category
- Product Type
- RoHS
- Subcategory
- Outside Diameter
Attribute column
Categories
Board Spacers, Standoffs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Material | Housing Material | Weight | Insert Material | Backshell Material, Plating | Approvals | Base Product Number | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Manufacturer | Manufacturer Part Number | Mfr | Package | Primary Material | Product Status | Screw, Thread Size | Standard Number | Torque-Screw | Voltage-Input | Voltage-Output 1 | Voltage-UL | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Gender | Power (Watts) | Fastening Type | Current Rating (Amps) | Pitch | Technology | Voltage - Supply | Orientation | Shielding | Ingress Protection | Insulation Height | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Termination Style | Function | Base Resonator | Current - Supply (Max) | Number of Outputs | Approval Agency | Efficiency | Voltage - Input (Max) | Voltage - Input (Min) | ESR (Equivalent Series Resistance) | Failure Rate | Current - Supply (Disable) (Max) | Contact Tail Length | Plating | Polarization | Current - Output (Max) | Load Capacitance | Number of Levels | Diode Type | Current - Reverse Leakage @ Vr | Operating Mode | Shell Size, MIL | Voltage - Forward (Vf) (Max) @ If | Frequency Tolerance | Spread Spectrum Bandwidth | Input Type | Control Features | Cable Opening | Contact Mating Finish | Voltage - Output | Voltage - Output 2 | Wire Gauge or Range - AWG | Positions Per Level | Current - Average Rectified (Io) | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Voltage - Output 3 | Screw Size | Form | Region Utilized | Cord Length | Input Connector | Output Connector | Threaded/Unthreaded | No Load Power Consumption | Absolute Pull Range (APR) | Voltage - Peak Reverse (Max) | Number of Gangs | Features | Height Seated (Max) | Contact Finish Thickness - Mating | Length - Overall | Diameter - Outside | Diameter - Inside | Between Board Height | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | Retail Package | - | Active | #6-32 | - | - | - | - | - | - | - | * | - | - | - | - | - | - | Round Standoff | - | - | - | - | - | Female, Swage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | 0.688 (17.46mm) | 0.250 (6.35mm) 1/4 | - | 0.594 (15.08mm) | - | - | ||
![]() 1330-8-S RAF | In Stock | - | - | Through Hole | 11-SIP Module | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | ABB Power Electronics Inc. | Tape & Reel (TR) | - | Obsolete | - | - | - | - | 1.8V | - | - | -40°C ~ 85°C | Austin Lynx™ | 2.00 L x 0.32 W x 0.50 H (50.8mm x 8.1mm x 12.7mm) | - | - | - | - | - | Non-Isolated PoL Module | - | - | - | - | ITE (Commercial) | Female, Female | 18 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 90% | 5.5V | 3V | - | - | - | - | - | - | 10A | - | - | - | - | - | - | - | - | - | - | Enable, Active Low | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unthreaded | - | - | - | - | Remote On/Off, OCP, OTP | - | - | 0.125 (3.18mm) 1/8 | 0.250 (6.35mm) 1/4 Hex | 0.166 (4.22mm) | 0.125 (3.18mm) 1/8 | - | - | ||
Tiny WHSL | In Stock | - | - | Panel Mount | - | Flange | Aluminum Alloy | - | Aluminum | - | - | - | - | - | CA310 | Gold | - | - | - | - | - | ITT Cannon, LLC | Bulk | Metal | Active | #6-32 | - | - | - | - | - | 50V | -55°C ~ 125°C | MIL-DTL-5015, CA-B | - | - | - | Crimp | - | Receptacle, Female Sockets | Hex Standoff | - | 7 | - | Olive Drab | - | Female, Swage | - | Reverse Bayonet Lock | 41A | - | - | - | W | Shielded | IP67 - Dust Tight, Waterproof | - | - | - | - | Olive Drab Cadmium | 24-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | 19.7µin (0.50µm) | 1.478 (37.53mm) | 0.375 (9.53mm) Hex | - | 1.313 (33.35mm) 1 5/16 | - | - | ||
![]() 3381-A-832-S RAF | In Stock | - | - | - | - | - | - | - | Steel | - | - | - | - | - | KPT07 | - | - | - | - | - | - | ITT Cannon, LLC | Bulk | - | Active | #8-32 | - | - | - | - | - | - | - | KPT | - | - | - | - | - | - | Hex Standoff | - | - | - | - | - | Female, Swage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | 1.388 (35.24mm) | 0.313 (7.94mm) Hex | - | 1.313 (33.35mm) 1 5/16 | - | - | ||
Tiny WHSL | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum Alloy | - | Steel | - | - | - | - | - | LJT01RE25 | Gold | Copper Alloy | - | - | - | - | Amphenol Aerospace Operations | Bulk | Metal | Active | #4-40 | - | - | - | - | - | - | -65°C ~ 175°C | MIL-DTL-38999 Series I, LJT | - | - | - | Crimp | - | Receptacle, Male Pins | Round Standoff | - | 128 | - | - | Aviation, Marine, Military | Female, Swage | - | Bayonet Lock | - | - | - | - | N (Normal) | Unshielded | Environment Resistant | - | - | - | - | Cadmium over Nickel | 25-35 | - | - | - | - | - | - | - | - | - | - | - | - | - | Zinc, Yellow Chromate | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | 50.0µin (1.27µm) | 0.950 (24.13mm) | 0.250 (6.35mm) 1/4 | - | 0.875 (22.23mm) 7/8 | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | Retail Package | - | Active | M3x0.5 | - | - | - | - | - | - | - | * | - | - | - | - | - | - | Round Standoff | - | - | - | - | - | Female, Swage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | 0.992 (25.20mm) | 0.177 (4.50mm) | - | 0.594 (15.08mm) | - | - | ||
![]() 2784-632-S RAF | In Stock | - | - | - | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | Retail Package | - | Active | #6-32 | - | - | - | - | - | - | - | * | - | - | - | - | - | - | Square Standoff | - | - | - | - | - | Female, Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | 7.250 (184.15mm) 7 1/4 | - | - | 7.250 (184.15mm) 7 1/4 | - | - | ||
![]() 1856-1224-N RAF | In Stock | - | - | - | - | - | - | - | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | Retail Package | - | Active | #12-24 | - | - | - | - | - | - | - | * | - | - | - | - | - | - | Round Standoff | - | - | - | - | - | Female, Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | 4.500 (114.30mm) 4 1/2 | 0.375 (9.53mm) | - | 4.500 (114.30mm) 4 1/2 | - | - | ||
![]() 2152-440-N RAF | In Stock | - | - | Panel Mount | - | Flange | Aluminum | - | Nylon | - | - | Thermoplastic | - | - | TVP00DZ | Gold | Copper Alloy | - | - | - | - | Amphenol Aerospace Operations | Bulk | Metal | Active | #4-40 | - | - | - | - | - | - | -65°C ~ 175°C | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | Crimp | - | Receptacle, Male Pins | Hex Standoff | - | 46 (44 + 2 Twinax) | - | Black | Aviation, Marine, Military | Female, Female | - | Threaded | - | - | - | - | B | Unshielded | Environment Resistant | - | - | - | - | Black Zinc Nickel | 25-90 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | 50.0µin (1.27µm) | 7.000 (177.80mm) | 0.250 (6.35mm) 1/4 Hex | - | 7.000 (177.80mm) 7 | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | Aluminum | - | - | - | - | - | SG-8101 | - | - | - | - | - | - | EPSON | Tape & Reel (TR) | - | Active | #6-32 | - | - | - | - | - | - | -40°C ~ 85°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | Black | - | Female, Female | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | - | 12.2727 MHz | ±15ppm | CMOS | - | - | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | - | - | - | - | - | 1.1µA | - | Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | 0.055 (1.40mm) | - | 1.750 (44.45mm) 1 3/4 | 0.250 (6.35mm) 1/4 Hex | - | 1.750 (44.45mm) 1 3/4 | - | - | ||
![]() 2601-1032-B RAF | In Stock | - | - | - | - | - | - | - | Brass | - | - | - | - | - | CA06C | - | - | - | - | - | - | ITT Cannon, LLC | Bulk | - | Active | #10-32 | - | - | - | - | - | - | - | MIL-DTL-5015, CA-COM | - | - | - | - | - | - | Square Standoff | - | - | - | - | - | Female, Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | 0.500 (12.70mm) 1/2 | - | - | 0.500 (12.70mm) 1/2 | - | - | ||
![]() 3531-D-348-S RAF | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | - | - | SMD | Steel | - | - | - | - | - | - | - | - | - | - | - | - | OSRAM Opto (ams OSRAM) | Tape & Reel (TR) | - | Discontinued at Digi-Key | #3-48 | - | - | - | - | - | - | - | - | 0.118 L x 0.118 W (3.00mm x 3.00mm) | - | - | - | - | - | Hex Standoff | - | - | - | - | - | Female, Swage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | 0.077 (1.95mm) | - | 0.353 (8.97mm) | 0.188 (4.78mm) 3/16 Hex | - | 0.188 (4.78mm) 3/16 | - | - | ||
![]() SS84 Cooper | In Stock | - | - | - | - | - | - | - | Steel | - | - | - | - | UL;CSA | WR9HE1000 | - | - | - | - | Hubbell | SS84 | GlobTek, Inc. | Bulk | - | Active | - | 60950-1 | - | 90 ~ 264 VAC | - | - | - | 0°C ~ 50°C | GT-86120-1212-W2 | 2.72 L x 1.13 W x 2.26 H (69.0mm x 28.8mm x 57.3mm) | - | - | - | - | - | WALL PLATE | - | - | Metallic | Gray | ITE (Commercial) | - | 12 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CB, cULus, EAC, FCC, LPS, PSE, UKRSepro, VCCI | Level VI, CoC Tier 2 | - | - | - | - | - | - | - | Positive Center | 1A | - | - | - | - | - | - | - | - | - | Fixed Blade | - | - | - | 12V | - | - | - | - | - | - | - | - | - | - | Wall Mount (Class II) | North America | 59 (1.50m) | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 13.8mm | - | 75mW (Max) | - | - | 4 | - | - | - | - | - | - | - | - | - | ||
![]() 1573T-B-4-SS RAF | In Stock | - | - | - | - | - | - | - | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | Retail Package | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | Hex Spacer | - | - | - | - | - | Female, Swage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unthreaded | - | - | - | - | - | - | - | 1.011 (25.69mm) | 0.250 (6.35mm) 1/4 Hex | 0.115 (2.92mm) | 0.906 (23.01mm) 29/32 | - | - | ||
![]() 7448-A-256-B RAF | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | Bulk | - | Active | #2-56 | - | - | - | - | - | - | 0°C ~ 70°C | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | - | Female, Swage | - | - | - | - | - | - | - | - | - | - | 44 MHz | ±30ppm | - | - | - | - | - | - | - | - | - | - | - | - | 40 Ohms | - | - | - | - | - | - | 17pF | - | - | - | Fundamental | - | - | ±30ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | 0.031 (0.80mm) | - | 1.700 (43.18mm) | 0.188 (4.78mm) 3/16 | - | 0.594 (15.08mm) | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | #0-80 | - | - | - | - | - | - | - | * | - | - | - | - | - | - | Round Standoff | - | - | - | - | - | Female, Swage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | 1.196 (30.39mm) | 0.156 (3.97mm) | - | 0.906 (23.01mm) 29/32 | - | - | ||
![]() 7372-A-832-B RAF | In Stock | - | - | Surface Mount | 4-SMD, Gull Wing | - | - | TBL | Brass | - | - | - | - | - | TBL408 | - | - | - | - | - | - | Micro Commercial Co | Bulk | - | Active | #8-32 | - | - | - | - | - | - | -55°C ~ 150°C | - | - | - | - | - | - | - | Round Standoff | - | - | - | - | - | Female, Swage | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Phase | 5 µA @ 800 V | - | - | 950 mV @ 2 A | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | 800 V | - | - | - | - | 0.750 (19.05mm) 3/4 | 0.313 (7.94mm) | - | 0.594 (15.08mm) | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | - | - | Aluminum | Thermoplastic | - | - | - | - | OQ18 | - | Copper | - | 10 A | - | - | Amphenol Anytek | Bulk | - | Active | M3.5x0.6 | - | - | - | - | 300 V | - | -40°C ~ 115°C | OQ | - | - | - | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | 18 | - | Green | - | Female, Swage | - | - | - | 0.150 (3.81mm) | - | - | - | - | - | 0.362 (9.20mm) | - | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | 0.138 (3.50mm) | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | 18 | - | - | Vertical | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | Mating Flange | - | - | 0.567 (14.40mm) | 0.315 (8.00mm) | 0.201 (5.10mm) | 0.594 (15.08mm) | UL94 V-0 | - | ||
![]() 1979-3716-SS RAF | In Stock | - | - | - | - | - | - | - | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | Retail Package | - | Active | 3/8-16 | - | - | - | - | - | - | - | * | - | - | - | - | - | - | Round Standoff | - | - | - | - | - | Female, Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | 2.375 (60.33mm) | 0.625 (15.88mm) | - | 2.375 (60.33mm) | - | - | ||
Tiny WHSL | In Stock | - | - | - | 1210 (3225 Metric) | - | - | 1210 | Aluminum | - | - | - | - | - | RN73H2E | - | - | - | - | - | - | KOA Speer Electronics, Inc. | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | M3.5x0.6 | - | - | - | - | - | - | -55°C ~ 155°C | RN73H | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±0.25% | 2 | - | ±10ppm/°C | - | Round Standoff | 5.6 kOhms | - | Metal Film | - | - | Female, Swage | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | 0.028 (0.70mm) | - | 1.039 (26.40mm) | 0.236 (6.00mm) | 0.150 (3.80mm) | 0.594 (15.08mm) | - | AEC-Q200 |