- Manufacturer
- Series
- Material
- Color
- RoHS
- Mfr
- Package
- Product Status
- Length
- Product
- Type
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
Attribute column
Categories
Board Supports
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Mounting Hole Diameter | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Color | Hole Diameter | Outside Diameter | Holding Type | Support Hole Diameter | Features | Diameter | Height | Length | Width | Length - Overall | Diameter - Inside | PCB Thickness | Between Board Height | Board Thickness | Support Panel Thickness | Mounting Panel Thickness | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MDLSP2-16M-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | Nylon | 0.138 (3.50mm) | - | Richco, MDLSP2 | Active | Not Applicable | - | 3.5052 mm | - | Snap Lock | 0.138 (3.50mm) | - | - | - | 25.2984mm | - | 0.996 25.30mm | - | - | 0.630 16.00mm | - | 0.065 1.65mm | 0.065 1.65mm | - | RoHS Compliant | - | Lead Free | ||
![]() SRS8-2-16-01 Essentra Components | In Stock | - | Datasheet | 10 Weeks | Screw | Screw Mount | Nylon | 0.232 (5.90mm) | 2011 | Richco, SRS8-2 | Active | 1 (Unlimited) | - | 5.8928 mm | - | Snap Lock | 0.232 (5.90mm) | - | - | - | 29.2608mm | - | 1.152 29.25mm | - | - | 1.000 25.40mm 1 | - | 0.062 1.57mm 1/16 | 0.087 2.20mm | - | RoHS Compliant | - | - | ||
![]() 9033 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Through Hole | Screw Mount | Nylon | 0.153 (3.89mm) | - | - | Active | 1 (Unlimited) | Natural | 5.9436 mm | 7.1374 mm | Snap Lock | 0.234 (5.94mm) | - | - | - | 6.35mm | - | 0.375 9.53mm 3/8 | 3.8862 mm | - | 0.250 6.35mm 1/4 | 1.5748mm | 0.062 1.57mm 1/16 | - | - | ROHS3 Compliant | - | - | ||
![]() SCBSB-12-01A-RT Essentra Components | In Stock | - | Datasheet | 2 Weeks | Adhesive | Adhesive | Nylon | - | 2007 | Richco, SCBSB | Active | 1 (Unlimited) | - | - | - | Threaded Stud | - | 6-32 Thread | - | - | 26.6954mm | - | 1.051 26.70mm | - | - | 0.750 19.05mm 3/4 | - | 0.299 7.60mm | - | - | Non-RoHS Compliant | - | - | ||
![]() LNCBS-4-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | Nylon | 0.187 (4.75mm) 3/16 | 2008 | Richco, LNCBS | Active | Not Applicable | - | 3.9878 mm | - | Snap Fit | 0.157 (3.99mm) | Winged | - | - | 29.9974mm | - | 1.181 30.00mm | - | - | 0.250 6.35mm 1/4 | - | 0.062 1.57mm 1/16 | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | RoHS Compliant | - | Lead Free | ||
![]() SFCBS-M4-10M-01 Essentra Components | In Stock | - | Datasheet | 10 Weeks | Screw | Screw Mount | Nylon | - | 2009 | Richco, SFCBS | Active | 1 (Unlimited) | - | 3.9878 mm | - | Snap Lock | 0.157 (3.99mm) | - | - | - | 20.193mm | - | 0.795 20.20mm | - | - | 0.394 10.00mm | - | 0.062 1.57mm 1/16 | - | - | RoHS Compliant | - | - | ||
![]() MSNE-3-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | Nylon | 0.169 (4.30mm) Square | 2002 | Richco, MSNE | Active | Not Applicable | - | 4.2926 mm | - | Screw Mount | - | - | 3.556mm | - | 10.2616mm | - | 0.404 10.25mm | - | - | 0.188 4.78mm 3/16 | - | - | 0.063 1.60mm | - | Non-RoHS Compliant | - | Lead Free | ||
![]() MDLSP1-09M-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Chassis | Snap Lock | Nylon | 0.098 (2.50mm) | 2008 | Richco, MDLSP1 | Active | 1 (Unlimited) | - | 2.4892 mm | - | Snap Lock | 0.098 (2.50mm) | - | - | - | 16.3068mm | - | 0.642 16.30mm | - | 1.65mm | 0.354 9.00mm | - | 0.065 1.65mm | 0.065 1.65mm | - | RoHS Compliant | - | Lead Free | ||
![]() MDLSP2-02M-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | Nylon | 0.138 (3.50mm) | 2008 | Richco, MDLSP2 | Active | Not Applicable | - | 3.5052 mm | - | Snap Lock | 0.138 (3.50mm) | - | - | - | 11.303mm | - | 0.445 11.30mm | - | - | 0.079 2.00mm | - | 0.065 1.65mm | 0.065 1.65mm | - | RoHS Compliant | - | Lead Free | ||
![]() MSPM-24-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | Nylon | 0.125 (3.18mm) 1/8 | 2002 | Richco, MSPM | Active | Not Applicable | - | 3.175 mm | - | Snap Fit | 0.125 (3.18mm) 1/8 | - | 3.175mm | - | 45.4914mm | - | 1.791 45.50mm | - | - | 1.500 38.10mm 1 1/2 | - | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | - | RoHS Compliant | - | Lead Free | ||
![]() DLSP-1-18M-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | External | Snap Lock | Nylon | 0.156 (3.96mm) 5/32 | 2010 | Richco, DLSP-1 | Active | Not Applicable | Natural | 3.9624 mm | - | Snap Lock | 0.156 (3.96mm) 5/32 | - | - | 18mm | 27.9908mm | 4mm | 1.102 28.00mm | - | - | 0.709 18.00mm | - | 0.063 1.60mm | 0.063 1.60mm | No SVHC | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() SCBS-12-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Stud | Threaded Stud | Nylon | - | 1999 | Richco, SCBS | Active | Not Applicable | - | 3.9878 mm | - | Snap Lock | 0.157 (3.99mm) | 8-32 Thread | - | - | 35.7124mm | - | 1.406 35.70mm | - | 1.57mm | 0.750 19.05mm 3/4 | - | 0.062 1.57mm 1/16 | 0.250 6.35mm 1/4 | - | RoHS Compliant | - | Lead Free | ||
![]() DLMSPM-9-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Chassis | Snap Lock | Nylon | 0.125 (3.18mm) 1/8 | 2002 | Richco, DLMSPM | Active | Not Applicable | - | 3.175 mm | - | Snap Lock | 0.125 (3.18mm) 1/8 | - | 3.175mm | 14.301mm | 21.4884mm | 3.175mm | 0.846 21.50mm | - | 1.57mm | 0.563 14.30mm 9/16 | - | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() LCBSM-8-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | PCB | Snap Lock | Nylon | 0.125 (3.18mm) 1/8 | 2005 | Richco, LCBSM | Active | Not Applicable | - | 3.175 mm | - | Snap Lock | 0.125 (3.18mm) 1/8 | Winged | - | - | 27.8892mm | - | 1.098 27.90mm | - | 1.57mm | 0.500 12.70mm 1/2 | - | 0.062 1.57mm 1/16 | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | RoHS Compliant | - | Lead Free | ||
![]() LCBSB-18-01A-RT Essentra Components | In Stock | - | Datasheet | 2 Weeks | - | Adhesive | Nylon | - | 2009 | Richco, LCBSB | Active | Not Applicable | - | 3.9878 mm | - | Snap Lock | 0.157 (3.99mm) | - | - | - | 38.8112mm | - | 1.528 38.80mm | - | - | 1.125 28.58mm 1 1/8 | - | 0.062 1.57mm 1/16 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 9043 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Screw | Screw Mount | Nylon | 3.9624 mm | - | - | Active | 1 (Unlimited) | - | 3.9624 mm | - | Snap Lock | 0.156 (3.96mm) 5/32 | - | - | - | 22.86mm | - | 0.900 22.86mm | - | - | 0.500 12.70mm 1/2 | - | 0.062 1.57mm 1/16 | - | - | ROHS3 Compliant | - | - | ||
![]() LMSP-3-19 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | Nylon | 0.125 (3.18mm) 1/8 | 2002 | Richco, LMSP | Active | Not Applicable | - | 3.175 mm | - | Snap Lock | 0.125 (3.18mm) 1/8 | - | - | - | 18.2626mm | - | 0.719 18.26mm | - | - | 0.188 4.78mm 3/16 | - | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | - | RoHS Compliant | - | Lead Free | ||
![]() LMSP-10-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Plug-In | Snap Lock | Nylon | 0.125 (3.18mm) 1/8 | 2002 | Richco, LMSP | Active | Not Applicable | Clear | 3.175 mm | - | Snap Lock | 0.125 (3.18mm) 1/8 | - | - | - | 29.3624mm | - | 1.156 29.37mm | - | - | 0.625 15.88mm 5/8 | - | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | - | RoHS Compliant | - | Lead Free | ||
![]() LNCBS-12-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | Nylon | 0.187 (4.75mm) 3/16 | 2008 | Richco, LNCBS | Active | Not Applicable | - | 3.9878 mm | - | Snap Fit | 0.157 (3.99mm) | Winged | - | - | 42.6974mm | - | 1.681 42.70mm | - | - | 0.750 19.05mm 3/4 | - | 0.062 1.57mm 1/16 | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | RoHS Compliant | - | Lead Free | ||
![]() TCBS-18-19 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Screw | Screw Mount | Nylon | - | 2002 | Richco, TCBS | Active | Not Applicable | - | 3.9878 mm | - | Snap Lock | 0.157 (3.99mm) | M3.5 Thread | - | - | 38.8112mm | - | 1.528 38.80mm | - | - | 1.125 28.58mm 1 1/8 | - | 0.062 1.57mm 1/16 | - | - | RoHS Compliant | - | Lead Free |