- Manufacturer
- Series
- Material
- Color
- RoHS
- Mfr
- Package
- Product Status
- Length
- Product
- Type
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
Attribute column
Categories
Board Supports
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Mounting Hole Diameter | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Color | Wire/Cable Diameter | Hole Diameter | Outside Diameter | Holding Type | Support Hole Diameter | Features | Diameter | Height | Length | Width | Length - Overall | Diameter - Inside | PCB Thickness | Between Board Height | Board Thickness | Support Panel Thickness | Mounting Panel Thickness | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MSPE-12-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | PCB | Snap Lock | - | Nylon | - | 0.152 (3.86mm) | 2011 | Richco, MSPE | Active | Not Applicable | - | - | 3.8608 mm | - | Snap Fit | 0.152 (3.86mm) | - | - | - | 26.2382mm | - | 1.033 26.24mm | - | 1.57mm | 0.750 19.05mm 3/4 | - | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | - | RoHS Compliant | - | Lead Free | ||
![]() DLCBS3-10-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | - | Nylon | - | 0.187 (4.75mm) 3/16 | 2007 | Richco, DLCBS3 | Active | Not Applicable | - | - | 3.9624 mm | - | Snap Lock | 0.156 (3.96mm) 5/32 | Winged | - | - | 32.6898mm | - | 1.287 32.70mm | - | - | 0.625 15.88mm 5/8 | - | 0.031 ~ 0.078 0.79mm ~ 1.98mm | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | RoHS Compliant | - | Lead Free | ||
![]() LCBS-5-19 Essentra Components | In Stock | - | Datasheet | 2 Weeks | - | Snap Lock | - | Nylon | - | 0.187 (4.75mm) 3/16 | 2006 | Richco, LCBS-5 | Active | Not Applicable | - | - | 3.9878 mm | - | Snap Lock | 0.157 (3.99mm) | Winged | - | - | 26.4922mm | - | 1.043 26.50mm | - | - | 0.313 7.95mm 5/16 | - | 0.062 1.57mm 1/16 | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | RoHS Compliant | - | Lead Free | ||
![]() PS-7-19 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | - | Nylon | - | 0.187 (4.75mm) 3/16 | 2012 | Richco, PS | Active | Not Applicable | - | - | 4.7498 mm | - | Resting Mount | - | Winged | - | - | 19.5072mm | - | 0.768 19.50mm | - | - | 0.438 11.13mm 7/16 | - | - | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | RoHS Compliant | - | Lead Free | ||
![]() PS-14-19 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | - | Nylon | - | 0.187 (4.75mm) 3/16 | 2012 | Richco, PS | Active | Not Applicable | - | - | 4.7498 mm | - | Resting Mount | - | Winged | - | - | 30.607mm | - | 1.205 30.60mm | - | - | 0.875 22.23mm 7/8 | - | - | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | RoHS Compliant | - | Lead Free | ||
![]() DLCBS2-14-19 Essentra Components | In Stock | - | Datasheet | 2 Weeks | - | Snap Lock | - | Nylon | - | 0.187 (4.75mm) 3/16 | 2009 | Richco, DLCBS2 | Active | Not Applicable | - | - | 4.7498 mm | - | Snap Lock | 0.187 (4.75mm) 3/16 | Winged | - | - | 38.989mm | - | 1.535 39.00mm | - | - | 0.875 22.23mm 7/8 | - | 0.031 ~ 0.078 0.79mm ~ 1.98mm | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | RoHS Compliant | - | Lead Free | ||
![]() DLCBS-14-19 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | - | Nylon | - | 0.156 (3.96mm) 5/32 | 2009 | Richco, DLCBS | Active | Not Applicable | - | - | 3.9624 mm | - | Snap Lock | 0.156 (3.96mm) 5/32 | Winged | - | - | 38.989mm | - | 1.535 39.00mm | - | - | 0.875 22.23mm 7/8 | - | 0.031 ~ 0.078 0.79mm ~ 1.98mm | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | RoHS Compliant | - | Lead Free | ||
![]() DLCBS2-12-19 Essentra Components | In Stock | - | Datasheet | 2 Weeks | - | Snap Lock | - | Nylon | - | 0.187 (4.75mm) 3/16 | 2009 | Richco, DLCBS2 | Active | Not Applicable | - | - | 4.7498 mm | - | Snap Lock | 0.187 (4.75mm) 3/16 | Winged | - | - | 35.8902mm | - | 1.413 35.90mm | - | - | 0.750 19.05mm 3/4 | - | 0.031 ~ 0.078 0.79mm ~ 1.98mm | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | RoHS Compliant | - | Lead Free | ||
![]() PS-14-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | - | Nylon | - | 0.187 (4.75mm) 3/16 | 2012 | Richco, PS | Active | Not Applicable | - | - | 4.7498 mm | - | Resting Mount | - | Winged | - | - | 30.607mm | - | 1.205 30.60mm | - | - | 0.875 22.23mm 7/8 | - | - | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | RoHS Compliant | - | Lead Free | ||
![]() LNCBS-3-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | - | Nylon | - | 0.187 (4.75mm) 3/16 | 2008 | Richco, LNCBS | Active | Not Applicable | - | - | 3.9878 mm | - | Snap Fit | 0.157 (3.99mm) | Winged | - | - | 28.3972mm | - | 1.118 28.40mm | - | - | 0.188 4.78mm 3/16 | - | 0.062 1.57mm 1/16 | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | RoHS Compliant | - | Lead Free | ||
![]() PS-10-19 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | - | Nylon | - | 0.187 (4.75mm) 3/16 | 2012 | Richco, PS | Active | Not Applicable | - | - | 4.7498 mm | - | Resting Mount | - | Winged | - | - | 24.3078mm | - | 0.957 24.30mm | - | - | 0.625 15.88mm 5/8 | - | - | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | RoHS Compliant | - | Lead Free | ||
![]() LMSP-9-19 Essentra Components | In Stock | - | Datasheet | 2 Weeks | - | Snap Lock | - | Nylon | - | 0.125 (3.18mm) 1/8 | 2002 | Richco, LMSP | Active | Not Applicable | - | - | 3.175 mm | - | Snap Lock | 0.125 (3.18mm) 1/8 | - | - | - | 27.7622mm | - | 1.093 27.77mm | - | - | 0.563 14.30mm 9/16 | - | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | - | RoHS Compliant | - | Lead Free | ||
![]() LMSP-9-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | - | Nylon | - | 0.125 (3.18mm) 1/8 | 2002 | Richco, LMSP | Active | Not Applicable | - | - | 3.175 mm | - | Snap Lock | 0.125 (3.18mm) 1/8 | - | - | - | 27.7622mm | - | 1.093 27.77mm | - | - | 0.563 14.30mm 9/16 | - | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | - | RoHS Compliant | - | Lead Free | ||
![]() MSPE-11-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | - | Nylon | - | 0.152 (3.86mm) | 2011 | Richco, MSPE | Active | Not Applicable | - | - | 3.8608 mm | - | Snap Fit | 0.152 (3.86mm) | - | - | - | 24.638mm | - | 0.970 24.64mm | - | - | 0.688 17.48mm 11/16 | - | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | - | RoHS Compliant | - | Lead Free | ||
![]() MSPE-20-01 Essentra Components | In Stock | - | Datasheet | 10 Weeks | - | Snap Lock | - | Nylon | - | 0.152 (3.86mm) | 2011 | Richco, MSPE | Active | 1 (Unlimited) | - | - | 3.8608 mm | - | Snap Fit | 0.152 (3.86mm) | - | - | - | 38.989mm | - | 1.535 39.00mm | - | - | 1.250 31.75mm 1 1/4 | - | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | - | RoHS Compliant | - | - | ||
![]() LCBS-18-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Chassis | Snap Lock | 125 | Nylon | - | 0.187 (4.75mm) 3/16 | 2006 | Richco, LCBS | Active | Not Applicable | - | - | 3.9878 mm | - | Snap Lock | 0.157 (3.99mm) | Winged | 4.7498mm | - | 47.1932mm | - | 1.858 47.20mm | - | 1.57mm | 1.125 28.58mm 1 1/8 | - | 0.062 1.57mm 1/16 | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | RoHS Compliant | - | Lead Free | ||
![]() PST-1-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | PCB | Snap Lock | 062 | Nylon | - | 0.100 (2.54mm) | 2004 | Richco, PST | Active | Not Applicable | - | 4.4 mm | 2.54 mm | 1.6 mm | Resting Mount | - | - | - | 1.6mm | 5.2324mm | 100mm | 0.206 5.23mm | - | 1.63mm | 0.063 1.60mm 1/16 | - | - | 0.064 1.63mm | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() LCBSB-4-01A-RT Essentra Components | In Stock | - | Datasheet | 3 Weeks | Adhesive | Adhesive | 015 | Nylon | 18.143695g | - | 2009 | Richco, LCBSB | Active | Not Applicable | Natural | - | 3.9878 mm | - | Snap Lock | 0.157 (3.99mm) | - | 7.112mm | 14.986mm | 16.6116mm | 20.066mm | 0.654 16.60mm | - | 1.57mm | 0.250 6.35mm 1/4 | - | 0.062 1.57mm 1/16 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() R6003-00 Harwin Inc. | In Stock | - | Datasheet | 11 Weeks | External | Snap Lock | - | Nylon | - | 0.157 (4.00mm) | 2007 | - | Active | Not Applicable | Silver | - | 3.9878 mm | 10 mm | Snap Fit | 0.157 (3.99mm) | - | - | 3.2mm | 3.2mm | 4mm | 0.425 10.80mm | 3.8 mm | - | 0.126 3.20mm | 1.6mm | 0.063 1.60mm | 0.063 1.60mm | No SVHC | ROHS3 Compliant | - | - | ||
![]() DLMSP-10-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | - | Nylon | - | 0.152 (3.86mm) | 2002 | Richco, DLMSP | Active | Not Applicable | - | - | 3.8608 mm | - | Snap Lock | 0.152 (3.86mm) | - | - | - | 23.0886mm | - | 0.909 23.10mm | - | - | 0.625 15.88mm 5/8 | - | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | - | RoHS Compliant | - | Lead Free |