- Manufacturer
- Series
- Material
- Color
- RoHS
- Mfr
- Package
- Product Status
- Length
- Product
- Type
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
Attribute column
Categories
Board Supports
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Weight | Shape | Mounting Hole Diameter | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Color | Hole Diameter | Holding Type | Support Hole Diameter | Features | Diameter | Height | Length | Width | Length - Overall | Diameter - Inside | PCB Thickness | Between Board Height | Board Thickness | Support Panel Thickness | Mounting Panel Thickness | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DLCBSM-3-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | PCB | Snap Lock | Nylon | - | - | 0.125 (3.18mm) 1/8 | 2006 | Richco, DLCBSM | Active | Not Applicable | - | 3.175 mm | Snap Lock | 0.125 (3.18mm) 1/8 | Winged | - | 4.776mm | 17.8054mm | 4.4mm | 0.701 17.80mm | - | - | 0.188 4.78mm 3/16 | - | 0.031 ~ 0.078 0.79mm ~ 1.98mm | 0.031 ~ 0.078 0.79mm ~ 1.98mm | No SVHC | RoHS Compliant | Lead Free | ||
![]() CBSS-10-19 Essentra Components | In Stock | - | Datasheet | 2 Weeks | - | Snap Lock | Nylon | - | - | 0.156 (3.96mm) 5/32 | 2006 | Richco, CBSS | Active | Not Applicable | - | 3.9624 mm | Resting Mount | 0.156 (3.96mm) 5/32 | Stackable, Winged | - | - | 22.4028mm | - | 0.882 22.40mm | - | - | 0.551 14.00mm | - | - | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | RoHS Compliant | Lead Free | ||
![]() SRS8-7-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Screw | Screw Mount | Nylon | - | - | 0.232 (5.90mm) | 2007 | Richco, SRS8 | Active | Not Applicable | - | 5.8928 mm | Snap Lock | 0.232 (5.90mm) | - | 7.1374mm | - | 14.3002mm | - | 0.563 14.30mm | - | - | 0.438 11.13mm 7/16 | - | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | - | RoHS Compliant | Lead Free | ||
![]() 9047 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Screw | Screw Mount | Nylon | - | - | 3.9624 mm | - | - | Active | 1 (Unlimited) | - | 3.9624 mm | Snap Lock | 0.156 (3.96mm) 5/32 | - | - | - | 35.56mm | - | 1.400 35.56mm | - | - | 1.000 25.40mm 1 | 1.57mm | 0.062 1.57mm 1/16 | - | - | ROHS3 Compliant | - | ||
![]() MSP-7-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Plug-In | Snap Lock | Nylon | - | - | 0.152 (3.86mm) | 2002 | Richco, MSP | Active | Not Applicable | Clear | 3.8608 mm | Snap Fit | 0.152 (3.86mm) | - | 4.572mm | - | 18.288mm | - | 0.720 18.30mm | - | - | 0.438 11.13mm 7/16 | - | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | - | RoHS Compliant | Lead Free | ||
![]() MSP-4-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Plug-In | Snap Lock | Nylon | - | - | 0.152 (3.86mm) | 2002 | Richco, MSP | Active | Not Applicable | Clear | 3.8608 mm | Snap Fit | 0.152 (3.86mm) | - | 3.8608mm | - | 13.462mm | - | 0.535 13.60mm | - | - | 0.250 6.35mm 1/4 | - | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | - | RoHS Compliant | Lead Free | ||
![]() DLMSP-9-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | Nylon | - | - | 0.152 (3.86mm) | 2002 | Richco, DLMSP | Active | Not Applicable | - | 3.8608 mm | Snap Lock | 0.152 (3.86mm) | - | 3.8608mm | - | 21.4884mm | - | 0.846 21.50mm | - | - | 0.563 14.30mm 9/16 | - | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | - | RoHS Compliant | Lead Free | ||
![]() MSNE-6-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Screw | Snap Lock | Nylon | - | - | 0.169 (4.30mm) Square | 2002 | Richco, MSNE | Active | Not Applicable | - | 4.2926 mm | Screw Mount | - | - | - | - | 15.0114mm | - | 0.591 15.00mm | - | - | 0.375 9.53mm 3/8 | - | - | 0.063 1.60mm | - | RoHS Compliant | Lead Free | ||
![]() HMSP-TM-6-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Stud | Threaded Stud | Nylon | - | - | - | 2012 | Richco, HMSP-TM | Active | Not Applicable | - | 3.8608 mm | Snap Fit | 0.152 (3.86mm) | 6-32 Thread | - | - | 19.0754mm | - | 0.751 19.07mm | - | - | 0.375 9.53mm 3/8 | - | 0.062 1.57mm 1/16 | - | - | RoHS Compliant | Lead Free | ||
![]() LCBS-2-6-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | PCB | Snap Lock | Nylon | - | Round | 0.187 (4.75mm) 3/16 | 2006 | Richco, LCBS-2 | Active | Not Applicable | - | 3.9878 mm | Snap Lock | 0.157 (3.99mm) | Winged | - | 9.5mm | 29.8958mm | 7.1mm | 1.177 29.90mm | - | - | 0.375 9.53mm 3/8 | - | 0.062 1.57mm 1/16 | 0.078 ~ 0.141 1.98mm ~ 3.58mm | No SVHC | RoHS Compliant | Lead Free | ||
![]() MSP-3-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | Nylon | - | - | 0.152 (3.86mm) | 2002 | Richco, MSP | Active | Not Applicable | - | 3.8608 mm | Snap Fit | 0.152 (3.86mm) | - | 3.8608mm | - | 11.9888mm | - | 0.472 12.00mm | - | - | 0.188 4.78mm 3/16 | - | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | - | RoHS Compliant | Lead Free | ||
![]() DLSP-1-14M-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | External | Snap Lock | Nylon | - | - | 0.156 (3.96mm) 5/32 | 2010 | Richco, DLSP-1 | Active | 1 (Unlimited) | - | 3.9624 mm | Snap Lock | 0.156 (3.96mm) 5/32 | - | - | 14mm | 24.003mm | 6mm | 0.945 24.00mm | - | - | 0.551 14.00mm | - | 0.063 1.60mm | 0.063 1.60mm | No SVHC | RoHS Compliant | Lead Free | ||
![]() 9026 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | PCB | Snap Lock | Nylon | - | - | 0.125 (3.18mm) 1/8 | - | - | Active | 1 (Unlimited) | - | 3.175 mm | Snap Lock | 0.125 (3.18mm) 1/8 | - | - | - | 32.512mm | - | 1.280 32.50mm | - | - | 1.000 25.40mm 1 | - | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | - | ROHS3 Compliant | Lead Free | ||
![]() 8814 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | PCB | Snap Lock | Nylon | - | - | 0.187 (4.75mm) 3/16 | - | - | Active | 1 (Unlimited) | White | 3.9624 mm | Snap Lock | 0.156 (3.96mm) 5/32 | Winged | - | - | 42.672mm | - | 1.680 42.67mm | 7.1 mm | - | 1.000 25.40mm 1 | 1.57mm | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | - | ROHS3 Compliant | Lead Free | ||
![]() LCBS-7-22-19 Essentra Components | In Stock | - | Datasheet | 10 Weeks | - | Snap Lock | Nylon | - | - | 0.187 (4.75mm) 3/16 | 2012 | Richco, LCBS-7 | Active | 1 (Unlimited) | - | 3.9878 mm | Snap Lock | 0.157 (3.99mm) | Winged | - | - | - | - | - | - | - | 1.375 34.93mm 1 3/8 | - | 0.063 1.60mm | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | RoHS Compliant | - | ||
![]() PSBM-10-19A-RT Essentra Components | In Stock | - | Datasheet | 8 Weeks | - | Adhesive | Nylon | - | - | - | 2011 | Richco, PSBM | Active | 1 (Unlimited) | - | - | Resting Mount | - | - | - | - | 15.9004mm | - | 0.626 15.90mm | - | - | 0.626 15.90mm | - | - | - | - | RoHS Compliant | - | ||
![]() LCBS-7-16-19 Essentra Components | In Stock | - | Datasheet | 10 Weeks | - | Snap Lock | Nylon | - | - | 0.187 (4.75mm) 3/16 | 2012 | Richco, LCBS-7 | Active | 1 (Unlimited) | - | 3.9878 mm | Snap Lock | 0.157 (3.99mm) | Winged | - | - | - | - | - | - | - | 1.000 25.40mm 1 | - | 0.063 1.60mm | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | RoHS Compliant | - | ||
![]() DLCBS7-6-01 Essentra Components | In Stock | - | Datasheet | 10 Weeks | - | Snap Lock | Nylon | - | - | 0.156 (3.96mm) 5/32 | 2009 | Richco, DLCBS | Active | 1 (Unlimited) | - | 3.9624 mm | Snap Lock | 0.156 (3.96mm) 5/32 | Winged | - | - | 25.0952mm | - | 0.988 25.10mm | - | - | 0.375 9.53mm 3/8 | - | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | - | RoHS Compliant | - | ||
![]() DLCBSHD-30M-19 Essentra Components | In Stock | - | Datasheet | 8 Weeks | - | Snap Lock | Nylon | - | - | 0.250 (6.35mm) 1/4 | 2009 | Richco, DLCBS | Active | 1 (Unlimited) | - | 6.35 mm | Snap Lock | 0.250 (6.35mm) 1/4 | Winged | - | - | 47.5996mm | - | 1.874 47.60mm | - | - | 1.181 30.00mm | - | 0.031 ~ 0.087 0.79mm ~ 2.20mm | 0.031 ~ 0.087 0.79mm ~ 2.20mm | - | RoHS Compliant | - | ||
![]() CRLCBSR-6-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Reverse | Snap Lock | Nylon | 49.895161g | - | 0.236 (6.00mm) | 2009 | Richco, CRLCBSR | Active | Not Applicable | Clear | 3.9878 mm | Snap Lock | 0.157 (3.99mm) | Locking, Reverse Mounting | - | 9.525mm | 22.225mm | 3.988mm | 0.875 22.23mm 7/8 | - | 1.6mm | 0.375 9.53mm 3/8 | - | 0.063 1.60mm | 0.031 ~ 0.047 0.80mm ~ 1.20mm | No SVHC | RoHS Compliant | Lead Free |