- Manufacturer
- Series
- Material
- Color
- RoHS
- Mfr
- Package
- Product Status
- Length
- Product
- Type
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
Attribute column
Categories
Board Supports
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Mounting Hole Diameter | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Color | Orientation | Thread Size | Wire/Cable Diameter | Hole Diameter | Outside Diameter | Holding Type | Support Hole Diameter | Features | Diameter | Height | Length | Width | Length - Overall | PCB Thickness | Between Board Height | Board Thickness | Support Panel Thickness | Mounting Panel Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8879 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | PCB | Snap Fit | 125 | Nylon | - | 0.125 (3.18mm) 1/8 | - | - | Active | 1 (Unlimited) | - | - | - | - | 3.175 mm | 4.57 mm | Snap Fit | 0.125 (3.18mm) 1/8 | Tension Fit | 3.175mm | - | 10.541mm | - | 0.415 10.55mm | - | 0.125 3.18mm 1/8 | 1.57mm | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() SMLCBS-5-01 Essentra Components | In Stock | - | Datasheet | 2 Weeks | - | Snap Lock | - | Nylon | - | - | 2011 | Richco, SMLCBS | Active | 1 (Unlimited) | - | - | - | - | 3.9624 mm | - | Snap Lock | 0.156 (3.96mm) 5/32 | Removable | - | - | 18.1356mm | - | 0.714 18.14mm | - | 0.313 7.95mm 5/16 | - | 0.062 1.57mm 1/16 | - | - | - | RoHS Compliant | - | - | ||
![]() RLCBSPR-4-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Reverse | Snap Lock | - | Nylon | - | 0.187 (4.75mm) 3/16 | 2002 | Richco, RLCBSPR | Active | Not Applicable | - | - | - | - | 3.175 mm | - | Snap Lock | 0.125 (3.18mm) 1/8 | Locking, Reverse Mounting | 3.175mm | - | 14.3002mm | - | 0.563 14.30mm | - | 0.250 6.35mm 1/4 | - | 0.062 1.57mm 1/16 | 0.059 ~ 0.063 1.50mm ~ 1.60mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() CBP62-M Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Snap Lock | - | Nylon | 453.59237g | 0.156 (3.96mm) 5/32 | 2002 | CBP | Active | Not Applicable | Natural | Straight | - | - | 3.9624 mm | - | Snap Fit | 0.156 (3.96mm) 5/32 | - | - | 23mm | 22.9108mm | - | 0.902 22.90mm | - | 0.618 15.70mm | - | 0.060 1.50mm | 0.060 1.50mm | No | - | ROHS3 Compliant | - | - | ||
![]() MDLSP3-3-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | - | Nylon | - | 0.098 (2.50mm) | 2007 | Richco, MDLSP3 | Active | 1 (Unlimited) | - | - | - | - | 2.0066 mm | - | Snap Lock | 0.079 (2.00mm) | - | 2.4892mm | - | 11.1252mm | - | 0.438 11.13mm | - | 0.189 4.80mm | - | 0.042 1.07mm | 0.065 1.65mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() RCBSR-5-01 Essentra Components | In Stock | - | Datasheet | 2 Weeks | - | Snap Lock | - | Nylon | - | 0.187 (4.75mm) 3/16 | 2002 | Richco, RCBSR | Active | Not Applicable | - | - | - | - | 3.175 mm | - | Snap Fit | 0.125 (3.18mm) 1/8 | Locking, Reverse Mounting | - | - | 19.7104mm | - | 0.776 19.70mm | - | 0.313 7.95mm 5/16 | - | 0.062 1.57mm 1/16 | 0.059 ~ 0.063 1.50mm ~ 1.60mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() LCBS-TF-16-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Screw | Screw Mount | - | Nylon | - | - | 2012 | Richco, LCBS-TF | Active | Not Applicable | - | - | - | - | 3.9878 mm | - | Snap Lock | 0.157 (3.99mm) | 6-32 Thread | - | - | 35.6108mm | - | 1.402 35.60mm | - | 1.000 25.40mm 1 | - | 0.062 1.57mm 1/16 | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() LCBSM-10-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | PCB | Snap Lock | - | Nylon | - | 0.125 (3.18mm) 1/8 | 2007 | Richco, LCBSM | Active | Not Applicable | - | - | - | - | 3.175 mm | - | Snap Lock | 0.125 (3.18mm) 1/8 | Winged | 3.175mm | 15.875mm | 31.0896mm | 3.175mm | 1.224 31.10mm | 1.57mm | 0.625 15.88mm 5/8 | - | 0.062 1.57mm 1/16 | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() CBS-TM-18-19 Essentra Components | In Stock | - | - | 3 Weeks | - | Threaded Stud | - | Nylon | - | - | 1999 | Richco, CBS-TM | Active | Not Applicable | - | - | - | - | - | - | Snap Lock | 0.157 (3.99mm) | 6-32 Thread | - | - | - | - | 1.827 46.40mm | - | 1.125 28.58mm 1 1/8 | - | 0.062 1.57mm 1/16 | - | - | - | RoHS Compliant | - | - | ||
![]() PS-12-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | - | Nylon | - | 0.187 (4.75mm) 3/16 | 2012 | Richco, PS | Active | Not Applicable | - | - | - | - | 4.7498 mm | - | Resting Mount | - | Winged | - | - | 27.5082mm | - | 1.083 27.50mm | - | 0.750 19.05mm 3/4 | - | - | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() DLMSPM-20-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | PCB | Snap Lock | - | Nylon | - | 0.125 (3.18mm) 1/8 | 2002 | Richco, DLMSPM | Active | Not Applicable | - | - | - | - | 3.175 mm | - | Snap Lock | 0.125 (3.18mm) 1/8 | - | 3.175mm | 31.75mm | 38.989mm | 3.175mm | 1.535 39.00mm | 1.57mm | 1.250 31.75mm 1 1/4 | - | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() EHCBS-6-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Edge | Snap Lock | - | Nylon | - | 0.187 (4.75mm) 3/16 | 2007 | Richco, EHCBS | Active | Not Applicable | Natural | - | - | - | 3.9878 mm | - | Edge Holding | 0.157 (3.99mm) | Winged | - | - | 33.0962mm | 100mm | 1.303 33.10mm | 1.57mm | 0.375 9.53mm 3/8 | - | 0.062 1.57mm 1/16 | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | No SVHC | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() MSPS-7-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Chassis | Snap Lock | - | Nylon | - | 0.157 (4.00mm) | 2011 | Richco, MSPS | Active | Not Applicable | - | - | - | 5.6 mm | 3.9878 mm | 11.1 mm | Snap Fit | 0.157 (3.99mm) | - | - | 11.1mm | 18.288mm | 4mm | 0.720 18.30mm | 1.57mm | 0.438 11.13mm 7/16 | - | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() SRS8-8-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Panel, Screw | Screw Mount | - | Nylon | - | 0.232 (5.90mm) | 2007 | Richco, SRS8 | Active | Not Applicable | Clear, Natural | - | M3.5 | - | 5.8928 mm | - | Snap Lock | 0.232 (5.90mm) | - | 4.2926mm | - | 15.9004mm | - | 0.626 15.90mm | - | 0.500 12.70mm 1/2 | - | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | - | - | RoHS Compliant | - | Lead Free | ||
![]() RLCBSRS-7-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | - | Nylon | - | 0.187 (4.75mm) 3/16 | 2002 | Richco, RLCBSRS | Active | Not Applicable | - | - | - | - | 4.7498 mm | - | Resting Mount | - | Locking, Reverse Mounting | - | - | 14.1986mm | - | 0.559 14.20mm | - | 0.438 11.13mm 7/16 | - | - | 0.059 ~ 0.063 1.50mm ~ 1.60mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() CBS-6-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | PCB | Snap Lock | - | Nylon | - | 0.187 (4.75mm) 3/16 | 2008 | Richco, CBS | Active | Not Applicable | Natural | - | - | 7.1 mm | 3.9624 mm | 9.5 mm | Snap Fit | 0.156 (3.96mm) 5/32 | Winged | 7.112mm | 9.525mm | 24.6888mm | 3.963mm | 0.972 24.70mm | 1.57mm | 0.375 9.53mm 3/8 | - | 0.062 1.57mm 1/16 | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() PSM-4-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | - | Nylon | - | 0.125 (3.18mm) 1/8 | 2007 | Richco, PSM | Active | Not Applicable | - | - | - | - | 3.175 mm | - | Resting Mount | - | Winged | 3.175mm | - | 12.9032mm | - | 0.508 12.90mm | - | 0.250 6.35mm 1/4 | - | - | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() MSP-6-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Plug-In | Snap Lock | - | Nylon | - | 0.152 (3.86mm) | 2002 | Richco, MSP | Active | Not Applicable | Clear | - | - | - | 3.8608 mm | - | Snap Fit | 0.152 (3.86mm) | - | 3.8608mm | - | 16.6878mm | - | 0.657 16.70mm | - | 0.375 9.53mm 3/8 | - | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | - | - | RoHS Compliant | - | Lead Free | ||
![]() CBP100-M Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Snap Lock | - | Nylon | 589.670081g | 0.156 (3.96mm) 5/32 | 2002 | CBP | Active | Not Applicable | Natural | - | - | - | 3.9624 mm | - | Snap Fit | 0.156 (3.96mm) 5/32 | - | - | 32.5mm | 32.512mm | - | 1.280 32.50mm | - | 1.000 25.40mm 1 | - | 0.060 1.50mm | 0.060 1.50mm | No | - | ROHS3 Compliant | - | - | ||
![]() MSP-14-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | - | Nylon | - | 0.152 (3.86mm) | 2002 | Richco, MSP | Active | Not Applicable | - | - | - | - | 3.8608 mm | - | Snap Fit | 0.152 (3.86mm) | - | - | - | 29.3878mm | - | 1.157 29.40mm | - | 0.875 22.23mm 7/8 | - | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | - | - | RoHS Compliant | - | Lead Free |