- Manufacturer
- Series
- Material
- Color
- RoHS
- Mfr
- Package
- Product Status
- Length
- Product
- Type
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
Attribute column
Categories
Board Supports
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Weight | Mounting Hole Diameter | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Color | Hole Diameter | Outside Diameter | Holding Type | Support Hole Diameter | Features | Diameter | Height | Length | Width | Length - Overall | PCB Thickness | Between Board Height | Board Thickness | Support Panel Thickness | Mounting Panel Thickness | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DLCBS-6-19 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | Nylon | - | 0.156 (3.96mm) 5/32 | 2007 | Richco, DLCBS | Active | Not Applicable | - | 3.9624 mm | - | Snap Lock | 0.156 (3.96mm) 5/32 | Winged | 3.9624mm | - | 26.289mm | - | 1.035 26.30mm | - | 0.375 9.53mm 3/8 | - | 0.031 ~ 0.078 0.79mm ~ 1.98mm | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | RoHS Compliant | Lead Free | ||
![]() CBS-TFM-8-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Stud | Threaded Stud | Nylon | - | - | 2004 | Richco, CBS-TFM | Active | 1 (Unlimited) | - | - | - | Threaded Stud | - | 6-32 Thread | - | - | 12.7mm | - | 0.799 20.30mm | - | 0.500 12.70mm 1/2 | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PSD-8M-01 Essentra Components | In Stock | - | Datasheet | 11 Weeks | - | Resting Mount | Nylon | - | - | 2010 | Richco, PSD | Active | 1 (Unlimited) | - | 3.0988 mm | - | Snap Lock | 0.122 (3.10mm) | - | 3.0988mm | - | 13.3604mm | - | 0.526 13.35mm | - | 0.315 8.00mm | - | 0.062 1.57mm 1/16 | - | - | RoHS Compliant | Lead Free | ||
![]() MSP-13-01 Essentra Components | In Stock | - | Datasheet | 2 Weeks | - | Snap Lock | Nylon | - | 0.152 (3.86mm) | 2002 | Richco, MSP | Active | Not Applicable | - | 3.8608 mm | - | Snap Fit | 0.152 (3.86mm) | - | - | - | 27.7876mm | - | 1.094 27.80mm | - | 0.813 20.65mm 13/16 | - | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | - | RoHS Compliant | Lead Free | ||
![]() MSP-11-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | Nylon | - | 0.152 (3.86mm) | 2002 | Richco, MSP | Active | Not Applicable | - | 3.8608 mm | - | Snap Fit | 0.152 (3.86mm) | - | 3.8608mm | - | 24.5872mm | - | 0.972 24.70mm | - | 0.688 17.48mm 11/16 | - | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | - | RoHS Compliant | Lead Free | ||
![]() DLCBSM-10-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | Nylon | - | 0.125 (3.18mm) 1/8 | 2006 | Richco, DLCBSM | Active | Not Applicable | - | 3.175 mm | - | Snap Lock | 0.125 (3.18mm) 1/8 | Winged | - | - | 28.9052mm | - | 1.138 28.90mm | - | 0.625 15.88mm 5/8 | - | 0.031 ~ 0.078 0.79mm ~ 1.98mm | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | RoHS Compliant | Lead Free | ||
![]() CLCBST-9-01 Essentra Components | In Stock | - | Datasheet | 2 Weeks | - | Snap Lock | Nylon | - | 0.100 (2.54mm) | - | Richco, CHCBST | Active | Not Applicable | - | 2.54 mm | - | Snap Lock | 0.100 (2.54mm) | - | - | - | - | - | - | - | 0.563 14.30mm 9/16 | - | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | - | RoHS Compliant | - | ||
![]() LCBSA-3-7-01 Essentra Components | In Stock | - | Datasheet | 2 Weeks | - | Snap Lock | Nylon | - | 0.187 (4.75mm) 3/16 | 2010 | Richco, LCBSA-3 | Active | 1 (Unlimited) | - | 3.9878 mm | - | Snap Lock | 0.157 (3.99mm) | Winged | - | - | 30.7086mm | - | 1.209 30.70mm | - | 0.438 11.13mm 7/16 | - | 0.093 2.40mm 3/32 | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | RoHS Compliant | - | ||
![]() LMSP-8-19 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | Nylon | - | 0.125 (3.18mm) 1/8 | 2002 | Richco, LMSP | Active | Not Applicable | - | 3.175 mm | - | Snap Lock | 0.125 (3.18mm) 1/8 | - | - | - | 26.162mm | - | 1.030 26.17mm | - | 0.500 12.70mm 1/2 | - | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | - | RoHS Compliant | Lead Free | ||
![]() CLCBST-10-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | Nylon | - | 0.100 (2.54mm) | - | Richco, CHCBST | Active | Not Applicable | - | 2.54 mm | - | Snap Lock | 0.100 (2.54mm) | - | - | - | - | - | - | - | 0.625 15.88mm 5/8 | - | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | - | RoHS Compliant | - | ||
![]() DLCBSRA3-14-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | Nylon | - | 0.187 (4.75mm) 3/16 | 2009 | Richco, DLCBS | Active | 1 (Unlimited) | - | 4.7498 mm | - | Snap Lock | 0.187 (4.75mm) 3/16 | Releasable, Reverse Mounting, Winged | - | - | - | - | - | - | 0.875 22.23mm 7/8 | - | 0.031 ~ 0.078 0.79mm ~ 1.98mm | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | RoHS Compliant | - | ||
![]() CBS-TF-6-19 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Screw | Screw Mount | Nylon | - | - | 2011 | Richco, CBS-TF | Active | Not Applicable | - | 3.9624 mm | - | Snap Fit | 0.156 (3.96mm) 5/32 | 6-32 Thread | - | - | 19.7104mm | - | 0.776 19.70mm | - | 0.375 9.53mm 3/8 | - | 0.062 1.57mm 1/16 | - | - | RoHS Compliant | Lead Free | ||
![]() CBSS-8-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | PCB | Snap Lock | Nylon | - | 0.156 (3.96mm) 5/32 | 2006 | Richco, CBSS | Active | Not Applicable | - | 3.9624 mm | - | Resting Mount | 0.156 (3.96mm) 5/32 | Stackable, Winged | - | 10.922mm | 19.304mm | 7.1mm | 0.760 19.30mm | - | 0.429 10.90mm | - | - | 0.031 ~ 0.078 0.79mm ~ 1.98mm | No SVHC | RoHS Compliant | Lead Free | ||
![]() 8850 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | Snap Lock | Nylon | - | 0.157 (4.00mm) | - | - | Active | 1 (Unlimited) | - | 3.9878 mm | 6 mm | Snap Lock | 0.157 (3.99mm) | - | 3.9878mm | - | 25.5778mm | - | 1.007 25.58mm | - | 0.630 16.00mm | 1.57mm | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | - | ROHS3 Compliant | Lead Free | ||
![]() CBLS75-M Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Snap Lock | Nylon | 635.029318g | 0.187 (4.75mm) 3/16 | 2001 | CBLS | Obsolete | Not Applicable | Natural | 3.9624 mm | - | Snap Lock | 0.156 (3.96mm) 5/32 | Winged | - | 37.5mm | 37.592mm | - | 1.480 37.60mm | - | 0.750 19.05mm 3/4 | - | 0.060 1.50mm | 0.080 2.03mm | - | RoHS Compliant | - | ||
![]() PST-4-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | External | Snap Lock | Nylon | - | 0.100 (2.54mm) | 2004 | Richco, PST | Active | Not Applicable | - | 2.54 mm | - | Resting Mount | - | - | 2.54mm | 6.35mm | 10.033mm | 2.54mm | 0.395 10.03mm | 1.63mm | 0.250 6.35mm 1/4 | - | - | 0.064 1.63mm | No SVHC | RoHS Compliant | Lead Free | ||
![]() 8816 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | Snap Lock | Nylon | - | 0.156 (3.96mm) 5/32 | - | - | Active | 1 (Unlimited) | - | 3.9624 mm | 7.112 mm | Snap Lock | 0.156 (3.96mm) 5/32 | Winged | - | - | 20.574mm | - | 0.810 20.57mm | - | 0.250 6.35mm 1/4 | 1.5748mm | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | - | ROHS3 Compliant | Lead Free | ||
![]() DLSP-1-4M-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | PCB | Snap Lock | Nylon | - | 0.156 (3.96mm) 5/32 | 2010 | Richco, DLSP-1 | Active | Not Applicable | - | 3.9624 mm | - | Snap Lock | 0.156 (3.96mm) 5/32 | - | 3.9878mm | 4mm | 13.9954mm | 4mm | 0.551 14.00mm | - | 0.157 4.00mm | - | 0.063 1.60mm | 0.063 1.60mm | No SVHC | RoHS Compliant | Lead Free | ||
![]() LCBSM-6-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | PCB | Snap Lock | Nylon | - | 0.125 (3.18mm) 1/8 | 2007 | Richco, LCBSM | Active | Not Applicable | - | 3.175 mm | - | Snap Lock | 0.125 (3.18mm) 1/8 | Winged | 4.3434mm | 9.5mm | 24.6888mm | 4.4mm | 0.972 24.70mm | 1.57mm | 0.375 9.53mm 3/8 | - | 0.062 1.57mm 1/16 | 0.031 ~ 0.078 0.79mm ~ 1.98mm | No SVHC | RoHS Compliant | Lead Free | ||
![]() DLCBS-3-19 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | Nylon | - | 0.156 (3.96mm) 5/32 | 2009 | Richco, DLCBS | Active | Not Applicable | - | 3.9624 mm | - | Snap Lock | 0.156 (3.96mm) 5/32 | Winged | - | - | 21.59mm | - | 0.850 21.60mm | - | 0.188 4.78mm 3/16 | - | 0.031 ~ 0.078 0.79mm ~ 1.98mm | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | RoHS Compliant | Lead Free |