- Manufacturer
- Series
- Material
- Color
- RoHS
- Mfr
- Package
- Product Status
- Length
- Product
- Type
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
Attribute column
Categories
Board Supports
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Weight | Mounting Hole Diameter | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Color | Orientation | Hole Diameter | Holding Type | Support Hole Diameter | Features | Diameter | Height | Length | Width | Length - Overall | PCB Thickness | Between Board Height | Support Panel Thickness | Mounting Panel Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CCBSBT- 5-01A-RT Essentra Components | In Stock | - | Datasheet | - | - | Adhesive | Nylon | - | - | - | Richco, CCBST | Active | Not Applicable | - | - | - | Snap Fit | 0.100 (2.54mm) | - | - | - | - | - | 0.454 11.53mm | - | 0.313 7.95mm 5/16 | 0.062 1.57mm 1/16 | - | - | RoHS Compliant | - | ||
![]() TCBS-20-19 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Screw | Screw Mount | Nylon | - | - | 2002 | Richco, TCBS | Active | Not Applicable | - | - | 3.9878 mm | Snap Lock | 0.157 (3.99mm) | M3.5 Thread | - | - | 41.91mm | - | 1.650 41.91mm | - | 1.250 31.75mm 1 1/4 | 0.062 1.57mm 1/16 | - | - | RoHS Compliant | Lead Free | ||
![]() TCBS-22.5-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Screw | Screw Mount | Nylon | - | - | - | Richco, TCBS | Active | Not Applicable | Clear | - | 3.9878 mm | Snap Lock | 0.157 (3.99mm) | M3.5 Thread | - | - | 45.8978mm | - | 1.807 45.90mm | - | 1.406 35.71mm 1 13/32 | 0.062 1.57mm 1/16 | - | - | RoHS Compliant | Lead Free | ||
![]() PSB-8M-01A2-RT Essentra Components | In Stock | - | Datasheet | 9 Weeks | - | Adhesive | Nylon | - | - | 2008 | Richco, PSB | Active | 1 (Unlimited) | - | - | 7 mm | Resting Mount | - | - | - | 8mm | 8.001mm | 17.8mm | 0.315 8.00mm | - | 0.315 8.00mm | - | - | - | RoHS Compliant | - | ||
![]() PSD-4M-19 Essentra Components | In Stock | - | Datasheet | 11 Weeks | - | Resting Mount | Nylon | - | - | 2010 | Richco, PSD | Active | 1 (Unlimited) | - | - | 3.0988 mm | Snap Lock | 0.122 (3.10mm) | - | - | - | 9.3472mm | - | 0.368 9.35mm | - | 0.157 4.00mm | 0.062 1.57mm 1/16 | - | - | RoHS Compliant | - | ||
![]() FLCBS-12-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | Nylon | - | 0.187 (4.75mm) 3/16 | 2010 | Richco, FLCBS | Active | Not Applicable | - | - | 3.9624 mm | Snap Lock | 0.156 (3.96mm) 5/32 | Flexible, Winged | - | - | 37.592mm | - | 1.480 37.60mm | 1.57mm | 0.750 19.05mm 3/4 | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | - | RoHS Compliant | - | ||
![]() LCBS-8-7-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | Nylon | - | 0.187 (4.75mm) 3/16 | 2006 | Richco, LCBS-8 | Active | Not Applicable | - | - | 3.9878 mm | Snap Lock | 0.157 (3.99mm) | Winged | - | - | 29.21mm | - | 1.150 29.20mm | - | 0.438 11.13mm 7/16 | 0.062 1.57mm 1/16 | 0.008 ~ 0.055 0.20mm ~ 1.40mm | - | RoHS Compliant | Lead Free | ||
![]() CPST-7-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | Nylon | - | 0.100 (2.54mm) | - | Richco, CPST | Active | Not Applicable | - | - | 2.54 mm | Resting Mount | - | - | - | - | 14.6812mm | - | 0.578 14.69mm | - | 0.438 11.13mm 7/16 | - | 0.062 1.57mm 1/16 | - | RoHS Compliant | - | ||
![]() RLCBSK-10-01 Essentra Components | In Stock | - | Datasheet | 10 Weeks | - | Snap Lock | Nylon | - | 0.213 (5.40mm) | - | Richco, RLCBSK | Active | Not Applicable | - | - | 3.9878 mm | Snap Lock | 0.157 (3.99mm) | Locking, Reverse Mounting | 4.0005mm | - | 9.99998mm | - | - | - | 0.394 10.00mm | 0.063 1.60mm | 0.063 1.60mm | - | RoHS Compliant | Lead Free | ||
![]() CBP75-M Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Snap Lock | Nylon | 498.951607g | 0.156 (3.96mm) 5/32 | 2002 | CBP | Active | Not Applicable | Natural | Straight | 3.9624 mm | Snap Fit | 0.156 (3.96mm) 5/32 | - | - | 26.2mm | 26.1874mm | - | 1.031 26.20mm | - | 0.750 19.05mm 3/4 | 0.060 1.50mm | 0.060 1.50mm | No | ROHS3 Compliant | - | ||
![]() CCBSBT- 9-01A-RT Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Adhesive | Nylon | - | - | - | Richco, CCBST | Active | Not Applicable | - | - | - | Snap Fit | 0.100 (2.54mm) | - | - | - | - | - | 0.704 17.87mm | - | 0.563 14.30mm 9/16 | 0.062 1.57mm 1/16 | - | - | RoHS Compliant | - | ||
![]() CBS-TFM-12-01 Essentra Components | In Stock | - | Datasheet | 2 Weeks | Screw | Screw Mount | Nylon | - | 6-32 Thread | 2008 | Richco, CBS-TF | Active | Not Applicable | - | - | 3.9624 mm | Threaded Stud | 0.156 (3.96mm) 5/32 | 6-32 Thread | - | - | - | - | - | - | 0.750 19.05mm 3/4 | 0.062 1.57mm 1/16 | - | - | RoHS Compliant | - | ||
![]() LMSP-10-19 Essentra Components | In Stock | - | Datasheet | 2 Weeks | - | Snap Lock | Nylon | - | 0.125 (3.18mm) 1/8 | 2002 | Richco, LMSP | Active | Not Applicable | - | - | 3.175 mm | Snap Lock | 0.125 (3.18mm) 1/8 | - | - | - | 29.3624mm | - | 1.156 29.37mm | - | 0.625 15.88mm 5/8 | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | - | RoHS Compliant | Lead Free | ||
![]() SCBSST-12-01 Essentra Components | In Stock | - | Datasheet | 2 Weeks | Stud | Threaded Stud | Nylon | - | - | 2011 | Richco, SCBSST | Active | 1 (Unlimited) | - | - | 3.9878 mm | Snap Lock | 0.157 (3.99mm) | M4 Thread | - | - | 35.7124mm | - | 1.406 35.70mm | - | 0.750 19.05mm 3/4 | 0.062 1.57mm 1/16 | 0.063 1.60mm | - | Non-RoHS Compliant | - | ||
![]() RLCBSB-6-01 Essentra Components | In Stock | - | Datasheet | 10 Weeks | Reverse | Snap Lock | Nylon | - | 0.217 (5.50mm) | 2008 | Richco, RLCBSB | Active | 1 (Unlimited) | Beige | - | 5.5118 mm | Resting Mount | - | Locking, Reverse Mounting | - | - | - | - | - | - | 0.236 6.00mm | - | 0.020 ~ 0.039 0.50mm ~ 1.00mm | - | RoHS Compliant | - | ||
![]() SRS8-4-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Screw | Screw Mount | Nylon | - | 0.232 (5.90mm) | 2007 | Richco, SRS8 | Active | Not Applicable | Clear | - | 5.8928 mm | Snap Lock | 0.232 (5.90mm) | - | 7.1374mm | - | 9.6012mm | - | 0.378 9.60mm | - | 0.250 6.35mm 1/4 | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | - | RoHS Compliant | Lead Free | ||
![]() SMLCBS-6-01 Essentra Components | In Stock | - | Datasheet | 2 Weeks | - | Snap Lock | Nylon | - | - | 2011 | Richco, SMLCBS | Active | 1 (Unlimited) | - | - | 3.9624 mm | Snap Lock | 0.156 (3.96mm) 5/32 | Removable | - | - | 19.7358mm | - | 0.777 19.73mm | - | 0.375 9.53mm 3/8 | 0.062 1.57mm 1/16 | - | - | RoHS Compliant | - | ||
![]() MDLSP1-07M-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Chassis | Snap Lock | Nylon | - | 0.098 (2.50mm) | 2008 | Richco, MDLSP1 | Active | 1 (Unlimited) | - | - | 2.4892 mm | Snap Lock | 0.098 (2.50mm) | - | 2.4892mm | - | 14.3002mm | - | 0.563 14.30mm | 1.65mm | 0.276 7.00mm | 0.065 1.65mm | 0.065 1.65mm | - | RoHS Compliant | Lead Free | ||
![]() DLMSP-16-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | Nylon | - | 0.152 (3.86mm) | 2002 | Richco, DLMSP | Active | 1 (Unlimited) | - | - | 3.8608 mm | Snap Lock | 0.152 (3.86mm) | - | 3.8608mm | - | 32.512mm | - | 1.283 32.60mm | - | 1.000 25.40mm 1 | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | - | RoHS Compliant | Lead Free | ||
![]() CDLCBST-6-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Chassis | Snap Lock | Nylon | - | 0.100 (2.54mm) | - | Richco, CDLCBST | Active | Not Applicable | - | - | 2.54 mm | Snap Lock | 0.100 (2.54mm) | Winged | - | - | 9.525mm | - | - | 1.57mm | 0.375 9.53mm 3/8 | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | - | RoHS Compliant | Lead Free |