- Manufacturer
- Series
- Material
- Color
- RoHS
- Mfr
- Package
- Product Status
- Length
- Product
- Type
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
Attribute column
Categories
Board Supports
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Mounting Hole Diameter | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Color | Body Plating | Hole Diameter | Outside Diameter | Holding Type | Support Hole Diameter | Features | Diameter | Height | Length | Width | Length - Overall | Diameter - Inside | PCB Thickness | Between Board Height | Board Thickness | Support Panel Thickness | Mounting Panel Thickness | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KSLBN-2-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Slot | Key Slot | Nylon | 0.245 (6.25mm) | 2002 | Richco, KSLBN | Active | Not Applicable | - | - | 3.9878 mm | - | Snap Lock | 0.157 (3.99mm) | - | - | - | 17.2974mm | - | 0.684 17.37mm | - | 1.57mm | 0.125 3.18mm 1/8 | - | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | - | RoHS Compliant | Lead Free | ||
![]() 8812 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | Snap Lock | Nylon | 0.187 (4.75mm) 3/16 | - | - | Active | 1 (Unlimited) | - | - | 3.9624 mm | 7.112 mm | Snap Lock | 0.156 (3.96mm) 5/32 | Winged | - | - | 36.322mm | - | 1.430 36.32mm | - | - | 0.750 19.05mm 3/4 | 1.5748mm | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | - | ROHS3 Compliant | Lead Free | ||
![]() DLMSPM-16-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | PCB | Snap Lock | Nylon | 0.125 (3.18mm) 1/8 | 2002 | Richco, DLMSPM | Active | Not Applicable | - | - | 3.175 mm | - | Snap Lock | 0.125 (3.18mm) 1/8 | - | - | 25.4mm | 32.5882mm | 4.6mm | 1.283 32.60mm | - | 1.57mm | 1.000 25.40mm 1 | - | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | No SVHC | RoHS Compliant | Lead Free | ||
![]() CCBSBT- 7-01A-RT Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Adhesive | Nylon | - | - | Richco, CCBST | Active | Not Applicable | - | - | - | - | Snap Fit | 0.100 (2.54mm) | - | - | - | - | - | 0.585 14.86mm | - | - | 0.438 11.13mm 7/16 | - | 0.062 1.57mm 1/16 | - | - | RoHS Compliant | - | ||
![]() 8830 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Screw | Snap Fit | Nylon | 0.187 (4.75mm) 3/16 | - | - | Active | 1 (Unlimited) | Natural | - | 4.7498 mm | 6.604 mm | Snap Fit | 0.187 (4.75mm) 3/16 | Stackable | 4.7498mm | - | 4.7498mm | - | 0.313 7.95mm 5/16 | 3.175 mm | - | 0.188 4.78mm 3/16 | 1.5748mm | 0.062 1.57mm 1/16 | - | - | ROHS3 Compliant | Lead Free | ||
![]() SP1-8-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | PCB | Snap Lock | Nylon | 0.157 (4.00mm) | 2002 | Richco, SP1 | Active | Not Applicable | - | - | 3.9878 mm | - | Snap Lock | 0.157 (3.99mm) | - | - | - | 20.6502mm | - | 0.813 20.65mm | - | - | 0.500 12.70mm 1/2 | - | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | - | RoHS Compliant | Lead Free | ||
![]() DLSP-1-3M-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | PCB | Snap Lock | Nylon | 0.156 (3.96mm) 5/32 | 2002 | Richco, DLSP-1 | Active | Not Applicable | - | - | 3.9624 mm | - | Snap Lock | 0.156 (3.96mm) 5/32 | - | 3.9878mm | 3mm | 13.0048mm | 6mm | 0.512 13.00mm | - | - | 0.118 3.00mm | - | 0.063 1.60mm | 0.063 1.60mm | No SVHC | RoHS Compliant | Lead Free | ||
![]() RLCBSR1-8-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | Nylon | 0.250 (6.35mm) 1/4 | 2011 | Richco, RLCBSR1 | Active | Not Applicable | - | - | 3.9878 mm | - | Snap Lock | 0.157 (3.99mm) | Locking, Reverse Mounting | - | - | 26.4414mm | - | 1.041 26.45mm | - | - | 0.500 12.70mm 1/2 | - | 0.062 1.57mm 1/16 | 0.059 ~ 0.065 1.50mm ~ 1.65mm | - | RoHS Compliant | Lead Free | ||
![]() 8800 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | Snap Lock | Nylon | 0.187 (4.75mm) 3/16 | - | - | Active | 1 (Unlimited) | - | - | 3.9624 mm | 7.112 mm | Snap Fit | 0.156 (3.96mm) 5/32 | Locking, Tension Fit, Winged | - | - | 19.1516mm | - | 0.754 19.14mm | - | - | 0.188 4.78mm 3/16 | 1.5748mm | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | - | ROHS3 Compliant | Lead Free | ||
![]() R6009-00 Harwin Inc. | In Stock | - | Datasheet | 12 Weeks | External | Snap Lock | Nylon | 0.157 (4.00mm) | 2007 | - | Active | Not Applicable | Silver | Nickel | 3.9878 mm | 10 mm | Snap Fit | 0.157 (3.99mm) | - | - | 9.5mm | 17.2974mm | 4mm | 0.681 17.30mm | 3.8 mm | - | 0.374 9.50mm | 1.6mm | 0.063 1.60mm | 0.063 1.60mm | No SVHC | ROHS3 Compliant | - | ||
![]() SRLAHS-14-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Rivet | Snap Rivet | Nylon | 0.157 ~ 0.161 (4.00 ~ 4.10mm) | 2011 | Richco, SRLAHS | Active | Not Applicable | - | - | 4.7498 mm | - | Snap Lock | 0.187 (4.75mm) 3/16 | Winged | - | - | 30.6324mm | - | 1.206 30.63mm | - | - | 0.875 22.23mm 7/8 | - | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | - | RoHS Compliant | - | ||
![]() SRS8-2-6-01 Essentra Components | In Stock | - | Datasheet | 10 Weeks | Screw | Screw Mount | Nylon | 0.232 (5.90mm) | 2011 | Richco, SRS8-2 | Active | 1 (Unlimited) | - | - | 5.8928 mm | - | Snap Lock | 0.232 (5.90mm) | - | - | - | 13.3604mm | - | 0.526 13.35mm | - | - | 0.375 9.53mm 3/8 | - | 0.062 1.57mm 1/16 | 0.087 2.20mm | - | RoHS Compliant | - | ||
![]() SRSCBS-6-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Rivet | Snap Rivet | Nylon | 0.157 ~ 0.161 (4.00 ~ 4.10mm) | 2009 | Richco, SRSCBS | Active | Not Applicable | - | - | 4.0894 mm | - | Threaded Stud | - | 6-32 Thread | - | - | 17.0942mm | - | 0.673 17.10mm | - | - | 0.375 9.53mm 3/8 | - | 0.299 7.60mm | - | - | RoHS Compliant | Lead Free | ||
![]() PSM-10-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | Nylon | 0.125 (3.18mm) 1/8 | 2007 | Richco, PSM | Active | Not Applicable | - | - | 3.175 mm | - | Resting Mount | - | Winged | - | - | 22.4028mm | - | 0.882 22.40mm | - | - | 0.625 15.88mm 5/8 | - | - | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | RoHS Compliant | Lead Free | ||
![]() RLCBSRS-8-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Reverse | Snap Lock | Nylon | 0.187 (4.75mm) 3/16 | 2002 | Richco, RLCBSRS | Active | Not Applicable | - | - | 4.7498 mm | - | Resting Mount | - | Locking, Reverse Mounting | 4.7498mm | - | 15.7988mm | - | 0.622 15.80mm | - | - | 0.500 12.70mm 1/2 | - | - | 0.059 ~ 0.063 1.50mm ~ 1.60mm | - | RoHS Compliant | Lead Free | ||
![]() 8873 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | Snap Lock | Nylon | 0.125 (3.18mm) 1/8 | - | - | Active | 1 (Unlimited) | - | - | 3.175 mm | - | Snap Lock | 0.125 (3.18mm) 1/8 | Winged | - | - | 23.749mm | - | 0.935 23.76mm | - | - | 0.375 9.53mm 3/8 | - | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | - | ROHS3 Compliant | - | ||
![]() 8807 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | Snap Lock | Nylon | 0.187 (4.75mm) 3/16 | - | - | Active | 1 (Unlimited) | - | - | 3.9624 mm | 7.112 mm | Snap Lock | 0.156 (3.96mm) 5/32 | Winged | - | - | 22.0218mm | - | 0.867 22.01mm | - | - | 0.188 4.78mm 3/16 | 1.5748mm | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | - | ROHS3 Compliant | Lead Free | ||
![]() LCBS-22-19 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | Nylon | 0.187 (4.75mm) 3/16 | 2006 | Richco, LCBS | Active | Not Applicable | - | - | 3.9878 mm | - | Snap Lock | 0.157 (3.99mm) | Winged | - | - | 53.4924mm | - | 2.106 53.50mm | - | - | 1.375 34.93mm 1 3/8 | - | 0.062 1.57mm 1/16 | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | RoHS Compliant | Lead Free | ||
![]() PS-4-19 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | Nylon | 0.187 (4.75mm) 3/16 | 2012 | Richco, PS | Active | Not Applicable | - | - | 4.7498 mm | - | Resting Mount | - | Winged | - | - | 14.8082mm | - | 0.583 14.80mm | - | - | 0.250 6.35mm 1/4 | - | - | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | RoHS Compliant | Lead Free | ||
![]() DLMSP-14-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | Nylon | 0.152 (3.86mm) | 2002 | Richco, DLMSP | Active | Not Applicable | - | - | 3.8608 mm | - | Snap Lock | 0.152 (3.86mm) | - | - | - | 29.3878mm | - | 1.157 29.40mm | - | - | 0.875 22.23mm 7/8 | - | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | - | RoHS Compliant | Lead Free |