- Manufacturer
- Series
- Material
- Color
- RoHS
- Mfr
- Package
- Product Status
- Length
- Product
- Type
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
Attribute column
Categories
Board Supports
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Mounting Hole Diameter | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Hole Diameter | Holding Type | Support Hole Diameter | Features | Diameter | Length | Length - Overall | PCB Thickness | Between Board Height | Support Panel Thickness | Mounting Panel Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TEHCBS-12-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Screw | Screw Mount | Nylon | 0.118 (3.00mm) | 2007 | Richco, TEHCBS | Active | Not Applicable | 3.9878 mm | Edge Holding | 0.157 (3.99mm) | - | - | 34.29mm | 1.350 34.30mm | 1.57mm | 0.750 19.05mm 3/4 | 0.062 1.57mm 1/16 | - | RoHS Compliant | Lead Free | ||
![]() DLCBS6-3-01 Essentra Components | In Stock | - | Datasheet | 10 Weeks | - | Snap Lock | Nylon | 0.138 (3.50mm) | 2009 | Richco, DLCBS | Active | 1 (Unlimited) | 4.7498 mm | Snap Lock | 0.187 (4.75mm) 3/16 | Winged | - | 18.415mm | 0.725 18.41mm | - | 0.189 4.80mm | 0.031 ~ 0.078 0.79mm ~ 1.98mm | 0.031 ~ 0.078 0.79mm ~ 1.98mm | RoHS Compliant | - | ||
![]() DLCBS6-8-01 Essentra Components | In Stock | - | Datasheet | 10 Weeks | - | Snap Lock | Nylon | 0.138 (3.50mm) | 2009 | Richco, DLCBS | Active | 1 (Unlimited) | 4.7498 mm | Snap Lock | 0.187 (4.75mm) 3/16 | Winged | - | 26.3144mm | 1.036 26.31mm | - | 0.500 12.70mm 1/2 | 0.031 ~ 0.078 0.79mm ~ 1.98mm | 0.031 ~ 0.078 0.79mm ~ 1.98mm | RoHS Compliant | - | ||
![]() LCBS-22-HT Essentra Components | In Stock | - | Datasheet | 2 Weeks | - | Snap Lock | Nylon | 0.187 (4.75mm) 3/16 | 2005 | Richco, LCBS-HT | Active | 1 (Unlimited) | 3.9878 mm | Snap Lock | 0.157 (3.99mm) | High Temperature, Winged | - | 53.3908mm | 2.102 53.40mm | - | 1.375 34.93mm 1 3/8 | 0.062 1.57mm 1/16 | 0.055 ~ 0.080 1.40mm ~ 2.03mm | RoHS Compliant | - | ||
![]() LCBS-7-14-01 Essentra Components | In Stock | - | Datasheet | 10 Weeks | - | Snap Lock | Nylon | 0.187 (4.75mm) 3/16 | 2012 | Richco, LCBS-7 | Active | Not Applicable | 3.9878 mm | Snap Lock | 0.157 (3.99mm) | Winged | - | - | - | - | 0.875 22.23mm 7/8 | 0.063 1.60mm | 0.031 ~ 0.078 0.79mm ~ 1.98mm | RoHS Compliant | - | ||
![]() DLCBS-9-19 Essentra Components | In Stock | - | Datasheet | 2 Weeks | - | Snap Lock | Nylon | 0.156 (3.96mm) 5/32 | 2009 | Richco, DLCBS | Active | 1 (Unlimited) | 3.9624 mm | Snap Lock | 0.156 (3.96mm) 5/32 | Winged | - | 31.0896mm | 1.224 31.10mm | - | 0.563 14.30mm 9/16 | 0.031 ~ 0.078 0.79mm ~ 1.98mm | 0.031 ~ 0.078 0.79mm ~ 1.98mm | RoHS Compliant | - | ||
![]() LCBSA-6-14-01 Essentra Components | In Stock | - | Datasheet | 2 Weeks | - | Snap Lock | Nylon | 0.187 (4.75mm) 3/16 | 2010 | Richco, LCBSA-6 | Active | 1 (Unlimited) | 3.9878 mm | Snap Lock | 0.157 (3.99mm) | Winged | - | 43.307mm | 1.705 43.30mm | - | 0.875 22.23mm 7/8 | 0.093 2.40mm 3/32 | 0.078 ~ 0.141 1.98mm ~ 3.58mm | RoHS Compliant | - | ||
![]() LCBSA-6-12-19 Essentra Components | In Stock | - | Datasheet | 2 Weeks | - | Snap Lock | Nylon | 0.187 (4.75mm) 3/16 | 2010 | Richco, LCBSA-6 | Active | 1 (Unlimited) | 3.9878 mm | Snap Lock | 0.157 (3.99mm) | Winged | - | 40.2082mm | 1.583 40.20mm | - | 0.750 19.05mm 3/4 | 0.093 2.40mm 3/32 | 0.078 ~ 0.141 1.98mm ~ 3.58mm | RoHS Compliant | - | ||
![]() MSPM-6-19 Essentra Components | In Stock | - | Datasheet | 4 Weeks | - | - | Nylon, Flame Retardant | 0.125 (3.18mm) 1/8 | - | MSPM | Active | Not Applicable | - | Snap Fit | 0.125 (3.18mm) 1/8 | - | 3.175mm | 9.525mm | - | - | 0.375 9.53mm 3/8 | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | RoHS Compliant | Lead Free | ||
![]() RLEHCBS-6-01BK Essentra Components | In Stock | - | Datasheet | 3 Weeks | Edge | Snap Lock | Nylon | 0.375 x 0.313 (9.53mm x 7.95mm) Rectangular | 2006 | Richco, RLEHCBS | Active | 1 (Unlimited) | 3.9624 mm | Edge Holding | 0.156 (3.96mm) 5/32 | Locking, Reverse Mounting | - | 18.4912mm | 0.728 18.50mm | - | 0.438 11.13mm 7/16 | 0.063 1.60mm | 0.063 1.60mm | RoHS Compliant | - | ||
![]() PSD-6M-01 Essentra Components | In Stock | - | Datasheet | 11 Weeks | - | Resting Mount | Nylon | - | 2010 | Richco, PSD | Active | 1 (Unlimited) | 3.0988 mm | Snap Lock | 0.122 (3.10mm) | - | - | 11.3538mm | 0.447 11.35mm | - | 0.236 6.00mm | 0.062 1.57mm 1/16 | - | RoHS Compliant | - | ||
![]() LCBS-2-3-19 Essentra Components | In Stock | - | Datasheet | 2 Weeks | - | - | Nylon, Flame Retardant | 0.187 (4.75mm) 3/16 | - | Richco, LCBS-2 | Active | Not Applicable | - | Arrowhead, Snap Lock | 0.156 (3.96mm) 5/32 | - | - | - | - | - | 0.188 4.78mm 3/16 | 0.062 1.57mm 1/16 | 0.078 ~ 0.141 1.98mm ~ 3.58mm | RoHS Compliant | - | ||
![]() LCBS-4-16-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | Nylon | 0.187 (4.75mm) 3/16 | 2011 | Richco, LCBS-4 | Active | Not Applicable | 3.9878 mm | Snap Fit | 0.157 (3.99mm) | Winged | - | 43.9928mm | 1.732 44.00mm | - | 1.000 25.40mm 1 | 0.062 1.57mm 1/16 | 0.031 ~ 0.078 0.79mm ~ 1.98mm | RoHS Compliant | - | ||
![]() LCBS-2-14-19 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | - | Nylon, Flame Retardant | 0.187 (4.75mm) 3/16 | - | Richco, LCBS-2 | Active | Not Applicable | - | Arrowhead, Snap Lock | 0.156 (3.96mm) 5/32 | - | - | - | - | - | 0.875 22.23mm 7/8 | 0.062 1.57mm 1/16 | 0.078 ~ 0.141 1.98mm ~ 3.58mm | RoHS Compliant | - | ||
![]() LCBS-7-6-01 Essentra Components | In Stock | - | Datasheet | 10 Weeks | - | Snap Lock | Nylon | 0.187 (4.75mm) 3/16 | 2012 | Richco, LCBS-7 | Active | Not Applicable | 3.9878 mm | Snap Lock | 0.157 (3.99mm) | Winged | - | - | - | - | 0.375 9.53mm 3/8 | 0.063 1.60mm | 0.031 ~ 0.078 0.79mm ~ 1.98mm | RoHS Compliant | - | ||
![]() CBSPM-6 Essentra Components | In Stock | - | Datasheet | 10 Weeks | - | Snap Lock | Rubber | 0.187 (4.75mm) 3/16 | 2010 | Richco, CBSPM | Active | 1 (Unlimited) | 4.7498 mm | Snap Fit | 0.187 (4.75mm) 3/16 | Vibration Dampening | - | 23.9268mm | 0.942 23.93mm | - | 0.375 9.53mm 3/8 | 0.093 2.40mm 3/32 | 0.093 2.40mm 3/32 | RoHS Compliant | - | ||
![]() CCBSBT-10-01A Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Adhesive | Nylon | - | 2009 | Richco, CCBST | Active | Not Applicable | 2.54 mm | Snap Fit | 0.100 (2.54mm) | - | - | 19.5072mm | 0.768 19.50mm | - | 0.625 15.88mm 5/8 | 0.062 1.57mm 1/16 | - | RoHS Compliant | - | ||
![]() DLCBS5-7-01 Essentra Components | In Stock | - | Datasheet | 10 Weeks | - | Snap Lock | Nylon | 0.138 (3.50mm) | 2009 | Richco, DLCBS | Active | 1 (Unlimited) | 3.5052 mm | Snap Lock | 0.138 (3.50mm) | Winged | - | 22.1996mm | 0.874 22.20mm | - | 0.438 11.13mm 7/16 | 0.031 ~ 0.078 0.79mm ~ 1.98mm | 0.031 ~ 0.078 0.79mm ~ 1.98mm | RoHS Compliant | - | ||
![]() TCBN-T1-M4-8-8 Essentra Components | In Stock | - | Datasheet | 4 Weeks | Screw | Screw Mount | Nylon | 0.189 (4.80mm) | 2009 | Richco, TCBN | Active | 1 (Unlimited) | 3.9878 mm | Snap Lock | 0.157 (3.99mm) | - | - | 17.5006mm | 0.689 17.50mm | - | 0.315 8.00mm | 0.063 1.60mm | - | RoHS Compliant | - | ||
![]() PSBM-14-01A-RT Essentra Components | In Stock | - | Datasheet | 8 Weeks | - | Adhesive | Nylon | - | 2011 | Richco, PSBM | Active | 1 (Unlimited) | - | Resting Mount | - | - | - | 22.1996mm | 0.874 22.20mm | - | 0.874 22.20mm | - | - | RoHS Compliant | - |