- Manufacturer
- Series
- Material
- Color
- RoHS
- Mfr
- Package
- Product Status
- Length
- Product
- Type
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
Attribute column
Categories
Board Supports
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Mounting Hole Diameter | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Color | Body Plating | Hole Diameter | Outside Diameter | Holding Type | Support Hole Diameter | Features | Height | Length | Width | Length - Overall | PCB Thickness | Between Board Height | Support Panel Thickness | Mounting Panel Thickness | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R6406-00 Harwin Inc. | In Stock | - | Datasheet | 12 Weeks | Standard | Snap Lock | Nylon | 0.189 (4.80mm) | 2010 | - | Active | Not Applicable | Silver | Nickel | 3.9878 mm | 10 mm | Snap Lock | 0.157 (3.99mm) | - | 6.4mm | 23.0124mm | 4mm | 0.906 23.00mm | - | 0.252 6.40mm | 0.063 1.60mm | 0.106 2.70mm | No SVHC | ROHS3 Compliant | - | ||
![]() 8884 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | Snap Lock | Nylon | 0.125 (3.18mm) 1/8 | - | - | Active | 1 (Unlimited) | - | - | 3.175 mm | - | Snap Fit | 0.125 (3.18mm) 1/8 | Tension Fit | - | 23.241mm | - | 0.915 23.24mm | - | 0.625 15.88mm 5/8 | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | - | ROHS3 Compliant | - | ||
![]() RCBSR-7-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | Nylon | 0.187 (4.75mm) 3/16 | 2002 | Richco, RCBSR | Active | Not Applicable | - | - | 3.175 mm | - | Snap Fit | 0.125 (3.18mm) 1/8 | Locking, Reverse Mounting | - | 22.9108mm | - | 0.902 22.90mm | - | 0.438 11.13mm 7/16 | 0.062 1.57mm 1/16 | 0.059 ~ 0.063 1.50mm ~ 1.60mm | - | RoHS Compliant | Lead Free | ||
![]() DLMSPM-22-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Chassis | Snap Lock | Nylon | 0.125 (3.18mm) 1/8 | 2002 | Richco, DLMSPM | Active | Not Applicable | - | - | 3.175 mm | - | Snap Lock | 0.125 (3.18mm) 1/8 | - | - | 42.0878mm | - | 1.657 42.10mm | 1.57mm | 1.375 34.93mm 1 3/8 | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | - | RoHS Compliant | Lead Free | ||
![]() DLCBS2-9-19 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | Nylon | 0.187 (4.75mm) 3/16 | 2009 | Richco, DLCBS2 | Active | 1 (Unlimited) | - | - | 4.7498 mm | - | Snap Lock | 0.187 (4.75mm) 3/16 | Winged | - | 31.0896mm | - | 1.224 31.10mm | - | 0.563 14.30mm 9/16 | 0.031 ~ 0.078 0.79mm ~ 1.98mm | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | RoHS Compliant | - | ||
![]() CBSS-8-19 Essentra Components | In Stock | - | Datasheet | 2 Weeks | - | Snap Lock | Nylon | 0.156 (3.96mm) 5/32 | 2006 | Richco, CBSS | Active | Not Applicable | - | - | 3.9624 mm | - | Resting Mount | 0.156 (3.96mm) 5/32 | Stackable, Winged | - | 19.304mm | - | 0.760 19.30mm | - | 0.429 10.90mm | - | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | RoHS Compliant | Lead Free | ||
![]() UBM-22.0M-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Edge | Snap Lock | Nylon | 0.187 (4.75mm) 3/16 | - | Richco, UBM | Active | Not Applicable | - | - | 4.7498 mm | - | Edge Holding | - | Winged | - | 31.1912mm | - | 1.228 31.20mm | - | 0.866 22.00mm | 0.060 ~ 0.090 1.50mm ~ 2.30mm | 0.039 ~ 0.090 1.00mm ~ 2.30mm | - | RoHS Compliant | Lead Free | ||
![]() BHC-14-01 Essentra Components | In Stock | - | Datasheet | 2 Weeks | - | Barbed Fastener | Nylon | 0.312 (7.92mm) 5/16 | 2007 | Richco, BHC | Active | Not Applicable | - | - | 3.9624 mm | - | Snap Fit | 0.156 (3.96mm) 5/32 | Blind Hole Mating | - | 41.1226mm | - | 1.619 41.12mm | - | 0.875 22.23mm 7/8 | 0.062 1.57mm 1/16 | 0.250 6.35mm 1/4 | - | RoHS Compliant | Lead Free | ||
![]() SRS4-14-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Screw | Screw Mount | Nylon | 0.187 (4.75mm) 3/16 | 2011 | Richco, SRS4 | Active | Not Applicable | Clear | - | 4.7498 mm | - | Snap Lock | 0.187 (4.75mm) 3/16 | - | - | 25.4mm | - | 1.000 25.40mm 1 | - | 0.875 22.23mm 7/8 | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | - | RoHS Compliant | Lead Free | ||
![]() RLCBSPR-8-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | Nylon | 0.187 (4.75mm) 3/16 | 2002 | Richco, RLCBSPR | Active | Not Applicable | - | - | 3.175 mm | - | Snap Lock | 0.125 (3.18mm) 1/8 | Locking, Reverse Mounting | - | 20.5994mm | - | 0.811 20.60mm | - | 0.500 12.70mm 1/2 | 0.062 1.57mm 1/16 | 0.059 ~ 0.063 1.50mm ~ 1.60mm | - | RoHS Compliant | Lead Free | ||
![]() LCBS-8-10-01 Essentra Components | In Stock | - | Datasheet | 2 Weeks | - | Snap Lock | Nylon | 0.187 (4.75mm) 3/16 | 2006 | Richco, LCBS-8 | Active | Not Applicable | - | - | 3.9878 mm | - | Snap Lock | 0.157 (3.99mm) | Winged | - | 34.0106mm | - | 1.339 34.02mm | - | 0.625 15.88mm 5/8 | 0.062 1.57mm 1/16 | 0.008 ~ 0.055 0.20mm ~ 1.40mm | - | RoHS Compliant | Lead Free | ||
![]() DLCBS3-12-01 Essentra Components | In Stock | - | Datasheet | 2 Weeks | - | Snap Lock | Nylon | 0.187 (4.75mm) 3/16 | 2007 | Richco, DLCBS3 | Active | Not Applicable | - | - | 3.9624 mm | - | Snap Lock | 0.156 (3.96mm) 5/32 | Winged | - | 35.8902mm | - | 1.413 35.90mm | - | 0.750 19.05mm 3/4 | 0.031 ~ 0.078 0.79mm ~ 1.98mm | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | RoHS Compliant | Lead Free | ||
![]() DLSP-3-6M-01 Essentra Components | In Stock | - | Datasheet | 10 Weeks | - | Snap Lock | Nylon | 0.189 (4.80mm) | 2002 | Richco, DLSP-3 | Active | Not Applicable | - | - | 3.9878 mm | - | Snap Lock | 0.157 (3.99mm) | - | - | 16.51mm | - | 0.650 16.50mm | - | 0.236 6.00mm | 0.063 1.60mm | 0.063 1.60mm | - | RoHS Compliant | Lead Free | ||
![]() DLSP-3-3M-01 Essentra Components | In Stock | - | Datasheet | 10 Weeks | - | Snap Lock | Nylon | 0.189 (4.80mm) | 2002 | Richco, DLSP-3 | Active | Not Applicable | - | - | 3.9878 mm | - | Snap Lock | 0.157 (3.99mm) | - | - | 13.4874mm | - | 0.531 13.50mm | - | 0.118 3.00mm | 0.063 1.60mm | 0.063 1.60mm | - | RoHS Compliant | Lead Free | ||
![]() FLCBS-22-01 Essentra Components | In Stock | - | Datasheet | 2 Weeks | - | Snap Lock | Nylon | 0.187 (4.75mm) 3/16 | 2010 | Richco, FLCBS | Active | Not Applicable | - | - | 3.9624 mm | - | Snap Lock | 0.156 (3.96mm) 5/32 | Flexible, Winged | - | 53.5178mm | - | 2.107 53.53mm | - | 1.375 34.93mm 1 3/8 | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | - | RoHS Compliant | - | ||
![]() DLCBS3-12-19 Essentra Components | In Stock | - | Datasheet | 2 Weeks | - | Snap Lock | Nylon | 0.187 (4.75mm) 3/16 | 2007 | Richco, DLCBS3 | Active | Not Applicable | - | - | 3.9624 mm | - | Snap Lock | 0.156 (3.96mm) 5/32 | Winged | - | 35.8902mm | - | 1.413 35.90mm | - | 0.750 19.05mm 3/4 | 0.031 ~ 0.078 0.79mm ~ 1.98mm | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | RoHS Compliant | Lead Free | ||
![]() LCBS-2-18-01 Essentra Components | In Stock | - | Datasheet | 2 Weeks | - | Snap Lock | Nylon | 0.187 (4.75mm) 3/16 | 2006 | Richco, LCBS-2 | Active | Not Applicable | - | - | 3.9878 mm | - | Snap Lock | 0.157 (3.99mm) | Winged | - | 48.9966mm | - | 1.929 49.00mm | - | 1.125 28.58mm 1 1/8 | 0.062 1.57mm 1/16 | 0.078 ~ 0.141 1.98mm ~ 3.58mm | - | RoHS Compliant | Lead Free | ||
![]() LCBS-8-14-01 Essentra Components | In Stock | - | Datasheet | 2 Weeks | - | Snap Lock | Nylon | 0.187 (4.75mm) 3/16 | 2006 | Richco, LCBS-8 | Active | Not Applicable | - | - | 3.9878 mm | - | Snap Lock | 0.157 (3.99mm) | Winged | - | 40.3098mm | - | 1.587 40.30mm | - | 0.875 22.23mm 7/8 | 0.062 1.57mm 1/16 | 0.008 ~ 0.055 0.20mm ~ 1.40mm | - | RoHS Compliant | Lead Free | ||
![]() DLMSP-24-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | Nylon | 0.152 (3.86mm) | 2002 | Richco, DLMSP | Active | Not Applicable | - | - | 3.8608 mm | - | Snap Lock | 0.152 (3.86mm) | - | - | 45.2882mm | - | 1.783 45.30mm | - | 1.500 38.10mm 1 1/2 | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | - | RoHS Compliant | Lead Free | ||
![]() DLMSP-20-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | Nylon | 0.152 (3.86mm) | 2002 | Richco, DLMSP | Active | Not Applicable | - | - | 3.8608 mm | - | Snap Lock | 0.152 (3.86mm) | - | - | 38.989mm | - | 1.535 39.00mm | - | 1.250 31.75mm 1 1/4 | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | - | RoHS Compliant | Lead Free |