- Manufacturer
- Series
- Material
- Color
- RoHS
- Mfr
- Package
- Product Status
- Length
- Product
- Type
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
Attribute column
Categories
Board Supports
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Mounting Hole Diameter | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Color | Hole Diameter | Outside Diameter | Holding Type | Support Hole Diameter | Features | Diameter | Height | Length | Width | Length - Overall | PCB Thickness | Between Board Height | Panel Thickness | Support Panel Thickness | Mounting Panel Thickness | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RLCBSPR-10-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | - | Nylon | 0.187 (4.75mm) 3/16 | 2002 | Richco, RLCBSPR | Active | Not Applicable | - | 3.175 mm | - | Snap Lock | 0.125 (3.18mm) 1/8 | Locking, Reverse Mounting | - | - | 23.7998mm | - | 0.938 23.83mm 15/16 | - | 0.625 15.88mm 5/8 | - | 0.062 1.57mm 1/16 | 0.059 ~ 0.063 1.50mm ~ 1.60mm | - | RoHS Compliant | - | Lead Free | ||
![]() RLCBSB-10-01 Essentra Components | In Stock | - | Datasheet | 10 Weeks | Reverse | Snap Lock | - | Nylon | 0.217 (5.50mm) | 2008 | Richco, RLCBSB | Active | 1 (Unlimited) | Beige | 5.5118 mm | - | Resting Mount | - | Locking, Reverse Mounting | - | - | - | - | - | - | 0.394 10.00mm | - | - | 0.020 ~ 0.039 0.50mm ~ 1.00mm | - | RoHS Compliant | - | - | ||
![]() KSLSP2-3-01 Essentra Components | In Stock | - | Datasheet | 2 Weeks | Slot | Key Slot | - | Nylon | 0.245 (6.25mm) | 2005 | Richco, KSLSP | Active | Not Applicable | - | 4.7498 mm | - | Snap Lock | 0.187 (4.75mm) 3/16 | - | - | - | 12.7mm | - | 0.502 12.75mm | - | 0.188 4.78mm 3/16 | - | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | - | RoHS Compliant | - | Lead Free | ||
![]() BHDL-14-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Barbed Fastener | - | Nylon | 0.312 (7.92mm) 5/16 | 2009 | Richco, BHDL | Active | Not Applicable | - | 3.9624 mm | - | Snap Lock | 0.156 (3.96mm) 5/32 | Blind Hole Mating | - | - | 39.2938mm | - | 1.547 39.30mm | - | 0.875 22.23mm 7/8 | - | 0.031 ~ 0.078 0.79mm ~ 1.98mm | 0.250 6.35mm 1/4 | - | RoHS Compliant | - | Lead Free | ||
![]() DLCBS3-3-19 Essentra Components | In Stock | - | Datasheet | 2 Weeks | - | Snap Lock | - | Nylon | 0.187 (4.75mm) 3/16 | 2007 | Richco, DLCBS3 | Active | Not Applicable | - | 3.9624 mm | - | Snap Lock | 0.156 (3.96mm) 5/32 | Winged | - | - | 21.59mm | - | 0.850 21.60mm | - | 0.188 4.78mm 3/16 | - | 0.031 ~ 0.078 0.79mm ~ 1.98mm | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | RoHS Compliant | - | Lead Free | ||
![]() DLCBS3-4-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | - | Nylon | 0.187 (4.75mm) 3/16 | 2007 | Richco, DLCBS3 | Active | Not Applicable | - | 3.9624 mm | - | Snap Lock | 0.156 (3.96mm) 5/32 | Winged | - | - | 23.1902mm | - | 0.913 23.20mm | - | 0.250 6.35mm 1/4 | - | 0.031 ~ 0.078 0.79mm ~ 1.98mm | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | RoHS Compliant | - | Lead Free | ||
![]() DLCBS2-6-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | - | Nylon | 0.187 (4.75mm) 3/16 | 2009 | Richco, DLCBS2 | Active | Not Applicable | - | 4.7498 mm | - | Snap Lock | 0.187 (4.75mm) 3/16 | Winged | - | - | 26.289mm | - | 1.035 26.30mm | - | 0.375 9.53mm 3/8 | - | 0.031 ~ 0.078 0.79mm ~ 1.98mm | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | RoHS Compliant | - | Lead Free | ||
![]() LCBS-2-8-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | PCB | Snap Lock | - | Nylon | 0.187 (4.75mm) 3/16 | 2006 | Richco, LCBS-2 | Active | Not Applicable | - | 3.9878 mm | - | Snap Lock | 0.157 (3.99mm) | Winged | - | 12.7mm | 33.0962mm | 7.1mm | 1.303 33.10mm | - | 0.500 12.70mm 1/2 | - | 0.062 1.57mm 1/16 | 0.078 ~ 0.141 1.98mm ~ 3.58mm | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() MDLSP2-18M-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | - | Nylon | 0.138 (3.50mm) | 2008 | Richco, MDLSP2 | Active | Not Applicable | - | 3.5052 mm | - | Snap Lock | 0.138 (3.50mm) | - | - | - | 27.305mm | - | 1.075 27.30mm | - | 0.709 18.00mm | - | 0.065 1.65mm | 0.065 1.65mm | - | RoHS Compliant | - | Lead Free | ||
![]() PS-3-19 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | - | Nylon | 0.187 (4.75mm) 3/16 | 2008 | Richco, PS | Active | Not Applicable | - | 4.7498 mm | - | Resting Mount | - | Winged | - | - | 13.208mm | - | 0.520 13.20mm | - | 0.188 4.78mm 3/16 | - | - | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | RoHS Compliant | - | Lead Free | ||
![]() DLCBSM-9-01 Essentra Components | In Stock | - | Datasheet | 2 Weeks | - | Snap Lock | - | Nylon | 0.125 (3.18mm) 1/8 | 2006 | Richco, DLCBSM | Active | Not Applicable | - | 3.175 mm | - | Snap Lock | 0.125 (3.18mm) 1/8 | Winged | - | - | 27.305mm | - | 1.075 27.30mm | - | 0.563 14.30mm 9/16 | - | 0.031 ~ 0.078 0.79mm ~ 1.98mm | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | RoHS Compliant | - | Lead Free | ||
![]() SP3-3-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | - | Nylon | 0.157 (4.00mm) | 2002 | Richco, SP3 | Active | Not Applicable | - | 3.9878 mm | - | Snap Lock | 0.157 (3.99mm) | - | - | 4.8Mm | 12.7mm | 6.35Mm | 0.502 12.75mm | - | 0.188 4.78mm 3/16 | - | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | - | RoHS Compliant | - | Lead Free | ||
![]() 9068 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Chassis Mount, Reverse | Snap Lock | - | Nylon | 0.187 (4.75mm) 3/16 | - | - | Active | 1 (Unlimited) | - | 3.175 mm | - | Snap Lock | 0.125 (3.18mm) 1/8 | Releasable, Reverse Mounting | - | - | 23.6982mm | - | 0.933 23.71mm | - | 0.625 15.88mm 5/8 | - | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | - | ROHS3 Compliant | - | - | ||
![]() BHL-8-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Chassis | Barbed Fastener | - | Nylon | 0.312 (7.92mm) 5/16 | 2002 | Richco, BHL | Active | Not Applicable | Natural | 3.9624 mm | 12.7 mm | Snap Lock | 0.156 (3.96mm) 5/32 | Blind Hole Mating | - | 12.7mm | 31.5976mm | 3.963mm | 1.244 31.60mm | 1.57mm | 0.500 12.70mm 1/2 | 6.4mm | 0.062 1.57mm 1/16 | 0.250 6.35mm 1/4 | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() CBS-6-19 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | - | Nylon | 0.187 (4.75mm) 3/16 | 2008 | Richco, CBS | Active | Not Applicable | - | 3.9624 mm | - | Snap Fit | 0.156 (3.96mm) 5/32 | Winged | 7.112mm | - | 24.6888mm | - | 0.972 24.70mm | - | 0.375 9.53mm 3/8 | - | 0.062 1.57mm 1/16 | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | RoHS Compliant | - | Lead Free | ||
![]() RLCBSR-7-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | 015 | Nylon | 0.187 (4.75mm) 3/16 | 2002 | Richco, RLCBSR | Active | Not Applicable | Natural | 3.175 mm | - | Snap Lock | 0.125 (3.18mm) 1/8 | Locking, Reverse Mounting | 9.52mm | 11.126mm | 22.9108mm | 4.4mm | 0.902 22.90mm | - | 0.438 11.13mm 7/16 | - | 0.062 1.57mm 1/16 | 0.059 ~ 0.063 1.50mm ~ 1.60mm | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() LCBS-8-8-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | - | Nylon | 0.187 (4.75mm) 3/16 | 2006 | Richco, LCBS-8 | Active | Not Applicable | - | 3.9878 mm | - | Snap Lock | 0.157 (3.99mm) | Winged | - | - | 30.8102mm | - | 1.213 30.80mm | - | 0.500 12.70mm 1/2 | - | 0.062 1.57mm 1/16 | 0.008 ~ 0.055 0.20mm ~ 1.40mm | - | RoHS Compliant | - | Lead Free | ||
![]() 8871 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | Snap Lock | - | Nylon | 0.125 (3.18mm) 1/8 | - | - | Active | 1 (Unlimited) | - | 3.175 mm | - | Snap Lock | 0.125 (3.18mm) 1/8 | Winged | - | - | 18.9738mm | - | 0.747 18.98mm | - | 0.188 4.78mm 3/16 | - | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | - | ROHS3 Compliant | - | - | ||
![]() MSPM-14-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Chassis | Snap Lock | - | Nylon | 0.125 (3.18mm) 1/8 | 2002 | Richco, MSPM | Active | Not Applicable | Clear | 3.175 mm | - | Snap Fit | 0.125 (3.18mm) 1/8 | - | 4.572mm | - | 29.591mm | 100mm | 1.165 29.60mm | 1.57mm | 0.875 22.23mm 7/8 | - | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | - | RoHS Compliant | - | Lead Free | ||
![]() LMSP-7-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Panel | Snap Lock | 062 | Nylon | 0.125 (3.18mm) 1/8 | 2002 | Richco, LMSP | Active | 1 (Unlimited) | Natural | 3.175 mm | - | Snap Lock | 0.125 (3.18mm) 1/8 | - | 3.175mm | - | 24.6126mm | - | 0.967 24.57mm | - | 0.438 11.13mm 7/16 | - | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | - | RoHS Compliant | UL94 V-2 | Lead Free |