- Manufacturer
- Series
- Material
- Color
- RoHS
- Mfr
- Package
- Product Status
- Length
- Product
- Type
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
Attribute column
Categories
Board Supports
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Mounting Hole Diameter | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Color | Wire/Cable Diameter | Hole Diameter | Outside Diameter | Holding Type | Support Hole Diameter | Features | Diameter | Height | Length | Width | Length - Overall | PCB Thickness | Between Board Height | Panel Thickness | Support Panel Thickness | Mounting Panel Thickness | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CBSS-14-19 Essentra Components | In Stock | - | Datasheet | 2 Weeks | - | Snap Lock | Nylon | 0.156 (3.96mm) 5/32 | 2006 | Richco, CBSS | Active | Not Applicable | - | - | 3.9624 mm | - | Resting Mount | 0.156 (3.96mm) 5/32 | Stackable, Winged | - | - | 28.702mm | - | 1.130 28.70mm | - | 0.799 20.30mm | - | - | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | RoHS Compliant | - | Lead Free | ||
![]() EHCBS-16-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Edge | Snap Lock | Nylon | 0.187 (4.75mm) 3/16 | 2007 | Richco, EHCBS | Active | Not Applicable | - | - | 3.9878 mm | - | Edge Holding | 0.157 (3.99mm) | Winged | - | - | 48.9966mm | 100mm | 1.929 49.00mm | 1.57mm | 1.000 25.40mm 1 | - | 0.062 1.57mm 1/16 | 0.031 ~ 0.078 0.79mm ~ 1.98mm | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() CDLCBST-9-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Chassis | Snap Lock | Nylon | 0.100 (2.54mm) | - | Richco, CDLCBST | Active | Not Applicable | - | - | 2.54 mm | - | Snap Lock | 0.100 (2.54mm) | Winged | - | - | - | - | - | 1.57mm | 0.563 14.30mm 9/16 | - | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | - | RoHS Compliant | - | - | ||
![]() CDLCBST-8-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Chassis | Snap Lock | Nylon | 0.100 (2.54mm) | 2014 | Richco, CDLCBST | Active | Not Applicable | - | - | 2.54 mm | - | Snap Lock | 0.100 (2.54mm) | Winged | - | - | - | - | - | 1.57mm | 0.500 12.70mm 1/2 | - | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | - | RoHS Compliant | - | - | ||
![]() SRLCBS-10-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Rivet | Snap Rivet | Nylon | 0.157 ~ 0.161 (4.00 ~ 4.10mm) | 2009 | Richco, SRLCBS | Active | Not Applicable | Natural | - | 3.9878 mm | - | Snap Lock | 0.157 (3.99mm) | - | 3.9624mm | 15.875mm | 26.1112mm | 3.963mm | 1.028 26.10mm | 1.6mm | 0.625 15.88mm 5/8 | - | 0.063 1.60mm | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() TEHCBS-4-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Screw | Screw Mount | Nylon | 0.118 (3.00mm) | 2007 | Richco, TEHCBS | Active | Not Applicable | - | - | 3.9878 mm | - | Edge Holding | 0.157 (3.99mm) | - | - | - | 21.59mm | - | 0.850 21.60mm | 1.57mm | 0.250 6.35mm 1/4 | - | 0.062 1.57mm 1/16 | - | - | RoHS Compliant | - | Lead Free | ||
![]() SP2-10-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | Nylon | 0.187 (4.75mm) 3/16 | 2002 | Richco, SP2 | Active | Not Applicable | - | - | 4.7498 mm | - | Snap Lock | 0.187 (4.75mm) 3/16 | - | - | - | 23.8506mm | - | 0.939 23.85mm | - | 0.625 15.88mm 5/8 | - | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | - | RoHS Compliant | - | Lead Free | ||
![]() MDLSP2-04M-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | Nylon | 0.138 (3.50mm) | 2008 | Richco, MDLSP2 | Active | Not Applicable | - | - | 3.5052 mm | - | Snap Lock | 0.138 (3.50mm) | - | 3.5052mm | - | 13.3096mm | - | 0.524 13.30mm | - | 0.157 4.00mm | - | 0.065 1.65mm | 0.065 1.65mm | - | RoHS Compliant | - | Lead Free | ||
![]() KSLBN-8-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Slot | Key Slot | Nylon | 0.245 (6.25mm) | 2002 | Richco, KSLBN | Active | Not Applicable | - | - | 3.9878 mm | - | Snap Lock | 0.157 (3.99mm) | - | - | - | 26.8224mm | - | 1.058 26.87mm | - | 0.500 12.70mm 1/2 | - | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | - | RoHS Compliant | - | Lead Free | ||
![]() MSPS-8-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | External | Snap Lock | Nylon | 0.157 (4.00mm) | 2011 | Richco, MSPS | Active | Not Applicable | Clear | 4.6 mm | 3.9878 mm | 12.7 mm | Snap Fit | 0.157 (3.99mm) | - | - | 12.7mm | 19.9136mm | 100mm | 0.784 19.91mm | 1.57mm | 0.500 12.70mm 1/2 | - | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | No SVHC | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() RLCBSRE-6-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Reverse | Snap Lock | Nylon | 0.213 (5.40mm) | 2002 | Richco, RLCBSRE | Active | Not Applicable | Clear | - | 3.9878 mm | - | Snap Lock | 0.157 (3.99mm) | Locking, Reverse Mounting | 3.9878mm | 9.525mm | 23.241mm | 3.988mm | 0.915 23.24mm | 1.57mm | 0.375 9.53mm 3/8 | - | 0.062 1.57mm 1/16 | 0.059 ~ 0.065 1.50mm ~ 1.65mm | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() LCBST-9-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | Nylon | 0.100 (2.54mm) | 2004 | Richco, LCBST | Active | Not Applicable | - | - | 3.175 mm | - | Snap Lock | 0.125 (3.18mm) 1/8 | - | 2.54mm | - | 26.67mm | - | 1.050 26.67mm | - | 0.563 14.30mm 9/16 | - | 0.062 1.57mm 1/16 | 0.064 1.63mm | - | RoHS Compliant | - | Lead Free | ||
![]() CBRLDS455A Essentra Components | In Stock | - | Datasheet | 5 Weeks | - | Snap Lock | Nylon | - | - | Richco, CBRLDS | Active | Not Applicable | - | - | - | - | Snap Lock | 0.118 (3.00mm) | - | - | - | - | - | - | - | 0.551 14.00mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() CCBSBT- 4-01A-RT Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Adhesive | Nylon | - | - | Richco, CCBST | Active | Not Applicable | - | - | - | - | Snap Fit | 0.100 (2.54mm) | - | - | - | - | - | 0.392 9.96mm | - | 0.250 6.35mm 1/4 | - | 0.062 1.57mm 1/16 | - | - | RoHS Compliant | - | - | ||
![]() SSRS6-10-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Screw | Screw Mount | Nylon | 0.234 (5.94mm) | 2011 | Richco, SSRS6 | Active | Not Applicable | - | - | 5.8928 mm | - | Snap Lock | 0.232 (5.90mm) | Stackable | 5.9436mm | - | 19.1008mm | - | 0.752 19.10mm | - | 0.625 15.88mm 5/8 | - | 0.062 1.57mm 1/16 | - | - | RoHS Compliant | - | Lead Free | ||
![]() BHL-3-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | PCB | Barbed Fastener | Nylon | 0.312 (7.92mm) 5/16 | 2009 | Richco, BHL | Active | Not Applicable | Natural | - | 3.9624 mm | 4.8 mm | Snap Lock | 0.156 (3.96mm) 5/32 | Blind Hole Mating | - | 4.8mm | 23.6982mm | 7.1mm | 0.933 23.71mm | 1.57mm | 0.188 4.78mm 3/16 | 6.4mm | 0.062 1.57mm 1/16 | 0.250 6.35mm 1/4 | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() TCEHCBS-4-01 Essentra Components | In Stock | - | Datasheet | 10 Weeks | Screw | Screw Mount | Nylon | 0.120 (3.05mm) | 2002 | Richco, TCEHCBS | Active | 1 (Unlimited) | - | - | 3.048 mm | - | Corner, Edge Holding | - | - | 3.048mm | - | 6.35mm | - | - | - | 0.250 6.35mm 1/4 | - | 0.062 1.57mm 1/16 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 8891 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | PCB | Snap Lock | Nylon | 0.100 (2.54mm) | - | - | Active | 1 (Unlimited) | - | - | 2.54 mm | - | Snap Lock | 0.100 (2.54mm) | - | - | - | 17.145mm | - | 0.675 17.14mm | - | 0.375 9.53mm 3/8 | - | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | - | ROHS3 Compliant | - | Lead Free | ||
![]() SP1-4-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | PCB | Snap Lock | Nylon | 0.157 (4.00mm) | 2002 | Richco, SP1 | Active | Not Applicable | - | - | 3.9878 mm | - | Snap Lock | 0.157 (3.99mm) | - | 3.9624mm | - | 14.351mm | - | 0.565 14.35mm | - | 0.250 6.35mm 1/4 | - | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | - | RoHS Compliant | - | Lead Free | ||
![]() TCBS-8-19 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Screw | Screw Mount | Nylon | - | 2002 | Richco, TCBS | Active | Not Applicable | - | - | 3.9878 mm | - | Snap Lock | 0.157 (3.99mm) | M3.5 Thread | 3.9624mm | - | 22.9108mm | - | 0.902 22.90mm | - | 0.500 12.70mm 1/2 | - | 0.062 1.57mm 1/16 | - | - | RoHS Compliant | - | Lead Free |