- Manufacturer
- Series
- Material
- Color
- RoHS
- Mfr
- Package
- Product Status
- Length
- Product
- Type
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
Attribute column
Categories
Board Supports
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Mounting Hole Diameter | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Color | Thread Size | Wire/Cable Diameter | Hole Diameter | Outside Diameter | Holding Type | Support Hole Diameter | Features | Diameter | Height | Length | Width | Length - Overall | Diameter - Inside | PCB Thickness | Between Board Height | Board Thickness | Support Panel Thickness | Mounting Panel Thickness | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ALBSTO00204 Amphenol PCD | In Stock | - | Datasheet | 12 Weeks | Screw | Screw Mount | - | Polyetheretherketone | - | - | 2009 | ALBSTO | Active | 1 (Unlimited) | - | - | - | - | - | Screw Mount | - | 10-32 Thread | - | - | 50.8mm | - | 2.000 50.80mm 2 | - | - | 0.740 18.80mm | - | - | - | - | RoHS Compliant | - | ||
![]() CBS-TFM-10-01 Essentra Components | In Stock | - | Datasheet | 2 Weeks | Screw | Screw Mount | - | Nylon | 6-32 Thread | - | 2008 | Richco, CBS-TF | Active | Not Applicable | - | - | - | 3.9624 mm | - | Threaded Stud | 0.156 (3.96mm) 5/32 | 6-32 Thread | - | - | - | - | - | - | - | 0.625 15.88mm 5/8 | - | 0.062 1.57mm 1/16 | - | - | RoHS Compliant | Lead Free | ||
![]() BHDF-16M-01 Essentra Components | In Stock | - | Datasheet | 10 Weeks | - | Barbed Fastener | - | Nylon | 0.312 (7.92mm) 5/16 | - | 2011 | Richco, BHDF | Active | Not Applicable | - | - | - | 7.9248 mm | - | Barbed Fastener | 0.312 (7.92mm) 5/16 | Blind Hole Mating | - | - | 33.401mm | - | 1.315 33.40mm | - | - | 0.630 16.00mm | - | 0.250 6.35mm 1/4 | 0.250 6.35mm 1/4 | - | RoHS Compliant | - | ||
![]() PST-6-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | PCB | Snap Lock | - | Nylon | 0.100 (2.54mm) | Box | 2006 | Richco, PST | Active | Not Applicable | - | - | 4.4 mm | 2.54 mm | 9.5 mm | Resting Mount | - | - | 2.54mm | 9.5mm | 13.1318mm | 100mm | 0.517 13.13mm | - | 1.63mm | 0.375 9.53mm 3/8 | - | - | 0.064 1.63mm | No SVHC | RoHS Compliant | Lead Free | ||
![]() 8831 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Screw | Snap Lock | - | Nylon | 0.187 (4.75mm) 3/16 | - | - | - | Active | 1 (Unlimited) | Natural | - | - | 4.7498 mm | 6.604 mm | Snap Fit | 0.187 (4.75mm) 3/16 | Stackable | 4.7498mm | - | 6.35mm | - | 0.375 9.53mm 3/8 | 3.175 mm | - | 0.250 6.35mm 1/4 | 1.5748mm | 0.062 1.57mm 1/16 | - | - | ROHS3 Compliant | Lead Free | ||
![]() RLCBSC-10-01 Essentra Components | In Stock | - | Datasheet | 10 Weeks | Reverse | Snap Lock | - | Nylon | 0.213 (5.40mm) | - | 2010 | Richco, RLCBSC | Active | 1 (Unlimited) | Beige | - | - | 3.2004 mm | - | Snap Lock | 0.126 (3.20mm) | Locking, Reverse Mounting | - | - | - | - | - | - | - | 0.394 10.00mm | - | 0.063 1.60mm | 0.031 0.80mm | - | RoHS Compliant | - | ||
![]() CBS-TM-16-01 Essentra Components | In Stock | - | - | 3 Weeks | Stud | Threaded Stud | - | Nylon | - | - | 1999 | Richco, CBS-TM | Active | Not Applicable | - | - | - | 3.9878 mm | - | Snap Lock | 0.157 (3.99mm) | 6-32 Thread | - | - | 43.2054mm | - | 1.701 43.20mm | - | - | 1.000 25.40mm 1 | - | 0.062 1.57mm 1/16 | - | - | RoHS Compliant | Lead Free | ||
![]() CBS-TM-12-19 Essentra Components | In Stock | - | - | 3 Weeks | Stud | Threaded Stud | - | Nylon | - | - | 1999 | Richco, CBS-TM | Active | Not Applicable | - | - | - | 3.9878 mm | - | Snap Lock | 0.157 (3.99mm) | 6-32 Thread | - | - | 36.9062mm | - | 1.453 36.90mm | - | - | 0.750 19.05mm 3/4 | - | 0.062 1.57mm 1/16 | - | - | RoHS Compliant | - | ||
![]() TCBS-14-19 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Screw | Screw Mount | - | Nylon | - | - | 2002 | Richco, TCBS | Active | Not Applicable | - | - | - | 3.9878 mm | - | Snap Lock | 0.157 (3.99mm) | M3.5 Thread | - | - | 32.4104mm | - | 1.276 32.40mm | - | - | 0.875 22.23mm 7/8 | - | 0.062 1.57mm 1/16 | - | - | RoHS Compliant | Lead Free | ||
![]() CBS-3-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Chassis | Snap Lock | - | Nylon | 0.187 (4.75mm) 3/16 | - | 2008 | Richco, CBS | Active | Not Applicable | - | - | - | 3.9624 mm | - | Snap Fit | 0.156 (3.96mm) 5/32 | Winged | - | - | 19.9898mm | - | 0.787 20.00mm | - | 1.57mm | 0.188 4.78mm 3/16 | - | 0.062 1.57mm 1/16 | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | RoHS Compliant | Lead Free | ||
![]() MSCBS-22.5-01 Essentra Components | In Stock | - | - | 2 Weeks | PCB | Threaded Stud | - | Nylon | - | - | - | - | Active | - | - | M4 | - | 4 mm | - | Snap Lock | - | - | - | - | - | - | - | - | 1.57mm | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() SMLCBS-5-19 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | - | Nylon | - | - | 2011 | Richco, SMLCBS | Active | 1 (Unlimited) | - | - | - | 3.9624 mm | - | Snap Lock | 0.156 (3.96mm) 5/32 | Removable | - | - | 18.1356mm | - | 0.714 18.14mm | - | - | 0.313 7.95mm 5/16 | - | 0.062 1.57mm 1/16 | - | - | RoHS Compliant | - | ||
![]() CBS-TM-16-19 Essentra Components | In Stock | - | - | 3 Weeks | Stud | Threaded Stud | - | Nylon | - | - | 1999 | Richco, CBS-TM | Active | Not Applicable | - | - | - | 3.9878 mm | - | Snap Lock | 0.157 (3.99mm) | 6-32 Thread | - | - | 43.2054mm | - | 1.701 43.20mm | - | - | 1.000 25.40mm 1 | - | 0.062 1.57mm 1/16 | - | - | RoHS Compliant | - | ||
![]() MDLSP1-20M-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Chassis | Snap Lock | - | Nylon | 0.098 (2.50mm) | - | 2008 | Richco, MDLSP1 | Active | 1 (Unlimited) | - | - | - | 2.4892 mm | - | Snap Lock | 0.098 (2.50mm) | - | - | - | 27.305mm | - | 1.075 27.30mm | - | 1.65mm | 0.787 20.00mm | - | 0.065 1.65mm | 0.065 1.65mm | - | RoHS Compliant | Lead Free | ||
![]() LCBS-TF-10-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Screw, Snap in | Screw Mount | 015 | Nylon | - | - | 2012 | Richco, LCBS-TF | Active | Not Applicable | Natural | - | - | 3.9878 mm | - | Snap Lock | 0.157 (3.99mm) | 6-32 Thread | 7.112mm | - | 26.1112mm | - | 1.028 26.10mm | - | - | 0.625 15.88mm 5/8 | - | 0.062 1.57mm 1/16 | - | - | RoHS Compliant | Lead Free | ||
![]() LCBS-TM-16-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Stud | Threaded Stud | - | Nylon | - | - | 1999 | Richco, LCBS-TM | Active | Not Applicable | - | - | - | 3.9878 mm | - | Snap Lock | 0.157 (3.99mm) | 6-32 Thread | - | - | 43.2054mm | - | 1.701 43.20mm | - | - | 1.000 25.40mm 1 | - | 0.062 1.57mm 1/16 | - | - | RoHS Compliant | Lead Free | ||
![]() LCBS-TF-6-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Screw | Screw Mount | 015 | Nylon | - | - | 2012 | Richco, LCBS-TF | Active | Not Applicable | Natural | - | - | 3.9878 mm | - | Snap Lock | 0.157 (3.99mm) | 6-32 Thread | 7.14mm | - | 19.7104mm | - | 0.776 19.70mm | - | - | 0.375 9.53mm 3/8 | - | 0.062 1.57mm 1/16 | - | - | RoHS Compliant | Lead Free | ||
![]() CBSBT-5-01A-RT Essentra Components | In Stock | - | Datasheet | 3 Weeks | Adhesive | Adhesive | - | Nylon | - | - | 2011 | Richco, CBSBT | Active | Not Applicable | - | - | - | 2.54 mm | - | Snap Lock | 0.100 (2.54mm) | - | - | - | 11.5824mm | - | 0.456 11.57mm | - | - | 0.313 7.95mm 5/16 | - | 0.064 1.63mm | - | - | RoHS Compliant | Lead Free | ||
![]() MSP-9-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Plug-In | Snap Lock | - | Nylon | 0.152 (3.86mm) | - | 2002 | Richco, MSP | Active | Not Applicable | Clear | - | - | 3.8608 mm | - | Snap Fit | 0.152 (3.86mm) | - | - | - | 21.4884mm | - | 0.846 21.50mm | - | - | 0.563 14.30mm 9/16 | - | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | - | RoHS Compliant | Lead Free | ||
![]() SN-500 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Snap in | Snap Fit | - | Nylon | 0.312 (7.92mm) Square | - | 2002 | Richco, SN | Active | 1 (Unlimited) | - | - | - | 7.9248 mm | - | Screw Mount | - | M4 Thread | - | - | 26.67mm | - | 1.050 26.67mm | - | - | 0.500 12.70mm 1/2 | - | - | 0.062 1.57mm 1/16 | - | RoHS Compliant | Lead Free |