- Manufacturer
- Series
- Material
- Color
- RoHS
- Mfr
- Package
- Product Status
- Length
- Product
- Type
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
Attribute column
Categories
Board Supports
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Mounting Hole Diameter | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Hole Diameter | Holding Type | Support Hole Diameter | Features | Diameter | Height | Length | Width | Length - Overall | PCB Thickness | Between Board Height | Support Panel Thickness | Mounting Panel Thickness | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CBSBT-3-01A-RT Essentra Components | In Stock | - | Datasheet | 3 Weeks | Adhesive | Adhesive | - | Nylon | - | 2011 | Richco, CBSBT | Active | Not Applicable | 2.54 mm | Snap Lock | 0.100 (2.54mm) | - | 2.54mm | - | 8.382mm | - | 0.330 8.39mm | - | 0.188 4.78mm 3/16 | 0.064 1.63mm | - | - | RoHS Compliant | Lead Free | ||
![]() LCBSM-4-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Chassis | Snap Lock | 125 | Nylon | 0.125 (3.18mm) 1/8 | 2007 | Richco, LCBSM | Active | Not Applicable | 3.175 mm | Snap Lock | 0.125 (3.18mm) 1/8 | Winged | 3.175mm | 6.4mm | 21.59mm | 4.4mm | 0.850 21.60mm | 1.57mm | 0.250 6.35mm 1/4 | 0.062 1.57mm 1/16 | 0.031 ~ 0.078 0.79mm ~ 1.98mm | No SVHC | RoHS Compliant | Lead Free | ||
![]() MDLSP3-5-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | - | Nylon | 0.098 (2.50mm) | 2007 | Richco, MDLSP3 | Active | 1 (Unlimited) | 2.0066 mm | Snap Lock | 0.079 (2.00mm) | - | 2.4892mm | - | 14.224mm | - | 0.560 14.22mm | - | 0.311 7.90mm | 0.042 1.07mm | 0.065 1.65mm | - | RoHS Compliant | Lead Free | ||
![]() CBS-4-19 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | - | Nylon | 0.187 (4.75mm) 3/16 | 2008 | Richco, CBS | Active | Not Applicable | 3.9624 mm | Snap Fit | 0.156 (3.96mm) 5/32 | Winged | 7.112mm | - | 21.59mm | - | 0.850 21.60mm | - | 0.250 6.35mm 1/4 | 0.062 1.57mm 1/16 | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | RoHS Compliant | Lead Free | ||
![]() ALBSTO00206 Amphenol PCD | In Stock | - | Datasheet | 12 Weeks | Screw | Screw Mount | - | Polyetheretherketone | - | - | ALBSTO | Active | 1 (Unlimited) | - | Screw Mount | - | 10-32 Thread | - | - | 50.8mm | - | 2.000 50.80mm 2 | - | 0.940 23.88mm | - | - | - | RoHS Compliant | - | ||
![]() ALBSTO00320 Amphenol PCD | In Stock | - | Datasheet | 12 Weeks | Screw | Screw Mount | - | Polyetheretherketone | - | - | ALBSTO | Active | 1 (Unlimited) | - | Screw Mount | - | 10-32 Thread | - | - | 50.8mm | - | 2.000 50.80mm 2 | - | 2.340 59.44mm | - | - | - | RoHS Compliant | - | ||
![]() ALBSTO00312 Amphenol PCD | In Stock | - | Datasheet | 12 Weeks | Screw | Screw Mount | - | Polyetheretherketone | - | 2009 | ALBSTO | Active | 1 (Unlimited) | - | Screw Mount | - | 10-32 Thread | - | - | 50.8mm | - | 2.000 50.80mm 2 | - | 1.540 39.12mm | - | - | - | RoHS Compliant | - | ||
![]() ALBSTO00314 Amphenol PCD | In Stock | - | Datasheet | 12 Weeks | Screw | Screw Mount | - | Polyetheretherketone | - | 2009 | ALBSTO | Active | 1 (Unlimited) | - | Screw Mount | - | 10-32 Thread | - | - | 50.8mm | - | 2.000 50.80mm 2 | - | 1.740 44.20mm | - | - | - | RoHS Compliant | - | ||
![]() SRLCBS-14-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Rivet | Snap Rivet | - | Nylon | 0.157 ~ 0.161 (4.00 ~ 4.10mm) | 2009 | Richco, SRLCBS | Active | Not Applicable | 3.9878 mm | Snap Lock | 0.157 (3.99mm) | - | - | - | 32.4104mm | - | 1.276 32.40mm | - | 0.875 22.23mm 7/8 | 0.063 1.60mm | - | - | RoHS Compliant | Lead Free | ||
![]() DLCBS-10-19 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | - | Nylon | 0.156 (3.96mm) 5/32 | 2009 | Richco, DLCBS | Active | Not Applicable | 3.9624 mm | Snap Lock | 0.156 (3.96mm) 5/32 | Winged | - | - | 32.6898mm | - | 1.287 32.70mm | - | 0.625 15.88mm 5/8 | 0.031 ~ 0.078 0.79mm ~ 1.98mm | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | RoHS Compliant | Lead Free | ||
![]() FLCBS-6-01 Essentra Components | In Stock | - | Datasheet | 2 Weeks | - | Snap Lock | - | Nylon | 0.187 (4.75mm) 3/16 | 2010 | Richco, FLCBS | Active | Not Applicable | 3.9624 mm | Snap Lock | 0.156 (3.96mm) 5/32 | Flexible, Winged | - | 12.7Mm | 28.1432mm | 7.112Mm | 1.108 28.14mm | - | 0.375 9.53mm 3/8 | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | - | RoHS Compliant | - | ||
![]() MDLSP1-03M-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Chassis | Snap Lock | - | Nylon | 0.098 (2.50mm) | 2008 | Richco, MDLSP1 | Active | 1 (Unlimited) | 2.4892 mm | Snap Lock | 0.098 (2.50mm) | - | 2.9972mm | - | 10.3124mm | - | 0.406 10.30mm | 1.65mm | 0.118 3.00mm | 0.065 1.65mm | 0.065 1.65mm | - | RoHS Compliant | Lead Free | ||
![]() SSRS4-3-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Screw | Screw Mount | - | Nylon | 0.187 (4.75mm) 3/16 | 2007 | Richco, SSRS4 | Active | Not Applicable | 4.7498 mm | Snap Lock | 0.187 (4.75mm) 3/16 | Stackable | 4.7498mm | - | 8.001mm | - | 0.315 8.00mm | - | 0.188 4.78mm 3/16 | 0.062 1.57mm 1/16 | - | - | RoHS Compliant | Lead Free | ||
![]() 8874 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | PCB | Snap Lock | - | Nylon | 0.125 (3.18mm) 1/8 | - | - | Active | 1 (Unlimited) | 3.175 mm | Snap Lock | 0.125 (3.18mm) 1/8 | Winged | - | - | 26.9494mm | - | 1.061 26.94mm | - | 0.500 12.70mm 1/2 | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | - | ROHS3 Compliant | - | ||
![]() PSD-14M-19 Essentra Components | In Stock | - | Datasheet | 11 Weeks | - | Resting Mount | - | Nylon | - | 2010 | Richco, PSD | Active | 1 (Unlimited) | 3.0988 mm | Snap Lock | 0.122 (3.10mm) | - | - | - | 19.3548mm | - | 0.762 19.35mm | - | 0.551 14.00mm | 0.062 1.57mm 1/16 | - | - | RoHS Compliant | - | ||
![]() PSD-12M-19 Essentra Components | In Stock | - | Datasheet | 11 Weeks | - | Resting Mount | - | Nylon | - | 2010 | Richco, PSD | Active | 1 (Unlimited) | 3.0988 mm | Snap Lock | 0.122 (3.10mm) | - | - | - | 17.3482mm | - | 0.683 17.35mm | - | 0.472 12.00mm | 0.062 1.57mm 1/16 | - | - | RoHS Compliant | - | ||
![]() LCBSA-6-3-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | - | Nylon | 0.187 (4.75mm) 3/16 | 2010 | Richco, LCBSA-6 | Active | 1 (Unlimited) | 3.9878 mm | Snap Lock | 0.157 (3.99mm) | Winged | - | - | 25.908mm | - | 1.020 25.90mm | - | 0.188 4.78mm 3/16 | 0.093 2.40mm 3/32 | 0.078 ~ 0.141 1.98mm ~ 3.58mm | - | RoHS Compliant | - | ||
![]() LCBSA-6-20-19 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | - | Nylon | 0.187 (4.75mm) 3/16 | 2010 | Richco, LCBSA-6 | Active | 1 (Unlimited) | 3.9878 mm | Snap Lock | 0.157 (3.99mm) | Winged | - | - | 52.8066mm | - | 2.079 52.80mm | - | 1.250 31.75mm 1 1/4 | 0.093 2.40mm 3/32 | 0.078 ~ 0.141 1.98mm ~ 3.58mm | - | RoHS Compliant | - | ||
![]() LCBS-L-10-01 Essentra Components | In Stock | - | - | 3 Weeks | Screw | Screw Mount | - | Nylon | 0.138 (3.50mm) | - | Richco, LCBS-L | Active | Not Applicable | 3.2004 mm | Snap Lock | 0.126 (3.20mm) | - | - | - | - | - | - | - | 0.625 15.88mm 5/8 | 0.062 1.57mm 1/16 | - | - | RoHS Compliant | - | ||
![]() LCBS-7-16-01 Essentra Components | In Stock | - | Datasheet | 10 Weeks | - | Snap Lock | - | Nylon | 0.187 (4.75mm) 3/16 | 2012 | Richco, LCBS-7 | Active | Not Applicable | 3.9878 mm | Snap Lock | 0.157 (3.99mm) | Winged | - | - | - | - | - | - | 1.000 25.40mm 1 | 0.063 1.60mm | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | RoHS Compliant | - |