- Manufacturer
- Series
- Material
- Color
- RoHS
- Mfr
- Package
- Product Status
- Length
- Product
- Type
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
Attribute column
Categories
Board Supports
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Mounting Hole Diameter | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Color | Hole Diameter | Holding Type | Support Hole Diameter | Features | Length | Length - Overall | Between Board Height | Support Panel Thickness | Mounting Panel Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DLCBSAT-9-01 Essentra Components | In Stock | - | Datasheet | 2 Weeks | - | Snap Lock | Nylon | 0.125 (3.18mm) 1/8 | - | Richco, DLCBSAT | Active | Not Applicable | - | 2.54 mm | Snap Lock | 0.100 (2.54mm) | Winged | 23.876mm | 0.940 23.88mm | 0.563 14.30mm 9/16 | 0.064 1.63mm | 0.031 ~ 0.078 0.79mm ~ 1.98mm | RoHS Compliant | - | ||
![]() RLCBSC-5-01 Essentra Components | In Stock | - | Datasheet | 10 Weeks | Reverse | Snap Lock | Nylon | 0.213 (5.40mm) | 2010 | Richco, RLCBSC | Active | 1 (Unlimited) | Beige | 3.2004 mm | Snap Lock | 0.126 (3.20mm) | Locking, Reverse Mounting | - | - | 0.197 5.00mm | 0.063 1.60mm | 0.031 0.80mm | RoHS Compliant | - | ||
![]() MSPE-2-01 Essentra Components | In Stock | - | Datasheet | 10 Weeks | - | Snap Lock | Nylon | 0.152 (3.86mm) | 2011 | Richco, MSPE | Active | 1 (Unlimited) | - | 3.8608 mm | Snap Fit | 0.152 (3.86mm) | - | 10.3886mm | 0.409 10.40mm | 0.125 3.18mm 1/8 | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | RoHS Compliant | - | ||
![]() PSE-8M-01 Essentra Components | In Stock | - | Datasheet | 11 Weeks | - | Snap Lock | Nylon | - | 2012 | Richco, PSE | Active | 1 (Unlimited) | - | 4.191 mm | Resting Mount | 0.165 (4.20mm) | - | 11.9126mm | 0.469 11.90mm | 0.315 8.00mm | 0.031 ~ 0.062 0.79mm ~ 1.57mm | - | RoHS Compliant | - | ||
![]() CBSBT-10-01A-RT Essentra Components | In Stock | - | Datasheet | 3 Weeks | Adhesive | Adhesive | Nylon | - | 2011 | Richco, CBSBT | Active | Not Applicable | - | 2.54 mm | Snap Lock | 0.100 (2.54mm) | - | 19.5072mm | 0.768 19.50mm | 0.625 15.88mm 5/8 | 0.064 1.63mm | - | RoHS Compliant | Lead Free | ||
![]() EHCBS-7-8-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Edge | Snap Lock | Nylon | 0.187 (4.75mm) 3/16 | 2007 | Richco, EHCBS | Active | Not Applicable | - | 3.9878 mm | Edge Holding | 0.157 (3.99mm) | Winged | 28.6004mm | 1.126 28.60mm | 0.500 12.70mm 1/2 | 0.062 1.57mm 1/16 | 0.031 ~ 0.078 0.79mm ~ 1.98mm | RoHS Compliant | Lead Free | ||
![]() CBS-TM-20-19 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Stud | Threaded Stud | Nylon | - | 1999 | Richco, CBS-TM | Active | Not Applicable | - | 3.9878 mm | Snap Lock | 0.157 (3.99mm) | 6-32 Thread | 49.6062mm | 1.953 49.60mm | 1.250 31.75mm 1 1/4 | 0.062 1.57mm 1/16 | - | RoHS Compliant | - | ||
![]() LCBS-7-12-01 Essentra Components | In Stock | - | Datasheet | 10 Weeks | - | Snap Lock | Nylon | 0.187 (4.75mm) 3/16 | 2012 | Richco, LCBS-7 | Active | Not Applicable | - | 3.9878 mm | Snap Lock | 0.157 (3.99mm) | Winged | - | - | 0.750 19.05mm 3/4 | 0.063 1.60mm | 0.031 ~ 0.078 0.79mm ~ 1.98mm | RoHS Compliant | - | ||
![]() DLCBS7-12-01 Essentra Components | In Stock | - | Datasheet | 10 Weeks | - | Snap Lock | Nylon | 0.156 (3.96mm) 5/32 | 2009 | Richco, DLCBS | Active | 1 (Unlimited) | - | 3.9624 mm | Snap Lock | 0.156 (3.96mm) 5/32 | Winged | 34.8996mm | 1.374 34.90mm | 0.750 19.05mm 3/4 | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | RoHS Compliant | - | ||
![]() MSPMST-5-01 Essentra Components | In Stock | - | Datasheet | 2 Weeks | Stud | Threaded Stud | Nylon | - | 2005 | Richco, MSPMST | Active | 1 (Unlimited) | - | 3.175 mm | Snap Fit | 0.125 (3.18mm) 1/8 | M3 Thread | 16.3068mm | 0.642 16.30mm | 0.313 7.95mm 5/16 | 0.062 1.57mm 1/16 | 0.180 4.60mm | RoHS Compliant | - | ||
![]() LCBS-8-18-01 Essentra Components | In Stock | - | Datasheet | 2 Weeks | - | Snap Lock | Nylon | 0.187 (4.75mm) 3/16 | 2006 | Richco, LCBS-8 | Active | Not Applicable | - | 3.9878 mm | Snap Lock | 0.157 (3.99mm) | Winged | 46.7106mm | 1.839 46.70mm | 1.125 28.58mm 1 1/8 | 0.062 1.57mm 1/16 | 0.008 ~ 0.055 0.20mm ~ 1.40mm | RoHS Compliant | Lead Free | ||
![]() CBSS-14-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | Nylon | 0.156 (3.96mm) 5/32 | 2006 | Richco, CBSS | Active | Not Applicable | - | 3.9624 mm | Resting Mount | 0.156 (3.96mm) 5/32 | Stackable, Winged | 28.702mm | 1.130 28.70mm | 0.799 20.30mm | - | 0.031 ~ 0.078 0.79mm ~ 1.98mm | RoHS Compliant | Lead Free | ||
![]() DLCBS6-10-01 Essentra Components | In Stock | - | Datasheet | 10 Weeks | - | Snap Lock | Nylon | 0.138 (3.50mm) | 2009 | Richco, DLCBS | Active | 1 (Unlimited) | - | 4.7498 mm | Snap Lock | 0.187 (4.75mm) 3/16 | Winged | 29.5148mm | 1.162 29.51mm | 0.625 15.88mm 5/8 | 0.031 ~ 0.078 0.79mm ~ 1.98mm | 0.031 ~ 0.078 0.79mm ~ 1.98mm | RoHS Compliant | - | ||
![]() LCBS-2-12-19 Essentra Components | In Stock | - | Datasheet | 2 Weeks | - | - | Nylon, Flame Retardant | 0.187 (4.75mm) 3/16 | - | Richco, LCBS-2 | Active | Not Applicable | - | - | Arrowhead, Snap Lock | 0.156 (3.96mm) 5/32 | - | - | - | 0.750 19.05mm 3/4 | 0.062 1.57mm 1/16 | 0.078 ~ 0.141 1.98mm ~ 3.58mm | RoHS Compliant | - | ||
![]() LCBS-7-12-19 Essentra Components | In Stock | - | Datasheet | 10 Weeks | - | Snap Lock | Nylon | 0.187 (4.75mm) 3/16 | 2012 | Richco, LCBS-7 | Active | 1 (Unlimited) | - | 3.9878 mm | Snap Lock | 0.157 (3.99mm) | Winged | - | - | 0.750 19.05mm 3/4 | 0.063 1.60mm | 0.031 ~ 0.078 0.79mm ~ 1.98mm | RoHS Compliant | - | ||
![]() LCBS-7-10-19 Essentra Components | In Stock | - | Datasheet | 10 Weeks | - | Snap Lock | Nylon | 0.187 (4.75mm) 3/16 | 2012 | Richco, LCBS-7 | Active | 1 (Unlimited) | - | 3.9878 mm | Snap Lock | 0.157 (3.99mm) | Winged | - | - | 0.625 15.88mm 5/8 | 0.063 1.60mm | 0.031 ~ 0.078 0.79mm ~ 1.98mm | RoHS Compliant | - | ||
![]() LCBS-4-16-19 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | Nylon | 0.187 (4.75mm) 3/16 | 2011 | Richco, LCBS-4 | Active | 1 (Unlimited) | - | 3.9878 mm | Snap Fit | 0.157 (3.99mm) | Winged | 43.9928mm | 1.732 44.00mm | 1.000 25.40mm 1 | 0.062 1.57mm 1/16 | 0.031 ~ 0.078 0.79mm ~ 1.98mm | RoHS Compliant | - | ||
![]() PSBM-5-19A-RT Essentra Components | In Stock | - | Datasheet | 8 Weeks | Adhesive | Adhesive | Nylon | - | 2011 | Richco, PSBM | Active | 1 (Unlimited) | - | - | Resting Mount | - | - | 7.8994mm | 0.311 7.90mm | 0.311 7.90mm | - | - | RoHS Compliant | - | ||
![]() CBS-TM-24-19 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Stud | Threaded Stud | Nylon | - | 1999 | Richco, CBS-TM | Active | Not Applicable | - | 3.9878 mm | Snap Lock | 0.157 (3.99mm) | 6-32 Thread | 55.8038mm | 2.197 55.80mm | 1.500 38.10mm 1 1/2 | 0.062 1.57mm 1/16 | - | RoHS Compliant | - | ||
![]() LCBS-TM-10-19 Essentra Components | In Stock | - | Datasheet | 2 Weeks | Stud | Threaded Stud | Nylon | - | 2012 | Richco, LCBS-TM | Active | Not Applicable | - | 3.9878 mm | Snap Lock | 0.157 (3.99mm) | 6-32 Thread | 33.7058mm | 1.327 33.70mm | 0.625 15.88mm 5/8 | 0.062 1.57mm 1/16 | - | RoHS Compliant | Lead Free |