- Manufacturer
- Series
- Material
- Color
- RoHS
- Mfr
- Package
- Product Status
- Length
- Product
- Type
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
Attribute column
Categories
Board Supports
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Mounting Hole Diameter | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Color | Hole Diameter | Outside Diameter | Holding Type | Support Hole Diameter | Features | Diameter | Height | Length | Width | Length - Overall | PCB Thickness | Between Board Height | Board Thickness | Support Panel Thickness | Mounting Panel Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LCBS-5-10-01 Essentra Components | In Stock | - | Datasheet | 10 Weeks | - | Snap Lock | - | Nylon | 0.189 (4.80mm) | - | 2011 | Richco, LCBS-5 | Active | Not Applicable | - | 3.9878 mm | - | Snap Lock | 0.157 (3.99mm) | Winged | - | - | - | - | - | - | 0.625 15.88mm 5/8 | - | 0.063 1.60mm | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | - | RoHS Compliant | - | - | ||
![]() MSPE-22-01 Essentra Components | In Stock | - | Datasheet | 10 Weeks | - | Snap Lock | - | Nylon | 0.152 (3.86mm) | - | 2011 | Richco, MSPE | Active | 1 (Unlimited) | - | 3.8608 mm | - | Snap Fit | 0.152 (3.86mm) | - | - | - | 42.0878mm | - | 1.657 42.10mm | - | 1.375 34.93mm 1 3/8 | - | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | - | - | RoHS Compliant | - | - | ||
![]() TCBS-22.5-19 Essentra Components | In Stock | - | Datasheet | 2 Weeks | Screw | Screw Mount | - | Nylon | - | - | - | Richco, TCBS | Active | Not Applicable | - | 3.9878 mm | - | Snap Lock | 0.157 (3.99mm) | M3.5 Thread | - | - | 45.8978mm | - | 1.807 45.90mm | - | 1.406 35.71mm 1 13/32 | - | 0.062 1.57mm 1/16 | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() CBSBT-10-01A-RT Essentra Components | In Stock | - | Datasheet | 3 Weeks | Adhesive | Adhesive | - | Nylon | - | - | 2011 | Richco, CBSBT | Active | Not Applicable | - | 2.54 mm | - | Snap Lock | 0.100 (2.54mm) | - | - | - | 19.5072mm | - | 0.768 19.50mm | - | 0.625 15.88mm 5/8 | - | 0.064 1.63mm | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 9063 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Chassis Mount, Reverse | Snap Lock | 062 | Nylon | 0.213 (5.40mm) | Bulk | - | - | Active | 1 (Unlimited) | - | 3.9624 mm | 5.16 mm | Snap Lock | 0.156 (3.96mm) 5/32 | Releasable, Reverse Mounting | - | - | 26.2128mm | - | 1.032 26.21mm | - | 0.500 12.70mm 1/2 | 1.57mm | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | - | - | ROHS3 Compliant | - | - | ||
![]() SP3-6-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | - | Nylon | 0.157 (4.00mm) | - | 2002 | Richco, SP3 | Active | Not Applicable | - | 3.9878 mm | - | Snap Lock | 0.157 (3.99mm) | - | 7.112mm | - | 17.4498mm | - | 0.688 17.48mm 11/16 | - | 0.375 9.53mm 3/8 | - | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | - | - | RoHS Compliant | - | Lead Free | ||
![]() MSPMST-2-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Stud | Threaded Stud | 125 | Nylon | - | - | 2005 | Richco, MSPMST | Active | 1 (Unlimited) | - | 3.175 mm | - | Snap Fit | 0.125 (3.18mm) 1/8 | M3 Thread | 3.175mm | - | 11.5824mm | - | 0.456 11.57mm | - | 0.125 3.18mm 1/8 | - | 0.062 1.57mm 1/16 | 0.180 4.60mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() 702918000 Würth Elektronik | In Stock | - | Datasheet | 10 Weeks | Screw | Screw Mount | - | Nylon | 0.083 (2.11mm) | - | - | WA-SNSR | Active | 1 (Unlimited) | - | 2.9972 mm | - | Snap Lock | 0.118 (3.00mm) | Stackable | - | - | 8.2042mm | - | 0.323 8.20mm | - | 0.217 5.50mm | - | 0.063 1.60mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() KSLSP2-4-01 Essentra Components | In Stock | - | Datasheet | 2 Weeks | Slot | Key Slot | - | Nylon | 0.245 (6.25mm) | - | 2005 | Richco, KSLSP | Active | Not Applicable | - | 4.7498 mm | - | Snap Lock | 0.187 (4.75mm) 3/16 | - | - | - | 14.351mm | - | 0.565 14.35mm | - | 0.250 6.35mm 1/4 | - | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | - | - | RoHS Compliant | - | Lead Free | ||
![]() DLCBS3-10-19 Essentra Components | In Stock | - | Datasheet | 2 Weeks | - | Snap Lock | - | Nylon | 0.187 (4.75mm) 3/16 | - | 2007 | Richco, DLCBS3 | Active | Not Applicable | - | 3.9624 mm | - | Snap Lock | 0.156 (3.96mm) 5/32 | Winged | - | - | 32.6898mm | - | 1.287 32.70mm | - | 0.625 15.88mm 5/8 | - | 0.031 ~ 0.078 0.79mm ~ 1.98mm | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() DLCBSM-8-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | - | Nylon | 0.125 (3.18mm) 1/8 | - | 2006 | Richco, DLCBSM | Active | Not Applicable | - | 3.175 mm | - | Snap Lock | 0.125 (3.18mm) 1/8 | Winged | - | - | 25.7048mm | - | 1.012 25.70mm | - | 0.500 12.70mm 1/2 | - | 0.031 ~ 0.078 0.79mm ~ 1.98mm | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() BHDL-6-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Barbed Fastener | - | Nylon | 0.312 (7.92mm) 5/16 | - | 2009 | Richco, BHDL | Active | Not Applicable | - | 3.9624 mm | - | Snap Lock | 0.156 (3.96mm) 5/32 | Blind Hole Mating | - | - | 26.5938mm | - | 1.047 26.60mm | - | 0.375 9.53mm 3/8 | - | 0.031 ~ 0.078 0.79mm ~ 1.98mm | 0.250 6.35mm 1/4 | - | - | RoHS Compliant | - | Lead Free | ||
![]() DLMSPM-24-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | PCB | Snap Lock | - | Nylon | 0.125 (3.18mm) 1/8 | - | 2002 | Richco, DLMSPM | Active | Not Applicable | - | 3.175 mm | - | Snap Lock | 0.125 (3.18mm) 1/8 | - | 3.175mm | - | 45.2882mm | - | 1.783 45.30mm | 1.57mm | 1.500 38.10mm 1 1/2 | - | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | - | - | RoHS Compliant | - | Lead Free | ||
![]() BHDL-10-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Barbed Fastener | - | Nylon | 0.312 (7.92mm) 5/16 | - | 2009 | Richco, BHDL | Active | Not Applicable | - | 3.9624 mm | - | Snap Lock | 0.156 (3.96mm) 5/32 | Blind Hole Mating | - | - | 32.9946mm | - | 1.299 33.00mm | - | 0.625 15.88mm 5/8 | - | 0.031 ~ 0.078 0.79mm ~ 1.98mm | 0.250 6.35mm 1/4 | - | - | RoHS Compliant | - | Lead Free | ||
![]() HSCBS-1 Essentra Components | In Stock | - | Datasheet | 11 Weeks | - | Snap Lock | - | Nylon | 0.187 (4.75mm) 3/16 | - | 2005 | HSCBS | Active | 1 (Unlimited) | Natural | 4.7498 mm | - | Snap Lock | 0.187 (4.75mm) 3/16 | Winged | - | - | 31.0896mm | - | 1.224 31.10mm | - | 0.587 14.90mm | - | 0.031 ~ 0.078 0.79mm ~ 1.98mm | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() TCBS-14-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Screw | Screw Mount | - | Nylon | - | - | 2002 | Richco, TCBS | Active | Not Applicable | Clear | 3.9878 mm | - | Snap Lock | 0.157 (3.99mm) | M3.5 Thread | - | 22.23Mm | 32.4104mm | 7.874Mm | 1.276 32.40mm | - | 0.875 22.23mm 7/8 | - | 0.062 1.57mm 1/16 | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 0372230001 Molex | In Stock | - | Datasheet | 7 Weeks | - | - | - | Thermoplastic | - | - | - | - | Active | 1 (Unlimited) | - | - | - | Snap Lock | - | - | - | - | - | - | 0.693 17.60mm | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() R6714-00 Harwin Inc. | In Stock | - | Datasheet | 11 Weeks | Reverse | Snap Lock | - | Nylon | 0.217 (5.50mm) | - | 1999 | - | Active | 1 (Unlimited) | Silver | 3.9878 mm | 5.1 mm | Snap Lock | 0.157 (3.99mm) | Locking, Reverse Mounting | - | 14mm | 26.797mm | 4mm | 1.055 26.80mm | - | 0.551 14.00mm | - | 0.020 ~ 0.071 0.50mm ~ 1.80mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SMLCBS-7-19 Essentra Components | In Stock | - | Datasheet | 2 Weeks | - | Snap Lock | - | Nylon | - | - | 2011 | Richco, SMLCBS | Active | 1 (Unlimited) | - | 3.9624 mm | - | Snap Lock | 0.156 (3.96mm) 5/32 | Removable | - | - | 21.3106mm | - | 0.839 21.30mm | - | 0.438 11.13mm 7/16 | - | 0.062 1.57mm 1/16 | - | - | - | RoHS Compliant | - | - | ||
![]() LMSP-6-19 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | - | Nylon | 0.125 (3.18mm) 1/8 | - | 2002 | Richco, LMSP | Active | Not Applicable | - | 3.175 mm | - | Snap Lock | 0.125 (3.18mm) 1/8 | - | - | - | 22.9616mm | - | 0.904 22.97mm | - | 0.375 9.53mm 3/8 | - | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | - | - | RoHS Compliant | - | Lead Free |