- Manufacturer
- Series
- Material
- Color
- RoHS
- Mfr
- Package
- Product Status
- Length
- Product
- Type
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
Attribute column
Categories
Board Supports
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Mounting Hole Diameter | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Color | Thread Size | Hole Diameter | Outside Diameter | Holding Type | Support Hole Diameter | Features | Diameter | Height | Length | Width | Length - Overall | PCB Thickness | Between Board Height | Board Thickness | Support Panel Thickness | Mounting Panel Thickness | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8815 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | Snap Lock | - | Nylon | - | 0.156 (3.96mm) 5/32 | - | - | Active | 1 (Unlimited) | - | - | 3.9624 mm | 7.112 mm | Snap Lock | 0.156 (3.96mm) 5/32 | Winged | 3.2512mm | - | 4.7498mm | - | 0.746 18.96mm | - | 0.188 4.78mm 3/16 | 1.5748mm | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | - | ROHS3 Compliant | - | Lead Free | ||
![]() 709670110 Würth Elektronik | In Stock | - | Datasheet | 17 Weeks | - | Snap Lock | - | Nylon | - | 0.098 (2.50mm) | - | WA-SNSN | Active | 1 (Unlimited) | - | - | - | - | Snap Lock | 0.098 (2.50mm) | - | - | - | - | - | 0.732 18.60mm | - | 0.433 11.00mm | - | 0.063 1.60mm | 0.063 1.60mm | - | ROHS3 Compliant | - | - | ||
![]() MDLSP2-12M-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | - | Nylon | - | 0.138 (3.50mm) | 2008 | Richco, MDLSP2 | Active | Not Applicable | - | - | 3.5052 mm | - | Snap Lock | 0.138 (3.50mm) | - | - | - | 21.3106mm | - | 0.839 21.30mm | - | 0.472 12.00mm | - | 0.065 1.65mm | 0.065 1.65mm | - | RoHS Compliant | - | Lead Free | ||
![]() EHCBS-7-6-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Edge | Snap Lock | - | Nylon | - | 0.187 (4.75mm) 3/16 | 2007 | Richco, EHCBS | Active | Not Applicable | - | - | 3.9878 mm | - | Edge Holding | 0.157 (3.99mm) | Winged | - | - | 25.4mm | - | 1.000 25.40mm 1 | - | 0.375 9.53mm 3/8 | - | 0.062 1.57mm 1/16 | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | RoHS Compliant | - | Lead Free | ||
![]() 702912000 Würth Elektronik | In Stock | - | Datasheet | 10 Weeks | Screw | Screw Mount | - | Nylon | - | 0.083 (2.11mm) | - | WA-SNSR | Active | 1 (Unlimited) | - | - | 2.9972 mm | - | Snap Lock | 0.118 (3.00mm) | Stackable | - | - | 5.207mm | - | 0.205 5.21mm | - | 0.098 2.50mm | - | 0.063 1.60mm | - | - | ROHS3 Compliant | - | - | ||
![]() RLCBSR-9-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Reverse | Snap Lock | - | Nylon | - | 0.187 (4.75mm) 3/16 | 2002 | Richco, RLCBSR | Active | Not Applicable | - | - | 3.175 mm | - | Snap Lock | 0.125 (3.18mm) 1/8 | Locking, Reverse Mounting | 3.175mm | - | 26.1112mm | - | 1.028 26.10mm | - | 0.563 14.30mm 9/16 | - | 0.062 1.57mm 1/16 | 0.059 ~ 0.063 1.50mm ~ 1.60mm | - | RoHS Compliant | - | Lead Free | ||
![]() LCBS-TM-8-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Stud | Threaded Stud | 015 | Nylon | - | - | 2012 | Richco, LCBS-TM | Active | Not Applicable | Natural | - | 3.9878 mm | - | Snap Lock | 0.157 (3.99mm) | 6-32 Thread | 7.14mm | - | 30.5054mm | - | 1.201 30.50mm | - | 0.500 12.70mm 1/2 | - | 0.062 1.57mm 1/16 | - | - | RoHS Compliant | - | Lead Free | ||
![]() RLCBSRS-6-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | - | Nylon | - | 0.187 (4.75mm) 3/16 | 2002 | Richco, RLCBSRS | Active | Not Applicable | - | - | 4.7498 mm | - | Resting Mount | - | Locking, Reverse Mounting | - | - | 12.5984mm | - | 0.496 12.60mm | - | 0.375 9.53mm 3/8 | - | - | 0.059 ~ 0.063 1.50mm ~ 1.60mm | - | RoHS Compliant | - | Lead Free | ||
![]() SSRS8-5-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Screw | Screw Mount | - | Nylon | - | 0.234 (5.94mm) | 2011 | Richco, SSRS8 | Active | Not Applicable | - | - | 5.8928 mm | - | Snap Lock | 0.232 (5.90mm) | Stackable | - | - | 11.0998mm | - | 0.438 11.13mm 7/16 | - | 0.313 7.95mm 5/16 | - | 0.062 1.57mm 1/16 | - | - | RoHS Compliant | - | Lead Free | ||
![]() TCBS-12-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Screw | Screw Mount | 015 | Nylon | - | - | 2002 | Richco, TCBS | Active | Not Applicable | Natural | M3.5 | 3.9878 mm | - | Snap Lock | 0.157 (3.99mm) | M3.5 Thread | - | 19.05Mm | 29.3116mm | 7.874Mm | 1.154 29.30mm | 1.57mm | 0.750 19.05mm 3/4 | - | 0.062 1.57mm 1/16 | - | - | RoHS Compliant | - | Lead Free | ||
![]() LCBS-TF-M4-6-01 Essentra Components | In Stock | - | Datasheet | 8 Weeks | - | Screw Mount | - | Nylon | - | - | 2006 | LCBS-TF | Active | - | Natural | - | - | - | Snap Lock | - | - | - | - | - | - | 0.775 19.69mm | - | 0.375 9.53mm 3/8 | - | - | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() TCS-4 Essentra Components | In Stock | - | Datasheet | 6 Weeks | - | Resting Mount | - | Nylon | - | 0.118 (3.00mm) | 2009 | TCS | Active | 1 (Unlimited) | - | - | 4.191 mm | - | Snap Lock | 0.165 (4.20mm) | Spring Action | - | - | 47.7012mm | - | 1.878 47.70mm | - | - | - | 0.062 1.57mm 1/16 | - | - | RoHS Compliant | - | - | ||
![]() CBLS62-M Panduit Corp | In Stock | - | - | 4 Weeks | Cable | Snap Lock | - | Nylon | 498.951607g | 0.187 (4.75mm) 3/16 | 2001 | CBLS | Obsolete | Not Applicable | Natural | - | 3.9624 mm | - | Snap Lock | 0.156 (3.96mm) 5/32 | Winged | - | 34.3mm | 34.29mm | - | 1.350 34.30mm | - | 0.618 15.70mm | - | 0.060 1.50mm | 0.080 2.03mm | - | RoHS Compliant | - | - | ||
![]() PCBEHE2-4M-01 Essentra Components | In Stock | - | Datasheet | - | Edge | Snap Lock | - | Nylon | - | 0.217 (5.50mm) Square | 2007 | Richco, PCBEHE2 | Active | Not Applicable | - | - | 3.9878 mm | - | Edge Holding | 0.157 (3.99mm) | - | - | - | 19.812mm | - | 0.780 19.81mm | - | 0.157 4.00mm | - | 0.062 1.57mm 1/16 | 0.047 ~ 0.071 1.20mm ~ 1.80mm | - | RoHS Compliant | - | Lead Free | ||
![]() MSP-10-19 Essentra Components | In Stock | - | Datasheet | 4 Weeks | - | - | - | Nylon, Flame Retardant | - | 0.152 (3.86mm) | 2002 | MSP | Active | Not Applicable | - | - | - | - | Snap Fit | 0.152 (3.86mm) | - | 3.175mm | - | 15.875mm | - | - | - | 0.625 15.88mm 5/8 | - | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | - | RoHS Compliant | - | Lead Free | ||
![]() CRLCBSR-12-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Reverse | Snap Lock | - | Nylon | 49.895161g | 0.236 (6.00mm) | 2009 | Richco, CRLCBSR | Active | 1 (Unlimited) | Clear | - | 3.9878 mm | - | Snap Lock | 0.157 (3.99mm) | Locking, Reverse Mounting | 3.9878mm | 19mm | 30.48mm | 10mm | 1.248 31.70mm | 1.6mm | 0.750 19.05mm 3/4 | - | 0.063 1.60mm | 0.031 ~ 0.047 0.80mm ~ 1.20mm | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() MSPE-4-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | PCB | Snap Lock | - | Nylon | - | 0.152 (3.86mm) | 2011 | Richco, MSPE | Active | Not Applicable | - | - | 3.8608 mm | - | Snap Fit | 0.152 (3.86mm) | - | - | - | 13.5636mm | - | 0.534 13.56mm | - | 0.250 6.35mm 1/4 | - | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | - | RoHS Compliant | - | - | ||
![]() SCBSB-8-01A-RT Essentra Components | In Stock | - | Datasheet | 3 Weeks | Adhesive | Adhesive | - | Nylon | - | - | 2007 | Richco, SCBSB | Active | 1 (Unlimited) | - | - | - | - | Threaded Stud | - | 6-32 Thread | - | - | 20.2946mm | - | 0.799 20.30mm | - | 0.500 12.70mm 1/2 | - | 0.299 7.60mm | - | - | Non-RoHS Compliant | - | - | ||
![]() PSBM-4-01A-RT Essentra Components | In Stock | - | Datasheet | 8 Weeks | Adhesive | Adhesive | - | Nylon | - | - | 2011 | Richco, PSBM | Active | 1 (Unlimited) | - | - | - | - | Resting Mount | - | - | - | - | 6.4008mm | - | 0.252 6.40mm | - | 0.252 6.40mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() TCBS-18-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Screw | Screw Mount | 125 | Nylon | - | - | 2002 | Richco, TCBS | Active | Not Applicable | Clear | - | 3.9878 mm | - | Snap Lock | 0.157 (3.99mm) | M3.5 Thread | 3.9624mm | - | 38.8112mm | - | 1.528 38.80mm | - | 1.125 28.58mm 1 1/8 | - | 0.062 1.57mm 1/16 | - | - | RoHS Compliant | - | Lead Free |