- Manufacturer
- Series
- Material
- Color
- RoHS
- Mfr
- Package
- Product Status
- Length
- Product
- Type
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
Attribute column
Categories
Board Supports
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Weight | Mounting Hole Diameter | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Color | Hole Diameter | Holding Type | Support Hole Diameter | Features | Diameter | Height | Length | Width | Length - Overall | PCB Thickness | Between Board Height | Support Panel Thickness | Mounting Panel Thickness | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MSNE-12-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Screw | Snap Lock | Nylon | - | 0.169 (4.30mm) Square | 2002 | Richco, MSNE | Active | Not Applicable | - | 4.2926 mm | Screw Mount | - | - | - | - | 24.6126mm | - | 0.969 24.60mm | - | 0.750 19.05mm 3/4 | - | 0.063 1.60mm | - | RoHS Compliant | Lead Free | ||
![]() ALBSTO05116 Amphenol PCD | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | ALBSTO | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ALBSTO05112 Amphenol PCD | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | ALBSTO | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CBLS18-M Panduit Corp | In Stock | - | - | 4 Weeks | Cable | Snap Lock | Nylon | 453.59237g | 0.187 (4.75mm) 3/16 | 2001 | CBLS | Obsolete | Not Applicable | Natural | 3.9624 mm | Snap Lock | 0.156 (3.96mm) 5/32 | Winged | - | 23.4mm | 23.3934mm | - | 0.921 23.40mm | - | 0.181 4.60mm | 0.060 1.50mm | 0.080 2.03mm | - | RoHS Compliant | - | ||
![]() ALBSTO05120 Amphenol PCD | In Stock | - | Datasheet | 16 Weeks | - | - | - | - | - | - | ALBSTO | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MSPS-11-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | Nylon | - | 0.157 (4.00mm) | 2011 | Richco, MSPS | Active | Not Applicable | - | 3.9878 mm | Snap Fit | 0.157 (3.99mm) | - | 6.858mm | - | 24.638mm | - | 0.970 24.64mm | - | 0.688 17.48mm 11/16 | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | - | RoHS Compliant | Lead Free | ||
![]() ALBSTO05104 Amphenol PCD | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | ALBSTO | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ALBSTO05106 Amphenol PCD | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | ALBSTO | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ALBSTO05114 Amphenol PCD | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | ALBSTO | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DLMSPM-12-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | PCB | Snap Lock | Nylon | - | 0.125 (3.18mm) 1/8 | 2002 | Richco, DLMSPM | Active | Not Applicable | - | 3.175 mm | Snap Lock | 0.125 (3.18mm) 1/8 | - | 3.175mm | 19.05mm | 26.289mm | 3.175mm | 1.035 26.30mm | 1.57mm | 0.750 19.05mm 3/4 | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | No SVHC | RoHS Compliant | Lead Free | ||
![]() LCBSA-6-7-01 Essentra Components | In Stock | - | Datasheet | 2 Weeks | - | Snap Lock | Nylon | - | 0.187 (4.75mm) 3/16 | 2010 | Richco, LCBSA-6 | Active | 1 (Unlimited) | - | 3.9878 mm | Snap Lock | 0.157 (3.99mm) | Winged | - | - | 32.2072mm | - | 1.268 32.20mm | - | 0.438 11.13mm 7/16 | 0.093 2.40mm 3/32 | 0.078 ~ 0.141 1.98mm ~ 3.58mm | - | RoHS Compliant | - | ||
![]() LCBSA-6-4-19 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | Nylon | - | 0.187 (4.75mm) 3/16 | 2010 | Richco, LCBSA-6 | Active | 1 (Unlimited) | - | 3.9878 mm | Snap Lock | 0.157 (3.99mm) | Winged | - | - | 27.5082mm | - | 1.083 27.50mm | - | 0.250 6.35mm 1/4 | 0.093 2.40mm 3/32 | 0.078 ~ 0.141 1.98mm ~ 3.58mm | - | RoHS Compliant | - | ||
![]() BHC-3-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Barbed Fastener | Nylon | - | 0.312 (7.92mm) 5/16 | 2007 | Richco, BHC | Active | Not Applicable | - | 3.9624 mm | Snap Fit | 0.156 (3.96mm) 5/32 | Blind Hole Mating | - | - | 23.6982mm | - | 0.933 23.71mm | - | 0.188 4.78mm 3/16 | 0.062 1.57mm 1/16 | 0.250 6.35mm 1/4 | - | RoHS Compliant | Lead Free | ||
![]() DLCBSHD-10M-19 Essentra Components | In Stock | - | Datasheet | 8 Weeks | - | Snap Lock | Nylon | - | 0.250 (6.35mm) 1/4 | 2009 | Richco, DLCBS | Active | 1 (Unlimited) | - | 6.35 mm | Snap Lock | 0.250 (6.35mm) 1/4 | Winged | - | - | 27.6098mm | - | 1.087 27.60mm | - | 0.394 10.00mm | 0.031 ~ 0.087 0.79mm ~ 2.20mm | 0.031 ~ 0.087 0.79mm ~ 2.20mm | - | RoHS Compliant | - | ||
![]() PSM-5-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | Nylon | - | 0.125 (3.18mm) 1/8 | 2007 | Richco, PSM | Active | Not Applicable | - | 3.175 mm | Resting Mount | - | Winged | - | - | 14.4018mm | - | 0.567 14.40mm | - | 0.313 7.95mm 5/16 | - | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | RoHS Compliant | Lead Free | ||
![]() LCBSA-3-14-01 Essentra Components | In Stock | - | Datasheet | 2 Weeks | - | Snap Lock | Nylon | - | 0.187 (4.75mm) 3/16 | 2010 | Richco, LCBSA-3 | Active | 1 (Unlimited) | - | 3.9878 mm | Snap Lock | 0.157 (3.99mm) | Winged | - | - | 41.8084mm | - | 1.646 41.80mm | - | 0.875 22.23mm 7/8 | 0.093 2.40mm 3/32 | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | RoHS Compliant | - | ||
![]() RCBSR-8-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | Nylon | - | 0.187 (4.75mm) 3/16 | 2002 | Richco, RCBSR | Active | Not Applicable | - | 3.175 mm | Snap Fit | 0.125 (3.18mm) 1/8 | Locking, Reverse Mounting | - | - | 24.511mm | - | 0.965 24.51mm | - | 0.500 12.70mm 1/2 | 0.062 1.57mm 1/16 | 0.059 ~ 0.063 1.50mm ~ 1.60mm | - | RoHS Compliant | Lead Free | ||
![]() RLCBSPR-9-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | Nylon | - | 0.187 (4.75mm) 3/16 | 2002 | Richco, RLCBSPR | Active | Not Applicable | - | 3.175 mm | Snap Lock | 0.125 (3.18mm) 1/8 | Locking, Reverse Mounting | - | - | 22.1996mm | - | 0.874 22.20mm | - | 0.563 14.30mm 9/16 | 0.062 1.57mm 1/16 | 0.059 ~ 0.063 1.50mm ~ 1.60mm | - | RoHS Compliant | Lead Free | ||
![]() PS-9-01 Essentra Components | In Stock | - | Datasheet | 2 Weeks | - | Snap Lock | Nylon | - | 0.187 (4.75mm) 3/16 | 2012 | Richco, PS | Active | 1 (Unlimited) | - | 4.7498 mm | Resting Mount | - | Winged | - | - | 22.7076mm | - | 0.894 22.70mm | - | 0.563 14.30mm 9/16 | - | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | RoHS Compliant | - | ||
![]() LMSP-14-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | Nylon | - | 0.125 (3.18mm) 1/8 | 2002 | Richco, LMSP | Active | Not Applicable | - | 3.175 mm | Snap Lock | 0.125 (3.18mm) 1/8 | - | - | - | 35.6616mm | - | 1.404 35.67mm | - | 0.875 22.23mm 7/8 | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | - | RoHS Compliant | Lead Free |