- Manufacturer
- Series
- Material
- Color
- RoHS
- Mfr
- Package
- Product Status
- Length
- Product
- Type
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
Attribute column
Categories
Board Supports
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Shape | Mounting Hole Diameter | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Color | Hole Diameter | Outside Diameter | Holding Type | Support Hole Diameter | Features | Diameter | Height | Length | Width | Length - Overall | Diameter - Inside | PCB Thickness | Between Board Height | Board Thickness | Support Panel Thickness | Mounting Panel Thickness | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DLMSP-12-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Panel | Snap Lock | 062 | Nylon | - | 0.152 (3.86mm) | 2002 | Richco, DLMSP | Active | Not Applicable | - | 3.8608 mm | - | Snap Lock | 0.152 (3.86mm) | - | 3.8608mm | - | 26.289mm | - | 1.035 26.30mm | - | - | 0.750 19.05mm 3/4 | - | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | - | RoHS Compliant | Lead Free | ||
![]() PST-7-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | PCB | Snap Lock | - | Nylon | Round | 0.100 (2.54mm) | 2006 | Richco, PST | Active | Not Applicable | - | 2.54 mm | - | Resting Mount | - | - | 2.54mm | 11.1mm | 14.732mm | 100mm | 0.580 14.74mm | 2.5 mm | 1.63mm | 0.438 11.13mm 7/16 | - | - | 0.064 1.63mm | No SVHC | RoHS Compliant | Lead Free | ||
![]() LCBSB-10M-01A Essentra Components | In Stock | - | Datasheet | 4 Weeks | - | Adhesive | - | Nylon | - | - | 2012 | Richco, LCBSB-M | Active | 1 (Unlimited) | - | 3.9878 mm | - | Snap Lock | 0.157 (3.99mm) | - | - | - | 20.193mm | - | 0.795 20.20mm | - | - | 0.394 10.00mm | - | 0.062 1.57mm 1/16 | - | - | RoHS Compliant | - | ||
![]() TCBN-T2-M4-8-25 Essentra Components | In Stock | - | Datasheet | 4 Weeks | Screw | Screw Mount | - | Nylon | - | 0.189 (4.80mm) | 2009 | Richco, TCBN | Active | 1 (Unlimited) | - | 3.9878 mm | - | Snap Lock | 0.157 (3.99mm) | - | - | - | 34.4932mm | - | 1.358 34.50mm | - | - | 0.984 25.00mm | - | 0.079 2.00mm | - | - | RoHS Compliant | - | ||
![]() TCBNS-M3-5 Essentra Components | In Stock | - | Datasheet | 4 Weeks | Stud | Snap Lock | - | Nylon | - | 0.118 (3.00mm) | 2012 | Richco, TCBNS | Active | 1 (Unlimited) | - | 2.9972 mm | - | Threaded Stud | - | M3 Thread | - | - | 15.0114mm | - | 0.591 15.00mm | - | - | 0.197 5.00mm | - | 0.236 6.00mm | 0.063 1.60mm | - | RoHS Compliant | - | ||
![]() TCBN-T1-M3-6-26 Essentra Components | In Stock | - | Datasheet | 2 Weeks | Screw | Screw Mount | - | Nylon | - | 0.125 (3.18mm) 1/8 | 2009 | TCBN | Active | 1 (Unlimited) | - | 3.9878 mm | - | Snap Lock | 0.157 (3.99mm) | M3 Thread | - | - | 35.5092mm | - | 1.398 35.50mm | - | - | 1.024 26.00mm | - | 0.063 1.60mm | - | - | RoHS Compliant | - | ||
![]() TCBN-T1-M4-8-13 Essentra Components | In Stock | - | Datasheet | 2 Weeks | Screw | Screw Mount | - | Nylon | - | 0.189 (4.80mm) | 2009 | TCBN | Active | 1 (Unlimited) | - | 3.9878 mm | - | Snap Lock | 0.157 (3.99mm) | - | - | - | 22.5044mm | - | 0.886 22.50mm | - | - | 0.512 13.00mm | - | 0.063 1.60mm | - | - | RoHS Compliant | - | ||
![]() SCBSM-632-6-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Stud | Threaded Stud | - | Nylon | - | - | 2006 | Richco, SCBSM | Active | Not Applicable | - | 3.175 mm | - | Snap Lock | 0.125 (3.18mm) 1/8 | 6-32 Thread | - | - | 24.6126mm | - | 0.969 24.60mm | - | - | 0.375 9.53mm 3/8 | - | 0.062 1.57mm 1/16 | 0.250 6.35mm 1/4 | - | Non-RoHS Compliant | Lead Free | ||
![]() HLCBS-10-01 Essentra Components | In Stock | - | Datasheet | 4 Weeks | - | Snap Lock | - | Nylon | - | 0.187 (4.75mm) 3/16 | 2007 | HLCBS | Active | 1 (Unlimited) | - | 3.9878 mm | - | Snap Fit | 0.157 (3.99mm) | Winged | - | - | - | - | - | - | - | 0.661 16.80mm | - | 0.062 1.57mm 1/16 | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | RoHS Compliant | - | ||
![]() LCBS-5-16-01 Essentra Components | In Stock | - | Datasheet | 10 Weeks | - | Snap Lock | - | Nylon | - | 0.189 (4.80mm) | 2011 | Richco, LCBS-5 | Active | Not Applicable | - | 3.9878 mm | - | Snap Lock | 0.157 (3.99mm) | Winged | - | - | - | - | - | - | - | 1.000 25.40mm 1 | - | 0.063 1.60mm | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | RoHS Compliant | - | ||
![]() TCBN-T1-M4-8-28 Essentra Components | In Stock | - | Datasheet | 4 Weeks | Screw | Screw Mount | - | Nylon | - | 0.189 (4.80mm) | 2009 | Richco, TCBN | Active | 1 (Unlimited) | - | 3.9878 mm | - | Snap Lock | 0.157 (3.99mm) | - | - | - | 37.4904mm | - | 1.476 37.50mm | - | - | 1.102 28.00mm | - | 0.063 1.60mm | - | - | RoHS Compliant | - | ||
![]() LCBS-5-14-01 Essentra Components | In Stock | - | Datasheet | 10 Weeks | - | Snap Lock | - | Nylon | - | 0.189 (4.80mm) | 2011 | Richco, LCBS-5 | Active | Not Applicable | - | 3.9878 mm | - | Snap Lock | 0.157 (3.99mm) | Winged | - | - | - | - | - | - | - | 0.875 22.23mm 7/8 | - | 0.063 1.60mm | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | RoHS Compliant | - | ||
![]() LCBS-7-6-19 Essentra Components | In Stock | - | Datasheet | 10 Weeks | - | Snap Lock | - | Nylon | - | 0.187 (4.75mm) 3/16 | 2012 | Richco, LCBS-7 | Active | 1 (Unlimited) | - | 3.9878 mm | - | Snap Lock | 0.157 (3.99mm) | Winged | - | - | - | - | - | - | - | 0.375 9.53mm 3/8 | - | 0.063 1.60mm | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | RoHS Compliant | - | ||
![]() CBLS18-C Panduit Corp | In Stock | - | - | 4 Weeks | Cable | Snap Lock | - | Nylon | - | 0.187 (4.75mm) 3/16 | 2001 | CBLS | Obsolete | Not Applicable | - | 3.9624 mm | - | Snap Lock | 0.156 (3.96mm) 5/32 | Winged | - | - | 23.368mm | - | 0.921 23.40mm | - | - | 0.181 4.60mm | - | 0.060 1.50mm | 0.080 2.03mm | - | RoHS Compliant | - | ||
![]() 709670100 Würth Elektronik | In Stock | - | Datasheet | 13 Weeks | - | Snap Lock | - | Nylon | - | 0.098 (2.50mm) | - | WA-SNSN | Active | 1 (Unlimited) | - | - | - | Snap Lock | 0.098 (2.50mm) | - | - | - | - | - | 0.693 17.60mm | - | - | 0.394 10.00mm | - | 0.063 1.60mm | 0.063 1.60mm | - | ROHS3 Compliant | - | ||
![]() TCBN-T1-M3-6-5 Essentra Components | In Stock | - | Datasheet | 4 Weeks | Screw | Screw Mount | - | Nylon | - | 0.125 (3.18mm) 1/8 | 2009 | Richco, TCBN | Active | 1 (Unlimited) | - | 3.9878 mm | - | Snap Lock | 0.157 (3.99mm) | M3 Thread | - | - | 14.5034mm | - | 0.571 14.50mm | - | - | 0.197 5.00mm | - | 0.063 1.60mm | - | - | RoHS Compliant | - | ||
![]() PSB-12M-01A2-RT Essentra Components | In Stock | - | Datasheet | 9 Weeks | - | Adhesive | - | Nylon | - | - | 2008 | Richco, PSB | Active | 1 (Unlimited) | - | 7 mm | - | Resting Mount | - | - | - | 12mm | 11.9888mm | 17.8mm | 0.472 12.00mm | - | - | 0.472 12.00mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() R6413-00 Harwin Inc. | In Stock | - | Datasheet | 11 Weeks | - | Snap Lock | - | Nylon | - | 0.189 (4.80mm) | 2005 | - | Active | Not Applicable | Silver | 3.9878 mm | - | Snap Lock | 0.157 (3.99mm) | - | - | - | 29.3116mm | - | 1.154 29.30mm | - | - | 0.500 12.70mm 1/2 | - | 0.063 1.60mm | 0.106 2.70mm | - | ROHS3 Compliant | - | ||
![]() PS-12-19 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | - | Nylon | - | 0.187 (4.75mm) 3/16 | 2012 | Richco, PS | Active | Not Applicable | - | 4.7498 mm | - | Resting Mount | - | Winged | - | - | 27.5082mm | - | 1.083 27.50mm | - | - | 0.750 19.05mm 3/4 | - | - | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | RoHS Compliant | Lead Free | ||
![]() 9034 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Through Hole | Screw Mount | - | Nylon | - | 0.153 (3.89mm) | - | - | Active | 1 (Unlimited) | Natural | 5.9436 mm | 7.1374 mm | Snap Lock | 0.234 (5.94mm) | - | - | - | 12.7mm | - | 0.500 12.70mm 1/2 | 3.8862 mm | - | 0.375 9.53mm 3/8 | 1.5748mm | 0.062 1.57mm 1/16 | - | - | ROHS3 Compliant | - |