- Manufacturer
- Series
- Material
- Color
- RoHS
- Mfr
- Package
- Product Status
- Length
- Product
- Type
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
Attribute column
Categories
Board Supports
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Mounting Hole Diameter | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Color | Gender | Orientation | Thread Size | Hole Diameter | Holding Type | Support Hole Diameter | Features | Diameter | Height | Length | Width | Length - Overall | PCB Thickness | Between Board Height | Support Panel Thickness | Mounting Panel Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SFCBS-M4-14M-01 Essentra Components | In Stock | - | - | 10 Weeks | Screw | Screw Mount | - | Nylon | - | - | - | - | Richco, SFCBS | Active | Not Applicable | - | - | - | M4 | 3.9878 mm | Snap Lock | 0.157 (3.99mm) | M4 Thread | - | - | 24.2062mm | - | 0.953 24.21mm | 1.57mm | 0.551 14.00mm | 0.062 1.57mm 1/16 | - | - | - | Non-RoHS Compliant | - | ||
![]() DLSP-1-12M-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | External | Snap Lock | - | Nylon | - | 0.156 (3.96mm) 5/32 | - | 2002 | Richco, DLSP-1 | Active | 1 (Unlimited) | - | - | - | - | 3.9624 mm | Snap Lock | 0.156 (3.96mm) 5/32 | - | - | 12mm | 21.9964mm | 6mm | 0.866 22.00mm | - | 0.472 12.00mm | 0.063 1.60mm | 0.063 1.60mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() 702911000 Würth Elektronik | In Stock | - | Datasheet | 10 Weeks | Screw | Screw Mount | - | Nylon | - | 0.083 (2.11mm) | - | - | WA-SNSR | Active | 1 (Unlimited) | - | - | - | - | 2.9972 mm | Snap Lock | 0.118 (3.00mm) | Stackable | - | - | 4.699mm | - | 0.185 4.70mm | - | 0.079 2.00mm | 0.063 1.60mm | - | - | - | ROHS3 Compliant | - | ||
![]() TCBN-T1-M3-6-30 Essentra Components | In Stock | - | Datasheet | 6 Weeks | Screw | Screw Mount | - | Nylon | - | 0.125 (3.18mm) 1/8 | - | 2009 | TCBN | Active | 1 (Unlimited) | - | - | - | - | 3.9878 mm | Snap Lock | 0.157 (3.99mm) | M3 Thread | - | - | 39.497mm | - | 1.555 39.50mm | - | 1.181 30.00mm | 0.063 1.60mm | - | - | - | RoHS Compliant | - | ||
![]() MSNE-4-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Screw | Snap Lock | - | Nylon | - | 0.169 (4.30mm) Square | - | 2002 | Richco, MSNE | Active | Not Applicable | - | - | - | - | 4.2926 mm | Screw Mount | - | - | 4.2926mm | - | 11.8618mm | - | 0.467 11.87mm | - | 0.250 6.35mm 1/4 | - | 0.063 1.60mm | - | - | RoHS Compliant | Lead Free | ||
![]() LCBS-2-5-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | PCB | Snap Lock | - | Nylon | - | 0.187 (4.75mm) 3/16 | - | 2006 | Richco, LCBS-2 | Active | Not Applicable | - | - | - | - | 3.9878 mm | Snap Lock | 0.157 (3.99mm) | Winged | - | 7.951mm | 28.2956mm | 7.1mm | 1.114 28.30mm | - | 0.313 7.95mm 5/16 | 0.062 1.57mm 1/16 | 0.078 ~ 0.141 1.98mm ~ 3.58mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() CBS-12-19 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | - | Nylon | - | 0.187 (4.75mm) 3/16 | - | 2008 | Richco, CBS | Active | Not Applicable | - | - | - | - | 3.9624 mm | Snap Fit | 0.156 (3.96mm) 5/32 | Winged | - | - | 34.29mm | - | 1.350 34.30mm | - | 0.750 19.05mm 3/4 | 0.062 1.57mm 1/16 | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | - | RoHS Compliant | Lead Free | ||
![]() CBLS25-M Panduit Corp | In Stock | - | - | 4 Weeks | Cable | Snap Lock | - | Nylon | - | 0.187 (4.75mm) 3/16 | - | 2001 | CBLS | Obsolete | Not Applicable | - | - | - | - | 3.9624 mm | Snap Lock | 0.156 (3.96mm) 5/32 | Winged | - | - | 24.892mm | - | 0.980 24.90mm | - | 0.250 6.35mm 1/4 | 0.060 1.50mm | 0.080 2.03mm | - | - | RoHS Compliant | - | ||
![]() CBP37-C Panduit Corp | 49000 |
| Datasheet | 4 Weeks | Hardware | Snap Lock | - | Nylon | 45.359237g | 0.156 (3.96mm) 5/32 | Bulk | 2002 | CBP | Active | Not Applicable | - | Male | Straight | - | 3.9624 mm | Snap Fit | 0.156 (3.96mm) 5/32 | - | - | 9.52mm | 15.7mm | - | 0.618 15.70mm | - | 0.370 9.40mm | 0.060 1.50mm | 0.060 1.50mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() CBP25-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Snap Lock | - | Nylon | 49.895161g | 0.156 (3.96mm) 5/32 | Bulk | 2002 | CBP | Active | Not Applicable | - | Male | Straight | - | 3.9624 mm | Snap Fit | 0.156 (3.96mm) 5/32 | - | - | 6.35mm | 13.5mm | - | 0.531 13.50mm | - | 0.250 6.35mm 1/4 | 0.060 1.50mm | 0.060 1.50mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() CBS-10-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | - | Nylon | - | 0.187 (4.75mm) 3/16 | - | 2008 | Richco, CBS | Active | Not Applicable | - | - | - | - | 3.9624 mm | Snap Fit | 0.156 (3.96mm) 5/32 | Winged | - | - | 31.0896mm | - | 1.224 31.10mm | - | 0.625 15.88mm 5/8 | 0.062 1.57mm 1/16 | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | - | RoHS Compliant | Lead Free | ||
![]() LCBS-TF-8-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Screw | Screw Mount | 015 | Nylon | - | - | - | 2012 | Richco, LCBS-TF | Active | Not Applicable | Natural | - | - | - | 3.9878 mm | Snap Lock | 0.157 (3.99mm) | 6-32 Thread | 7.14mm | - | 22.9108mm | - | 0.902 22.90mm | - | 0.500 12.70mm 1/2 | 0.062 1.57mm 1/16 | - | - | - | RoHS Compliant | Lead Free | ||
![]() DLCBS4-3.5-01 Essentra Components | In Stock | - | Datasheet | 10 Weeks | - | Snap Lock | - | Nylon | - | 0.187 (4.75mm) 3/16 | - | - | Richco, DLCBS | Active | 1 (Unlimited) | - | - | - | - | 3.9624 mm | Snap Lock | 0.156 (3.96mm) 5/32 | Winged | - | - | 20.4978mm | - | 0.807 20.50mm | - | 0.217 5.50mm | 0.051 ~ 0.078 1.30mm ~ 1.98mm | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | - | RoHS Compliant | Lead Free | ||
![]() SP2-6-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | - | Nylon | - | 0.187 (4.75mm) 3/16 | - | 2002 | Richco, SP2 | Active | Not Applicable | - | - | - | - | 4.7498 mm | Snap Lock | 0.187 (4.75mm) 3/16 | - | 4.7498mm | - | 17.4498mm | - | 0.688 17.48mm 11/16 | - | 0.375 9.53mm 3/8 | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | - | - | RoHS Compliant | Lead Free | ||
![]() CBS-TFM-6-19 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Stud | Threaded Stud | - | Nylon | - | - | - | 2004 | Richco, CBS-TFM | Active | 1 (Unlimited) | - | - | - | - | - | Threaded Stud | - | 6-32 Thread | - | - | 9.5mm | - | 0.673 17.10mm | - | 0.375 9.53mm 3/8 | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PS-7-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | - | Nylon | - | 0.187 (4.75mm) 3/16 | - | 2012 | Richco, PS | Active | Not Applicable | - | - | - | - | 4.7498 mm | Resting Mount | - | Winged | - | - | 19.5072mm | - | 0.768 19.50mm | - | 0.438 11.13mm 7/16 | - | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | - | RoHS Compliant | Lead Free | ||
![]() 709670020 Würth Elektronik | In Stock | - | Datasheet | 13 Weeks | - | Snap Lock | - | Nylon | - | 0.098 (2.50mm) | - | - | WA-SNSN | Active | 1 (Unlimited) | - | - | - | - | - | Snap Lock | 0.098 (2.50mm) | - | - | - | - | - | 0.378 9.60mm | - | 0.079 2.00mm | 0.063 1.60mm | 0.063 1.60mm | - | - | ROHS3 Compliant | - | ||
![]() DLCBS2-4-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | - | Nylon | - | 0.187 (4.75mm) 3/16 | - | 2009 | Richco, DLCBS2 | Active | Not Applicable | - | - | - | - | 4.7498 mm | Snap Lock | 0.187 (4.75mm) 3/16 | Winged | - | - | 23.1902mm | - | 0.913 23.20mm | - | 0.250 6.35mm 1/4 | 0.031 ~ 0.078 0.79mm ~ 1.98mm | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | - | RoHS Compliant | Lead Free | ||
![]() 709670090 Würth Elektronik | In Stock | - | Datasheet | 13 Weeks | - | Snap Lock | - | Nylon | - | 0.098 (2.50mm) | - | - | WA-SNSN | Active | 1 (Unlimited) | - | - | - | - | - | Snap Lock | 0.098 (2.50mm) | - | - | - | - | - | 0.654 16.60mm | - | 0.354 9.00mm | 0.063 1.60mm | 0.063 1.60mm | - | - | ROHS3 Compliant | - | ||
![]() 702916000 Würth Elektronik | In Stock | - | Datasheet | 10 Weeks | Screw | Screw Mount | - | Nylon | - | 0.083 (2.11mm) | - | - | WA-SNSR | Active | 1 (Unlimited) | - | - | - | - | 2.9972 mm | Snap Lock | 0.118 (3.00mm) | Stackable | - | - | 7.2136mm | - | 0.284 7.21mm | - | 0.177 4.50mm | 0.063 1.60mm | - | - | - | ROHS3 Compliant | - |