- Manufacturer
- Series
- Material
- Color
- RoHS
- Mfr
- Package
- Product Status
- Length
- Product
- Type
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
Attribute column
Categories
Board Supports
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Weight | Mounting Hole Diameter | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Color | Orientation | Body Plating | Thread Size | Hole Diameter | Outside Diameter | Holding Type | Support Hole Diameter | Features | Diameter | Height | Length | Width | Length - Overall | Diameter - Inside | PCB Thickness | Between Board Height | Board Thickness | Support Panel Thickness | Mounting Panel Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DLCBS3-6-19 Essentra Components | In Stock | - | Datasheet | 2 Weeks | - | Snap Lock | Nylon | - | 0.187 (4.75mm) 3/16 | 2007 | Richco, DLCBS3 | Active | Not Applicable | - | - | - | - | 3.9624 mm | - | Snap Lock | 0.156 (3.96mm) 5/32 | Winged | - | - | 26.289mm | - | 1.035 26.30mm | - | - | 0.375 9.53mm 3/8 | - | 0.031 ~ 0.078 0.79mm ~ 1.98mm | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | - | RoHS Compliant | Lead Free | ||
![]() 9037 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Through Hole | Screw Mount | Nylon | - | 0.169 (4.30mm) | - | - | Active | 1 (Unlimited) | Natural | - | - | - | 5.9436 mm | 7.1374 mm | Snap Lock | 0.234 (5.94mm) | - | - | - | 9.525mm | - | 0.375 9.53mm 3/8 | 4.2926 mm | - | 0.250 6.35mm 1/4 | 1.5748mm | 0.062 1.57mm 1/16 | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DLCBSAT-7-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | Nylon | - | 0.125 (3.18mm) 1/8 | - | Richco, DLCBSAT | Active | Not Applicable | - | - | - | - | 2.54 mm | - | Snap Lock | 0.100 (2.54mm) | Winged | - | - | 20.701mm | - | 0.815 20.70mm | - | - | 0.438 11.13mm 7/16 | - | 0.064 1.63mm | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | - | RoHS Compliant | Lead Free | ||
![]() RLCBSR-10-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Reverse | Snap Lock | Nylon | - | 0.187 (4.75mm) 3/16 | 2002 | Richco, RLCBSR | Active | Not Applicable | - | - | - | - | 3.175 mm | - | Snap Lock | 0.125 (3.18mm) 1/8 | Locking, Reverse Mounting | 3.175mm | 4.775Mm | 27.7114mm | 9.525Mm | 1.091 27.70mm | - | - | 0.625 15.88mm 5/8 | - | 0.062 1.57mm 1/16 | 0.059 ~ 0.063 1.50mm ~ 1.60mm | - | - | RoHS Compliant | Lead Free | ||
![]() LCBS-TM-14-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Stud | Threaded Stud | Nylon | - | - | 1999 | Richco, LCBS-TM | Active | Not Applicable | - | - | - | - | 3.9878 mm | - | Snap Lock | 0.157 (3.99mm) | 6-32 Thread | - | - | 40.005mm | - | 1.575 40.00mm | - | - | 0.875 22.23mm 7/8 | - | 0.062 1.57mm 1/16 | - | - | - | RoHS Compliant | Lead Free | ||
![]() LCBSBM-4-01A-RT Essentra Components | In Stock | - | Datasheet | 3 Weeks | Adhesive | Adhesive | Nylon | 13.607771g | - | 2003 | Richco, LCBSBM | Active | Not Applicable | - | - | - | - | 3.175 mm | - | Snap Lock | 0.125 (3.18mm) 1/8 | - | - | 20.066mm | 15.0876mm | 29.972mm | 0.594 15.09mm | - | 1.57mm | 0.250 6.35mm 1/4 | - | 0.062 1.57mm 1/16 | - | - | - | RoHS Compliant | Lead Free | ||
![]() CBP37-M Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Snap Lock | Nylon | 272.15545g | 0.156 (3.96mm) 5/32 | 2002 | CBP | Active | Not Applicable | Natural | Straight | - | - | 3.9624 mm | - | Snap Fit | 0.156 (3.96mm) 5/32 | - | - | - | 15.748mm | - | 0.618 15.70mm | - | - | 0.370 9.40mm | - | 0.060 1.50mm | 0.060 1.50mm | No | - | ROHS3 Compliant | - | ||
![]() 709670035 Würth Elektronik | In Stock | - | Datasheet | 13 Weeks | - | Snap Lock | Nylon | - | 0.098 (2.50mm) | - | WA-SNSN | Active | 1 (Unlimited) | - | - | - | - | - | - | Snap Lock | 0.098 (2.50mm) | - | - | - | - | - | 0.438 11.13mm 7/16 | - | - | 0.138 3.50mm | - | 0.063 1.60mm | 0.063 1.60mm | - | - | ROHS3 Compliant | - | ||
![]() MSCBSM-M3-10-01 Essentra Components | In Stock | - | Datasheet | 10 Weeks | PCB | Threaded Stud | Nylon | - | - | - | - | Active | - | - | - | - | M3 | 3.18 mm | - | Snap Lock | - | - | - | - | - | - | 1.220 31.00mm | - | 1.57mm | 0.626 15.90mm | - | - | - | - | - | RoHS Compliant | - | ||
![]() LCBS-TM-12-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Stud | Threaded Stud | Nylon | - | - | 1999 | Richco, LCBS-TM | Active | Not Applicable | - | - | - | - | 3.9878 mm | - | Snap Lock | 0.157 (3.99mm) | 6-32 Thread | - | - | 36.9062mm | - | 1.453 36.90mm | - | - | 0.750 19.05mm 3/4 | - | 0.062 1.57mm 1/16 | - | - | - | RoHS Compliant | Lead Free | ||
![]() R6013-00 Harwin Inc. | In Stock | - | Datasheet | 11 Weeks | External | Snap Lock | Nylon | - | 0.157 (4.00mm) | 2007 | - | Active | Not Applicable | Silver | - | Nickel | - | 3.9878 mm | 10 mm | Snap Fit | 0.157 (3.99mm) | - | - | 12.7mm | 12.7mm | 4mm | 0.870 22.10mm | 3.8 mm | - | 0.500 12.70mm 1/2 | 1.6mm | 0.063 1.60mm | 0.063 1.60mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() CBSB-8-01A-RT Essentra Components | In Stock | - | - | 3 Weeks | - | Adhesive | Nylon | - | - | 2009 | Richco, CBSB | Active | Not Applicable | - | - | - | - | 3.9624 mm | - | Snap Fit | 0.156 (3.96mm) 5/32 | - | - | - | 22.9108mm | - | 0.902 22.90mm | - | - | 0.500 12.70mm 1/2 | - | 0.062 1.57mm 1/16 | - | - | - | RoHS Compliant | Lead Free | ||
![]() LCBS-7-22-01 Essentra Components | In Stock | - | Datasheet | 10 Weeks | - | Snap Lock | Nylon | - | 0.187 (4.75mm) 3/16 | 2012 | Richco, LCBS-7 | Active | Not Applicable | - | - | - | - | 3.9878 mm | - | Snap Lock | 0.157 (3.99mm) | Winged | - | - | - | - | - | - | - | 1.375 34.93mm 1 3/8 | - | 0.063 1.60mm | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | - | RoHS Compliant | - | ||
![]() LMSP-2-19 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | Nylon | - | 0.125 (3.18mm) 1/8 | 2002 | Richco, LMSP | Active | Not Applicable | - | - | - | - | 3.175 mm | - | Snap Lock | 0.125 (3.18mm) 1/8 | - | - | - | 16.6624mm | - | 0.656 16.67mm | - | - | 0.125 3.18mm 1/8 | - | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | - | - | RoHS Compliant | Lead Free | ||
![]() SMLCBS-7-01 Essentra Components | In Stock | - | Datasheet | 2 Weeks | - | Snap Lock | Nylon | - | - | 2011 | Richco, SMLCBS | Active | 1 (Unlimited) | - | - | - | - | 3.9624 mm | - | Snap Lock | 0.156 (3.96mm) 5/32 | Removable | - | - | 21.3106mm | - | 0.839 21.30mm | - | - | 0.438 11.13mm 7/16 | - | 0.062 1.57mm 1/16 | - | - | - | RoHS Compliant | - | ||
![]() TCBN-T1-M3-6-6 Essentra Components | In Stock | - | Datasheet | 4 Weeks | Screw | Screw Mount | Nylon | - | 0.125 (3.18mm) 1/8 | 2009 | Richco, TCBN | Active | 1 (Unlimited) | - | - | - | - | 3.9878 mm | - | Snap Lock | 0.157 (3.99mm) | M3 Thread | - | - | 15.494mm | - | 0.610 15.50mm | - | - | 0.236 6.00mm | - | 0.063 1.60mm | - | - | - | RoHS Compliant | - | ||
![]() SCBST-10-01 Essentra Components | In Stock | - | - | 3 Weeks | Stud | Threaded Stud | Nylon | - | - | - | Richco, SCBST | Active | Not Applicable | - | - | - | - | - | - | Snap Lock | - | 6-32 Thread | - | - | - | - | - | - | - | 0.625 15.88mm 5/8 | - | - | 0.064 1.63mm | - | - | Non-RoHS Compliant | - | ||
![]() R6410-00 Harwin Inc. | In Stock | - | Datasheet | 11 Weeks | External | Snap Lock | Nylon | - | 0.189 (4.80mm) | 2010 | - | Active | Not Applicable | Silver | - | Nickel | - | 3.9878 mm | 10 mm | Snap Lock | 0.157 (3.99mm) | - | - | 9.6mm | 26.1874mm | 4mm | 1.031 26.20mm | - | - | 0.378 9.60mm | - | 0.063 1.60mm | 0.106 2.70mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() DLSP-1-30M-01 Essentra Components | In Stock | - | Datasheet | 10 Weeks | - | Snap Lock | Nylon | - | 0.156 (3.96mm) 5/32 | 2010 | Richco, DLSP-1 | Active | 1 (Unlimited) | - | - | - | - | 3.9624 mm | - | Snap Lock | 0.156 (3.96mm) 5/32 | - | - | - | 40.005mm | - | 1.575 40.00mm | - | - | 1.181 30.00mm | - | 0.063 1.60mm | 0.063 1.60mm | - | - | RoHS Compliant | - | ||
![]() KSLBN-4-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Slot | Key Slot | Nylon | - | 0.245 (6.25mm) | 2002 | Richco, KSLBN | Active | Not Applicable | - | - | - | - | 3.9878 mm | - | Snap Lock | 0.157 (3.99mm) | - | - | - | 20.4724mm | - | 0.810 20.57mm | - | 1.57mm | 0.250 6.35mm 1/4 | - | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | - | - | RoHS Compliant | Lead Free |