- Manufacturer
- Series
- Material
- Color
- RoHS
- Mfr
- Package
- Product Status
- Length
- Product
- Type
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
Attribute column
Categories
Board Supports
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Mounting Hole Diameter | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Color | Hole Diameter | Outside Diameter | Holding Type | Support Hole Diameter | Features | Diameter | Length | Length - Overall | PCB Thickness | Between Board Height | Board Thickness | Support Panel Thickness | Mounting Panel Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 30278-N RAF Electronic Hardware | In Stock | - | Datasheet | 7 Weeks | - | Snap Lock | Nylon | 0.125 (3.18mm) 1/8 | - | - | Active | Not Applicable | - | - | - | Snap Lock | - | - | - | - | - | - | 0.250 6.35mm 1/4 | - | - | - | ROHS3 Compliant | - | ||
![]() 702917000 Würth Elektronik | In Stock | - | Datasheet | 10 Weeks | Screw | Screw Mount | Nylon | 0.083 (2.11mm) | - | WA-SNSR | Active | 1 (Unlimited) | - | 2.9972 mm | - | Snap Lock | 0.118 (3.00mm) | Stackable | - | 7.6962mm | 0.303 7.70mm | - | 0.197 5.00mm | - | 0.063 1.60mm | - | ROHS3 Compliant | - | ||
![]() DLCBS4-8-01 Essentra Components | In Stock | - | Datasheet | 10 Weeks | - | Snap Lock | Nylon | 0.187 (4.75mm) 3/16 | 2009 | Richco, DLCBS | Active | 1 (Unlimited) | - | 3.9624 mm | - | Snap Lock | 0.156 (3.96mm) 5/32 | Winged | - | 33.8074mm | 1.331 33.80mm | - | 0.740 18.80mm | - | 0.051 ~ 0.078 1.30mm ~ 1.98mm | 0.031 ~ 0.078 0.79mm ~ 1.98mm | RoHS Compliant | - | ||
![]() CDLCBST-10-01 Essentra Components | In Stock | - | Datasheet | 2 Weeks | Chassis | Snap Lock | Nylon | 0.100 (2.54mm) | - | Richco, CDLCBST | Active | Not Applicable | - | 2.54 mm | - | Snap Lock | 0.100 (2.54mm) | Winged | - | - | - | 1.57mm | 0.625 15.88mm 5/8 | - | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | RoHS Compliant | - | ||
![]() LCCBS-TF-14-01 Essentra Components | In Stock | - | - | 2 Weeks | Screw | Screw Mount | Nylon | - | - | Richco, LCCBS-TF | Active | Not Applicable | - | 4.7498 mm | - | Snap Lock | 0.187 (4.75mm) 3/16 | 6-32 Thread, Winged | - | 29.0068mm | 1.142 29.00mm | - | 0.922 23.42mm | - | 0.062 1.57mm 1/16 | - | RoHS Compliant | - | ||
![]() LCBS-4-6-01 Essentra Components | In Stock | - | - | 3 Weeks | - | Snap Lock | Nylon | 0.187 (4.75mm) 3/16 | - | Richco, LCBS-4 | Active | Not Applicable | - | 3.9878 mm | - | Snap Fit | 0.157 (3.99mm) | Winged | - | 28.0924mm | 1.106 28.10mm | - | 0.375 9.53mm 3/8 | - | 0.062 1.57mm 1/16 | 0.031 ~ 0.078 0.79mm ~ 1.98mm | RoHS Compliant | - | ||
![]() RLCBSC-6-01 Essentra Components | In Stock | - | Datasheet | 10 Weeks | Reverse | Snap Lock | Nylon | 0.213 (5.40mm) | 2010 | Richco, RLCBSC | Active | 1 (Unlimited) | Beige | 3.2004 mm | - | Snap Lock | 0.126 (3.20mm) | Locking, Reverse Mounting | - | - | - | - | 0.236 6.00mm | - | 0.063 1.60mm | 0.031 0.80mm | RoHS Compliant | - | ||
![]() CBPS075A Essentra Components | In Stock | - | - | 5 Weeks | - | Snap Lock | Nylon | 0.187 (4.75mm) 3/16 | - | Richco | Active | Not Applicable | - | - | - | Snap Lock | 0.187 (4.75mm) 3/16 | - | - | - | - | - | - | - | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | RoHS Compliant | - | ||
![]() 8887 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | Snap Fit | Nylon | 0.125 (3.18mm) 1/8 | - | - | Active | 1 (Unlimited) | - | 3.175 mm | 4.572 mm | Snap Fit | 0.125 (3.18mm) 1/8 | Tension Fit | 3.175mm | 25.4mm | 1.290 32.77mm | - | 1.000 25.40mm 1 | 1.5748mm | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | ROHS3 Compliant | Lead Free | ||
![]() CBRLDS095A Essentra Components | In Stock | - | - | 5 Weeks | - | Snap Lock | Nylon | 0.216 (5.49mm) | - | Richco, CBRLDS | Active | Not Applicable | - | - | - | Snap Lock | 0.157 (3.99mm) | - | - | - | - | - | 1.000 25.40mm 1 | - | - | - | RoHS Compliant | - | ||
![]() CBDLS355A Essentra Components | In Stock | - | - | 5 Weeks | - | Snap Lock | Nylon | 0.187 (4.75mm) 3/16 | - | Richco, CBDLS | Active | Not Applicable | - | - | - | Snap Lock | 0.157 (3.99mm) | - | - | - | - | - | 0.866 22.00mm | - | - | - | RoHS Compliant | - | ||
![]() CBRLSS090A Essentra Components | In Stock | - | - | 5 Weeks | - | Snap Lock | Nylon | 0.216 (5.49mm) | - | Richco | Active | Not Applicable | - | - | - | Snap Lock | - | - | - | - | - | - | 0.945 24.00mm | - | - | - | RoHS Compliant | - | ||
![]() CBRLSS100A Essentra Components | In Stock | - | - | 5 Weeks | - | Snap Lock | Nylon | 0.216 (5.49mm) | - | Richco | Active | Not Applicable | - | - | - | Snap Lock | - | - | - | - | - | - | 1.181 30.00mm | - | - | - | RoHS Compliant | - | ||
![]() CBRLSS095A Essentra Components | In Stock | - | - | 5 Weeks | - | Snap Lock | Nylon | 0.216 (5.49mm) | - | Richco | Active | Not Applicable | - | - | - | Snap Lock | - | - | - | - | - | - | 1.000 25.40mm 1 | - | - | - | RoHS Compliant | - | ||
![]() CBTFS020A Essentra Components | In Stock | - | - | 5 Weeks | - | Screw Mount | Nylon | - | - | Richco, CBTFS | Active | Not Applicable | - | - | - | Snap Lock | 0.157 (3.99mm) | M3 Thread | - | - | - | - | 0.394 10.00mm | - | 0.047 ~ 0.067 1.20mm ~ 1.70mm | - | RoHS Compliant | - | ||
![]() CBLS220A Essentra Components | In Stock | - | - | 5 Weeks | - | Snap Lock | Nylon | 0.187 (4.75mm) 3/16 | - | Richco, CBLS | Active | Not Applicable | - | - | - | Snap Lock | 0.118 (3.00mm) | - | - | - | - | - | 0.315 8.00mm | - | - | - | RoHS Compliant | - | ||
![]() CBABS220A Essentra Components | In Stock | - | Datasheet | 5 Weeks | - | Adhesive | Nylon | 0.118 (3.00mm) | - | Richco, CBABS | Active | Not Applicable | - | - | - | Snap Lock | 0.118 (3.00mm) | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CBABS225A Essentra Components | In Stock | - | Datasheet | 5 Weeks | - | Adhesive | Nylon | 0.118 (3.00mm) | - | Richco, CBABS | Active | Not Applicable | - | - | - | Snap Lock | 0.118 (3.00mm) | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CBLS115A Essentra Components | In Stock | - | - | 5 Weeks | - | Snap Lock | Nylon | 0.187 (4.75mm) 3/16 | 2015 | Richco, CBLS | Active | Not Applicable | - | - | - | Snap Lock | 0.137 (3.48mm) | - | - | - | - | - | 0.248 6.30mm | - | 0.047 ~ 0.067 1.20mm ~ 1.70mm | 0.031 ~ 0.086 0.79mm ~ 2.18mm | RoHS Compliant | - | ||
![]() CBRLDS015A Essentra Components | In Stock | - | - | 5 Weeks | - | Snap Lock | Nylon | 0.216 (5.49mm) | - | Richco, CBRLDS | Active | Not Applicable | - | - | - | Snap Lock | 0.157 (3.99mm) | Locking, Reverse Mounting | - | - | - | - | 0.252 6.40mm | - | 0.047 ~ 0.066 1.20mm ~ 1.68mm | 0.031 ~ 0.062 0.79mm ~ 1.57mm | RoHS Compliant | - |