- Manufacturer
- Series
- Material
- Color
- RoHS
- Mfr
- Package
- Product Status
- Length
- Product
- Type
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
Attribute column
Categories
Board Supports
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Weight | Mounting Hole Diameter | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Hole Diameter | Holding Type | Support Hole Diameter | Features | Height | Length | Width | Length - Overall | Between Board Height | Panel Thickness | Support Panel Thickness | Mounting Panel Thickness | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CBLSP030A Essentra Components | In Stock | - | - | 5 Weeks | - | Snap Lock | Nylon | - | 0.156 (3.96mm) 5/32 | 2015 | Richco, CBLSP | Active | Not Applicable | - | Snap Lock | 0.156 (3.96mm) 5/32 | - | - | - | - | - | 0.252 6.40mm | - | 0.047 ~ 0.067 1.20mm ~ 1.70mm | 0.047 ~ 0.067 1.20mm ~ 1.70mm | - | RoHS Compliant | - | ||
![]() CBTFS025A Essentra Components | In Stock | - | - | 5 Weeks | - | Screw Mount | Nylon | - | - | - | Richco, CBTFS | Active | Not Applicable | - | Snap Lock | 0.157 (3.99mm) | M3 Thread | - | - | - | - | 0.591 15.00mm | - | 0.047 ~ 0.067 1.20mm ~ 1.70mm | - | - | RoHS Compliant | - | ||
![]() CBTFS035A Essentra Components | In Stock | - | - | 5 Weeks | - | Screw Mount | Nylon | - | - | 2015 | Richco, CBTFS | Active | Not Applicable | - | Snap Lock | 0.157 (3.99mm) | M3 Thread | - | - | - | - | 0.984 25.00mm | - | 0.047 ~ 0.067 1.20mm ~ 1.70mm | - | - | RoHS Compliant | - | ||
![]() CBLS205A Essentra Components | In Stock | - | - | 5 Weeks | - | Snap Lock | Nylon | - | 0.187 (4.75mm) 3/16 | - | Richco, CBLS | Active | Not Applicable | - | Snap Lock | 0.118 (3.00mm) | - | - | - | - | - | 0.126 3.20mm | - | - | - | - | RoHS Compliant | - | ||
![]() CBPSW025A Essentra Components | In Stock | - | - | 5 Weeks | - | Snap Lock | Nylon | - | 0.137 (3.48mm) | - | Richco | Active | Not Applicable | - | Snap Lock | 0.137 (3.48mm) | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | RoHS Compliant | - | ||
![]() CBPSW020A Essentra Components | In Stock | - | - | 5 Weeks | - | Snap Lock | Nylon | - | 0.137 (3.48mm) | - | Richco | Active | Not Applicable | - | Snap Lock | 0.137 (3.48mm) | - | - | - | - | - | 0.177 4.50mm | - | - | - | - | RoHS Compliant | - | ||
![]() CBRLDS420A Essentra Components | In Stock | - | Datasheet | 5 Weeks | - | Snap Lock | Nylon | - | - | - | Richco, CBRLDS | Active | Not Applicable | - | Snap Lock | 0.118 (3.00mm) | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | RoHS Compliant | - | ||
![]() CBLSP325A Essentra Components | In Stock | - | - | 5 Weeks | - | Snap Lock | Nylon | - | 0.137 (3.48mm) | - | Richco, CBLSP | Active | Not Applicable | - | Snap Lock | 0.137 (3.48mm) | - | - | - | - | - | 0.177 4.50mm | - | - | - | - | RoHS Compliant | - | ||
![]() CBLS140A Essentra Components | In Stock | - | - | 5 Weeks | - | Snap Lock | Nylon | - | 0.187 (4.75mm) 3/16 | - | Richco, CBLS | Active | Not Applicable | - | Snap Lock | 0.137 (3.48mm) | - | - | - | - | - | 0.630 16.00mm | - | - | - | - | RoHS Compliant | - | ||
![]() CBLSP080A Essentra Components | In Stock | - | - | 5 Weeks | - | Snap Lock | Nylon | - | - | - | Richco, CBLSP | Active | Not Applicable | - | Snap Lock | 0.157 (3.99mm) | - | - | - | - | - | 0.748 19.00mm | - | - | - | - | RoHS Compliant | - | ||
![]() CBPS065A Essentra Components | In Stock | - | - | 5 Weeks | - | Snap Lock | Nylon | - | 0.187 (4.75mm) 3/16 | - | Richco | Active | Not Applicable | - | Snap Lock | 0.187 (4.75mm) 3/16 | - | - | - | - | - | 1.000 25.40mm 1 | - | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | - | RoHS Compliant | - | ||
![]() CBRLDS305A Essentra Components | In Stock | - | - | 5 Weeks | - | Snap Lock | Nylon | - | 0.216 (5.49mm) | 2015 | Richco, CBRLDS | Active | Not Applicable | - | Snap Lock | 0.118 (3.00mm) | Locking, Reverse Mounting | - | - | - | - | 0.138 3.50mm | - | 0.062 1.57mm 1/16 | 0.031 ~ 0.062 0.79mm ~ 1.57mm | - | RoHS Compliant | - | ||
![]() CBRLDS010A Essentra Components | In Stock | - | - | 5 Weeks | - | Snap Lock | Nylon | - | 0.216 (5.49mm) | - | Richco, CBRLDS | Active | Not Applicable | - | Snap Lock | 0.157 (3.99mm) | Locking, Reverse Mounting | - | - | - | - | 0.197 5.00mm | - | 0.047 ~ 0.066 1.20mm ~ 1.68mm | 0.031 ~ 0.062 0.79mm ~ 1.57mm | - | RoHS Compliant | - | ||
![]() CBLS120A Essentra Components | In Stock | - | - | 5 Weeks | - | Snap Lock | Nylon | - | 0.187 (4.75mm) 3/16 | - | Richco, CBLS | Active | Not Applicable | - | Snap Lock | 0.137 (3.48mm) | - | - | - | - | - | 0.315 8.00mm | - | - | - | - | RoHS Compliant | - | ||
![]() CBLS505A Essentra Components | In Stock | - | - | 5 Weeks | - | Snap Lock | Nylon | - | 0.118 (3.00mm) | - | Richco, CBLS | Active | Not Applicable | - | Snap Lock | - | - | - | - | - | - | 0.125 3.18mm 1/8 | - | - | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | RoHS Compliant | - | ||
![]() CBDLS645A Essentra Components | In Stock | - | - | 5 Weeks | - | Snap Lock | Nylon | - | 0.137 (3.48mm) | - | Richco, CBDLS | Active | Not Applicable | - | Snap Lock | 0.137 (3.48mm) | - | - | - | - | - | 0.500 12.70mm 1/2 | - | 0.031 ~ 0.078 0.79mm ~ 1.98mm | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | RoHS Compliant | - | ||
![]() CBLSP350A Essentra Components | In Stock | - | - | 5 Weeks | - | Snap Lock | Nylon | - | 0.137 (3.48mm) | - | Richco, CBLSP | Active | Not Applicable | - | Snap Lock | 0.137 (3.48mm) | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() LCBS-TF-12-19 Essentra Components | In Stock | - | Datasheet | 4 Weeks | - | - | Nylon, Flame Retardant | - | 6-32 Thread | - | LCBS-TF | Active | Not Applicable | - | Arrowhead, Snap Lock | 0.156 (3.96mm) 5/32 | - | - | 19.1mm | - | - | 0.750 19.05mm 3/4 | - | 0.062 1.57mm 1/16 | - | - | RoHS Compliant | Lead Free | ||
![]() PSC-3 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | Nylon | - | 0.187 (4.75mm) 3/16 | - | Richco, PSC | Active | 1 (Unlimited) | 4.7498 mm | Resting Mount | - | Spring Action, Winged | - | 24.003mm | - | 0.945 24.00mm | 0.625 15.88mm 5/8 | - | - | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | RoHS Compliant | - | ||
![]() LCBS-14M-01 Essentra Components | In Stock | - | Datasheet | 2 Weeks | PCB | Snap Lock | Nylon | 49.895161g | 0.187 (4.75mm) 3/16 | 2008 | LCBS-M | Active | Not Applicable | 3.9878 mm | Snap Lock | 0.157 (3.99mm) | Winged | 14mm | 32.5882mm | 14.3mm | 1.283 32.60mm | 0.551 14.00mm | 1.57mm | 0.062 1.57mm 1/16 | 0.031 ~ 0.078 0.79mm ~ 1.98mm | No SVHC | RoHS Compliant | Lead Free |