- Manufacturer
- Series
- Material
- Color
- RoHS
- Mfr
- Package
- Product Status
- Length
- Product
- Type
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
Attribute column
Categories
Board Supports
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Weight | Mounting Hole Diameter | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Color | Thread Size | Hole Diameter | Outside Diameter | Holding Type | Support Hole Diameter | Features | Diameter | Height | Length | Width | Length - Overall | PCB Thickness | Between Board Height | Panel Thickness | Support Panel Thickness | Mounting Panel Thickness | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LCBS-14M-01 Essentra Components | In Stock | - | Datasheet | 2 Weeks | PCB | Snap Lock | Nylon | 49.895161g | 0.187 (4.75mm) 3/16 | 2008 | LCBS-M | Active | Not Applicable | - | - | 3.9878 mm | - | Snap Lock | 0.157 (3.99mm) | Winged | - | 14mm | 32.5882mm | 14.3mm | 1.283 32.60mm | - | 0.551 14.00mm | 1.57mm | 0.062 1.57mm 1/16 | 0.031 ~ 0.078 0.79mm ~ 1.98mm | No SVHC | RoHS Compliant | Lead Free | ||
![]() ZSO-0100-01 Samtec Inc. | In Stock | - | - | - | - | - | Brass | - | - | - | Z-Ray® | Active | 1 (Unlimited) | - | - | - | - | Threaded Stud | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DLCBS7-10-01 Essentra Components | In Stock | - | Datasheet | 10 Weeks | - | Snap Lock | Nylon | - | 0.156 (3.96mm) 5/32 | 2009 | Richco, DLCBS | Active | 1 (Unlimited) | - | - | 3.9624 mm | - | Snap Lock | 0.156 (3.96mm) 5/32 | Winged | - | - | 31.496mm | - | 1.240 31.50mm | - | 0.625 15.88mm 5/8 | - | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | - | RoHS Compliant | - | ||
![]() R6710-00 Harwin Inc. | In Stock | - | Datasheet | 11 Weeks | Reverse | Snap Lock | Nylon | - | 0.217 (5.50mm) | 1999 | - | Active | 1 (Unlimited) | Silver | - | 3.9878 mm | 5.1 mm | Snap Lock | 0.157 (3.99mm) | Locking, Reverse Mounting | - | 10mm | 22.7076mm | 4mm | 0.894 22.70mm | - | 0.378 9.60mm | - | 0.020 ~ 0.071 0.50mm ~ 1.80mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() LNCBS-3-19 Essentra Components | In Stock | - | Datasheet | 8 Weeks | - | - | Nylon, Flame Retardant | - | 0.187 (4.75mm) 3/16 | - | LNCBS | Active | Not Applicable | - | - | - | - | Arrowhead, Snap Lock | 0.156 (3.96mm) 5/32 | - | 4.7498mm | - | 4.7625mm | - | - | - | 0.188 4.78mm 3/16 | - | 0.062 1.57mm 1/16 | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | RoHS Compliant | Lead Free | ||
![]() ALBSTO00310 Amphenol PCD | In Stock | - | Datasheet | 12 Weeks | Screw | Screw Mount | Polyetheretherketone | - | - | 2009 | ALBSTO | Active | 1 (Unlimited) | - | - | - | - | Screw Mount | - | 10-32 Thread | - | - | 50.8mm | - | 2.000 50.80mm 2 | - | 1.340 34.04mm | - | - | - | - | RoHS Compliant | - | ||
![]() LMSP-12-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | Nylon | - | 0.125 (3.18mm) 1/8 | 2002 | Richco, LMSP | Active | Not Applicable | - | - | 3.175 mm | - | Snap Lock | 0.125 (3.18mm) 1/8 | - | 3.175mm | - | 32.5628mm | - | 1.282 32.57mm | - | 0.750 19.05mm 3/4 | - | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | - | RoHS Compliant | Lead Free | ||
![]() SCBSST-4-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Stud | Threaded Stud | Nylon | - | - | 2011 | Richco, SCBSST | Active | 1 (Unlimited) | - | - | 3.9878 mm | - | Snap Lock | 0.157 (3.99mm) | M4 Thread | - | - | 23.0124mm | - | 0.906 23.00mm | - | 0.250 6.35mm 1/4 | - | 0.062 1.57mm 1/16 | 0.063 1.60mm | - | Non-RoHS Compliant | - | ||
![]() BHDF-3M-01 Essentra Components | In Stock | - | Datasheet | 10 Weeks | - | Barbed Fastener | Nylon | - | 0.312 (7.92mm) 5/16 | 2011 | Richco, BHDF | Active | Not Applicable | - | - | 7.9248 mm | - | Barbed Fastener | 0.312 (7.92mm) 5/16 | Blind Hole Mating | - | - | 20.3962mm | - | 0.803 20.40mm | - | 0.118 3.00mm | - | 0.250 6.35mm 1/4 | 0.250 6.35mm 1/4 | - | RoHS Compliant | - | ||
![]() BHDF-8M-01 Essentra Components | In Stock | - | Datasheet | 10 Weeks | - | Barbed Fastener | Nylon | - | 0.312 (7.92mm) 5/16 | 2011 | Richco, BHDF | Active | Not Applicable | - | - | 7.9248 mm | - | Barbed Fastener | 0.312 (7.92mm) 5/16 | Blind Hole Mating | - | - | 25.4mm | - | 1.000 25.40mm 1 | - | 0.315 8.00mm | - | 0.250 6.35mm 1/4 | 0.250 6.35mm 1/4 | - | RoHS Compliant | - | ||
![]() BHDF-12M-01 Essentra Components | In Stock | - | Datasheet | 10 Weeks | - | Barbed Fastener | Nylon | - | 0.312 (7.92mm) 5/16 | 2011 | Richco, BHDF | Active | Not Applicable | - | - | 7.9248 mm | - | Barbed Fastener | 0.312 (7.92mm) 5/16 | Blind Hole Mating | - | - | 29.3878mm | - | 1.157 29.40mm | - | 0.472 12.00mm | - | 0.250 6.35mm 1/4 | 0.250 6.35mm 1/4 | - | RoHS Compliant | - | ||
![]() BHDF-14M-01 Essentra Components | In Stock | - | Datasheet | 10 Weeks | - | Barbed Fastener | Nylon | - | 0.312 (7.92mm) 5/16 | 2011 | Richco, BHDF | Active | Not Applicable | - | - | 7.9248 mm | - | Barbed Fastener | 0.312 (7.92mm) 5/16 | Blind Hole Mating | - | - | 31.3944mm | - | 1.236 31.40mm | - | 0.551 14.00mm | - | 0.250 6.35mm 1/4 | 0.250 6.35mm 1/4 | - | RoHS Compliant | - | ||
![]() CBS-TM-18-01 Essentra Components | In Stock | - | - | 3 Weeks | - | Threaded Stud | Nylon | - | - | 1999 | Richco, CBS-TM | Active | Not Applicable | - | - | - | - | Snap Lock | 0.157 (3.99mm) | 6-32 Thread | - | - | - | - | 1.827 46.40mm | - | 1.125 28.58mm 1 1/8 | - | 0.062 1.57mm 1/16 | - | - | RoHS Compliant | - | ||
![]() SFCBS-M4-20M-01 Essentra Components | In Stock | - | - | 10 Weeks | Screw | Screw Mount | Nylon | - | - | - | Richco, SFCBS | Active | Not Applicable | - | M4 | 3.9878 mm | - | Snap Lock | 0.157 (3.99mm) | M4 Thread | - | - | 30.2006mm | - | 1.189 30.20mm | 1.57mm | 0.787 20.00mm | - | 0.062 1.57mm 1/16 | - | - | Non-RoHS Compliant | - | ||
![]() CBMSP210A Essentra Components | In Stock | - | - | 5 Weeks | - | Snap Fit | Nylon | - | - | - | Richco, CBMSP | Active | Not Applicable | - | - | - | - | Snap Fit | 0.157 (3.99mm) | - | - | - | - | - | 0.377 9.58mm | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() BHDF-4M-01 Essentra Components | In Stock | - | Datasheet | 10 Weeks | - | Barbed Fastener | Nylon | - | 0.312 (7.92mm) 5/16 | 2011 | Richco, BHDF | Active | Not Applicable | - | - | 7.9248 mm | - | Barbed Fastener | 0.312 (7.92mm) 5/16 | Blind Hole Mating | - | - | 21.4122mm | - | 0.843 21.40mm | - | 0.157 4.00mm | - | 0.250 6.35mm 1/4 | 0.250 6.35mm 1/4 | - | RoHS Compliant | - | ||
![]() DLCBSAT-3-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | Nylon | - | 0.125 (3.18mm) 1/8 | 2005 | Richco, DLCBSAT | Active | Not Applicable | - | - | 2.54 mm | - | Snap Lock | 0.100 (2.54mm) | Winged | - | - | 14.3764mm | - | 0.566 14.37mm | - | 0.188 4.78mm 3/16 | - | 0.064 1.63mm | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | RoHS Compliant | Lead Free | ||
![]() CBS-TM-12-01 Essentra Components | In Stock | - | - | 3 Weeks | Stud | Threaded Stud | Nylon | - | - | 1999 | Richco, CBS-TM | Active | Not Applicable | - | - | 3.9878 mm | - | Snap Lock | 0.157 (3.99mm) | 6-32 Thread | - | - | 36.9062mm | - | 1.453 36.90mm | - | 0.750 19.05mm 3/4 | - | 0.062 1.57mm 1/16 | - | - | RoHS Compliant | - | ||
![]() CBS-TM-10-19 Essentra Components | In Stock | - | - | 3 Weeks | Stud | Threaded Stud | Nylon | - | - | 1999 | Richco, CBS-TM | Active | Not Applicable | - | - | 3.9878 mm | - | Snap Lock | 0.157 (3.99mm) | 6-32 Thread | - | - | 33.7058mm | - | 1.327 33.70mm | - | 0.625 15.88mm 5/8 | - | 0.062 1.57mm 1/16 | - | - | RoHS Compliant | - | ||
![]() CBS-TM-10-01 Essentra Components | In Stock | - | - | 3 Weeks | Stud | Threaded Stud | Nylon | - | - | 1999 | Richco, CBS-TM | Active | Not Applicable | - | - | 3.9878 mm | - | Snap Lock | 0.157 (3.99mm) | 6-32 Thread | - | - | 33.7058mm | - | 1.327 33.70mm | - | 0.625 15.88mm 5/8 | - | 0.062 1.57mm 1/16 | - | - | RoHS Compliant | Lead Free |