- Manufacturer
- Series
- Material
- Color
- RoHS
- Mfr
- Package
- Product Status
- Length
- Product
- Type
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
Attribute column
Categories
Board Supports
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Mounting Hole Diameter | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Color | Thread Size | Hole Diameter | Holding Type | Support Hole Diameter | Features | Diameter | Height | Length | Width | Length - Overall | Diameter - Inside | PCB Thickness | Between Board Height | Board Thickness | Support Panel Thickness | Mounting Panel Thickness | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MSCBS-18-01 Essentra Components | In Stock | - | - | 2 Weeks | PCB | Threaded Stud | Nylon | - | - | - | Active | - | - | M4 | 4 mm | Snap Lock | - | - | - | - | - | - | - | - | 1.57mm | 1.125 28.58mm | - | - | - | - | RoHS Compliant | - | ||
![]() CBRLDS425A Essentra Components | In Stock | - | Datasheet | 5 Weeks | - | Snap Lock | Nylon | - | - | Richco, CBRLDS | Active | Not Applicable | - | - | - | Snap Lock | 0.118 (3.00mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ALBSTO00316 Amphenol PCD | In Stock | - | Datasheet | 12 Weeks | Screw | Screw Mount | Polyetheretherketone | - | - | ALBSTO | Active | 1 (Unlimited) | - | - | - | Screw Mount | - | 10-32 Thread | - | - | 50.8mm | - | 2.000 50.80mm 2 | - | - | 1.940 49.28mm | - | - | - | - | RoHS Compliant | - | ||
![]() CBS-TMM-4-01 Essentra Components | In Stock | - | - | 3 Weeks | Stud | Threaded Stud | Nylon | - | - | Richco, CBS-TMM | Active | Not Applicable | - | - | - | Threaded Stud | - | 6-32 Thread | - | - | 21.59mm | - | 0.850 21.60mm | - | - | 0.250 6.35mm 1/4 | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PCBEH-14-01 Essentra Components | In Stock | - | - | 3 Weeks | - | Snap Lock | Nylon | 0.187 (4.75mm) 3/16 | 2012 | Richco, PCBEH | Active | Not Applicable | - | - | 3.9878 mm | Edge Holding | 0.157 (3.99mm) | - | - | - | 38.989mm | - | 1.535 39.00mm | - | - | 0.910 23.11mm | - | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | - | Non-RoHS Compliant | - | ||
![]() CDLCBST-4-01 Essentra Components | In Stock | - | - | 3 Weeks | Chassis | Snap Lock | Nylon | 0.100 (2.54mm) | - | Richco, CDLCBST | Active | Not Applicable | - | - | 2.54 mm | Snap Lock | 0.100 (2.54mm) | Winged | - | - | 6.4mm | - | - | - | 1.57mm | 0.250 6.35mm 1/4 | - | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | - | RoHS Compliant | Lead Free | ||
![]() R6008-00 Harwin Inc. | In Stock | - | Datasheet | 9 Weeks | - | Snap Lock | Nylon | 0.157 (4.00mm) | 2005 | - | Active | Not Applicable | Silver | - | 3.9878 mm | Snap Fit | 0.157 (3.99mm) | - | - | - | 15.5956mm | - | 0.614 15.60mm | 3.8 mm | - | 0.315 8.00mm | 1.6mm | 0.063 1.60mm | 0.063 1.60mm | - | ROHS3 Compliant | - | ||
![]() CBLSP375A Essentra Components | In Stock | - | - | 5 Weeks | - | Snap Lock | Nylon | 0.137 (3.48mm) | - | Richco, CBLSP | Active | Not Applicable | - | - | - | Snap Lock | 0.137 (3.48mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PCBEHE2-14M-01 Essentra Components | In Stock | - | Datasheet | 10 Weeks | Edge | Snap Lock | Nylon | 0.217 (5.50mm) Square | 2007 | PCBEHE2 | Active | Not Applicable | - | - | 3.9878 mm | Edge Holding | 0.157 (3.99mm) | - | - | - | 29.7942mm | - | 1.173 29.80mm | - | - | 0.551 14.00mm | - | 0.062 1.57mm 1/16 | 0.047 ~ 0.071 1.20mm ~ 1.80mm | - | RoHS Compliant | Lead Free | ||
![]() RLCBSR-5-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Plug-In | Snap Lock | Nylon | 0.187 (4.75mm) 3/16 | 2002 | Richco, RLCBSR | Active | Not Applicable | Clear | - | 3.175 mm | Snap Lock | 0.125 (3.18mm) 1/8 | Locking, Reverse Mounting | 3.175mm | 7.951mm | 19.7104mm | 4.4mm | 0.776 19.70mm | - | - | 0.313 7.95mm 5/16 | - | 0.062 1.57mm 1/16 | 0.059 ~ 0.063 1.50mm ~ 1.60mm | No SVHC | RoHS Compliant | Lead Free | ||
![]() PCBEHE2-10M-01 Essentra Components | In Stock | - | Datasheet | 10 Weeks | Edge | Snap Lock | Nylon | 0.217 (5.50mm) Square | 2007 | PCBEHE2 | Active | Not Applicable | - | - | 3.9878 mm | Edge Holding | 0.157 (3.99mm) | - | - | - | 25.8064mm | - | 1.016 25.80mm | - | - | 0.394 10.00mm | - | 0.062 1.57mm 1/16 | 0.047 ~ 0.071 1.20mm ~ 1.80mm | - | RoHS Compliant | Lead Free | ||
![]() PCBEHE2-25M-01 Essentra Components | In Stock | - | Datasheet | 10 Weeks | Edge | Snap Lock | Nylon | 0.217 (5.50mm) Square | 2007 | PCBEHE2 | Active | Not Applicable | - | - | 3.9878 mm | Edge Holding | 0.157 (3.99mm) | - | - | - | 40.7924mm | - | 1.606 40.80mm | - | - | 0.984 25.00mm | - | 0.062 1.57mm 1/16 | 0.047 ~ 0.071 1.20mm ~ 1.80mm | - | RoHS Compliant | Lead Free | ||
![]() CRCBSRE-10-01 Essentra Components | In Stock | - | - | 10 Weeks | - | Snap Lock | Nylon | - | - | Richco, CRCBSRE | Active | Not Applicable | - | - | - | Snap Fit | - | Reverse Mounting | - | - | - | - | - | - | - | 0.625 15.88mm 5/8 | - | - | 0.062 1.57mm 1/16 | - | RoHS Compliant | - | ||
![]() DLCBS4-10-01 Essentra Components | In Stock | - | Datasheet | 10 Weeks | - | Snap Lock | Nylon | 0.187 (4.75mm) 3/16 | 2009 | Richco, DLCBS | Active | 1 (Unlimited) | - | - | 3.9624 mm | Snap Lock | 0.156 (3.96mm) 5/32 | Winged | - | - | 36.9062mm | - | 1.453 36.90mm | - | - | 0.862 21.90mm | - | 0.051 ~ 0.078 1.30mm ~ 1.98mm | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | RoHS Compliant | - | ||
![]() CBDLS340A Essentra Components | In Stock | - | - | 5 Weeks | - | Snap Lock | Nylon | 0.187 (4.75mm) 3/16 | - | Richco, CBDLS | Active | Not Applicable | - | - | - | Snap Lock | 0.157 (3.99mm) | - | - | - | - | - | - | - | - | 0.625 15.88mm 5/8 | - | - | - | - | RoHS Compliant | - | ||
![]() LCBS-8-16-01 Essentra Components | In Stock | - | Datasheet | 2 Weeks | - | Snap Lock | Nylon | 0.187 (4.75mm) 3/16 | 2006 | Richco, LCBS-8 | Active | Not Applicable | - | - | 3.9878 mm | Snap Lock | 0.157 (3.99mm) | Winged | - | - | 43.5102mm | - | 1.713 43.50mm | - | - | 1.000 25.40mm 1 | - | 0.062 1.57mm 1/16 | 0.008 ~ 0.055 0.20mm ~ 1.40mm | - | RoHS Compliant | Lead Free | ||
![]() CBABS415A Essentra Components | In Stock | - | - | 5 Weeks | - | Adhesive | Nylon | 0.079 (2.01mm) | - | Richco, CBABS | Active | Not Applicable | - | - | - | Snap Lock | - | - | - | - | - | - | - | - | - | 0.375 9.53mm 3/8 | - | - | - | - | RoHS Compliant | - | ||
![]() LCBS-4-20-01 Essentra Components | In Stock | - | Datasheet | 2 Weeks | - | Snap Lock | Nylon | 0.187 (4.75mm) 3/16 | 2011 | Richco, LCBS-4 | Active | Not Applicable | - | - | 3.9878 mm | Snap Fit | 0.157 (3.99mm) | Winged | - | - | 50.292mm | - | 1.980 50.30mm | - | - | 1.250 31.75mm 1 1/4 | - | 0.062 1.57mm 1/16 | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | RoHS Compliant | - | ||
![]() CBDLS345A Essentra Components | In Stock | - | - | 5 Weeks | - | Snap Lock | Nylon | 0.187 (4.75mm) 3/16 | - | Richco, CBDLS | Active | Not Applicable | - | - | - | Snap Lock | 0.157 (3.99mm) | - | - | - | - | - | - | - | - | 0.748 19.00mm | - | - | - | - | RoHS Compliant | - | ||
![]() LCBS-4-5-19 Essentra Components | In Stock | - | Datasheet | 2 Weeks | - | Snap Lock | Nylon | 0.187 (4.75mm) 3/16 | 2011 | Richco, LCBS-4 | Active | 1 (Unlimited) | - | - | 3.9878 mm | Snap Fit | 0.157 (3.99mm) | Winged | - | - | 26.4922mm | - | 1.043 26.50mm | - | - | 0.313 7.95mm 5/16 | - | 0.062 1.57mm 1/16 | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | RoHS Compliant | - |